-
Supplier: Hubbard-Hall Inc.
Description: DESCRIPTION Aquaease™ E 9091 is a powdered, alkaline electro cleaner for brass alloys, copper, zinc die- castings, slush castings, lead alloy castings, and white metals. Developed as an electro cleaner for non-ferrous metals, Aquaease™ E 9091 may also be used for ferrous
- Temperature (As Used): 110 to 125 F
- Features: Aerosol / Contact Cleaner, Alkaline Cleaner (11 to 12.5 pH)
- Type: Cleaner / Cleaning Agent
-
Supplier: Ecolink, Inc.
Description: industrial users can easily clean energized equipment, water-sensitive parts and parts that are difficult to dry. Because TRIAGEN has physical properties similar to 1,1,1 trichloroethane, no special equipment or work practice changes are required. The spill-proof aerosol package insures that
- Type: Cleaner / Cleaning Agent
- Features: VOC Compliant
-
Supplier: Hubbard-Hall Inc.
Description: Heavy Duty Cleaner and Brightener Aquaease™ 2289 is an acidic soak, ultrasonic, spray cleaner that may be used for the removal of a variety of soils and oxides from aluminum, stainless steel, Monel, and other high nickel alloys. Aquaease™ 2289 contains a high percentage of DfE
- Form & Features: Liquid / Solution
- Features: Other, Wetting Agent
- Function: Solubilizer / Hydrotrope
-
-
Supplier: Newark, An Avnet Company
Description: METAL CLEANER ROHS COMPLIANT: YES
-
Supplier: Armakleen Company (The)
Description: Multi-metal, low foaming liquid cleaner and rust preventative designed for effective soil removal in immersion parts cleaning applications. Ideal for cleaning industrial and commercial soils in Safety-Kleen’s Model 81.8 Agitated Parts Washer and ultrasonic washers.
- Temperature (As Used): 120 to 190 F
- Concentration (As Used, by Volume): 10 %
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Rust / Corrosion Remover, Strong / Corrosive Alkaline (12.5 to 14 pH)
- Features: VOC Compliant
-
Supplier: Ecolink, Inc.
Description: contains a sophisticated rust and corrosion inhibitor package, making it an ideal cleaner for unpainted metal surfaces. Benefits Economical Safe to use De-oxidizes Non-corrosive Non-flammable Leaves no residue Ideal for metal surfaces Biodegradable Applications Simply spray on
- Type: Cleaner / Cleaning Agent
-
Supplier: Ecolink, Inc.
Description: Description An excellent replacement for HCFC-141b and TCE based cleaners. It evaporates very quickly and leaves absolutely no residue. These performance characteristics, combined with good materials compatibility, make ECOLINK NF-45 an ideal degreaser. Benefits Non-Flammable Rapid
- Features: VOC Compliant
-
Supplier: Newark, An Avnet Company
Description: EXTRA STRENGTH METAL CLEANER (SCRUB) ROHS COMPLIANT: YES
-
Supplier: Henkel Corporation - Industrial
Description: Industrial strength, solvent-based aerosol cleaner designed to penetrate, dissolve and remove contaminants. LOCTITE® SF 7611 is a clear, industrial strength, solvent-based aerosol cleaner designed to aggressively penetrate, dissolve and remove contaminants (i.e. fluid,
- Type: Cleaner / Cleaning Agent
-
Supplier: Techsil Limited
Description: LPS® Presolve 523ml Aerosol is an orange, high performance industrial cleaner that cleans on contact. It's ideal for removing grease, tars and oils on even the toughest cleaning jobs. Product Benefits Fast acting, deep penetration Controlled evaporation Flash point above 100°F (38°C)
- Features: Aerosol / Contact Cleaner
- Type: Cleaner / Cleaning Agent
-
Supplier: Ecolink, Inc.
Description: Description An excellent replacement for HCFC-141b and TCE based cleaners. It evaporates very quickly and leaves absolutely no residue. These performance characteristics, combined with good materials compatibility, make ECOLINK NF-45 Aerosol an ideal degreaser. Benefits Non-Flammable Rapid
- Features: VOC Compliant
-
Supplier: R. S. Hughes Company, Inc.
Description: Bonderite P3 5177 metal cleaner. Can be used with iron, steel. Designed to have corrosion-resistant properties.
- Operating / Use Temperature: 120 F
- Features: Coating, Corrosion Inhibiting / Rust Preventive
-
Supplier: CIMCOOL
Description: PRODUCTO™ FC-25T is a heavy-duty liquid industrial floor-cleaning compound. Thisproduct effectively removes grease, oil, and shop dirt from metal or concrete surfaces.
- Type: Alkaline Cleaner (11 to 12.5 pH), Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser
- Industry Applications: In-process / Clean-In-Place (CIP)
- Features: Other
-
Supplier: R. S. Hughes Company, Inc.
Description: Bonderite P3 5175 metal cleaner. Can be used with iron, steel. Designed to have corrosion-resistant, rust-resistant properties.
- Operating / Use Temperature: 120 to 160 F
- Features: Coating, Corrosion Inhibiting / Rust Preventive
-
Supplier: R. S. Hughes Company, Inc.
Description: The Slide NPT NuPurge Technology metal cleaner is easy to use. Comes conveniently packaged as a concentrate product.
-
Supplier: R. S. Hughes Company, Inc.
Description: Bonderite P3 5220-1 metal cleaner. Can be used with aluminum, brass, bronze, copper, iron, steel. Designed to have corrosion-resistant properties.
- Operating / Use Temperature: 120 to 160 F
- Features: Coating, Corrosion Inhibiting / Rust Preventive
-
Supplier: Chase Products Co.
Description: small condenser and evaporator coils, metal filters, etc. Formulated for factory, institutional, industrial and commercial use.
- Features: Aerosol / Contact Cleaner, Alkaline Cleaner (11 to 12.5 pH)
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Dusters / Canned Air
-
Supplier: Invotec Solutions Ltd.
Description: Ambersil Amberklene FE10 A powerful, fast evaporating solvent cleaner/degreaser. Suitable for use in industrial, aviation, automotive, polymer processing, general engineering and textile applications. A fast and effective cleaner/degreaser Powerful flushing action, rapidly
- Features: Aerosol / Contact Cleaner
-
Supplier: Invotec Solutions Ltd.
Description: Ambersil Amberclens Anti-Static Foaming Cleaner A multipurpose, anti-static foaming cleaner. Ideal for general cleaning on a wide variety of electronic, industrial, aerospace and commercial equipment. Removes tough, stubborn stains such as grease, grime, dirt and nicotine. Safe
- Features: Aerosol / Contact Cleaner, Anti-static / ESD Safe
-
Supplier: QualiChem, Inc.
Description: MET-KLEEN 118 can be used as a universal cleaner to consolidate to one product in most plants. This premium cleaner is formulated with a lower pH and alkalinity than most metal cleaners, making it very user friendly for operators and non-staining to sensitive alloys.
- Type: Cleaner / Cleaning Agent, Mild Alkaline Cleaner / Agent (8.5 to 11 pH)
-
Supplier: Airflow Systems, Inc.
Description: The AirPod Industrial Air Cleaner is a cost-effective, user-friendly industrial air filtration system for fine, airborne dust. The free-standing modular air cleaner offers a choice of panel filters, depending on the specific needs of the application. The AirPod provides
- Air Flow Volume: 4,249.315860146517 to 6,798.905376234426 m³/hr
- Voltage: 115 to 460 volts
- Application: Industrial
- Technology: Portable
-
Supplier: DME Company
Description: For all metal molds, leaves no residue. Loosens and removes grease, oil and shop dirt accumulations. Does not leave a residue and will not interfere with molding operations. Simply spray on mold surface, wipe with a clean soft lint-free cloth to remove surface contamination. Cycle mold to
- Machine Type: Degreasers
- Operation: Degreasing, General Cleaning / Surface Prep
- Features & Automation: Spray Assisted
-
Supplier: QualiChem, Inc.
Description: EQO-KLEEN SMP is a biocide-containing, mildly alkaline cleaner designed for use in large central systems, individual machine tools, and other industrial maintenance cleaning applications. It is formulated without the use of caustics, silicates, phosphates, glycol ethers, or
- Type: Cleaner / Cleaning Agent, Mild Alkaline Cleaner / Agent (8.5 to 11 pH)
-
Supplier: KADANT
Description: Applications The VeriKleen roll cleaner assembly provides a new, cost-effective scraper technology for various industrial applications. Many roll and belt cleaning applications require a blade design that is both compact and provides excellent cleaning results to improve uptime and
-
Supplier: Chase Products Co.
Description: Champion Sprayon® Stainless Steel Cleaner, Polish and Protectant is a unique oil-in-water emulsion that quickly cleans, shines and protects without scratching. Heavy-duty cleaning agents and surfactants deep-clean, and remove smudges, soil, oil and grease stains, water marks and rust without
- Form: Aerosol
- Features: Coating, Corrosion Inhibiting / Rust Preventive
- Location / Orientation: Exterior, Interior
- Industry: Food and Beverage, Medical / Healthcare, OEM / Industrial
-
Supplier: KADANT
Description: Applications The patent pending VeriLite roll cleaner assembly provides a compact and unique design that offers excellent cleaning results to improve uptime and reduce maintenance costs in a variety of industrial roll and belt cleaning applications. Features Light-weight metal
-
Supplier: Walter Surface Technologies
Description: cleaner/degreaser Dielectric strength 350 Volts/Mil, dielectric breakdown voltage 35 000 Volts as per ASTM D877-13, procedure A Biodegradable MATERIALS All metals APPLICATIONS Dissolving light rust and graphite Loosening rusted and seized hardware Eliminating squeaks from moving parts
- Flash Point: 266 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.81 specific gravity
- Features: Aerosol / Spray, Biodegradable, Fluid / Oil, Petroleum / Mineral Oil
- Type / Function: Lubricant, Penetrant / Penetrating Oil
-
Supplier: Plasma Etch, Inc.
Description: The all aluminum chamber features over 240 square inches of active processing surface with the three level standard configuration. The clean design features an industrial powder coated frame to guard your processing environment from contamination.
- Materials Processed: Compound Semiconductors / GaAs, Metal, Tungsten / Refractory Metal
- Features: Integral Process Controller, Other
- Type: Laboratory / Benchtop
- Vacuum / Pressure Range: Medium (< 1, >10-3 torr)
-
Supplier: Monroe Engineering
Description: Capture metal in reservoirs, tanks, barrels and more with our magnetic retrievers designed to reach into liquids. Plastisol coated magnets for retrieving parts in plating, painting and chemical tanks. Maximum recommended temperature 210OF.
- Holding Force: 18 lbs
- Weight: 13 lbs
- Width: 2.5 inch
- Length: 3.75 inch
-
Supplier: Techsil Limited
Description: TB6602W is a super cleaner degreaser from ThreeBond designed for industrial use. This product is very effective on grease, dirt, oil, uncured adhesive products, metal residues etc. TB6602W is also very effective at producing a clean surface for bonding. Although this product is
- Type: Cleaner / Cleaning Agent
-
Supplier: PPG Protective & Marine Coatings
Description: Customized formulations and superior electrocoating consultation for an efficient painting process. An electrocoating system applies a charge to a metal part that is immersed in a coating bath. The process is highly automated and results in a high performing finish that delivers a uniform
- Features: Coating, Protective
- Industry: Marine, OEM / Industrial
- Chemistry: Metal / Metal Filled, Zinc
-
Supplier: Stoelting Cleaning Equipment
Description: Lewis complete in-line systems clean metal strip, cable, wire, hose, and other continuous materials at speeds up to 360 fpm, incorporating Nearfield ultrasonic technology. Self-contained system. Standard Features Rugged structural steel base frame Insulated stainless steel panels and hinged
- Vibration Frequency: 16 to 20 kHz
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Immersion Systems - Ultrasonic
- Part Loading: Conveyor
- Operation: Critical / Pharmaceutical Cleaning, General Cleaning / Surface Prep
-
Supplier: Chase Products Co.
Description: These double-sided wipes are premoistened with a unique citrus-based formula designed to clean and polish stainless steel surfaces, while protecting them from the damaging effects of oxidation and corrosion. Each wipe is a dual-purpose engineered-cloth towel, with an abrasive (but non-scratching)
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Protective
- Location / Orientation: Exterior, Interior
- Industry: Food and Beverage, Medical / Healthcare, OEM / Industrial
- Substrate: Metal, Steel
-
Supplier: Techsil Limited
Description: Techsil® Pronatur Orange is a high performance cleaner & degreaser specially formulated from a blend of degreasing solvents and citrus based cleaning agents designed for use in industrial applications. Used neat and preferably cold, the product offers superior penetration and cleaning
- Type: Descaler / Desmutter / Dioxidizer, Solvent / Solvent-based
-
Supplier: Henkel Corporation - Industrial
Description: on materials that include aluminum, zinc, zinc alloy and cold rolled steel surfaces. The product can also be used on blasted metal surfaces as short-term corrosion protection before coating and to improve corrosion resistance of final coated metal. Spray and wipe application.
Find Suppliers by Category Top
Featured Products Top
-
What metals can Simichrome be used on? Simichrome is the perfect cleaner and polish for all ferrous and non-ferrous metals like brass, copper, chrome, pewter, stainless steel, gold, silver, sterling (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
Product Overview The YHD-545 is a DC motor for vacuum cleaners with CW/CCW operation, precious metal brushes, a steel shaft, a cooling fan, and ball bearings. Electrical performance and accessories can be customized after evaluation. Highlight (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
What metals can Simichrome be used on? Simichrome is the perfect cleaner and polish for all ferrous and non-ferrous metals like brass, copper, chrome, pewter, stainless steel, gold, silver, sterling (read more)
Browse Cleaning Agents and Surface Treatments Datasheets for Competition Chemicals, Inc. -
What metals can Simichrome be used on? Simichrome is the perfect cleaner and polish for all ferrous and non-ferrous metals like brass, copper, chrome, pewter, stainless steel, gold, silver, sterling, platinum…virtually all uncoated (read more)
Browse Cleaning Agents and Surface Treatments Datasheets for Competition Chemicals, Inc. -
What metals can Simichrome be used on? Simichrome is the perfect cleaner and polish for all ferrous and non-ferrous metals like brass, copper, chrome, pewter, stainless steel, gold, silver, sterling, platinum…virtually all uncoated (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
What metals can Simichrome be used on? Simichrome is the perfect cleaner and polish for all ferrous and non-ferrous metals like brass, copper, chrome, pewter, stainless steel, gold, silver, sterling (read more)
Browse Cleaning Agents and Surface Treatments Datasheets for Competition Chemicals, Inc. -
What metals can Simichrome be used on? Simichrome is the perfect cleaner and polish for all ferrous and non-ferrous metals like brass, copper, chrome, pewter, stainless steel, gold, silver, sterling (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
What metals can Simichrome be used on? Simichrome is the perfect cleaner and polish for all ferrous and non-ferrous metals like brass, copper, chrome, pewter, stainless steel, gold, silver, sterling (read more)
Browse Cleaning Agents and Surface Treatments Datasheets for Competition Chemicals, Inc. -
for keeping facilities like restaurants, hospitals, and industrial plants running safely and efficiently. Clogged or slow drains can disrupt processes, cause sanitary issues, and even result in costly downtime. Many companies use chemical drain cleaners for quick results. While these solutions (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
Ultra-fine activated carbon particles used in the activated carbon filter cartridges have excellent adsorption performance and can effectively filter harmful gases, remove peculiar smells, and part of heavy metal substances. Product Key Features: (read more)
Browse Filter Elements Datasheets for Harbory Filtration
Conduct Research Top
-
Industrial Washers & Cleaning Systems
Cleaning and degreasing metal, plastic and glass by dipping, soaking or spraying with liquid cleaners is a common process in the manufacturing industry. Industrial parts washers remove grease, soil, oil abrasive dust, corrosion, and other contaminants from the surface of components in production
-
Lasers in manufacturing and packaging
is one of many laser capabilities. Source: Epilog Laser. The marking of metal parts is common in the manufacturing realm. There, it has traditionally been accomplished through chemical etching - an involved process requiring an investment of time and resources. Generally, there are five steps