-
Supplier: RS Components, Ltd.
Description: KORA SC-01 HSE tested Universal Safety C
- Length / Height: 26.0630062 inch
- Width/Diameter: 26.0630062 inch
- Depth: 26.0630062 inch
- Features: Other
-
Supplier: Fairbanks Scales, Inc.
Description: Built to last, the PM43 printer has mild steel casing, as well as an optional stainless steel NEMA 4X enclosure, to protect against dirt, dust, heat and moisture in the toughest industrial environments. This high-speed bar code printer is the ideal choice for warehouse,
- Features: Bar Codes
-
Supplier: Rugged Information Technology
Description: Color Laser Printer draws upon proven Hewlett Packard laser printer performance and RITEC proprietary rugged design technology to form a product offering that is well suited for industrial or less-severe military environments. The RCLP21 is powered by a high-volume print engine
- Features: Laser Printer, Rack Mounted
- Media Handling: Paper
-
-
Supplier: TSC Auto ID Technology America Inc.
Description: and offers a choice of either 203 dpi or 300 dpi resolution. The TTP-244M Pro series is backed by a 2-year warranty and features a heavy duty steel enclosure and internal assembly designed for extended high-volume use in industrial environments. The price leader in its class, the 300
- Printing Rate: 101.59999999999995 mm/sec
- Resolution: 203 dpi
- Technology: Thermal Transfer
-
Supplier: Radwell International
Description: BARCODE PRINTER, RECEIPT PRINTER, PORTABLE, DIRECT THERMAL, 12 VDC INPUT, 1 AMP, 203 DPI RESOLUTION, 2.83 INCH PRINT WIDTH, 4 INCH/SECOND PRINT SPEED, DOUBLE-WALLED PLASTIC, W/ RUBBER OVER MOLDED ENCLOSURE . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: EIC Solutions, Inc.
Description: Protector™ Series Workstation Electronic Enclosures offer full protection to lock out harsh environments. These rugged, industrial grade cabinets include plenty of room for monitor, computer, and keyboard plus electronic equipment and/or a printer underneath (54" and 70" only).
- Length / Height: 30 inch
- Width/Diameter: 25 inch
- Depth: 26 inch
- Height: 30 inch
-
Supplier: EIC Solutions, Inc.
Description: Protector™ Series Workstation Electronic Enclosures offer full protection to lock out harsh environments. These rugged, industrial grade cabinets include plenty of room for monitor, computer, and keyboard plus electronic equipment and/or a printer underneath (54" and 70" only).
- Length / Height: 70 inch
- Width/Diameter: 25 inch
- Depth: 26 inch
- Height: 70 inch
-
Supplier: Powell Electronics, Inc.
Description: S2MCS-HIGH PRINTER/PAPER STAND
- Type: Terminal and Junction Boxes
-
Supplier: MPI Label Systems
Description: extended periods of time. It was specifically developed as a high-duty cycle applicator print engine...it is not a repackaged desktop printer. Even the heavy gauge steel enclosure was designed for production environments. Yet, internal access for maintenance is simple.
- Printing Width: 111.7599396496326 mm
- Printing Rate: 203.1999999999999 mm/sec
- Resolution: 305 dpi
- Features: Application Software Included, Industrial Metal Housing, Labels, Memory / Storage, Other, Programmable
-
Supplier: Ellsworth Adhesives
Description: ITW FoxJet Marksman Matrix™ is a high resolution inkjet controller with 10 in color touch screen, Windows-based interface and stainless steel enclosure. Ideal for printing industrial compliant graphics, barcodes, or alphanumeric characters on porous cases and materials. Capable of
- Applications: Bar Codes
- Features: Date Stamp, Labels
- Technology: Ink Jet
-
Supplier: Ellsworth Adhesives
Description: ITW FoxJet Marksman ELITE is a stand-alone, flexible, high resolution inkjet controller with 17 in color touch screen, Windows-based interface and stainless steel enclosure. Ideal for printing industrial compliant graphics, barcodes, or alphanumeric characters on porous cases and
- Applications: Bar Codes
- Features: Date Stamp, Labels
- Technology: Ink Jet
-
Supplier: Hammond Manufacturing Company Inc.
Description: instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Description - Height 2CLPS - Low Printer Stand 7.00 2CHPS - High Printer Stand 12.25
- Length / Height: 14.5 inch
- Width/Diameter: 16.77 inch
- Depth: 12.25 inch
- Type: Electronic and Instrument Enclosures, Modular Enclosures
-
Supplier: BARTEC
Description: atmospheres. Complete control systems and switchgears, drives, pumps, large displays and industrial monitors, including keyboard and printer, must be prepared for use in Ex areas. The Ex p pressurised enclosure is one of the most flexible Ex solutions for many applications. This
- Material: Aluminum, Stainless Steel
- NEMA Rating: NEMA / IP Enclosures
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: Printronix, Inc.
Description: forms and templates with the XML Forms Module Printronix eXtensible Markup Language (PXML) interface enables real-time printer and job control Optional Enviromental Enclosure is ideal for print and apply applications with extreme temperatures that require consistent and predictable
- Printing Width: 104.13994376443036 mm
- Printing Rate: 203.1999999999999 to 253.99999999999986 mm/sec
- Resolution: 203 to 300 dpi
- Maximum Media Width: 114.29993827803334 mm
-
Supplier: EXM Manufacturing Ltd.
Description: CABINET BASE WITH PULL OUT PRINTER SHELF TYPE 14 GAUGE STEEL MATERIAL 25 INCH W X 24 INCH D X 39 INCH H SIZE POWDER COATED CABINET, RAL 7001 GRAY BOX/SHELF, RAL 9001 BEIGE DOOR/PLATE COLOR PC APPLICATION DRIP SHIELD, POURED GASKET MOUNTING HARDWARE DOOR WITH 1/4 INCH LEXAN WINDOW, KEY LOCK
- Type: Electronic and Instrument Enclosures
- Material: Steel
-
Supplier: Black Box
Description: Two interior compartments hold a single workstation with a printer. Each compartment has a cable access slot, which seals tightly around cables. The top compartment has a sturdy monitor shelf with a pull-out keyboard drawer underneath.
- Length / Height: 69 inch
- Width/Diameter: 28.1 inch
- Depth: 29.5 inch
-
Supplier: nVent Electric
Description: Used for remote network access from a factory floor or warehouse, the Networking PC Cabinet is built to house PCs, keyboards and printers for data entry as well as LAN and WAN equipment. Key-lock doors provide security and physical protection for equipment that is passively cooled by air
-
Supplier: TelephoneStuff.com
Description: Extra deep design is convenient for mounting large CPUs, power supplies, laser printers or any equipment requiring additional support. Will fit inside most CPI rack enclosures (except P/N 11058 and wall enclosure). Mounting hardware not included. Features: - 26" deep x 7.2" high
- Material: Aluminum
- Type: Shelving
-
Supplier: Delta Electronics (Americas)
Description: With the latest Cortex-A8 processor for up to 1GHz pulse wave, the DOP-W Series delivers high performance with rapid response. Its rugged and CE-certified aluminum enclosure protects from vibration and changing ambient temperatures, and features an IP65 waterproof front panel for harsh
- Nominal Display Size: 10.4 to 15 inch
- CPU Speed: 1,000 MHz
- RAM: 256 MB
- Flash Memory (RAM): 256 MB
-
Supplier: Sealevel Systems, Inc.
Description: The SeaLINK® single-port USB to RS-232 serial adapter utilizes Sealevel’s expertise in military-grade designs by incorporating a ruggedized, overmolded enclosure into the 2105R. This improves the reliability and durability in industrial and mobile applications such as GPS navigation
- Data Rate: 921.6 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Watson Marlow Pumps Group
Description: PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Export batch records via RS232 to a PC or printer for cGMP requirements Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy NEMA 2 vented wipe-down enclosure suitable for dry
- Dispense Rate: 0.002007575757575758 to 12.424242424242426 L/min
- Dispensed From: Can / Pail / Drum
- Application: Clean Room / Laboratory, Food / Beverage
- Dispensing Equipment Type: Dispense Only
-
Supplier: Watson Marlow Pumps Group
Description: PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Export batch records via RS232 to a PC or printer for cGMP requirements Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy NEMA 2 vented wipe-down enclosure suitable for dry
- Maximum Discharge Flow: 3.54 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
Supplier: Watson Marlow Pumps Group
Description: PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Export batch records via RS232 to a PC or printer for cGMP requirements Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy NEMA 2 vented wipe-down enclosure suitable for dry
- Maximum Discharge Flow: 4.23 GPM
- Maximum Discharge Pressure: 30 psi
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
Supplier: Watson Marlow Pumps Group
Description: PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Export batch records via RS232 to a PC or printer for cGMP requirements Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy NEMA 2 vented wipe-down enclosure suitable for dry
- Maximum Discharge Flow: 3.2800000000000002 GPM
- Maximum Discharge Pressure: 30 psi
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
Supplier: L-com, Inc.
Description: The AW2400xTR is a robust and reliable product that allows you to build non-line-of-sight, point-to-point and point-to-multipoint wireless Ethernet connections that connect "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale
- Frequency Band: 2,400 MHz
- Network Equipment: Other
- Network Media: Wireless
-
Supplier: Sealevel Systems, Inc.
Description: reduces the host computer’s overhead when communicating over multiple serial ports simultaneously while supporting data rates to 921.6K bps. Status LEDs on the front of the enclosure indicate power, serial data activity, and electrical interface. The 2433 is housed in a rugged metal
- Data Rate: 921.6 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Sealevel Systems, Inc.
Description: reduces the host computer’s overhead when communicating over multiple serial ports simultaneously while supporting data rates to 921.6K bps. Status LEDs on the front of the enclosure indicate power, serial data activity, and electrical interface. The 2833 is housed in a rugged metal
- Data Rate: 921.6 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: L-com, Inc.
Description: The AW2400xTR-PAIR is a robust and reliable product that provides you with a pre-configured non-line-of-sight, point-to-point wireless Ethernet bridge that connects "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices,
- Frequency Band: 2,400 MHz
- Network Equipment: Bridge
- Network Media: Wireless
-
Supplier: Electro Standards Laboratories
Description: interference that might corrupt communication over a copper interface. Typical applications include industrial control, KVM extension, remote desktop USB connections, and remote USB device sharing such as printers, scanners and storage devices. Units offer true plug and play
- Form Factor: Module
- Network: Multimode Fiber
- Features: Other, Stackable
-
Supplier: Electro Standards Laboratories
Description: interference that might corrupt communication over a copper interface. Typical applications include industrial control, KVM extension, remote desktop USB connections, and remote USB device sharing such as printers, scanners and storage devices. Units offer true plug and play
- Form Factor: Module
- Network: Multimode Fiber
- Features: Other, Stackable
-
Supplier: Electro Standards Laboratories
Description: subject to high EM or RF interference that might corrupt communication over a copper interface. Typical applications include industrial control, KVM extension, remote desktop USB connections, and remote USB device sharing such as printers, scanners and storage devices. Units offer true
- Form Factor: Module
- Network: Multimode Fiber
- Features: Other, Stackable
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: The AW2400xTR-PAIR is a robust and reliable product that provides you with a pre-configured non-line-of-sight, point-to-point wireless Ethernet bridge that connects “fringe” IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices,
-
Description: UV stable, anti-static, flameproof, and resistant to heat, impact, and corrosion. The GRP enclosure makes Federal Signal’s Call Points extremely durable to withstand pressure, damage, and environmental elements, making it an ideal solution for all industrial, hazardous, and Fire
- Maximum DC Voltage: 48 volts
- Features: CE Certified, Other
- Switching Mechanism: DPDT
- Switch Function: Maintained Contact
-
Supplier: BARTEC
Description: The POLARIS Panel PC 15" Sunlight is enhanced with industrial LED backlighting, which reaches a very high brightness of 1,000 cd/m2 . Combined with the special characteristics of the front polarizer, this allows excellent readability even under strong sunlight and it is therefore ideal for
- Operating Temperature: -20 to 60 F
- Computer Type: Computer Terminal
- Processor: Intel®
- Operating System: Microsoft®
-
Supplier: Videojet Technologies, Inc.
Description: printer and set up coding on another production line the week after. Extraordinary flexibility With the robustness to handle even severe manufacturing environments, the Videojet 3430 laser marking system is rugged and reliable. Its stainless steel enclosure is wash down rated (IP65)
- Features: Benchtop, Specialty/Other
- Laser Type: CO2
- Type: Complete / Turnkey System
- Options / Components: Galvanometer Scanner, Laser Optics / Beam Delivery
Find Suppliers by Category Top
Featured Products Top
-
protection and four or more outlets), several jumper cords, and one country-specific cord set. Accessory Power Strips can be useful in many applications, including medical and professional-quality industrial equipment. The Interpower APS is a high-quality, long-lasting product (read more)
Browse Power Strips Datasheets for Interpower -
Typical Applications The D2S-01L13-F can be used in: Cover and enclosure position detection Printer and document-feeding mechanisms Office automation equipment (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Intermediation and digitization
29 to think is here on the acquisition of an industrial printer installation or a pressing mechanism for long game plates or CDS.
-
Proceedings of the 1977 symposium on instrumentation and process control for fossil demonstration plants
All units, except the printer , are contained in NEMA 12 class enclosures to meet industrial environmental requirements.
-
3 D printing
Comes also it, that operating costs and are the maintenance of industrial rapid-prototyping installations much costlier as that of bürotauglichen small 3 D printers .
-
CR4 - Thread: Control Desk Design
Can anyone tell me where can I find industrial control console images or cad drawings to enclose in my new tender as a reference - industrial type with industrial computer work station, printers ,....etc- .
-
Helpful Literature
The basic system provides a processor with 256,000 bytes ofmemory, high-speed charac· ter printer , dual magnetic tape cassette drive, interfacing for four programmable control- lers, and an industrial systems enclosure .
-
Laser Material Processing
Includes embedded products that totally enclose a higher classification of laser, e.g., CD players, laser printers and most production industrial laser material processing machines .
-
USB RS-232 Serial Adapter for Challenging Environments
This enclosure improves reliability and durability in industrial and mobile applications such as GPS navigation systems, barcode readers, signature input devices, serial printers , scales, and similar applications.
-
New products
This enclosure improves reliability and durability in industrial and mobile applications such as GPS navigation systems, barcode readers, signature input devices, serial printers , scales, and similar applications.
-
EdgeTech Model 56x
… class Hard drive: 40 GBytes Floppy drive: 1.44 M 3.5 in Data archive: DVD-R/W Drive Pointing device: 3 button industrial trackball Navigation port: NMEA0183, RS232 Printer port: Parallel Centronics type … … 250 W; auto sensing Enclosure : 19 in rack mountable …
Indicates content that may require registration and/or purchase.