-
Supplier: Cleaver-Brooks
Description: Flame stabilizing system (with TEG staged cooling zones) assures reliable, low-emissions performance and extended burner life Complete CFD analysis, design, and fabrication of TEG flow correction devices, including distribution grids, turning vanes, and anti-swirl systems
- Maximum Capacity: 10,000,000 to 499,999,999.99999994 BTU/hr
- Firing: Direct
- Features: Low NOx, Other
- Combustion Fuel: Natural Gas, Propane
-
Supplier: Industrial Combustion, LLC
Description: D series burners are performance proven in boiler, heater, furnace, kiln and dryer applications worldwide. The standard D series offers natural gas, propane gas, air atomized #2-6 oil and combination gas/oil fuel options at capacities from 4,200,000 to 42,000,000 MBTU/Hour. The low NOx
- Maximum Capacity: 4,200 to 42,000 BTU/hr
- Convection: Forced Draft
- Firing: Indirect
- Combustion Fuel: Light Oil, Natural Gas, Propane
-
Supplier: Aggreko
Description: 350,000 BTU Indirect Heater Clean, safe and reliable portable vented heaters - wherever you need it - indoors or out. Features 409 stainless steel heat exchanger Easy switchover from propane to natural gas International ETL approval High efficiency burner & heat exchanger Quiet
- Maximum Air Flow: 2,500 SCFM
- Heater Type: Air Heater
- Fuel / Energy Source: Natural Gas / Propane
-
-
Supplier: Aggreko
Description: 500,000 BTU indirect heaters Clean, Safe, Economical, High Capacity Heating anywhere you want it. Features Stainless steel heat exchanger Easy switch-over from propane to natural gas International ETL approval Quiet operation Easy mobility Benefits Clean burning flame retention burner
- Maximum Air Flow: 2,500 SCFM
- Heater Type: Air Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: CSA Group
Description: Scope 1.1.1 These requirements apply to natural and propane gas-fired conversion burners designed and constructed primarily for the purpose of converting heating and process equipment from the use of other fuels to gas firing and/or firing new heating or process equipment. 1.1.2
-
Supplier: Cleaver-Brooks
Description: The Modular (MED) is a 100% membrane water-cooled furnace, reducing costly, time-consuming, annual maintenance. The front and rear walls are welded and refractory-free, as well as the burner throat, when integrated with our NATCOM burner. D-style boilers can be customized to provide
- Maximum Temperature: 1,050 F
- Maximum Pressure: 1,500 psi
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Features: Superheater
-
Supplier: Heat Wagon
Description: Versatility of dual fuel - natural gas & propane Reliable Riello burner Remote thermostat Wheels for easy portability Long lasting stainless steel combustion chamber High performance axial fan Ductable to 200 ft. 100% dry heat, clean of combustion by-products
- Heater Type: Air Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Aggreko
Description: Features Conversion from one fuel source to another can be accomplished in as little as 15 mins. Temperature and fuel usage is automatic. Includes unique “Climate Control” system, which ensures efficient and reliable burner operation in all conditions. Compact and portable design for easy
- Heating Capacity: 262.6176 kW
- AC Voltage Required: 115 to 230 volts
- Heater Type: Air Heater
- Features: Diesel / Fuel Oil / Gasoline / Kerosene, Electric, Natural Gas / Propane, Other
-
Supplier: Aggreko
Description: 1,200,000 BTU Hydronic Heater From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features Conversion from one fuel source to another can be accomplished in as little as 15 mins. Temperature and
- Heating Capacity: 361.3923 kW
- AC Voltage Required: 115 to 230 volts
- Heater Type: Air Heater
- Features: Electric, Natural Gas / Propane, Other
-
Supplier: CSA Group
Description: 13, Standard for Luminous Tube Signs, Oil and Gas Burner Ignition Equipment, Cold-Cathode Interior Lighting. Throughout this part 2-5, where it can be used unambiguously, the word ²system² means ²burner control system² and ²systems² means ²burner control systems². Systems
-
Supplier: INDECK Power Equipment Company
Description: 15-600 PSIG (Steam) Pressures: 30-300 PSIG (Hot Water) Fuels: Natural Gas, Propane, and #2-6 Fuel Oil All Units: All Auxiliary Equipment Available from Stock Most Units: Available with Low NOx Burners Completely Packaged with Standard Trim and Controls Burners, Fuel Trains, and
- Maximum Pressure: 15 to 600 psi
- Technology: Firetube / Scotch Marine
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil, Waste Heat / Indirect
- Type: Hot Water, Steam
-
Supplier: Detroit Radiant Products Company
Description: Exclusive ceramic burner provides maximum infra-red radiation
- Heating Capacity: 29.31 kW
- Watts: 29.31 kW
- Features: Drying, OEM / Custom
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Heat Wagon
Description: Air flow switch Burner heat shield Ductable Flame safeguard control Fused disconnect switch Hi limit switch Manifold pressure gauge Motor overload - manual reset Panel mounted voltage meter Remote thermostat Weather sealed control box
- Heater Type: Air Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Cleaver-Brooks
Description: maximum burner efficiency. The linkageless burner provides 5:1 fully modulating turndown without the use of complex air/fuel mixing valves or mechanical devices. The dual-return connections have the ability to increase condensing in the boiler and raise efficiencies by 6%+ more than a
- Technology: Firetube / Scotch Marine
- Fuel Type / Heat Source: Gas (Natural / Propane)
-
Supplier: Cleaver-Brooks
Description: Models are offered in wetback and dryback designs at 100–225 HP and are available with integral or packaged Cleaver-Brooks burner. Complete package includes pressure vessel, burner, and controls. Upgrade or retrofit your system with Cleaver-Brooks controls, economizers, water treatment
- Heat Output (Capacity): 254,520.64141931076 to 572,671.4431934493 BTU/hr
- Maximum Pressure: 250 psi
- Technology: Composite / Hybrid, Firetube / Scotch Marine
- Features: Economizer, Low Emissions
-
Supplier: Peerless Boilers
Description: The Peerless® Pinnacle® PI-399 gas-fired, commercial boiler is available for either natural or LP gas. High-grade stainless steel construction assures the boiler's durability. The new metal mesh burner elements improve turndown and reduce emissions. Features such as a fully modulating
- Heat Output (Capacity): 92,999.99999999999 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Type: Hot Water
-
Supplier: Crown Boiler Co.
Description: modulating burner. The BWC is fully wired and ready for installation. For information on the BWC Residential series, click here.
- Efficiency: 93.1 to 96.1 %
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Type: Hot Water
- Features: Other
-
Supplier: Alfa Laval Inc.
Description: Aalborg 3-Pass is an oil and gas-fired industrial boiler, which is designed and optimised with the total of Alfa Laval's technical and innovative competencies in every detail - inside out. A thoroughly industrial design based on recognised and well proven principles. Utilising the
- Maximum Pressure: 435.1131 psi
- Efficiency: 91 to 95 %
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Orientation: Horizontal
-
Supplier: Nortec
Description: non condensing usingeconomical natural gas or propane, Self-Test diagnostics on start up with self-monitored and failsafe operation, Automaticduty cycling of burners for equal usage, Dual modulating signal inputs, Modulation control utilizing variable speed, and pre-mix blower(s),
- Primary Voltage: 110 to 240 volts
- Output Capacity: 25 to 315 Pounds / Hour
- Rated Input (Gas): 420,000 BTU/hr
- Features: Diagnostics, Integral Control Panel, Linkable / Modular, Other, Self-contained, Water Skimmer / Self-cleaning
-
Supplier: Reznor
Description: for use with either natural or propane gas. Each heat section features the Reznor® TCORE2® heat exchanger and single burner combustion system. Other standard features include a single-stage gas valve, multi-try direct spark ignition with 100% lockout, pressure switch to verify venter
- Heating Capacity: 194.6184 kW
- AC Voltage Required: 208 to 230 volts
- Maximum Air Flow: 11,178 SCFM
- Heater Type: Air Heater, Space Heater
-
Supplier: International Thermal Systems LLC.
Description: Specifications Heavy gauge Aluminized Steel High-density energy-saving insulation Panel and can type construction Sealed interior to prevent condensate leakage Access to the interior of the oven, fan, and burner chamber Meet NFPA and CE requirements Pin Oven Features include: Patented 7.10™
- Temperature Range: 415 F
- Heat Source: Combustion, Natural Gas, Oil, Propane
- Application: Curing
- Features: Other
-
Supplier: Linde North America, Inc.
Description: Propylene (C3H6) is a colourless fuel gas with a naturally pungent smell. Although similar to propane, it has a double bond which gives it a combustion advantage. This fuel gas is extremely flammable and non-toxic. Propylene is obtained during the refining of gasoline. But it can also be
- Product Form: Gas
- Industrial Gases: Propylene
-
Supplier: Aitken Products, Inc.
Description: Gas Infrared Heaters- All aluminum and stainless steel construction, with cast aluminum burner manifold. For efficient zone control in "hard to heat" areas. No moving parts, no ducts, no vents, no blowers. 20,000 to 200,000 BTU capacities. Natural and LP gas configurations. The entire AK
- Heating Capacity: 58.62 kW
- Watts: 58.62 kW
- Heater Type: Air Heater, Radiant Heater, Space Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Aitken Products, Inc.
Description: Gas Infrared Heaters- All aluminum and stainless steel construction, with cast aluminum burner manifold. For efficient zone control in "hard to heat" areas. No moving parts, no ducts, no vents, no blowers. 20,000 to 200,000 BTU capacities. Natural and LP gas configurations. The entire AK
- Heating Capacity: 8.793 to 17.586 kW
- Watts: 8.793 to 17.586 kW
- Heater Type: Air Heater, Radiant Heater, Space Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Reznor
Description: Reznor® X series duct furnaces are designed to provide 80% thermal efficiency for indoor application with gravity venting. They are certified for use with natural or propane gas, as specified, in sizes from 75,000 through 400,000 BTUH input. These models are used as heating components in
- AC Voltage Required: 120 volts
- kWatts: 70.344 kW
- Height: 35.25 inch
- Width: 41.25 inch
-
Supplier: Aitken Products, Inc.
Description: Gas Infrared Heaters- All aluminum and stainless steel construction, with cast aluminum burner manifold. For efficient zone control in "hard to heat" areas. No moving parts, no ducts, no vents, no blowers. 20,000 to 200,000 BTU capacities. Natural and LP gas configurations. The entire AK
- Heating Capacity: 26.379 to 29.31 kW
- Watts: 26.379 to 29.31 kW
- Heater Type: Air Heater, Radiant Heater, Space Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Aitken Products, Inc.
Description: Gas Infrared Heaters- All aluminum and stainless steel construction, with cast aluminum burner manifold. For efficient zone control in "hard to heat" areas. No moving parts, no ducts, no vents, no blowers. 20,000 to 200,000 BTU capacities. Natural and LP gas configurations. The entire AK
- Heating Capacity: 35.172 to 43.965 kW
- Watts: 35.172 to 43.965 kW
- Heater Type: Air Heater, Radiant Heater, Space Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Wacker Neuson SE
Description: used to cure concrete, thaw frozen ground and prevent frost. The Pureheat offers flexible fuel choice with burners available in diesel, natural gas or propane. The Pureheat has no open flame for added safety in the work space and is dependable with no flame blowout in high wind
- Heating Capacity: 252.066 kW
- AC Voltage Required: 120 volts
- Heater Type: Air Heater, Forced Air Heater, Space Heater
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
-
Supplier: International Thermal Systems LLC.
Description: system Construction Specifications Heavy gauge Aluminized Steel High-density energy-saving insulation Panel and can type construction Sealed interior to prevent condensate leakage Access to the interior of the oven, fan, and burner chamber Meet NFPA and CE requirements Outside Bake Oven with
- Temperature Range: 500 F
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion, Natural Gas, Oil, Propane
- External: Continuous (Convey, Shuttle)
-
Supplier: Acme Engineering Products
Description: ACME Steam Superheaters are available for operating pressures of up to 800 PSIG and temperatures up to 1200 deg. F. Steam flow is only limited by practical size considerations. Pressure sections are built to ASME code with National Board or CRN registration. Burners are AGA or CGA listed with
- Maximum Temperature: 1,200 F
- Maximum Pressure: 800 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged, Superheater
- Fuel Type / Heat Source: Gas (Natural / Propane)
-
Supplier: Element Materials Technology
Description: Element Flame Resistance and Fire Proof Testing capabilities The experts at Element East-West Technology in Jupiter, Florida, can perform fire resistance/fire proof testing in accordance with SAE, UL, FAA, NFPA, and ASME specifications. Single and multi-burner configurations and liquid and
- Standards (Test / Certify To): ASTM, CFR, ISO, MIL-SPEC, NFPA, NRC
- Applications / Industry: Aerospace / Avionics, Appliances, Automotive, Battery / Energy Products, Building & Construction, Coatings / Paint, Combustion Equipment, Consumer Products, Electrical Distribution, Fuels / Gas & Oil, HVAC, Plumbing and Lighting, Hazardous Location Equipment, Health Care / Medical, Hydrogen / Gases,
- Forms Tested / Certified: Capital Equipment, Components / Parts, Facilities / Capital Equipment, Products, Samples
- Capabilities: Certification, Component / Product Comparison, Field Evaluation / On-site Inspection, Qualification / Commissioning, Research and Development, Test Development, Test Fixtures / Equipment, Test Panel / Sample Prep, Testing / Simulation
-
Supplier: INTEC Energy Systems
Description: INTEC thermal oil heaters are sucessfully used for process heat generation within industrial plant operations in a wide range of industries. The basic oil heater product line can be supplemented with other components like steam and hot water systems. INTEC thermal oil heaters are
- Heater Type: Circulation Heater
- Features: Diesel / Fuel Oil / Gasoline / Kerosene, Electric, Natural Gas / Propane
- Applications: Heavy Weight Oils, Lightweight Oils & Degreasing Solutions, Medium Weight Oils
-
Supplier: Reznor
Description: propane. Model RDH rooftop, power-vented heaters are approved for commercial/industrial installations in the United States and Canada by the ETL Testing Agency. Standard features include the Reznor® TCORE2® heat exchanger and single burner combustion system, a multi-try direct
- Cooling Capacity: 339,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Type: Central
-
Supplier: Wisconsin Oven Corporation
Description: requirements. The SBH has unequalled air volume and heat input. As a standard, the SBH utilizes electric heating elements to heat the recirculated air. Some of the larger sized SBH’s can be modified to be heated with a Natural or Propane gas burner at an additional cost. The SBH is an
- Temperature Range: 650 to 1,000 F
- Capacity: 8 to 100 cubic feet
- Application: Aging, Annealing, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing
-
Supplier: Wisconsin Oven Corporation
Description: ratings are 800°F (425°C), 1000°F (540°C), 1250°F (675°C), and 1400°F (760°C). Each SDB heat treat oven model can be heated by either a direct gas fired burner (Natural or Propane), or with electric heating elements. We can also provide indirect gas fired units if required. When
- Temperature Range: 1,400 F
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
- Heat Source: Combustion, Electric / Resistance, Natural Gas
Find Suppliers by Category Top
Featured Products Top
-
heating systems in Europe-hundreds of satisfied customers speak for themselves. Ceramic Igniter Systems: • Straw burner • Other biomass burner • Wood pellet burner • Wood chips burner • Straw burner • Other biomass burner (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
holders, burner tubes, hot-air ignition assemblies, and pellet fuel ignition systems. Main Features The alumina ceramic heating element provides fast heat-up for pellet fuel ignition (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
ACME Steam Superheaters are available for operating pressures of up to 800 PSIG and temperatures up to 1200 deg. F. Steam flow is only limited by practical size considerations. Pressure sections are built to ASME code with National Board or CRN registration. Burners are AGA or CGA listed (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
. 800~1100°C at steady-state temperature. Impervious to oxidation and corrosion. Ignite kerosene, wood chips, split logs, coal briquettes or other biomass, corn, etc. Applications: Kerosene fan heater Wood pellet, wood chips stove or boiler Small scale biomass industrial furnace ignition Incense burner (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Gaumer Process provides standard fuel gas conditioning systems (in accordance with Gaumer standard specifications) and custom engineered (in accordance with customer specifications) to meet the desired requirements of gas turbines, engines, burners and compressors of different makes. The (read more)
Browse Industrial Heaters Datasheets for Gaumer Process -
Silicon Carbide Tube — High-Performance SiC Ceramic for Harsh Industrial Environments Product Overview (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
operate at 83 dBA or less at 5′. The Gas Fired Make Up Air heater is an industrial-duty, direct-heating unit constructed with powder-coated, 12-gauge, hot rolled steel and cast aluminum alloy propellers. Each direct-heating unit is a complete air supply system in a self (read more)
Browse Datasheets for Hartzell Air Movement
More Information Top
-
Splash-Zone Heat Transfer in Bubbling Fluidized Beds: an Experimental Study of Temperature Effects
Combustion and fluidization air is compressed by a roots style positive displacement com- pressor and piped to an industrial propane burner .
-
Drag of heated circular cylinders
six infrared propane gas industrial process burners which were lowered .
-
Drag of heated spheres
of infrared propane gas industrial processes burners which had been lowered .
-
The complex and important science of measuring the power of lasers | ExtremeTech
We might further imagine increasing the total energy in our water jet by pre-heating the water with a propane burner , as industrial washers do.
-
Free radical imaging techniques applied to hydrocarbon flames diagnosis
Glass-furnace model burner rig A 100 kW industrial -type propane model burner was used, including two coaxial streams of fuel, allowing independent annular/central flow control, and adjustable internal nozzle position.
-
Advanced Mixed Waste Treatment Project melter system preliminary design technical review meeting
Other industrial applications add three propane burners around the m-elter circumference to oxidize organics or to more evenly heat the top of the melt.
-
Manikin test for flame engulfment evaluation of protective clothing: Historical review and development of a new ISO standard
Later, a room was designed in which simulations of flash fire/fire balls could be produced using eight large industrial burners fed with gaseous propane [17].
-
CERAMIC ABSTRACTS
Combustion systems and burners used for burning industrial propane include nozzle mixing, atmospheric low-pressure premix, and high-pressure pre- mix burners.
Indicates content that may require registration and/or purchase.