Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Columbus McKinnon Corporation
Description: Magnetek’s rugged line of radio controls incorporate the latest electronic technology in a wide range of lightweight, comfortably contoured transmitters designed to meet the needs of a variety of industrial radio control applications and industries and can be
- Application: Automation / PLC
- Features: Other
- Radio Technology: Transmitter Only
-
Supplier: Conductix-Wampfler
Description: Our solutions portfolio covers a wide range of radio remote controls. We offer basic controls with direct communication and interactive controls with 2-way communication. For different environments and safety requirements we provide industrial radio remote
- Application: Automation / PLC, Construction, Crane / Materials Handling, Locomotive / Railroad, Shipyard
- Transmitter Interface: Digital Indicators
- Receiver Display: Digital Readout
- Form Factor: Handheld
-
Description: interferences Applications: Overhead crane radio controls; Overhead crane radios; Overhead crane radio remotes; Hoist Radio Controls; Hoist radios; Industrial Radio Remotes; Overhead Crane Accessories; Overhead Crane Options; Winch
- Number of Transmitters: 12
- Operating Frequency: 400,000,000 to 930,000,000 Hz
- Operating Temperature: -4 to 158 F
- Application: Automation / PLC, Construction, Crane / Materials Handling, Locomotive / Railroad
-
-
Supplier: Conductix-Wampfler
Description: Economical ProteanTM Radio Remote Controls provide safe and reliable operation of many types of electrical machinery and crane controls. These FM radios have internal antennas for a 330 foot (100 meter) range and many advanced security and reliability features. Kits
- Number of Transmitters: 4
- Number of Inputs / Outputs: 1
- Operating Frequency: 310,000,000 to 320,000,000 Hz
- Operating Distance: 0 to 328 ft
-
Description: Frequency management against interferences Applications: Overhead crane radio controls; Overhead crane radios; Overhead crane radio remotes; Hoist Radio Controls; Hoist radios; Industrial Radio Remotes; Overhead Crane Accessories;
- Number of Transmitters: 6
- Operating Frequency: 400,000,000 to 930,000,000 Hz
- Operating Temperature: -4 to 158 F
- Application: Agriculture / Forestry, Automation / PLC, Construction, Crane / Materials Handling, Locomotive / Railroad, Shipyard
-
Description: Intrinsically Safe Applications: Overhead crane radio controls; Overhead crane radios; Overhead crane radio remotes; Hoist Radio Controls; Hoist radios; Industrial Radio Remotes; Overhead Crane Accessories; Overhead Crane Options; Winch
- Number of Transmitters: 8
- Operating Frequency: 400,000,000 to 930,000,000 Hz
- Operating Temperature: -4 to 158 F
- Features: Battery Powered, Intrinsically Safe, Other
-
Supplier: Conductix-Wampfler
Description: The ProteanTM HT Radio Remote Control is ideal for controlling hoist and trolley operation. It features two-speed push buttons with distinct position detents. There is a large mushroom E-stop switch with removable water-proof key. The radio functions in a range up to 330 feet
- Operating Distance: 0 to 330 ft
- Features: Battery Powered
- Form Factor: Handheld
- Interface Type: Pushbutton
-
Supplier: Conductix-Wampfler
Description: The L10 Series Radio Remote Control is a 2-speed transmitter with eight buttons for control of 3-4 motions. FCC 310-320 Mhz AC models only. Each kit includes receiver, one or two transmitters, four batteries, strap, legend sheet for each transmitter, spare key, spare fuse kit,
- Operating Frequency: 310,000,000 to 320,000,000 Hz
- Transmitter Interface: Analog Indicators
- Form Factor: Handheld
- Interface Type: Pushbutton
-
Supplier: Demag Cranes & Components
Description: The DRC-DC radio control system is the ideal solution for optimum ergonomic operation of high-performance DC chain hoists. It offers much greater flexibility than cable-connected control systems and ensures that the operator can maintain a safe distance from the load at all
- Number of Transmitters: 6 to 10
- Number of Inputs / Outputs: 1
- Operating Temperature: -4 to 122 F
- Features: Battery Powered
-
Supplier: Columbus McKinnon Corporation
Description: Columbus McKinnon is proud to introduce the latest addition to its Magnetek® brand of radio remote control solutions: the ZLTX Radio Remote Controls. Now available for pre-order, ZLTX transmitters are designed to deliver the comfort of a handheld transmitter with the
- Features: Battery Powered, Weatherproof
- Application: Crane / Materials Handling
- Form Factor: Handheld
- Interface Type: Pushbutton
-
Supplier: Newark, An Avnet Company
Description: IP67 Rated 1 Port (10/100BaseTX w/M12 D-Coded Female Connectors) Industrial Wireless Radio with three MIMO Antennas, Bulkhead Mountable RoHS Compliant: Yes
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: The AW900iTR allows you to build non-line-of-sight, point-to-multipoint wireless Ethernet connections that link "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control
- Number of Channels: 12 #
- Maximum Output Power: 4,000 milliwatts
- Network Equipment: Access Points
- Form Factor: Desktop / Standalone
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: digital signage or industrial control devices. The AW900xTR radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. This interface also provides a spectrum analyzer to help diagnose interference issues. AvaLAN’s products
- Number of Channels: 12 #
- Maximum Output Power: 4,000 milliwatts
- Network Equipment: Access Points
- Form Factor: Ceiling / Wall Mount
-
Supplier: ACCES I/O Products, Inc.
Description: Features Wireless serial data transfer to any equipment with a serial port NEMA4 enclosure for harsh atmospheric, industrial, or marine environments Seamlessly and transparently integrate ACCES Wireless Modem into existing interfaces RS-232 or RS-422/485 interface options on the Base Station
- Operating Frequency: 902 to 2.4835 MHz
- Maximum Transmission Distance: 11,265.401916682964 m
- Sensitivity: -110 to -101 dBm
- Output Power: 16.989700043360187 to 20 dBm
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. Two versions are available: a preconfigured matched pair point-to-point Ethernet bridge - the AW2400iTR-PAIR
- Number of Channels: 29 #
- Maximum Output Power: 4,000 milliwatts
- Network Equipment: Access Points
- Form Factor: Desktop / Standalone
-
Supplier: Demag Cranes & Components
Description: Whatever you need to control with a wireless system, you are always on the safe side with Demag DIR infrared control – for cranes, suspension monorails, transfer carriages or other materials handling equipment. The limited range of approx. 40 m between the transmitter and sensor(s)
- Number of Transmitters: 6 to 10
- Number of Inputs / Outputs: 1
- Operating Temperature: -4 to 158 F
- Features: Battery Powered
-
Supplier: L-com, Inc.
Description: The AW900iTR allows you to build non-line-of-sight, point-to-multipoint wireless Ethernet connections that link "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control
- Frequency Band: 900 MHz
- Network Equipment: Other
- Network Media: Wireless
-
Supplier: Specialty Product Technologies
Description: LUXTROL® Incandescent Light Controls are extensively used for incandescent lighting in residential, theatrical, institutional, commercial and industrial installations. All dimmers are continuously adjustable transformers that regulate light intensity by controlling the voltage applied
- Voltage: 115 / 120V 60 Hz, 50 Hz / International Power
- Application: Commercial, Industrial, Residential
- Lamp Type: Incandescent Lamps
- Controller Type: Rotary Dimmer
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant Radio Frequency Slip Ring 360° continuous rotation, Electric Swivel Slip Ring, Industrial Cable Drum Slip Ring, Large Current Slip Ring, Profinet Slip Ring, Product Description RF rotary joint support radio frequency/high frequency/coaxial rotating transfer, it’s used in
-
Supplier: L-com, Inc.
Description: digital signage or industrial control devices. The AW900xTR radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. This interface also provides a spectrum analyzer to help diagnose interference issues. AvaLAN’s products
- Frequency Band: 900 MHz
- Network Equipment: Other
- Network Media: Wireless
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: The AW900S is designed for point-to-multipoint wireless networks that require FIPS 140-2 security to connect "fringe" IP devices such as access control readers, surveillance cameras or industrial command and control units. It may be configured as an Access Point master or a
- Number of Channels: 12 #
- Maximum Output Power: 800 to 1,700 milliwatts
- Network Equipment: Access Points
- Form Factor: Ceiling / Wall Mount
-
Supplier: ISC Sales, Inc.
Description: underground vaults, tanks and reservoirs. ISC’s Electronic Control Valves can be configured to perform a wide range of functions such as pressure reducing, pressure sustaining, flow control or level control.
- Number of Ports/Ways: 2
- Features: Bolt Flange, ISO, Socket Weld / Solder, Threaded
- Valve Type: Control Valves, Pilot Valves
- Actuation: Electric
-
Supplier: ISC Sales, Inc.
Description: ISC’s Electronic Control Valves can be configured to perform a wide range of functions such as pressure reducing, pressure sustaining, flow control or level control.
- Number of Ports/Ways: 2
- Power: 120 volts
- Features: Bolt Flange, ISO, Socket Weld / Solder, Threaded
- Valve Type: Control Valves, Solenoid Valves
-
Supplier: L-com, Inc.
Description: "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. Two versions are available: a preconfigured matched pair point-to-point Ethernet bridge - the AW2400iTR-PAIR
- Frequency Band: 2,400 MHz
- Network Equipment: Other
- Network Media: Wireless
-
Supplier: CSA Group
Description: intended use the control and command of machines, automated manufacturing and industrial processes, e.g. discrete, batch and continuous control. This fourth edition cancels and replaces the third edition published in 2007. This edition constitutes a technical revision. This
-
Description: intended use the control and command of machines, automated manufacturing and industrial processes, e.g. discrete, batch and continuous control. This fourth edition cancels and replaces the third edition published in 2007. This edition constitutes a technical revision. This
-
Supplier: Anaren, Inc.
Description: The Anaren Integrated Radio (AIR) 433MHz transmitter module (radio) incorporates the Texas Instruments CC1101, low-power RF transceiver chip and is compatible with all TI-approved software stacks. Whether you require a stand-alone radio module, or tools suitable for TI's
- Operating Frequency: 433.1 to 434.8 MHz
- Operating Temperature: -40 to 85 C
- Features: Adjustable Output Power, Other, RoHS
- Package Type: Surface Mount Technology (SMT)
-
Supplier: L-com, Inc.
Description: digital signage or industrial control devices. Two versions are available: a preconfigured matched pair point-to-point Ethernet bridge - the AW2400xTR-PAIR and a single radio - the AW2400xTR, configurable as an access point or client in point-to-multipoint applications. The 2.4
- Frequency Band: 2,400 MHz
- Network Equipment: Other
- Network Media: Wireless
-
Supplier: ISC Sales, Inc.
Description: ISC’s Electronic Control Valves can be configured to perform a wide range of functions such as pressure reducing, pressure sustaining, flow control or level control.
- Valve Size: 2.5 to 40 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Power: 120 volts
-
Supplier: ISC Sales, Inc.
Description: and reservoirs. ISC’s Electronic Control Valves can be configured to perform a wide range of functions such as pressure reducing, pressure sustaining, flow control or level control.
- Valve Size: 2.5 to 36 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Power: 120 volts
-
Supplier: Anaren, Inc.
Description: suitable for TI's development kits, you will benefit from the excellent performance, tiny footprints, and ease-of-use of pre-certified, RoHS-compliant AIR modules. Applications include: industrial control, building automation, low-power wireless sensor networks, lighting
- Operating Frequency: 868 to 870 MHz
- Operating Temperature: -40 to 85 C
- Features: Other, RoHS
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Anaren, Inc.
Description: suitable for TI's development kits, you will benefit from the excellent performance, tiny footprints, and ease-of-use of pre-certified, RoHS-compliant AIR modules. Applications include: industrial control, building automation, low-power wireless sensor networks, lighting
- Operating Frequency: 902 to 928 MHz
- Operating Temperature: -40 to 85 C
- Features: Other, RoHS
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Anaren, Inc.
Description: suitable for TI's development kits, you will benefit from the excellent performance, tiny footprints, and ease-of-use of pre-certified, RoHS-compliant AIR modules. Applications include: industrial control, building automation, low-power wireless sensor networks, lighting
- Operating Frequency: 2,400 to 2,483.5 MHz
- Operating Temperature: -40 to 85 C
- Features: Other, RoHS
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Larson Electronics LLC
Description: at distance and is approximately 35 seconds for full rotation and 20 seconds for one full range tilt. Golight remote controls can be programmed to work with one Golight light or control several Golights simultaneously. Replacement remote controls are readily available. Golight
Find Suppliers by Category Top
Featured Products Top
-
Continually working to deliver solutions with the highest quality technology, Columbus McKinnon is now offering improved functionality for select Magnetek-brand radio remote control systems. The (read more)
Browse Industrial Remote Controls Datasheets for Columbus McKinnon Corporation -
In conclusion, metal laser tubes are crucial components of industrial laser cutting systems. They provide the power and control required to generate laser beams for metal cutting, marking, and welding applications. In CO2 laser technology, these tubes allow for precise and efficient processing (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
electronic joystick, making it a solid choice for commercial and military applications. The joystick uses OTTO’s field-proven dual magnet configuration found in OTTO’s HPL linear output Hall effect switches. The Hall effect sensors are fully protected against electromagnetic and radio (read more)
Browse Industrial Joysticks Datasheets for OTTO Controls -
The quadrupole is usually composed of four parallel metal rods, and two pairs of electrodes apply: direct current voltage (DC, U) and radio frequency voltage (RF (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
RF foot control Linemaster's radio-frequency foot switch is available in single, twin and triple variations to suit most applications. With up to 50 feet of range, the waterproof foot switch is a perfect fit for (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
safety features, including load monitoring and torque control, for precise material handling Magnetek Flex EX2 Radio Remote Controls Enhancing Safety & Flexibility in Aerospace The Flex EX2 radio remote (read more)
Browse Linear Actuators Datasheets for Columbus McKinnon Corporation -
Industrial IoT edge sensors and controllers Smart home devices such as locks, lighting controls, smart plugs, window coverings, and sensors Personal health and fitness products General 2.4 GHz wireless and handheld devices Commercial buildings and industrial systems (read more)
Browse Microcontrollers (MCU) Datasheets for DigiKey -
designed specifically for aerospace applications. With solutions like Magnetek-brand Intelli-Lift™, Intelli-Connect™ Mobile, and radio remote control systems, aerospace manufacturers can reduce downtime, improve safety, and streamline operations. Why Smart Automation is Critical in (read more)
Browse Pendant Stations Datasheets for Columbus McKinnon Corporation -
Military and commercial aircraft Flight controls Engine controls Navigation systems Military (defense) Tactical weapons Unmanned aerial vehicle (UAV) flight controls Target acquisition systems Night (read more)
Browse Filtration Equipment Datasheets for DigiKey -
maximum shaft size Typically inclined at 75 degrees to allow loading by overhead crane. Also can be vertical or mounted on their backs. Cabled pendant controls or radio control available to enhance productivity. Powered pins are available to eliminate climbing up (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc.
Conduct Research Top
-
Radio in Industrial Environments: Part I
in storage facilities, controlling pump stations in municipalities, and in general replacing cable and conduit where the cost of materials and associated installation exceed the cost of a radio system. However the question remains when replacing a tried and true cable and conduit system with a new
-
What Is The Industrial Internet Of Things?
The age of connectivity is here. From smartphones and self-driving cars to self-regulating factory equipment, futuristic gadgets aren't just for James Bond anymore. The Internet of Things (IoT) and Industrial Internet of Things (IIoT) are already dramatically changing how we interact
-
Products & Services
, acoustic monitor, gauge pressure, absolute pressure, milli-amp and voltage field units, a compact base radio for communication with deployed field units and connection with control systems, and software for monitoring, data acquisition, reporting and network management. Portable HMIs Now Easier to Set
-
Technology Roundup: Reducing Operator Error at Its Source
As more manufacturers in all industrial sectors embrace the techniques of the Toyota Production System, terms like Kanban, Poka Yoke and Jidoka are becoming part of the fabric of more drug manufacturing facilities. Jidoka, also called autonomation, gives equipment and operators the ability to see
-
Dielectric Materials for Use in Radomes
. BACKGROUND: Polyurethanes are a family of versatile industrial materials made from polyisocyanates and polyols, forming a cellular plastic. Polyurethanes are used to make flexible foams, coatings, rigid foams and other materials. The diversity of potential formulations of polyurethanes allows
More Information Top
-
Safe flying for an UAV helicopter
The process that transforms a radio controlled industrial helicopter into an UAV is neither straightforward or simple.
-
Radio Control - Radio Control Manufacturers, Suppliers
Industrial Radio Remote Control MINI40 .
-
Remote Control - Remote Control Manufacturers, Suppliers (Page 9)
F24-10S Industrial Radio Remote Control for Overhead Crane .
-
An open virtual testbed for industrial control system security research
The virtual testbed devices have been connected to each other through actual serial ports with com- mercial industrial control system radio equipment between the virtual master and slave.
-
overhead crane cable - offers from overhead crane cable manufacturers, suppliers, exporters & wholesalers
F24-10S Industrial Radio Remote Control for Overhead Crane .
-
http://vbn.aau.dk/ws/files/43846235/thesis.pdf
In [DCHB09b], the feedforward control scheme is simulated using a mathematical model of the Aalborg University Bergen Industrial Twin Radio controlled (RC) helicopter.
-
Cattron Group International
Cattron Group International, including the Cattron, Remtron, Theimeg, and Vectran brands, provides a comprehensive suite of industrial radio remote control systems for overhead cranes, hoists, conveyors, yard locomotives, overhead doors, boom trucks, concrete pumps or anywhere the operator of equipment can be …
-
Push Button Switch - Push Button Switch Manufacturers, Suppliers (Page 19)
[ Related Keywords : Industrial Radio Remote Control , remote control, wireless remote control ] .
-
Switches Manufacturers, Switches Product Catalogs Directory
Industrial Radio Remote Control APOLLO C1-4PB .
-
Laird Technologies to Attend SME 2013
With more than 65 years of experience in radio frequency products, Laird Technologies is the largest global manufacturer of industrial radio remote controls .
Indicates content that may require registration and/or purchase.