Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Fortress Technology, Inc.
Description: Upon detection of a defective product, the exit roller will retract, exposing a void where the product will fall into a reject area or bin. This reject type is relatively gentle and limits potential product trapping when correctly set up. This type of reject is ideal for a wide range of
-
Supplier: Southwire Company, LLC
Description: WITH CABLE TYPE 4 TO 20 FT CABLE LENGTH 12/3 AWG SEOW CABLE TYPE THERMOPLASTIC ELASTOMER ENCLOSURE MATERIAL UL, CSA (CANADA AND US) APPROVAL SUITABLE FOR CONSTRUCTION INDUSTRIAL, COMMERCIAL APPLICATION 600 V VOLTAGE RATING
- Product Category: Bulk Cable
- Rated Voltage: 0.6000 kilovolts
- Standards: CSA Mark, UL Recognized Component Mark (US and Canadian)
-
Supplier: Southwire Company, LLC
Description: WITH CABLE TYPE 4 TO 20 FT CABLE LENGTH 16/3 AWG SJEOW CABLE TYPE THERMOPLASTIC ELASTOMER ENCLOSURE MATERIAL UL, CSA (CANADA AND US) APPROVAL SUITABLE FOR CONSTRUCTION INDUSTRIAL, COMMERCIAL APPLICATION 300 V VOLTAGE RATING
- Product Category: Bulk Cable
- Rated Voltage: 0.3000 kilovolts
- Standards: CSA Mark, UL Recognized Component Mark (US and Canadian)
-
-
Supplier: Southwire Company, LLC
Description: WITH CABLE TYPE 4 TO 20 FT CABLE LENGTH 18/4 AWG SJEOW CABLE TYPE THERMOPLASTIC ELASTOMER ENCLOSURE MATERIAL UL, CSA (CANADA AND US) APPROVAL SUITABLE FOR CONSTRUCTION INDUSTRIAL, COMMERCIAL APPLICATION 300 V VOLTAGE RATING
- Product Category: Bulk Cable
- Rated Voltage: 0.3000 kilovolts
- Standards: CSA Mark, UL Recognized Component Mark (US and Canadian)
-
Supplier: Southwire Company, LLC
Description: WITH CABLE TYPE 4 TO 20 FT CABLE LENGTH 16/4 AWG SJEOW CABLE TYPE THERMOPLASTIC ELASTOMER ENCLOSURE MATERIAL UL, CSA (CANADA AND US) APPROVAL SUITABLE FOR CONSTRUCTION INDUSTRIAL, COMMERCIAL APPLICATION 300 V VOLTAGE RATING 10
- Product Category: Bulk Cable
- Rated Amperage: 10 amps
- Rated Voltage: 0.3000 kilovolts
- Standards: CSA Mark, UL Recognized Component Mark (US and Canadian)
-
Supplier: Quarktwin Technology Ltd.
Description: Retractor
-
Supplier: Quarktwin Technology Ltd.
Description: Retractor Industrial
-
Supplier: Quarktwin Technology Ltd.
Description: Retractor Industrial
-
Supplier: Flexaust
Description: • Single-ply neoprene coated polyester fabric self-retracting hose reinforced with a spring steel wire helix & external PVC wearstrip • Self-retracting • Ideal for moving large volumes of air in portable or permanent ventilation/exhaust systems • Wearstrip
- Application: General-Purpose / Fluid Handling
- Construction Options: Reinforced
- Features: Flame Resistant
- Inside Diameter: 8 inch
-
Supplier: Quarktwin Technology Ltd.
Description: Retractor Standard
-
Supplier: DigiKey
Description: Retractor Standard
-
Supplier: Wiper Master, Inc.
Description: Ideally suited to variety of construction, industrial, warehouse, utility and confined space applications. Compact design with swivels on snap hook and on top of unit is perfect for hard-to-mount and permanent mount locations. Constructed with corrosion-resistant aluminum and stainless steel
- Type: Lifeline Systems
-
Supplier: Wiper Master, Inc.
Description: Ideally suited to variety of construction, industrial, warehouse, utility and confined space applications. Compact design with swivels on snap hook and on top of unit is perfect for hard-to-mount and permanent mount locations. Constructed with corrosion-resistant aluminum and stainless steel
-
Supplier: Wiper Master, Inc.
Description: Ideally suited to variety of construction, industrial, warehouse, utility and confined space applications. Compact design with swivels on snap hook and on top of unit is perfect for hard-to-mount and permanent mount locations. Constructed with corrosion-resistant aluminum and stainless steel
-
Supplier: Allied Electronics, Inc.
Description: . Operating Temperature Range: –20°C to 80°C. Rating: 300 volts, 1 amp. Jacket: PVC. Jacket Color: Black. Retractile Cord Applications Industrial Test Equipment Musical Instruments and Equipment Computer Keyboard Cable Mobile Communications Pick and Place Automation
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Polypropylene
- Cable Jacket: Polyvinyl Chloride (PVC)
- North American (AWG): 23 AWG
-
Supplier: Allied Electronics, Inc.
Description: Temperature Range: –20°C to 80°C. Rating: 300 volts, 1 amp. Jacket: PVC. Jacket Color: Black. Retractile Cord Applications Industrial Test Equipment Musical Instruments and Equipment Computer Keyboard Cable Mobile Communications Pick and Place Automation
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Polypropylene
- Cable Jacket: Polyvinyl Chloride (PVC)
- North American (AWG): 23 AWG
-
Supplier: Allied Electronics, Inc.
Description: 23 AWG, 10 ft. (Extended), 2 ft. (Retracted), Retractile Cord Conductor: Stranded tinned copper. AWG: 23. Strand: 21/36. Insulation: Color coded rubber. Cable Styles: UL AWM styles 4194, 4195, 4196, 4197. Operating Temperature Range:
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Silicon Rubber
- Cable Jacket: Neoprene
- North American (AWG): 23 AWG
-
Supplier: DigiKey
Description: Retractor Light Duty
-
Supplier: DigiKey
Description: Retractor Light Duty
-
Supplier: DigiKey
Description: Retractor Light Duty
-
Supplier: Allied Electronics, Inc.
Description: Temperature Range: –20°C to 80°C. Rating: 300 volts, 1 amp. Jacket: PVC. Jacket Color: Black. Retractile Cord Applications Industrial Test Equipment Musical Instruments and Equipment Computer Keyboard Cable Mobile Communications Pick and Place Automation
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Polypropylene
- Cable Jacket: Polyvinyl Chloride (PVC)
- North American (AWG): 23 AWG
-
Supplier: State Safety & Compliance
Description: "Ideally suited to a variety of construction, industrial, warehouse, utility and confined space applications. The compact design with double swivels (on snap hook and on top of unit) make the units perfect for hard-to-mount locations and permanent mounts. Constructed with corrosion
-
Supplier: Chase Doors
Description: comfort and productivity, an industrial curtain is an excellent solution. DuraSpan Industrial Curtains allow you to maximize your available space and provide easy installation, retractibility and mobility not available in permanent wall fixtures. DuraSpan Industrial
- Features: Fire Rated
- Material: Vinyl / PVC
- Partition Type: Divider Curtain
- Thickness: 0.0180 inch
-
Supplier: TiMOTION Technology
Description: system safer by replacing older style lifting mechanisms that have many moving parts and pinch points. The 3 stage, telescopic design provides a greatly reduced retracted height and an increased stroke length. General Features Maximum load: 2,000N in push Maximum dynamic
- Ergonomic Design: Yes
- Type: Desk, Assembly / Test Bench, Economy Workbench, Heavy-duty Workbench, Cleanroom / Lab Workstation, Computer Workstation - Industrial, Computer Workstation - Office/Home, Electrical / Electronic Bench, LAN Workstation, Office Cubicle Workstation, Packaging Workstation
-
Supplier: ACE Controls Inc.
Description: The solution to a lack of space: If standard push type gas springs cannot be used due to a lack of space, ACE's industrial pull type gas springs are the solution. They work in the opposite way of standard push type gas springs. The piston rod is retracted when the cylinder is unloaded.
- Absorber Stroke: 1.18 to 9.84 inch
- Body Material: Steel
- Compressed Length: 4.41 to 13.07 inch
- Dampening Method: Gas
-
Supplier: Carr Lane Manufacturing Co.
Description: Similar to a standard L Pin, except that the pin body is positively retained in a locking bushing. In fully retracted position, the bushing's spring clip snaps into the pin's groove. This holds the pin fully retracted by spring force and positively prevents removal. Spring pressure
- Diameter / Size: 0.1875 to 0.5000 inch
- English or Metric: English, Metric
- Length: 1.5 to 6 inch
- Locating and Fixturing Pins: Search All Locating and Fixturing Pins, L-Pin
-
Supplier: PennEngineering®
Description: Reverse side of sheet is flush when plunger is retracted. Quick lockout feature holds plunger in retracted position. For use in sheets of HRB 80 or less. Available as Type PSL2 without lockout feature on special order.
- Locating and Fixturing Pins: Search All Locating and Fixturing Pins
- Specialty and Other Pins: Other
-
Supplier: P.B.A. Industrial Supplies Ltd.
Description: Wide pitch, Neoprene impregnated cotton fabric with enclosed spring steel wire helix. Available in yellow, orange and black. Also available with black wear strip. Ideal for applications where maximum flexibility and retractibility are required.
- Application: HVAC
- Inside Diameter: 3 inch
- Product Form: Hose (including Duct)
-
Supplier: Reid Supply
Description: Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin.
- Diameter / Size: 0.2520 inch
- Locating and Fixturing Pins: Search All Locating and Fixturing Pins, Quick Release Pin
- Material: Stainless Steel, Other
-
Supplier: Hager Companies
Description: Function: - 03 - Key retracts latchbolt Escutcheon Plate: - 3" x 14" (76 mm x 356 mm) Pull Center to Center: - 5-1/2" (140 mm)
- Handle Type: Lever Handle
-
Supplier: TransPak
Description: Premium retractable blade dispensers. Patented retractable cutting blade action. Blade moves forward to cut tape and then retracts back inside. Roll-on pistol grip dispenser. Adjustable tension control.
- Closing Method: Tape
- Industry: Industrial / General Use
- Machine Type: Tape Dispensers
-
Supplier: RS Components, Ltd.
Description: Provides quick release for sliding parts. To operate, simply pull the aluminium knob to retract the steel stud. To hold the stud in the retracted position, rotate the head 90°, to release, simply rotate the head. Easily installed using a threaded sleeve Type = Spring Plunger Body
- Diameter / Size: 0.3543 inch
- Length: 1.03 inch
- Material: Other
- Spring Pins: Search All Spring Pins
-
Supplier: TelephoneStuff.com
Description: Provides retractable rack mounting tray for most keyboards up to 8.5" deep. Mounting hardware not included. Features: - Made of sturdy .090 aluminum - Extends 8" giving full access to keyboard, retracts when not in use - Holds up to 16.1" wide keyboards - Sold individually
-
Supplier: L-com, Inc.
Description: cables are intended for industrial, automation, robotic or even office environments where ordinary patch cables fail. They are designed and tested to truly pass Category 5e standards. These spiral design, retractile cables retain coil “memory” and can extend or retract 3 or 6 times
- Application: LAN / Ethernet
- Cable Length: 7 to 42 ft
- Connector Type: RJ-45
- Standards: UL Recognized Component Mark (US and Canadian)
-
Supplier: L-com, Inc.
Description: cables are intended for industrial, automation, robotic or even office environments where ordinary patch cables fail and they are designed and tested to truly pass Category 5e standards. These spiral design, retractile cables retain coil “memory” and can extend or retract 3 or 6 times
- Cable Length: 2 to 6 ft
- Connector Type: RJ-45
- Product Category: Cable Assembly
Find Suppliers by Category Top
Featured Products Top
-
Hicksville, NY -- Constant force extension springs from Stock Drive Products/Sterling Instrument are designed for use in applications requiring a smooth and steady force for retracting or returning, such as in door and drawer closers, clamps, bands and clips. They are (read more)
Browse Constant Force Springs Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
excellent stability and a high stroke with reduced retracted length that make them ideal for a wide range of medical, radiological, ergonomic and industrial applications. All components are hidden in a compact and aesthetically appealing package that eliminates the need for additional coverings in most applications. (read more)
Browse Lifting Columns Datasheets for Isotech, Inc.
Conduct Research Top
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
specified the correct industrial thermal insertion mass flow meter and are ready to install it within your application. Now what? Where do you place the meter for optimal performance? This is where technical expertise comes in, along with a mixture of science and tribal knowledge. The primary
More Information Top
-
Development and clinical application of semi-loop-shaped retractor for gasless laparoscopic surgery
The retractor com- prises a circle that is inserted into the abdominal cavity, and a rod and handle connected to a Kent retractor system (Takasago Medical In- dustrial Co., Tokyo).
-
3rd Kuala Lumpur International Conference on Biomedical Engineering 2006
Keywords— Industrial Design, concurrent engineering, anal retractor , hemorrhoidoctemy, usability.
-
Dissection of both frontal and parietal branches of the superficial temporal artery for bypass surgery through a single linear skin incision
A 4-mm, 0° rigid endoscope was attached to the endoscopic retractor (RX-1002, Keisei Medical Industrial Co., Ltd., Japan) and used to lift up the scalp.
-
CNS University
Measurements were obtained during routine retraction of the affected nerve root by a specially designed Love nerve root retractor connected to a reconfigured Data Lab Industrial PC for this specific purpose.
-
Safety and Reliability at Work (.pdf)
The SCK consists of three modules: - Probe retractor with pneumatic motor and chain driven, water-cooled probe - Control unit with industrial controller and menu-driven touch panel operation - Cooling unit with speed-controlled heat exchanger and cooling water circulation pump .
-
Nissan's keiretsu suppliers in Japan
… sheets & cam shafts Saga Tekkohsho Kanagawa Bolts (for engines, body, suspensions, seats, transmissions and brakes) Sanei Rubber Chiba Rubber products Sannohashi Corporation Saitama Bolts & screws Sanoh Industrial (Sanoh Kogyo) Tokyo Pipes … … etc.), seatbelt buckles & retractors Sanyo Multimedia Sales Tokyo …
-
Suppliers to the new VW Polo
… Front and Rear] FTE Brake Booster, Brake Hoses, Drum brakes INA Strut Bearing ITT Disc Brake Pads Magna Underbody Stamping & Assembly Ronal Light Alloy Wheels Taper Pro Industrial Wheel Studs ThyssenKrupp Column … … Steering, Rack & Pinion Retractor Vibracoustic Damper Eye Bushing …
-
Suppliers to the Mercedes E-Class
… Column Module Magna Body Structure Stamping, Underbody Stamping, Wheelhouse Liners NTN Axle [Front & Rear], Wheel Bearing [Front & Rear] Pirelli Tires Ronal Light Alloy Wheels Taper Pro Industrial Wheel Studs ThyssenKrupp Axles … … Front], Rack & Pinion Retractor Vibracoustic Chassis Bushing, Air …
-
Land Transport Rule - Seatbelts and Seatbelt Anchorages LTR 32011.
… E/ECE324-E/ECE/TRANS/505/Rev.1/Add.15); Federal Motor Vehicle Safety Standard No. 209, Seat Belt Assemblies; Australian Design Rule 4, Seat Belts; Technical Standard for Seat Belt Assemblies (Japan); Japanese Industrial Standard D4604-1988, Seat … … Seat belt assemblies (including retractors ) for motor vehicles; British …
-
Road Traffic (Safety Equipment) Regulations 1983.
… made before the date this paragraph comes into operation; (d) Australian Standards for Seat Belt Assemblies for motor vehicles E35−1965, E35, Part I−1970 and E35, Part II−1970 (including retractors ), including modification authorized by … … for children; (g) Japanese Industrial Standard JIS D4604: 1969 …