Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: HARTING Inc. of North America
Description: The HARTING RJ Industrial® 10G is HARTING's next generation of the world™s first RJ45 connector for tool less connection. This new RJ45 connector features a future-proof design for 10 Gigabit Ethernet. It offers reliable and quickly connection and uses proven
- Contact Size (AWG): 22 to 27 AWG
- Voltage Rating: 48 volts
- Current Rating: 16 amps
- Gender: Female / Jack, Male / Plug
-
Supplier: Newark, An Avnet Company
Description: RJ45 CONNECTOR IP20 45 DEG., INDUSTRIAL
-
Supplier: Weidmuller
Description: Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and
- Current Rating: 1 amps
- Gender: Male / Plug
- Features: Modular Connector and RJ Connector
- Connector Type: RJ-45
-
-
Supplier: ifm efector inc.
Description: Reliable signal transmission for devices with Ethernet interface For quick and easy parameter setting and set-up Robust design for use in harsh industrial environments From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
- Number of Contacts: 8 #
- Gender: Male / Plug
- Features: Modular Connector and RJ Connector, Straight
-
Supplier: Weidmuller
Description: Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and
- Current Rating: 1 amps
- Gender: Male / Plug
- Features: Modular Connector and RJ Connector
- Connector Type: RJ-45
-
Supplier: DigiKey
Description: RJ INDUSTRIAL RJ45 MULTIFEATURE,
- Contact Size (AWG): 22 to 26 AWG
- Voltage Rating: 50 to 60 volts
- Features: Modular Connector and RJ Connector
- Connector Type: RJ-11, RJ-45
-
Supplier: Remke Industries
Description: RJ45 Ethernet Connector Modular Plug with Clasp This handy RJ45 ethernet connector ensures reliable connections in a 360° shielded field wireable RJ45 connector with no special tools required and compatible with CAT5, CAT6, CAT6A and CAT7 ethernet cables.
- Current Rating: 1 amps
- Features: Modular Connector and RJ Connector, Straight
- Connector Type: RJ-45
-
Supplier: Allied Electronics, Inc.
Description: This new, rugged connector series meets the Ethernet/IP RJ-45 requirements/standards designed for use in harsh environments. The connector features a quick-connect bayonet coupling mechanism per the ODVA (Open DeviceNet Vendors Association) inter-operability interface specification.
-
Supplier: Remke Industries
Description: RJ45 Ethernet Connector Field Wireable Cat. 6A with Compression Nut The Remke RJ45 Ethernet connector with compression nut is compatible with CAT5, CAT6, CAT6A and CAT7 ethernet cable. The addition of a compression nut gives this ethernet cable connector superior
- Current Rating: 1 amps
- Features: Modular Connector and RJ Connector, Straight
- Connector Type: RJ-45
-
Supplier: DigiKey
Description: RJ INDUSTRIAL RJ45 JACK CAT6, SO
- Features: Board Mount Connector, Modular Connector and RJ Connector, Other
- Connector Type: RJ-11, RJ-45
-
Supplier: Newark, An Avnet Company
Description: RJ Industrial RJ45 8-port Jack Cat5, solder, angled
-
Supplier: Newark, An Avnet Company
Description: RJ Industrial RJ45 6-port Jack Cat5, solder, angled
-
Supplier: Newark, An Avnet Company
Description: RJ Industrial RJ45 2-port Jack Cat5, solder, angled
-
Supplier: Allied Electronics, Inc.
Description: The Variosub-RJ45 was developed for using RJ45 plug connectors in harsh industrial environments. With it, devices for industrial Ethernet can also utilize the standard plug connectors of the IT world. The Variosub-RJ45 is suitable for use on devices,
-
Supplier: Amphenol Communications Solutions
Description: Industrial RJ, Industrial RJ45 cable assembly, 45 deg towards right Industrial RJ plug to 45 deg towards bottom Industrial RJ plug, 24AWG, 0.5m, gold flash plating, Amphenolis one of the leading manufacturers of Input output Connectors. Contact us today for
- Contact Size (AWG): 24 AWG
- Voltage Rating: 60 volts
- Current Rating: 1.5 amps
- Number of Contacts: 8 #
-
Supplier: Allied Electronics, Inc.
Description: RJ45/RJ45 Coupler, Model M22-RJ45-SA. Intended for use in telecommunication loop circuits. Also intended for use in isolated communication loop circuits, such as Industrial Ethernet applications.
-
Supplier: Allied Electronics, Inc.
Description: VARIOSUB RJ45-Quickon - RJ 45 plug connectors with the fast connection system The VARIOSUB RJ45-Quickon from Phoenix Contact is the world's first RJ 45 plug connector for tool-free assembly in acc. with Cat 5e with eight positions. In compliance with standards, the
-
Supplier: Automation24, Inc.
Description: Lapp field mountable connector RJ45 - CAT.6A, FIELD WIREABLE, T568B - 21700601 is an Industrial Ethernet connector, straight, IP20; qualified for 10 Gbit data transmission. According to T568B. With metal housing, for industrial environment
- Features: Modular Connector and RJ Connector, Straight
- Connector Type: RJ-45
-
Supplier: Automation24, Inc.
Description: Lapp field mountable connector RJ45 - CAT.6A, FIELD WIREABLE, T568A - 21700600 is an Industrial Ethernet connector, straight, IP20; qualified for 10 Gbit data transmission. According to T568A. With metal housing, for industrial environment
- Features: Modular Connector and RJ Connector, Straight
- Connector Type: RJ-45
-
Supplier: L-com, Inc.
Description: existing hardware. The shielded connector offers protection from EMI/RFI interference. Prevent cable failures by selecting the IP67 Ethernet solution for your project. Features Water tight Category 5E Ethernet connectivity for industrial environments Gasket Seal for up to an IP67
- Gender: Female / Jack
- Features: Modular Connector and RJ Connector
- Connector Type: RJ-45
-
Supplier: Automation24, Inc.
Description: Lapp field mountable connector RJ45 - CAT.6A, FIELD WIREABLE, T568A - 21700615 is an Industrial Ethernet connector, straight, IP20; qualified for 10 Gbit data transmission. According to T568A; spec. for cables w/19-wire cores. With metal housing, for industrial
- Features: Modular Connector and RJ Connector, Straight
- Connector Type: RJ-45
-
Supplier: Belden Inc.
Description: Industrial REVConnect IP20 RJ45 Unshielded CAT6 Jack with Universal Core
- Gender: Female / Jack
- Features: Modular Connector and RJ Connector
- Connector Type: RJ-45
-
Supplier: Belden Inc.
Description: Industrial REVConnect IP20 RJ45 Shielded CAT6 Jack with Universal Core
- Gender: Female / Jack
- Features: Modular Connector and RJ Connector
- Connector Type: RJ-45
-
Supplier: Shenzhen QH Industrial Co., Ltd
Description: M12 To RJ45 Cable Connector is a circular connector with a 12-mm locking thread that is used primarily in factory automation applications for actuators, sensors, industrial ethernet, and Fieldbus. M12 connectors are designed for washdown and corrosive environments.
-
Supplier: Lapp Tannehill
Description: part number C5E001F05 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C5E001F05 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : RJ45 / RJ45 NUMBER OF POSITIONS : 8 LENGTH : 5m (16.4ft) CONTACT
- Cable Length: 16.404208333333333 ft
- Operating Temperature: -20 to 60.0000000000001 C
- Rated Voltage: 0.042 kilovolts
- Cable Shielding: Braid
-
Supplier: Lapp Tannehill
Description: part number C6A001S10 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C6A001S10 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : RJ45 / RJ45 NUMBER OF POSITIONS : 8 LENGTH : 10m (32.8ft) CONTACT
- Cable Length: 32.808416666666666 ft
- Operating Temperature: -40 to 80.0000000000001 C
- Rated Voltage: 0.042 kilovolts
- Cable Shielding: Braid
-
Supplier: Lapp Tannehill
Description: part number C6A001S02 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C6A001S02 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : RJ45 / RJ45 NUMBER OF POSITIONS : 8 LENGTH : 2m (6.56ft) CONTACT
- Cable Length: 6.561683333333334 ft
- Operating Temperature: -40 to 80.0000000000001 C
- Rated Voltage: 0.042 kilovolts
- Cable Shielding: Braid
-
Supplier: Lapp Tannehill
Description: part number C5E101F02 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C5E101F02 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : RJ45 / RJ45 NUMBER OF POSITIONS : 4 LENGTH : 2m (6.56ft) CONTACT
- Cable Length: 6.561683333333334 ft
- Operating Temperature: -20 to 60.0000000000001 C
- Rated Voltage: 0.042 kilovolts
- Cable Shielding: Braid
-
Supplier: Rego Electronics Inc.
Description: 1x1 to 1x8 ports & 2x1 to 2x8 ports with various outline dimensions Features & Benefits - A full range of products, high quality, high reliability, customization available, long term supply Target Market - Network Appliance, Industrial Ethernet, Industrial Computing, Industrial
- Features: Board Mount Connector, Modular Connector and RJ Connector
- Gender: Female / Jack
- Connector Type: RJ-45
-
Supplier: Belden Inc.
Description: Industrial REVConnect IP20 RJ45 Unshielded CAT6A Plug with Universal Core
- Gender: Male / Plug
- Features: Modular Connector and RJ Connector
- Connector Type: RJ-45
-
Supplier: Weidmuller
Description: Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and
- Number of Ports: 2
- Cable Specifications: Category 6
- Port Type: RJ (Modular)
-
Supplier: LAPP
Description: ETHERLINE® cables, cord sets and connectivity products are designed to provide reliable network communications in the demanding industrial and process control environment where difficult EMI conditions are pervasive. Properties: Designed for harsh industrial applications Standard
- Contact Size (AWG): 22 to 27 AWG
- Features: Circular / Cylindrical Connector, Modular Connector and RJ Connector, Straight
- Gender: Male / Plug
- Connector Type: RJ-45
-
Supplier: LAPP
Description: ETHERLINE® cables, cord sets and connectivity products are designed to provide reliable network communications in the demanding industrial and process control environment where difficult EMI conditions are pervasive. Properties: Designed for harsh industrial applications Standard
- Tool Type: Crimper
- Technology: Hand Tools
- Form Factor: Handheld
- Application / Connector Type: RJ-45
-
Supplier: L-com, Inc.
Description: industrial Oils and UV damage while maintaining a CMX flame rating. Double shielding along with L-com's shielded RJ45 connectors remove EMI/RFI interference as a concern for your installation. The cable is EIA568 color-coded for compatibility with standard installations. Contact
- Cable Length: 3 ft
- Features: Cable Assembly, Cat 6
- Application: LAN / Ethernet, Telecommunications
- Connector Type: RJ-45
Find Suppliers by Category Top
Featured Products Top
-
Product Series - 1x1 to 1x8 ports & 2x1 to 2x6 ports with various outline dimensions and many optional LED colors Features & Benefits - A full range of products, high quality, high reliability, customization available, long term supply Target Market - Network Appliance, Industrial Ethernet, Industrial Computing, Industrial Handheld Device, Networking, Telecommunication (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
Switches Business equipment Consumer electronics Telephones Computers Wireless base stations Industrial automation (read more)
Browse Electrical Connectors Datasheets for TE Connectivity -
addition of Stewart Connector’s SealJack™ cable applied connectors. The SealJack™ series, known for its robust and reliable design, combines the efficiency of Stewart Connector’s RJ45 modular plugs and jacks with a sealed IP67 shell. This unique combination ensures (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Heilind Electronics, Inc. -
Rego provides a new series of Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks. They are high-performance 10Gbps ethernet capacity. They have a strong, stable and long-distance connection, flexible, reliable. Also, these products can solve the network distance (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Rego Electronics Inc. -
increased durability, the new Keystone RJ45 sockets can endure a minimum of 500 insertion cycles. Rated for 125 VAC RMS, these jacks are fully compliant with IEEE and IEC standards. A variety of styles are available to accommodate design applications with numerous mounting and port size (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Keystone Electronics Corp. -
one quarter the size of a traditional RJ45 plug, the mini I/O connector offers PCB space savings. Intended industries and applications include industrial, manufacturing, datacom, robotics, machinery, and more. Visit Heilind’s website for more information about (read more)
Browse Board to Board Connectors Datasheets for Heilind Electronics, Inc. -
Powerpole 15/45 series are the smallest Powerpole® housings. They can be used for wire-to-wire or wire-to-board applications. Wire sizes from 20 to 10 AWG (0.75 to 6 mm²) offer power capabilities up to 55 amps per pole. Finger proof housings and the ability to incorporate first (read more)
Browse Wire to Wire Connectors Datasheets for Anderson Power Products -
AutomationDirect has added METEcon multi-wire connectors that simplify complex industrial wiring while improving long-term reliability. Our expanded offering includes more inserts, housing components (including new 32B size), and configuration options without increasing complexity. With pole (read more)
Browse Wire, Cable, and Connector Tools Datasheets for Automationdirect.com -
Hirose Connectors for Industrial and Robotics Applications As industrial automation and robotics continue to advance, the need for compact, reliable, and high-performance connectivity solutions becomes critical. Hirose offers an extensive portfolio of connectors (read more)
Browse Wire to Board Connectors Datasheets for Heilind Electronics, Inc. -
& reliable interconnects Certified to EN9100D/AS9100D CONNECTORS AND HARDWARE FOR INDUSTRIAL APPLICATIONS Where reliability and durability are required in an industrial setting, Harwin products are well suited to the challenge (read more)
Browse Electrical Connectors Datasheets for Harwin Plc
Conduct Research Top
-
Benefits of the IX Industrial Ethernet Connector
Ethernet connector, the RJ-45 has been around for some time and is ubiquitous with Ethernet. However, this connector is considerably bulkier than is necessary and often suffers from retention issues without additional locking features.
-
An Introduction to Industrial Ethernet Connection Systems
protection from these sources of contamination. Conditions in these environments warrant the use of industrial grade connectors and connection systems. The primary evolution involves encasing or shrouding the standard RJ45 in either a plastic or metal housing, depending on the application and required
More Information Top
-
Standardization of industrial Ethernet - the next battlefield?
The major conclusion for the end user is, that contrary to the office environment there exists not just one industrial RJ45 connector hut several versions which are mutually incompatible.
-
Tyco Electronics’ New Field-Installable Industrial Ethernet Connector Requires No Tools
… use in harsh industrial environments, such as sealed automation units, decentralized applications, cabinet-outlets, manufacturing cells and lines in the automotive industry, as well as solar parks and wind parks, the IP65/67 field installable Industrial Ethernet RJ45 connector features a comfortable push …
-
An Introduction to Industrial Ethernet Connection Systems
However, much like the evolution of RJ45 based industrial connectors addressed the need for mechanical robustness and ingress protection; M12 connectors have been evolving to accommodate high speed networks, and two pair connectors can support data rates up to 100Mbs.
-
http://www.mouser.com/catalog/specsheets/361011-Amphenol-datasheet-5389770.pdf
Amphenol Alden Pulse-Net PL-1300 Product Series Industrial RJ45 Ethernet Connectors .
-
http://www.alliedelec.com/images/products/mkt/pb/harting/pdfs/HARTING RJ_Industrial 10G_Flyer.pdf
The HARTING RJ Industrial® 10G RJ45 connector suits industrial needs, is robust and nonetheless lightly constructed and optimized for use in multi-port sockets.
-
Push-Pull overmoulded patch cables from Harting
HARTING's HAN Push-Pull S device is the smallest RJ45 connector for industrial Ethernet to meet IP67 requirements for use in harsh industrial environments, with the result that the cables occupy much less space than alternative solutions.
-
Cable for GigE Vision™ - Can Traditional Category Cable Do It All? (.pdf)
• Meet signal performance and emission requirements of GigE Vision at lengths up to 100 meters • Have an O.D. of 6 millimeters or less • Interface with standard RJ45 and specialty industrial connectors • Have an industrial flex life of …
-
http://www.automation.siemens.com/mcms/infocenter/dokumentencenter/sc/ic/Documentsu20Catalogs/SIMATIC_NET_IKPI_09_Remote_Comm_en_2012.pdf
RJ45 plug connector for Industrial Ethernet with a rugged metal enclosure and integrated insula- tion displacement contacts for connecting Industrial Ethernet FC installation cables; with 180° cable outlet; for network components and CPs/ CPUs with Industrial Ethernet interface • 1 pack = 1 …
-
http://www.automation.siemens.com/w2/efiles/pcs7/pdf/76/SIMATICPCS7_STPCS7_complete_English_2010-02.pdf
RJ45 plug connector for Industrial Ethernet with a rugged metal housing and integrated insulation displacement contacts for con- necting Industrial Ethernet FC installation cables; with 180° cable outlet; for network compo- nents and CPs/CPUs with Indus- trial Ethernet interface • 1 pack …
-
Selecting Cabling and Connectors for Industrial Ethernet Applications (.pdf)
The RJ45 connector designed for industrial applications is typically a larger connector with a locking mechanism.
Indicates content that may require registration and/or purchase.