Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Instrumented Sensor Technology
Description: logger and recorder also measures and records environment temperature using sensors built into the instrument. Optional external temperature and relative humidity sensors are also available. Signal Conditioning The PANTHER model EDR-4 shock & vibration data monitor, logger and
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: SpotSee
Description: battery life Option to build temperature/humidity sensor into unit, or add a temperature/pressure/humidity accessory sensor Captures coordinates when event occurs at summary intervals with GPS (optional) GPS allows users, through hyperlinks, to pinpoint the exact location of an event
- Application: Aerospace / Military, Environmental, General Lab and Industrial, Marine, Medical / Biomedical, Vehicular
- Features: Application Software Included
- User Interface: Computer Programmable
- Data Acquisition: Datalogger / Recorder
-
Supplier: Holykell Technology Company Limited
Description: Industrial pressure sensor use high quality Measuring range imported U.S.A piezoresistive pressure sensor, Complete with a fully welded316 stainless steel housing, high shock and vibration and EMI/RFI protection. The Hirschmann, directly cable and M12*4PIN interface with
- Accuracy: 0.25 ±% FS
- Measurement Type: Absolute, Gauge, Sealed
- Signal Output: Analog Current, Analog Voltage, RS232 / RS485
- Features: Other
-
-
Supplier: Spectral Dynamics, Inc.
Description: repeatability of shock test. Shock absorption base: Shock absorption base is configured with a two-way damping device and large air bags. This can reduce the shock force transferring to the floor. No dedicated seismic base needed. Waveform Generators: Waveform generators
- Displacement: 0 to 20.472452 inch
- Peak Acceleration: 3 to 500 g
- Peak Velocity: 133.858267716535 to 354.330708661417 in/sec
- Features: Other, Other Test Mode
-
Supplier: Enidine Inc.
Description: shock absorbers are engineered to meet OSHA, AISE, CMMA and other safety specifications such as DIN and FEM. ITT Enidine Inc.'s heavy duty industrial shock absorbers are offered with a wide variety of optional configurations, including bellows, clevis mounts and safety cables.
- Absorber Stroke: 5 inch
- Maximum Force (P1): 50,000 lbs
- Energy per Cycle: 214,200 In-lbs
- Cylinder Diameter or Maximum Width: 5.1 inch
-
Supplier: Instrumented Sensor Technology
Description: Our portable impact, shock and vibration recorder has a built-in tri-axial accelerometer along with many other features including easy setup and use and can be battery powered for over thirty days, onboard memory and more. Highlights: Measures Shock, Vibration & Temperature Options for
- Shock Rating: 500 g
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
-
Supplier: Instrumented Sensor Technology
Description: and shock. The new generation devices offer several improved capabilities over the standard Snap Shock accelerometer model. In addition to measuring peak-g shock levels with a built-in accelerometer sensor, the SSP also measures and records shock duration and
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-CP-ULTRASHOCK-EB is a battery powered, stand alone temperature, pressure, humidity and 3-axis shock recorder which offers a battery life of up to 60 days typical. The unit measures and records temperature, pressure and humidity at the selected reading rates, while shock is
- Analog Input Channels: 9 #
- Accuracy: 1 % FS
- Operating Temperature: -4 to 129 F
- Shock Rating: 100 g
-
Supplier: Radwell International
Description: INDUCTIVE FULL-METAL SENSOR, TEMPERATURE SHOCK RESISTANT, HIGH PROTECTION RATING FOR THE REQUIREMENTS OF HARSH INDUSTRIAL ENVIRONMENTS. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Inductive Linear Position Sensor/Switch
-
Description: sensor. Feature Affordable performance in a compact, durable package ±1%error of span High EMI/RFI compatibality High temperature capability High accuracy is accomplished by marrying a high performance ASIC to a very stable polysilicon thin film pressure sensor. The sensor is
- Accuracy: 1 ±% FS
- Signal Output: Analog Current
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: ifm efector inc.
Description: Suitable for industrial, mobile, cooling and lubricating applications High protection rating for the requirements of harsh industrial environments Correction factor K=1: Constant sensing range on all metals Very high switching frequency Vibration and shock resistant From May 1st
- Measurement Range: 0.3149608 inch
- Operating Temperature: -40 to 185 F
- Body Shape: Cylindrical, Threaded Barrel
- Features: DC Powered
-
Supplier: Radwell International
Description: MOUNTING SET, PROTECTIVE COVER FOR PHOTOELECTRIC SENSORS, EFFICIENT PROTECTION OF THE SENSOR AGAINST IMPACT AND SHOCK EASY, QUICK AND INEXPENSIVE FIXING ROBUST DESIGN FOR USE IN HARSH INDUSTRIAL ENVIRONMENTS FOR FREE-STANDING MOUNTING COMPLETE MOUNTING. FREE 2 YEAR
-
Supplier: Sensata Technologies
Description: P1A family features a highly modular compact geometry. This modularity and extensive range of options offered by the P1A family make the advantages of Ceramic Capacitive technology in low-pressure sensing now available to the broadest spectrum of industrial applications. Besides the multiple
- Signal Output: Analog Current, Analog Voltage
- Media: Gas, Liquid
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Alliance Sensors Group
Description: The MR-7 Series Inductive Linear Position Sensor from Alliance Sensors Group is designed to be a drop-in, form, fit and function replacement for magnetostrictive sensors but with a much more robust construction and at a lower sell price and cost of ownership. Available in Ranges
- Sensor Technology: Inductive Linear Position Sensor/Switch
-
Supplier: Senix Distance and Level Sensors
Description: The ToughSonic 14 ultrasonic sensor has a maximum range of 14 feet (4.3 meters). Like all ToughSonic sensors, it’s built for durability and ease of use in tough industrial environments. It’s fully submersible, corrosion resistant, shock resistant and all around tough.
-
Description: size measurement and used as contactless button, etc. 2.Features and Applications Features: (1. Stable performance, reliable action, fast response frequency and long service life (2. Water proof, shock proof and corrosion resistance. Applications: equipment, electrical equipment, textile
- Operating Distance: 0.0787402 inch
- Repeatability: 7.874015748031496 mils
- Operating Temperature: 14 to 176 F
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: PMC Engineering LLC
Description: The IMP series industrial pressure transmitter has a piezo-resistive ceramic pressure sensor, giving it excellent media compatibility. Every device is temperature compensated, calibrated and supplied with a traceable serial number and calibration certificate. The electronics
- Working Pressure Range: 10,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -10 to 175 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: DigiPas Technologies Inc.
Description: inclination sensor modules effectively eliminate limitations associated with using multiple single-axis sensors or bulky pendulum/optical/servo-based sensors to achieve precise 2D levelling and planar angular measurements. MEMS sensor contents no moving part, essentially
- Tilt Angle: 0 to 4 degrees
- Accuracy: 0.0002777777777777778 degrees
-
Supplier: SST Sensing Ltd.
Description: NDIR CO₂ sensors is engineered for challenging environments where fluctuations in pressure, temperature, or physical movement are part of the job. Designed to measure both low and high concentrations of carbon dioxide—up to 100%—these sensors offer exceptional durability and reliable
- Operating Humidity: 0 to 95 %
- Gas Types: Carbon Dioxide (CO2)
-
Supplier: SICK
Description: automation tasks, thus eliminating the need for you to purchase additional hardware components. safeVisionary2 has a compact, rugged design and is versatile and reliable when used for everyday industrial tasks. At a glance 3D time-of-flight camera with performance level c Up to 4 m protective
- Operating Temperature: 14 to 122 F
- Features: Class I, Laser, Pulsed
- Output: Current, Voltage
- Body Shape: Rectangular
-
Description: Capacitive sensors can detect solid, liquid or granular objects; Widely applied in warehouse, animal husbandry industry etc; Relay output; Reliable liquid level detecting; Even functions reliable in harsh industrial environments, which reduces machine maintenance costs and downtimes;
- Operating Distance: 0.5905515 inch
- Sensor Technology: Capacitive Proximity Sensor
- Electrical Output: Switched / Alarm
-
Supplier: CSA Group Testing and Certification Inc.
Description: We offer a full suite of testing services for temperature and climate, temperature shock, vibration, mechanical shock, corrosion, and ingress protection using a variety of simulated environmental conditions to evaluate products.
- Industry: Appliances, Automotive, Battery / Energy Products, Building & Construction, Coatings / Paint, Electrical / Electronics, Health Care / Medical, Instruments / Sensors, Materials, Paper / Plastic Packaging, RF / Wireless Products
- Capabilities: Certification / Qualification, Component / Product Testing, Evaluation and Analysis, Performance Testing, Test Fixtures / Equipment
- Services Offered: Chemical Compatibility Testing, Combined Environments / Conditions, Corrosion Testing / Chemical Exposure, Humidity, Thermal Cycling / Shock, Transportation Test, UV Exposure (Weathering / Solar Radiation), Wind & Rain / Icing Simulation
- Configuration / Form Tested: Components / Parts, Products (Equipment / Devices), Samples / Materials
-
Description: Capacitive sensors can detect solid, liquid or granular objects; Widely applied in warehouse, animal husbandry industry etc; Relay output; Reliable liquid level detecting; Even functions reliable in harsh industrial environments, which reduces machine maintenance costs and downtimes;
- Operating Distance: 0.5905515 inch
- Sensor Technology: Capacitive Proximity Sensor
- Electrical Output: Switched / Alarm
-
Supplier: Radwell International
Description: PRESSURE TRANSMITTER, RELIABLE DETECTION OF SYSTEM PRESSURE IN INDUSTRIAL AND MOBILE APPLICATIONS HIGH SHOCK AND VIBRATION RESISTANCE EXCELLENT REPEATABILITY AND LOW LINEARITY ERROR LIFESPAN OF MORE THAN 50 MILLION PRESSURE CYCLES COMPACT AND ROBUST STAIN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DigiPas Technologies Inc.
Description: associated with using multiple single-axis sensors or bulky pendulum/servo-based sensors to achieve precise 2D levelling and planar angular measurements. MEMS sensor contents no moving part, essentially requires little/no maintanance when compared to pendulum-based
- Tilt Angle: 0 to 90 degrees
- Accuracy: 0.02 degrees
-
Description: temperature monitoring, computer peripheral thermal protection, battery management system, office machines, thermostat controls, electromechanical device temperatures, industrial controls, test equipment, medical instrumentation and more. YUANBEN designs, manufactures and supplies
- # of Lead Wires Per Element: 4
- Features: RTD
-
Description: according to temperature variations in water or air. Because of this, the temperature sensor is widely used in heating, industrial control, building control, and other environmental control applications. 2. The TSP temperature sensors feature a variety of technical
- Sensed Temperature: -4 to 302 F
- Reference Resistance: 100 Ohms (Most Common)
- Features: RTD
-
Supplier: Process Sensing Technologies USA
Description: battery power applications. The ExplorIR® range of CO₂ sensors is based on our SprintIR® technology platform, bringing the benefits of solid state electronics to NDIR CO₂ sensors. ExplorIR® CO₂ sensor uses LEDs to deliver ultra-low power and rugged/vibration-resistant
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume
-
Supplier: Micro-Epsilon Group
Description: stability, resistance to shocks and vibrations as well as insensitivity to dirt, this system can be used for industrial measurement tasks. The system also has an excellent price-performance ratio, which is particularly profitable in applications involving large quantities.
- Measurement Range: 0.1968505 inch
- Operating Temperature: -4 to 176 F
- Output: Current, Voltage
- Body Shape: Cylindrical
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: SCA1900T is a dual axis tilt sensor module with analog voltage output, the tilt sensor module adopts VTI MEMS control unit by measuring the static gravity field changes then convert into inclination change, the changes in mode output voltage (0-5V),mainly used to measure the
- Tilt Angle: 1 to 85 degrees
- Number of Axes: 2
- Supply Voltage: 5 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: SCA128T is a standard industrial output dual-axis tilt sensor/Inclinometer, standard current 4 ~ 20mA output, meanwhile output dual axis tilt sensor/inclination, can be long-distance transmission of up to 2000 meters. The output signal with strong anti-interference, professional
- Tilt Angle: 1 to 90 degrees
- Number of Axes: 2
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
Description: to detect various media via nonmetallic container; Widely applied in container detecting; Cost-effective sensors for classic and more complex applications; Even functions reliable in harsh industrial environments, which reduces machine maintenance costs and downtimes; Capacitive
- Operating Distance: 0.5118113 to 1.0236226 inch
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: ACA2200-CANopen is a digital output tilt sensor, high accuracy tilt sensor, This series tilt sensor accuracy is far superior than the tilt sensor relative to the electrolyte principle or the capacitance principle on the nonlinearity,repeatability, hysteresis, temperature
- Tilt Angle: 1 to 90 degrees
- Number of Axes: 2
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
Find Suppliers by Category Top
Featured Products Top
-
shock absorbers are engineered to meet OSHA, AISE, CMMA and other safety specifications such as DIN and FEM. ITT Enidine Inc.'s heavy duty industrial shock absorbers are offered with a wide variety of optional configurations (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
FCL Components provides a comprehensive lineup of industrial?grade relays engineered for the demanding requirements of process automation, robotics, and factory machinery. Our relay families—including JS, FTR?MY, FTR?LY, NY, FTR?K1?HA (20A type), FTR?K3, FTR?F3 (5A type), FTR?B3/B4 (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
, HEAVY EQUIPMENT, OIL AND GAS, AND MINING MARKETS Ideal for use in rail mass transit for WTB, MVB and PIS systems; datalink for network, sensor, audio and video in heavy equipment; as well as datalink and signal in the oil and gas mining markets, these connectors offer high bandwidth, excellent (read more)
Browse Electrical Connectors Datasheets for Amphenol Communications Solutions -
optoNCDT laser sensors are setting milestones for industrial laser displacement measurement. Micro-Epsilon laser sensors stand out due to size, measuring rate, software and, above all, due to precision. The current optoNCDT range now offers numerous series, each of which is amongst the best in (read more)
Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group -
available in multiple codings, including A-, D-, and X-coded configurations, supporting a wide range of protocols from sensor/actuator interfaces to industrial Ethernet up to Cat 6A performance. This flexibility allows engineers to deploy a single connector platform across diverse system architectures while (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc. -
Product Name: Ingiant Technology FHS135-25-10120 Precision Wind Turbine Slip Ring, 25 Circuits, 50A High Current, Integrated Encoder Signal Transmission, IP65 Rating, Aluminum Alloy/Carbon Steel Construction, Industrial Electrical Slip Ring 1. Product Overview and Core Advantages (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
The Series BNS36 coded-magnet sensors are designed for use as a safety interlock switch on movable machine guards/articulating robot arms. Each sensor set consists of a multiple reed switch unit and a coded-magnet actuator. The reed switches, wired in series, will only (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
industrial environments. The sensor is highly protected against shock and vibration. The sensors are therefore used in all fields of automation technology, such as machine building, 3D printers and traversing systems. With a list price of EUR 470, the optoNCDT 1220 sensors are ideal for measurement tasks involving large quantities. (read more)
Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group -
Fargo Controls offers two Low Profile Capacitive Proximity Sensors with exceptional pricing. These new models have a height of only 0.68" (17.5mm). Their small size allows them to be used in tight spaces where typical capacitive sensors cannot fit (read more)
Browse Capacitive Proximity Sensors Datasheets for Fargo Controls, Inc. -
How robust is an LVDT All RDP transducers are housed in a robust stainless steel housing which provides both mechanical protection for the LVDT sensor as well as shielding the internal coils and (read more)
Browse LVDT and RVDT Signal Conditioners Datasheets for RDP Electrosense
Conduct Research Top
-
Advantages of Linear Encoders Over Rotary Encoders
with Index mark duration and counting direction. It provides complete adaptability, versatility and freedom for any type of industrial application. Thanks to their rugged frame and encapsulated electronics, they are optimally protected against dust, oils, liquids, contaminants, shocks and vibrations
More Information Top
-
Analog Devices’ Mems-Based Vibration Sensor Enables Early and Accurate Preventive Maintainence
Based on Analog Devicesâ iMEMS Motion Signal Processing technology, the new ADXL001 industrial vibration and shock sensor for the first time allows industrial equipment designers to cost-effectively incorporate high-performance, dependable high-bandwidth vibration monitoring into their applications via an easy …
-
Programmable Mems Shock And Vibration Sensors Simplify Industrial And Instrumentation System Monitoring
Programmable Mems Shock And Vibration Sensors Simplify Industrial And Instrumentation System Monitoring .
-
Contribution for intelligent building monitoring with wireless sensor networks
Are however often only proprietary MEMS sensors the shock sensors for the car industry available in the region of the vibration measuring technique for average to high frequencies how for example.
-
Proceedings of the 2nd International Conference on Green Communications and Networks 2012 (GCN 2012): Volume 2
The fusion of accelerometer, acoustic shock sensor data also has several industrial applications which would benefit from the devel- opment of the method.
-
Local sensor system for badminton smash analysis
The fusion of accelerometer and acoustic shock sensor data also has several industrial applications which would benefit from the methodologies developed in this work.
-
New products
Both models are self-contained, industrial -grade vision sensors meeting IEC specifications for shock and vibration.
-
Wireless Industrial Monitoring and Control Using a Smart Sensor Platform
A variety of industrial sensors (position, accelerometers, gyros, temperature, shock , etc.), and actuators (motors) have been interfaced and successfully tested with the platform.
-
New products
As with other In-Sight 5000 Series vision sensors, the 5100C and 5101 are self-contained, industrial -grade vision sensors that meet IEC specifications for shock and vibration, and achieve an IP67 (NEMA 6) rating for dust and wash- down protection, without …
-
Cognex Announces Powerful Two Megapixel Vision Sensor
As with other In-Sight 5000 Series vision sensors, the 5403 is a self-contained, industrial -grade vision sensor that meets IEC specifications for shock and vibration, and achieves an IP67 (NEMA 6) rating for dust and wash-down protection.
-
Cognex Announces Powerful Two Megapixel Vision Sensor
As with other In-Sight 5000 Series vision sensors, the 5403 is a self-contained, industrial -grade vision sensor that meets IEC specifications for shock and vibration, and achieves an IP67 (NEMA 6) rating for dust and wash-down protection.
Indicates content that may require registration and/or purchase.