-
Supplier: Accuris
Description: Stairs, ladders and walkways Part 3: Code of practice for the design of industrial type stairs, permanent ladders and walkways
-
Supplier: Accuris
Description: Industrial Type Metal Flooring, Walkways and Stair Treads Part 1: Opening Bar Gratings
-
Supplier: Accuris
Description: Industrial Type Metal Flooring, Walkways and Stair Treads Part 3: Cold Formed Planks
-
-
Supplier: Accuris
Description: Industrial type metal flooring, walkways and stair treads Part 2: Specification for expanded metal grating panels
-
Supplier: Parkline, Inc.
Description: Industrial Duty Stairs, ADA Ramps and Platforms provide OSHA compliant access to our shelters or existing structures at your facility. They can also get you up and over any obstacles, create elevated work platforms, and satisfy all OSHA regulations for the
- Material: Aluminum, Stainless Steel
- Features: Anti-Slip
- Platform/Walkway Type: Gangway, Work Platform
-
Supplier: MiTek Inc
Description: Cubic Designs Industrial Safety Handrails are easy to install and clearly define pedestrian walkways, loading docks, production areas, assembly lines and more. Steel safety handrails are an ideal solution for in-plant offices, work platforms, balconies, stairs,
- Type: Guardrail System, Handrail, Stairway Railing, Warehouse Railing
- Material: Steel
-
Supplier: Safeguard Technology, Inc.
Description: exceeding OSHA standards. Combine the right base material, grit, size, and colors to cover your steps and stairs Wrap the leading edge and cover the proper depth for your foot traffic to eliminate slip and trip hazards Fabricated to your specifications using a
-
Supplier: Heatizon Systems
Description: Snow Melting with Radiant Trak Heatizon Systems Radiant Trak portable snow melting products offer a quick solution to melt snow on walkways, doorways and stairs. Radiant Trak Mats and Stair Treads are designed to lay over any flat surface requiring snow and
- AC Voltage Required: 120 to 240 volts
- Features: Electric, Other
- Heater Type: Flexible Heater, Radiant Heater
- Applications: Melting
-
Supplier: Henkel Corporation - Industrial
Description: (-30 °C to +60 °C). It is both easy and fast to apply. Typical applications include a non-slip finish for concrete and steel ramps, walkways, locker rooms, loading docks, marine applications, machine rooms, assembly areas and stairs. Designed to withstand heavy
- Form: Aerosol, Transfer Tape
- Substrate: Metal
- Industry: OEM / Industrial
-
Supplier: FORREST Technical Coatings
Description: FirmFoot® Slip Resistant EpoxyEpoxy Skid Resistant Floor Paint Pre-mixed epoxy paint with grit to eliminate slippery spots on stairs, walkways, ramps, boat decks, diving boards and dozens of other common locations! Offers firm footing under wet conditions. Easy to use, no mixing
- Form: Aerosol, Liquid
- Coating Material: Aluminum, Epoxy, Resin Base / Polymer Binder
- Features: Brush / Roll-on, Exterior, Floor, Interior, Other, Pavement / Walkway, Specialty / Other, Touch-Up, Weather / UV Resistant
- Type: Clear Coat / Top Coat, Paint, Traction Coating / Friction Modifier
-
Supplier: Redwood Plastics
Description: grating, and DURATREAD™ molded fiberglass stair tread covers. Features Anti-slip Impact Resistant Weatherproof Non-sparking Lightweight Easy to install Non-magnetic Fire retardant Non-conductive Maintenance free Non-skid surface Corrosion resistant Applications: Flooring
- Features: Anti-Slip, Fiberglass, Plastic
- Type: Grating
-
Supplier: Heatizon Systems
Description: square foot, depending on voltage Applications/Solutions: Driveways Walkways Car/Truck Washes Stairs Access Ramps Commercial Ramps Loading Docks Building Entrances Pedestrian Bridges Roads & Bridges Looking to heat larger than 500 square feet? Heatizon recommends our Hott-Wire
- Maximum Operating Temperature: 464 F
- Heating Capacity: 0.037 to 0.05 kW
- AC Voltage Required: 120 to 600 volts
- Maximum Operating (Sheath) Temperature: 464 F
-
Supplier: Strongwell Corporation
Description: SAFRAIL™ industrial fiberglass handrails are commercial railing systems for stair rails, platform/walkway handrails and guardrails. SAFRAIL™ systems are fabricated from pultruded fiberglass components produced by Strongwell and molded thermoplastic connectors. The
- Type: Guardrail System, Handrail
- Material: Other / Specialty
-
Supplier: SlipNOT Metal Safety Flooring
Description: SlipNOT® perforated stainless combines the drainage benefits of grating with the solid surface of plate, while flexing to relieve worker fatigue. SlipNOT® perforated stainless steel plate is ideal for refurbishing old slippery platforms, stair treads, and walkways. SlipNOT®
- Hole Centers: 0.25 to 0.5625 inch
- Applications: Industrial Safety
- Hole Shape: Round
- Pattern: Staggered, Straight
-
Supplier: SlipNOT Metal Safety Flooring
Description: SlipNOT® perforated stainless combines the drainage benefits of grating with the solid surface of plate, while flexing to relieve worker fatigue. SlipNOT® perforated stainless steel plate is ideal for refurbishing old slippery platforms, stair treads, and walkways. SlipNOT®
- Length: 96 to 144 inch
- Width: 48 to 60 inch
- Thickness: 0.125 to 0.25 inch
- Features: Anti-Slip, Stainless Steel
-
Supplier: CSA Group
Description: lifts covered by ASME A18.1, CSA B355 and CSA B613 (d) the lifts covered by ASME A90.1 and CSA B311 e) mobile scaffolding, towers and platforms covered by ANSI A92 and CSA B354 series standards (f) motorized platforms and equipment for the interior and
-
Supplier: MiTek Inc
Description: Cubic Designs Industrial Stairs are professionally engineered to meet IBC, UBC and OSHA requirements. Cubic Designs industrial stairs are ideal for indoor or outdoor applications including mezzanines, loading docks, work platforms, conveyor crossovers, fire exits,
- Width: 3.3333333333333335 ft
- Material: Galvanized Steel
- Industry: Industrial
- Stair Type: Straight
-
Supplier: Layher, Inc.
Description: Vertical height: max. 4,00 m (Measures from floor to upper edge of the platform) Step spacing: 200 to 225 mm (dependance of the inclination) Handrail: Standard delivery is including all-round guardrails and both-side handrails. On demand, the stairway can be ordered with one-side
- Height: 13.123366666666668 ft
- Width: 1.9685050000000002 to 2.6246733333333334 ft
- Material: Aluminum
- Industry: Industrial
-
Supplier: Layher, Inc.
Description: For container charging or machine maintenance. Special stile made of strong aluminium section. Step profile grooved for sure footing. TECHNICAL DATA: Step width: 0,60 m or 0,80 m Stairway width: Step width + 0,10 m with one-side handrail + crossbeam (movable) Step length: 200 mm Inclination: 45°
- Height: 3.24803325 ft
- Width: 1.9685050000000002 to 2.6246733333333334 ft
- Material: Aluminum
- Industry: Industrial
-
Supplier: Oldcastle Infrastructure, Inc.
Description: Precast concrete stair risers for use of internal building applications inside stair cores, and ease of access in the building early on during the construction cycle.
- Industry: Commercial, Industrial, Residential
- Material: Other
- Stair Type: Other Stair Type
-
Supplier: MiTek Inc
Description: Cubic Designs Industrial Stairs are professionally engineered to meet IBC, UBC and OSHA requirements. Cubic Designs industrial stairs are ideal for indoor or outdoor applications including mezzanines, loading docks, work platforms, conveyor crossovers, fire exits,
- Width: 3.3333333333333335 ft
- Material: Galvanized Steel
- Industry: Industrial
- Stair Type: Straight
-
Supplier: MiTek Inc
Description: Cubic Designs Industrial Stairs are professionally engineered to meet IBC, UBC and OSHA requirements. Cubic Designs industrial stairs are ideal for indoor or outdoor applications including mezzanines, loading docks, work platforms, conveyor crossovers, fire exits,
- Width: 3.0833333333333335 ft
- Material: Galvanized Steel
- Industry: Industrial
- Stair Type: Straight
-
Supplier: Kee Safety Inc.
Description: Kee® Walk provides a safe, anti-slip, level walking surface for anyone who needs to access a roof in the course of their work. It provides a clear demarcation route which protects the roof surface from unnecessary damage and uniformly distributes the pedestrian load across its surface.
- Depth: 4.9212625 to 9.842525 ft
- Width: 4.9212625 to 9.842525 ft
- Material: Aluminum, Other, Plastic
- Industry: Commercial, Industrial, Residential
-
Supplier: Layher, Inc.
Description: scaffold or as a freestanding structure secured to a building. Stairs can run in the same or opposite directions. Modular stairs-construct modular stairs of any dimension utilizing single stair components. Each stair module weighs less than 22 lbs (11kg). Compact
- Material: Aluminum
- Industry: Industrial
- Stair Type: Other Stair Type
Find Suppliers by Category Top
Featured Products Top
-
. BENEFITS: 1. Greater Efficiency Prior to the installation of this VRC, anything that weighed less than 300lbs was hand carried up 46 stairs to the roof. Often, items were chained to a pole and thrown over a shoulder. Work on the (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
The use of steel pipe bends in structural components is very extensive, mainly including the following aspects: Piping system: Bent pipes are used in household and industrial piping systems for pipe connections (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
manufacturer providing a complete line of dock lifts, lift tables, scissor lifts, turntables, dumpers and stretchers. Advance Lifts was founded in 1974 and quickly became the leading scissor lift, industrial turntables, and dock lift manufacturer in the country. We have maintained this (read more)
Browse Lifts Datasheets for Advance Lifts, Inc. -
: Safety and closing devices Backrest adjustments Luggage hatch systems Cargo doors Foldaway stairs Helicopter doors and windows Equipment for couches, chairs, and tables (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
Mid-Mountain manufactures a range of ARMATEX® Silicone Coated Fabrics, Tapes and Ropes for industrial applications that require high levels of resistance to abrasion, chemicals and high temperature. (read more)
Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
complex nature. Applications of Brushless Motors Due to the many advantages of BLDC motors over brushed motors, there are a number of applications where they are preferable, especially in industrial automation, unmanned machinery, electric vehicles and even domestic equipment. Anything which (read more)
Browse Brushless Motors Datasheets for parvalux by maxon