-
Supplier: TPI Corporation
Description: 11 GAUGE PERFORATED STEEL MATERIAL EPOXY POWDER COATED PAINTED FINISH TEXTURED IVORY COLOR 36 INCH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING WALL MOUNTING 3.61 AMPERE CURRENT RATING 1000 W POWER RATING 40 TO 110 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT CONTROL TYPE
- Heating Capacity: 1 kW
- AC Voltage Required: 277 volts
- Heater Type: Air Heater, Space Heater
- Sleeve (Sheath) Material: Aluminum, Stainless Steel
-
Supplier: OMEGA Engineering, Inc.
Description: FEATURES Heavy-duty construction. These heaters are equipment answers of the highest dependability for plant areas starting with the very smallest and including unmanned areas. Heat source in all models is one or more reliable OMEGALUX® strip heaters with internal baffing. Cases are
- Maximum Operating Temperature: 110 F
- Heating Capacity: 0.25 to 4.5 kW
- AC Voltage Required: 120 to 480 volts
- Maximum Operating (Sheath) Temperature: 110 F
-
Supplier: Chromalox
Description: 500 - 5,000 Watts 1,706 - 14,060 Btuh 120, 208, 240, 277, 480, 575 and 600 Volt 1 and 3 Phase Built-In Controls 24", 36" or 48" Widths Third-party certifications: UL Listed, CSA
- Heating Capacity: 0.5 to 5 kW
- AC Voltage Required: 120 to 600 volts
- Heater Type: Air Heater
- Fuel / Energy Source: Electric
-
-
Supplier: Reznor
Description: Model EHC heaters provide a burst of heat in areas affected by cold drafts. Designed for residential, commercial and industrial use, the unit can be recessed or surface-mounted. Powered by a closed factory-lubricated motor, the fan blows warm air downward to create air
- Heating Capacity: 2 kW
- AC Voltage Required: 208 to 600 volts
- Maximum Air Temperature: 120 F
- Maximum Air Flow: 160 SCFM
-
Supplier: TPI Corporation
Description: MID SIZE TYPE WHITE COLOR ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 9.6 AMPERE CURRENT RATING 2000 W POWER RATING 70 CFM AIR FLOW RATE 6826 BTU/HR HEATING CAPACITY FINNED TUBULAR STEEL HEATING ELEMENT 9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE PROPELLER
- Heating Capacity: 2 kW
- AC Voltage Required: 208 volts
- Maximum Air Flow: 70 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: WATTCO
Description: heaters in varying kilowatts ratings, voltages, temperature ranges, sheath materials and so on. Flanged immersion heaters are one of the most widely used industrial heater options in the oil sector. Compared to other oil heaters, they are easier to install, are
- AC Voltage Required: 208 to 600 volts
- Watt Density: 8.8 to 67.8 W/in²
- Flange or Thread Diameter: 0.5 to 42 inch
- Features: Clean Water Heating, Flanged Heater, Lightweight Oils & Degreasing Solutions, Medium Weight Oils, Mild Corrosive Solutions, Other, Process Waters, Severe Corrosive Solutions
-
Supplier: Chromalox
Description: 2 - 50 kW 6,820 - 170,600 Btuh 120, 208, 240, 277, 480 and 550 Volt 1 or 3 Phase Wall or Ceiling Mounted Configurations Ceiling Mount Kits for 2-20 Kw Wall Mount Kits for 2-20 Kw UL Listed
- Heating Capacity: 2 to 50 kW
- AC Voltage Required: 120 to 550 volts
- Heater Type: Air Heater, Forced Air Heater, Space Heater
- Fuel / Energy Source: Electric
-
Supplier: WATTCO
Description: Finned strip heaters, often considered component heaters, are an electric heating element that maximizes heat intensity and transfer effectively in an area. Steel fin strip heaters are an excellent industrial heating product that can be easily controlled by using a
- Maximum Operating (Sheath) Temperature: 1,200 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.1 to 4.15 kW
- Watt Density: 6.2 to 31.4 W/in²
-
Supplier: Vulcan Electric Co.
Description: Vulcan Bushing Heaters are a preferred source of electric heat for a wide variety of small to medium wattage applications. These immersion heaters can be mounted through a tank wall or into pipes which carry liquid. Models are available in many configurations including
- Flange or Thread Diameter: 1 to 2.5 inch
- Fuel / Energy Source: Electric
- Heater Type: Immersion Heater
-
Supplier: Chromalox
Description: 2.6 - 45 kW 8,900 - 153,000 Btuh 208, 240, 277, 480 and 600 Volt 1 or 3 Phase Wall or Ceiling Mounted Configurations Power Disconnect Kits Summer Fan Switch Thermostat Kits Wall & Ceiling Brackets Third-party certifications: UL Listed, CSA
- Heating Capacity: 2.6 to 4.5 kW
- AC Voltage Required: 208 to 600 volts
- Heater Type: Air Heater, Forced Air Heater
- Fuel / Energy Source: Electric
-
Supplier: DBK USA, Inc.
Description: Features high power output to size ratio lightweight easy to fit three power settings (200W, 300W or 400W) separate fan operation possible Options 35mm DIN Clip (EN50022) Side mounting bracket for wall mounting (4xM4) Bulkhead mounting bracket for floor mounting (4xM4)
- Heating Capacity: 0.2 to 0.4 kW
- AC Voltage Required: 115 to 230 volts
- Maximum Air Flow: 5.8833 to 7.64829 SCFM
- Heater Type: Air Heater, Enclosure Heater, Forced Air Heater
-
Supplier: Aitken Products, Inc.
Description: screens when mounted at heights of 11' or less. Minimum mounting height is 9'. Minimum clearance of 3" from top of unit to ceiling and 12" from sides or end of unit to vertical wall. Spacing from adjacent heaters is 36" minimum.
- Heating Capacity: 0.5 to 2.5 kW
- AC Voltage Required: 120 to 480 volts
- Watts: 0.5 to 2.5 kW
- Heater Type: Air Heater, Radiant Heater, Radiant Reflective Process Heater, Space Heater
-
Supplier: Vulcan Electric Co.
Description: Vulcan Over-The-Side Heaters provide an alternative installation method where flange and bushing mounting are not desirable or practical. These tank heaters are designed for easy installation and removal through the top of a tank or drum without the need for additional mounting
- Fuel / Energy Source: Electric
- Heater Type: Immersion Heater, Over-the-Side Heater
-
Supplier: HVACQuick.com
Description: WaiWela water heater by Paloma - Natural Gas. Includes 1 bath remote control, wall mount, and ZURN P1000A pressure relief valve. 199,900 Btu/Hr. WaiWela water heaters by Paloma Industries, the #1 gas appliance manufacturer in Japan. The residential model PH28 incorporates TWO
- Heater Type: Water Heater
-
Supplier: Weil-McLain
Description: Key Features 70,000 & 110,000 BTU input models, both at 97% AFUE rating Stylish, compact wall mount design for easy installation, service and maintenance Unique condensing stainless steel fire tube heat exchanger design Built-in boiler circulator Built-in primary/secondary piping option
-
Supplier: New York Blower Company (The)
Description: New York Blower Unit Heaters are designed for continuous operation in the industrial environment. With their rugged, low-maintenance design, Unit Heaters are well-suited for space-heating applications in warehouses, steel plants, pulp-and-paper mills and food-processing
- Air Flow Rate: 0 SCFM
- Static Pressure: 406.7871674924572 to 5,536.025687159188 in H2O
- Media Temperature: 600 F
- Design: Axial
-
Supplier: DRUM-MATES Inc.
Description: available in double wall insulation) Offers EasyMount belt closure, for secure, safe mounting Model No. DM-55DHB/1M, metal drum HotWrap™ heater 110 or 240 volt, 50-60Hz, 240 watt, settings to 120°F (48.9° C) max. temp. Model No. DM-55DHB/1P, plastic drum HotWrap™ heater 110 or
- Heater Type: Drum Heater, Flexible Heater
-
Supplier: STEGO
Description: The compact high performance fan heater DCR 030 prevents formation of condensation and frost and provides an evenly distributed interior air temperature in enclosures with electric/electronic components. The fan heater is available with an integrated electronic thermostat or integrated
- Heating Capacity: 0.6 kW
- Heater Type: Air Heater, Enclosure Heater
- Sleeve (Sheath) Material: Aluminum
- Fuel / Energy Source: Electric
-
Supplier: Process Technology
Description: wet chemistry application. Thick walled chamber provides long service life in the harshest high temperature applications. Long heater life for reduced cost of ownership (COO): Patented heater gas purge system continuously removes any chemical permeation and ensures long element life.
- Maximum Operating Temperature: 410 F
- Heating Capacity: 1 to 18 kW
- AC Voltage Required: 200 to 600 volts
- Watt Density: 10 W/in²
-
Supplier: STEGO
Description: The compact high performance fan heater DCR 130 prevents formation of condensation and frost and provides an evenly distributed interior air temperature in enclosures with electric/electronic components. The fan heater is available with an integrated electronic thermostat or electronic
- Heating Capacity: 0.6 kW
- Heater Type: Air Heater, Enclosure Heater
- Sleeve (Sheath) Material: Aluminum
- Fuel / Energy Source: Electric
-
Supplier: DRUM-MATES Inc.
Description: wall insulation (also available in double wall insulation) With EasyMount belt closure, for secure, safe mounting Model No. DM-55DHB/1M, metal drum HotWrap™ heater 110 or 240 volt, 50-60Hz, 240 watt, settings from 50 - 120°F max. temp. Model No. DM-55DHB/1P, plastic drum
- Heater Type: Drum Heater, Flexible Heater
-
Supplier: Allied Electronics, Inc.
Description: when the internal temperature rises to 120° F (49° C) and turn off at 90° F (32° C). Like the heater, the cooling fan does not require the use of any of the AC outlets, leaving them all available for your equipment. The NB141207-1HF also includes a thermostat-controlled 200W heater.
-
Supplier: DRUM-MATES Inc.
Description: for easy access to the drum bung hole Single wall insulation (also available in double wall insulation) With EasyMount belt closure, for secure, safe mounting Model No. DM-55DPB/1W, Drum Protection Blanket, single wall With FREE insulated drum-top cover, and EasyMount Belt
- Heater Type: Drum Heater, Flexible Heater
-
Supplier: L-com, Inc.
Description: enclosure needs to be maintained. With the built-in Heater and Cooling system, internal temperatures can be better maintained. This model is ideal in Hot and Cold environments. The NB181608-2HF model includes two 240V thermostat-controlled 200W (400W total) heaters. Each 200W
- Length / Height: 18 inch
- Width/Diameter: 16 inch
- Depth: 8 inch
-
Supplier: L-com, Inc.
Description: includes two thermostat-controlled 200W (400W total) heaters. Each 200W heater is controlled by its own thermostat. The heaters turns on when the internal temperature drops to 40° F (4° C) ±7° and turns off at 60° F (15° C) ±5°. The heaters do not require the use of any
- Length / Height: 18 inch
- Width/Diameter: 16 inch
- Depth: 8 inch
-
Supplier: CSA Group
Description: may be suspended overhead, angle mounted overhead, wall mounted, or floor mounted. Floor-mounted heaters may be free-standing and, when for outdoor installation, also may be portable to the extent defined in Clause 3, Definitions. 1.4 Overhead heaters
-
Industrial Enclosures - 12x10x5 Inch 120 VAC Weatherproof NEMA Enclosure with Heater -- NB121005-1H0Supplier: L-com, Inc.
Description: flange allows it to be wall mounted as well as on a flat surface without the need for extra mounting hardware. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The light grey color of the NB121005-1H0 is
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 5 inch
- Height: 12 inch
-
Supplier: ProSonix Corporation
Description: assures complete condensation of steam in the water, for precise temperature control, stable vibration free operation, and reliable heating performance. Can be mounted in tank side wall or top mount extending down into tank. Steam line connection is an NPT fitting and optional steam
- Heating Capacity: 316.548 to 2,608.59 kW
- Features: Clean Water Heating, Process Waters
- Sleeve (Sheath) Material: Stainless Steel
- Heater Type: Steam Injection Heater, Water Heater
-
Supplier: Inductotherm Group
Description: Thermatool™ in-line Seam Annealing / Normalizing equipment is designed to effectively Post Weld Heat Treat (PWHT) HF welded tube and pipe across a wide range of product diameters and wall thicknesses. To provide rigorous quality control and to ensure process repeatability, Thermatool® Seam
- Heating Capacity: 200 to 3,000 kW
- Output Power: 200 to 3,000 kW
- Output Frequency: 0.5 to 6 kHz
- Features: Annealing / Heat Treating
-
Supplier: Omnitron Systems Technology, Inc.
Description: standalone OmniConverter media converters can be tabletop mounted, wall mounted, or DIN-rail mounted using an optional DIN-rail mounting kit. They can also be mounted on a 1U 19” rack-mount shelf. They are available with DC input power via terminal connectors or
- Network: 1000Base-T, 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: L-com, Inc.
Description: temperature or corrosive environments. The lid includes two vents with installed rain guards and filters. The included wall mount brackets come uninstalled and bagged with their hardware inside of the enclosure. Once the brackets are installed the enclosure can be mounted directly to
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 6 inch
- Height: 14 inch
-
Supplier: Armstrong International
Description: STEAMIX 2030 comprises a STEAMIX Steam/Water Mixing Valve of brass/stainless steel (SS) construction. STEAMIX 2030 is a steam/water heater and is recommended for use in various washing machines, vessel filling, container “top off,” barrel washing and other similar applications. STEAMIX 2030
- Number of Ports/Ways: 3
- Valve Size: 0.75 inch
- Pressure Rating: 150 psi
- Media Temperature: 120 to 190 F
-
Supplier: Trent, Inc.
Description: chamber access through the open bottom which sits on an insulated hearth. TRENT Folded and Formed® heating elements are mounted to two of the side walls in alloy steel heater racks and use direct drive motors with a recirculating fan. The oven lift framework is constructed with
- Temperature Range: 650 F
- Capacity: 42.87495414757262 cubic feet
- Application: Aging, Annealing, Baking, Brazing / Soldering, Curing, Drying, Firing / Sintering, Heat Treating, Industrial, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: Lumina Power, Inc.
Description: The LPS series power supplies are designed for various applications in semiconductor equipment along with OEM and industrial applications. Available for use in constant current or constant voltage applications they are available in power levels from 1,000 to 13,500 Watts. Common applications
- DC Output Voltage: 5 to 200 volts
- DC Output Current: 200 amps
- DC Output Power: 4,500 watts
- AC Input Voltage: 200 to 240 volts
Find Suppliers by Category Top
Featured Products Top
-
. Can be used in a tabletop configuration or two different wall-mount configurations. Rounded corners and face provide a more modern look while still offering superior water-tight ratings. Available in black or gray ABS plastic or UL listed polycarbonate ABS versions (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Southco’s EH Surface Mount Hinges provide flexible and durable solutions for enclosure doors and frames, offering multiple designs, mounting styles, and material options to meet diverse functional requirements. These hinges accommodate both right-angle and co-planar mounting, supporting (read more)
Browse Hinges (industrial) Datasheets for Southco -
Oil tank heating can involve different types of process heaters such as circulation heaters, immersion heaters, flange heaters and skid mounted inline heaters. Wattco's development of electric heating products for the oil and gas industry helps customers like you to get alternative (read more)
Browse Industrial Heaters Datasheets for WATTCO -
construction ensures consistent quality, while top-mounting styles simplify installation. Covered hinge options conceal mounting hardware, providing a cleaner, more polished look. With a combination of strength, versatility, and aesthetic appeal, N6 Surface Mount Hinges are ideal for industrial, commercial, and outdoor applications where long-lasting, reliable hinge performance is essential. (read more)
Browse Hinges (industrial) Datasheets for Southco -
Worried about storage tank losses or pressure imbalances? Negative pressure in tanks can cause costly material loss, operational disruptions, and system inefficiency, creating major challenges for industrial operators. (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
hold objects in place Lifting — ideal for lifting applications within industrial environments Antenna Mounting — reliable antenna positioning Positioning — easily adjust and hold items in the desired location Customization (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
In industrial, manufacturing, and DIY projects, engineers often struggle with securely attaching components to non-magnetic materials or creating reliable closure mechanisms. NdFeB Neo Pot magnets provide a compact, strong, and versatile solution for these (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
nVent SCHROFF Desktop and Rack-Mounted Cases (read more)
Browse Industrial Enclosures Datasheets for bisco industries -
Enclosure heater with fan HVL 031 The HVL 031 is a space-saving fan heater for temperature control in enclosures, casings and technical installation spaces. It serves as a contactor against condensate. This (read more)
Browse Industrial Heaters Datasheets for STEGO -
through open doors, tempering the air and making indoor environments more comfortable. Engineered for versatility, the gas-fired heater can be mounted at any angle between horizontal and vertical to satisfy most applications. Series 79 door heaters are factory assembled and shipped ready for (read more)
Browse Industrial Heaters Datasheets for Hartzell Air Movement
Conduct Research Top
-
Direct In Situ Zirconia Oxygen Analyzer (.pdf)
and NOx. ZR22G Detector uses a high-reliability Zirconia sensor, and its heater assembly can be replaced on site. The detector is mounted, for example, on the wall of a flue and can measure the gases directly.