-
Supplier: Radwell International
Description: FITTING / UNION, TRANSAIR, 2 INCH PIPE OD, 232 PSI / 15.9 BAR, FOR ALUMINUM PIPE, BODY / TREATED ALUMINUM, O-RING / NBR, SNAP RING / POLYAMIDE, APPLICATION / COMPRESSED AIR / VACUUM / INDUSTRIAL/INERT GASES. FREE 2 YEAR RADWELL WARRANTY
- Fitting Type: Pipe Fitting, Union
-
Supplier: Linde North America, Inc.
Description: Linde's 1710 Series Gas Delivery Purge Panel is designed for use with inert gases in ultra high purity (UHP) applications. This panel offers a three valve configuration which includes a low pressure vent valve. The 1710 Series panel is constructed with all stainless steel components
- Application: Gas
-
Supplier: Clark Solutions
Description: Model series WTA inert isolation valves offer great performance and a choice of wetted materials for compatibility with aggressive media. The valves utilize unique soft elastomeric seals that are forgiving of particulate matter that would typically destroy an inert valve. The WTA
- Valve Size: 0.06299216 inch
- Pressure Rating: 29.00754 psi
- Number of Ports/Ways: 2
- Power: 10.8 to 26.4 volts
-
-
Supplier: Radwell International
Description: GAS FITTING,Y CONNECTION VALVE,INERT GAS RH 5/8IN-18 MALE,, OUTLET 2-INERT GAS RH 5/8IN-18 FEMALE,200PSI. FREE 2 YEAR RADWELL WARRANTY
- Media: Air, Gas
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Gas-Filled, Capillary Thermometer Dial Sizes - 63, 80, 100, 160 & 200 mm.. All Stainless Steel Construction Ranges -40 to 100°F Through 32° to 1100°F Available With Up To Four Switches KOBOLD TNF capillary thermometers are highly versatile and rugged gas-filled
- Fahrenheit Scale: -40 to 1,100 F
- Celsius Scale: 0 to 600 C
- Dial Diameter: 4 to 6 inch
- Features: Dial Thermometer, Flexible Capillary
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Gas-Filled, Rigid Stem Thermometer Dial Sizes - 63, 80, 100, 160 & 200 mm All Stainless Steel Wetted Parts Ranges -40 to 100°F through 32° to 1100°F Available With Up To Four Switches The KOBOLD TNS series rigid stem thermometers are highly versatile and rugged
- Fahrenheit Scale: -40 to 1,100 F
- Celsius Scale: 0 to 600 C
- Dial Diameter: 4 to 6 inch
- Stem Length: 2.5 to 10 inch
-
Supplier: Infinity Fluids Corp.
Description: risk of contaminating the flow stream with carbon precipitate or flaking, including dielectric failure which could introduce metal particulate and insulation materials into your flow stream. Use the CRES-SFC to heat Nitrogen and other inert gases. Its compact design was invented and developed
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.25 to 10 kW
- Watt Density: 25 W/in²
- Flange or Thread Diameter: 0.25 to 0.5 inch
-
Description: TESCOM™ Metal Diaphragm Shutoff Valve is designed for use with inert, reactive, corrosive (stainless steel option), flammable and oxidizing gas and gas mixtures. Ideal for use in laboratories, R&D and analyzer applications.
- Valve Size: 0.25 inch
- Pressure Rating: 580.1508 psi
- Media Temperature: -4 to 158 F
- Number of Ports/Ways: 2
-
Supplier: ESAB Welding and Cutting Products
Description: pressure gauge capacity of standard models Can be used with any common, non-corrosive, industrial gas "C"size outlet fittings available for oxygen, fuel gases, and inert gas
- Regulator Size: 0.5 inch
- Valve Size: 0.5 inch
- Pressure Rating: 15 to 400 psi
- Port Size: 0.5 inch
-
Supplier: Clean Air Products
Description: valve Type 316 stainless steel purge fittings Type 316 stainless steel (wetted components) O2 cleaned flow meter Ambient temperature CDA (Clean Dry Air) gas purifier (0.003 micron filter) All Hardware and purge components are externally cleaned using a dual cycle precision degreasing
- Number of Chambers: 4 #
- Length: 25.5 inch
- Width: 30.5 inch
- Height: 90.5 inch
-
Supplier: Sensore Electronic GmbH
Description: technology/Monitoring: Greenhouses, wine cellar & Gas storage, refineries (Electrical) industry: Inert gas processing machines and cabinets & Inert gas welding monitoring
- Operating Temperature: 158 F
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Process Sensing Technologies USA
Description: or 1/4” tube fittings Dew point, moisture content, flow, contamination and pressure control Sample inlet pressure up to 20 barg Modular design Stainless steel tubing and fittings Flexible filtration options High quality components Designed for challenging process environments
- Operating Temperature: 5 to 140 F
- Features: Self Calibration
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, COMPACT HEX FITTINGS, MALE STRAIGHT, 150 PSI, 32`F TO 140`F, 29.5 INCH HG, NICKEL PLATED BRASS, PBT RESIN, NBR (BUNA-N), STAINLESS STEAL, ACETAL PLASTIC, COMPRESSED AIR /INERT GASES. FREE 2 YEAR RADWELL WARRANTY
- Geometry: Straight
-
Supplier: Clark Solutions
Description: inert gases. The KSV3 is a three way configuration and is available for 12 VDC and 24 VDC power. Product uses are on medical equipment such as filling and venting a cuff on automatic blood pressure measurement equipment, appliance applications and a range of industrial low pressure pneumatic
- Valve Size: 0.1968505 inch
- Pressure Rating: 5 psi
- Media Temperature: 32 to 113 F
- Number of Ports/Ways: 3
-
Supplier: Process Sensing Technologies USA
Description: Configurable alarm relays 4-20mA output with RS232 communication LCD + 4 buttons HMI 6mm or 1/4" compression fittings Applications: Gas generation (oxygen / nitrogen) Additive manufacturing Glove box purge and leak detection Industrial gas applications
- Operating Humidity: 0 %
- Measurement Type: %Volume, Trace
- Display: Digital
- Features: Self Calibration
-
Supplier: WEH Technologies Inc.
Description: Quick release system for a quick and easy changeover of WEH® gas filling connectors to another type When changing over to gas cylinders having different cylinder valves, the filling hose has to be disconnected from the filling connector. The quick release coupling has solved this
- Metric Size: 16 mm
- Material: Brass/Bronze, Stainless Steel
- Features: Metric
- Fitting Type: Quick Coupler
-
Supplier: Gemu Valves
Description: Construction The GEMU 690 2/2 way valve has a low maintenance membrane actuator which can be controlled by inert gases. Normally Closed, Normally Open and Double Acting control functions are available. All medium wetted parts and the actuator housing are made of plastic. Features Suitable for
- Pressure Rating: 87.02262 to 145.0377 psi
- Media Temperature: 41 to 140 F
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Gas, Natural Gas, Sour Gas
-
Supplier: International Thermal Systems LLC.
Description: ductwork designs provide precise airflow to specific areas of the product resulting in smaller foot print ovens thus reducing utility and factory space costs. High-efficiency (gas or electric) heat sources to reduce energy costs. Robust structural oven frames and component supports.
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
- Controller Type: Programmable
-
Supplier: KOBOLD Instruments, Inc.
Description: and operation is a must. The KDV features a tempered glass measuring tube which is inert to most chemicals. This tube is suitable for measurement of both liquids and gases. Liquid flow ranges are available from 0.01 to 0.1 GPH through 265 to 2645 GPH water. Gas flow ranges are
- Gas Volumetric Flow Rate: 0.001 to 64.6666666666667 SCFM
- Operating Pressure: 100 to 130 psi
- Media Temperature: 140 to 212 F
- Media Temperature Range: 140 to 212 F
-
Supplier: International Thermal Systems LLC.
Description: Raise the temperature of the product prior to the secondary operation with a Preheat Oven. A Preheat Oven is used in a variety of processes that require heating the product prior to a secondary process such as forming, coating, fitting or welding. The Preheat Oven is available in either a
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
- External: Continuous (Convey, Shuttle)
- Application: Preheating
-
Supplier: TSI Incorporated
Description: female split nut Liquid Inlet 1/4 in. VCR female Vapor Outlet 1/2 in. VCR female Compressed Air 4 mm instant tube fitting Wetted Parts SS 316, Kalrez®, PTFE, Nickel Leak Integrity <1 x 10-9 scc/sec Helium Heater Power Requirements 220 VAC, 60 Hz, 3600W Carrier Gas Inert
- Process: Chemical Vapor Deposition (CVD), Physical Vapor Deposition (PVD)
- Features: Other
-
Supplier: F.C. Kingston Inc.
Description: oil, or inert gases (psi WOG). Female to Female NPT fitting. Maximum operating pressure 600 psi WOG Maximum temperature 366°F
- Valve Type: Ball Valves
-
Supplier: Panametrics
Description: package is designed for moisture measurement in any inert gas application, in industrial environments classified as safe areas, where the process gas pressure is slightly positive to a maximum of 200 psig. It combines the Panametrics dew.IQ and IQ.probe with 50 years of sample
- Dew Point Range: -166 to 140 F
- Dew Point Accuracy: 5.4 F
- Operating Temperature: -4 to 140 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: TSI Incorporated
Description: nut Liquid Inlet 1/8 in. VCR female Vapor Outlet 1/2 in. VCR female Wetted Parts SS 316, Viton Leak Integrity <1 x 10-9 scc/sec Helium Heater Power Requirements 120 VAC, 60 Hz, 300W Carrier Gas Inert gas recommended Gas Inlet Pressure Range 0–80 psig inlet pressure Max.
-
Supplier: TSI Incorporated
Description: Leak Integrity <1 x 10-9 scc/sec Helium Heater Power Requirements 120 VAC, 60 Hz, 300W Carrier Gas Inert gas recommended Gas Inlet Pressure Range 0–80 psig inlet pressure Max. Carrier Gas Flow Rate* N2 15 standard L/min Max. Liquid Flow* TEOS equivalent 1,200 g/hr
- Process: Chemical Vapor Deposition (CVD), Physical Vapor Deposition (PVD)
- Features: Other
-
Supplier: TSI Incorporated
Description: scc/sec Helium Heater Power Requirements 120 VAC, 60 Hz, 300W Carrier Gas Inert gas recommended Gas Inlet Pressure Range 0–80 psig inlet pressure Max. Carrier Gas Flow Rate* N2 15 standard L/min Max. Liquid Flow* TEOS equivalent 900 g/hr Max. Liquid Flow* DI Water
- Process: Chemical Vapor Deposition (CVD), Physical Vapor Deposition (PVD)
- Features: Other
-
Supplier: Cole-Parmer
Description: • Designed for use with aggressive chemicals • PID digital control for precise plate and probe temperatures • Platinum RTD temperature measurement for ±1% accuracy Where other stirring hot plates would be quickly destroyed by vapors or spills, these are designed to be purged using an inert
- Operating Temperature: 842 F
- Heater Type: Ceramic
-
Supplier: Cole-Parmer
Description: • Designed for use with aggressive chemicals • PID digital control for precise plate and probe temperatures • Platinum RTD temperature measurement for ±1% accuracy Where other stirring hot plates would be quickly destroyed by vapors or spills, these are designed to be purged using an inert
- Operating Temperature: 842 F
- Heater Type: Ceramic
-
Supplier: Rogers Machinery Company, Inc.
Description: and plugged to prevent gas leakage. These fittings can also accept an inert gas purge for positive containment of the process gas. Vertical & Horizontal Double Envelope Gas Service This series is built to laboratory standards where virtually complete sealing
- Air Flow Rate: 0.15 SCFM
- Static Pressure: 498.242311844327 in H2O
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Vulcan Electric Co.
Description: applications generally involve vacuum, reducing, inert gas, graphite, or contamination atmospheres that challenge the life of the thermocouple. ISO 2861 KF Fittings Standard Size #10, #16, #25 and #40. Other installation options available. Diameters range from 0.040" (1.0 mm) to
- Sensed Temperature: 4,172 F
- Base, Noble and Refractory Metal Type: B, C, K, N, R, S
- Sensor Termination Type: Other
- Probe Configuration: Straight Probe
-
Supplier: Rogers Machinery Company, Inc.
Description: tapped and plugged to prevent gas leakage. These fittings can also accept an inert gas purge for positive containment of the process gas. Vertical & Horizontal Double Envelope Gas Service This series is built to laboratory standards where virtually complete
- Air Flow Rate: 0.345 SCFM
- Static Pressure: 193.7608990505716 in H2O
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Rogers Machinery Company, Inc.
Description: openings are tapped and plugged to prevent gas leakage. These fittings can also accept an inert gas purge for positive containment of the process gas. Vertical & Horizontal Double Envelope Gas Service This series is built to laboratory standards where
- Air Flow Rate: 4.418 SCFM
- Static Pressure: 387.5217981011432 in H2O
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Rogers Machinery Company, Inc.
Description: openings are tapped and plugged to prevent gas leakage. These fittings can also accept an inert gas purge for positive containment of the process gas. Vertical & Horizontal Double Envelope Gas Service This series is built to laboratory standards where
- Air Flow Rate: 2.311 SCFM
- Static Pressure: 415.20192653693914 in H2O
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Emerson Bearing Co.
Description: PIPE SEALING PASTE is a Premium, Teflon® enhanced compound which provides superior sealing for most threaded metal or plastic pipe, SOLUTION 425 will prevent leaks and seal most common fluids and gases, including fuels, oils, water, refrigerants, steam and inert gases. Non-hardening formula
-
Supplier: ASTM International
Description: thermocouple calibrations at temperatures above 800°C (1472°F). 1.2 The calibration method is applicable to the following thermocouple assemblies: 1.2.1 Type 1-Bare-wire thermocouple assemblies in which vacuum or an inert or reducing gas is the only electrical insulating medium between
Find Suppliers by Category Top
Featured Products Top
-
connectors, inert gas quick connectors, cooling water temperature oil quick connectors, and semiconductor quick connectors. These different types of quick couplings are suitable for various industrial and application scenarios, meeting the needs of various pipeline connections. (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
gas. The shielding gas was used not only for the weld gun but also supplied to a fixture to ‘bathe’ the internal sections of the part in the inert gas. This was meant to keep the back side of the weld clean and free of carbon. During the welding operation, the thin stainless-steel was (read more)
Browse Air Blow Guns Datasheets for Vortec -
The new moisture analyzer packaged solution simplifies the selection and installation of your moisture analyzer. Only a few simple steps; install the moisture transmitter, and connect your loop power and sample gas or liquid to the inlet fitting and you are ready to measure. Other (read more)
Browse Moisture Meters Datasheets for Panametrics -
shaft by an elastomer drive ring. The sliding seal face is pneumatically loaded by a compressed gas, typically air or an inert gas, which also acts to clear the rotating seal faces of product and debris. In addition, the purge gas helps isolate the process from the atmosphere. The AH Type-2 (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries
More Information Top
-
fittings and gasses
The manifold is nothing more than a brass T with inert gas fittings screwed in to attach 2 lines.
-
The Intelligent Ventilator (INVENT) project
Calculation of the parameters of both the MIGET and the ALPE model were performed by fitting inert gas data at a single FIO2 level.
-
AV20120126104
In addition, Guidelines which are recommended to governments when fitting inert gas systems in tank vessels in accordance with Regulation 62 of Chapter II-2 of SOLAR 1974 are attached.
-
Regulators?
Oxygen regulators will not fit on inert gas tanks.
-
UNIVERSITY OF CALGARY
As a result, the extended Le Chatelier’s formula, which fits the inert gas dilution effect on the flammability limits of individual fuel gases very well only at atmospheric or near atmospheric pressures [39].
-
SafetyLit: Extended Le Chatelier's formula and nitrogen dilution effect on the flammability limits
As a result, it has been found that the extended Le Chatelier's formula fits the inert gas dilution effect on the flammability limits of individual fuel gases very well.
-
Stress Corrosion Crack Detection in Alloy 600
in High Temperature Caustic
The steam generator tubes are normally on the order of 12 mm to 18 mm in diameter and are heat fitted and tungsten inert gas welded into the tube sheet on the primary side.
-
Ordered new TIG machine, what else will I need?
I have a set of inert - gas quick disconnect fittings that make removing and replacing gas hoses a breeze.
-
Stainless Steel Press Fitting/ Ball Valve from Guangde Group, China
Anneal: All stainless steel pipe fittings are annealed in inert gases before packing.
-
A new multi-gas constrained model of trace gas non-homogeneous
transport in firn: evaluation and behaviour at eleven polar sites
…transport (related to e.g., surface wind and pressure varia- tions) is not explicitly represented in firn models, the convec- tive layer thickness zconv remains constant and is imposed in order to fit the behaviour of inert gases (i.e., 4 m…
Indicates content that may require registration and/or purchase.