Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: FTL Technology
Description: Inflatable seals are toric elastomeric seals with a hollow section, filled either pneumatically or hydraulically to create an effective sealing solution. Common applications include airlock doors and hatches, dome valves and sterilising equipment, frequently used in the semiconductor,
-
Supplier: Accuris
Description: Inflation devices and accessories for inflatable consumer products - Part 1: Compatibility of valves and valve adapters
-
Supplier: Accuris
Description: Inflation devices and accessories for inflatable consumer products Part 1: Compatibility of valves and valve adapters
-
-
Supplier: Technetics Group
Description: be used in CEFIL’AIR® inflatable seals to meet the needs of demanding hygienic applications. FEATURES & BENEFITS Expand and retract with movement of fluids (pneumatic or hydraulic) No seal stress during opening and closing phases Large material selection: Silicone, SBR, EPDM, FKM, HNBR, which
-
Supplier: Petersen Products Co.
Description: By-Pass None Country of Origin USA Dia. Deflated 4.12" (105mm) Dia. Max 6.25" (159mm) Infl. Press. Required 30 psi (2.07 bar) Length Deflated 28.25" (718mm) Material, Body Natural Rubber Material, Hardware Plated Carbon Steel Nominal Size 6" (152mm) Port, Inflation Schrader Tire Valve on a
-
Supplier: Petersen Products Co.
Description: By-Pass None Country of Origin USA Dia. Deflated 2.31" (59mm) Dia. Max 3.25" (83mm) Infl. Press. Required 35 psi (2.41 bar) Length Deflated 20.75" (527mm) Material, Body Natural Rubber Material, Hardware Plated Carbon Steel Nominal Size 3" (76mm) Port, Inflation Schrader Tire Valve on a 3ft
-
Supplier: Petersen Products Co.
Description: Port, Inflation Schrader Tire Valve Pressure Pipeline Max Head 15 psi (1.03 bar)/35' (10.6 m) Pressure, Inflation Max 30 psi (2.07 bar) Sage Subcategory Number W113 Shipping Wt. 3 Lb (1.36 Kg) Temperature Max. Service F 200 F (93.33 C)
-
Supplier: Petersen Products Co.
Description: 3" Port, Inflation Schrader Tire Valve Pressure Pipeline Max Head 15 psi (1.03 bar)/35' (10.6 m) Pressure, Inflation Max 30 psi (2.07 bar) Sage Subcategory Number W113 Shipping Wt. 2 Lb (0.9 Kg) Temperature Max. Service F 200 F (93.33 C)
-
Supplier: Andax Industries
Description: The Inflatable Containment Tank™ (ICT) is a compact spill containment pop-up pool that inflates in seconds to capture leaks and large spills. It can contain up to 100 gallons and fits inside a compact 14” x 16” x 3.5” carrying case. An inflation valve with a rip-cord allows for instant
-
Supplier: Macawber Group
Description: and patent holders of the Dome Valve. Pressure Valves – The Dome Valve: Pressure – up to 14 barg (200 psi) Design code – ASME sect. VIII Div. 1; PED; GB150 Sizes – 50 – 750 mm (2 – 30 in) Material – Iron, Carbon Steel, Stainless Steel Temperature – up to 345 ° C (660 ° F) Key
- Valve Size: 2 to 30 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 660 F
-
Supplier: FLSmidth
Description: subject to the highest pressure load. MÖLLER valves are also used as 2-way diverter valves in conveying pipes. Key Benefits A pneumatic valve designed for high-wear applications Number one requirement for your pressure valve is a seal that works – absolutely, every time.
- Valve Type: Dome Valves
-
Supplier: Jaygo, Inc.
Description: filled with air/nitrogen closes the valve. After the valve is closed, the inflatable seal is pressurized to close the space between the Ball Segment and the valve housing. Our standard Ball Segment Valve is equipped with an inflatable seal. There are two
- Valve Size: 15.74804 inch
- Number of Ports: 2
- Media Temperature: 446 F
- Number of Ports/Ways: 2
-
Supplier: Jaygo, Inc.
Description: filled with air/nitrogen closes the valve. After the valve is closed, the inflatable seal is pressurized to close the space between the Ball Segment and the valve housing. Our standard Ball Segment Valve is equipped with an inflatable seal. There are two
- Valve Size: 16 inch
- Number of Ports: 2
- Media Temperature: 400 F
- Number of Ports/Ways: 2
-
Supplier: Jaygo, Inc.
Description: filled with air/nitrogen closes the valve. After the valve is closed, the inflatable seal is pressurized to close the space between the Ball Segment and the valve housing. Our standard Ball Segment Valve is equipped with an inflatable seal. There are two
- Valve Size: 19.68505 inch
- Number of Ports: 2
- Media Temperature: 446 F
- Number of Ports/Ways: 2
-
Supplier: Jaygo, Inc.
Description: filled with air/nitrogen closes the valve. After the valve is closed, the inflatable seal is pressurized to close the space between the Ball Segment and the valve housing. Our standard Ball Segment Valve is equipped with an inflatable seal. There are two
- Valve Size: 10 inch
- Number of Ports: 2
- Media Temperature: 400 F
- Number of Ports/Ways: 2
-
Supplier: Rotolok Valves, Inc.
Description: products. The valve consists of a cast body and inlet flanges with an internal cast dome and inflatable seal. The castings are CNC machined to ensure that the seal is properly seated and presses uniformly against the dome when inflated. The dome is clamped to side shafts which operate
- Valve Size: 4 to 16 inch
- Number of Ports/Ways: 2
- Primary Material: Cast Iron
- Valve Type: Dome Valves
-
Supplier: CSA Group
Description: International Standard, the gas inflation system consists of inflation gas, cylinder valve, cylinder operating head, high-pressure hoses, and pressure-relief, inflate/deflate, non-return, and transfer valves. This International Standard addresses only systems in which compressed
-
Description: International Standard, the gas inflation system consists of inflation gas, cylinder valve, cylinder operating head, high-pressure hoses, and pressure-relief, inflate/deflate, non-return, and transfer valves. This International Standard addresses only systems in which compressed
-
Supplier: Heinkel USA
Description: BSV 150 — 400 Ball Segment Valve The Ball Segment Valve, BSV for short, is the result of a development of an innovative valve for pharmaceutical and fine chemical processes. For a wide range of solids applications, it is the preferred valve for process equipment like
- Valve Size: 6 to 16 inch
- Pressure Rating: -14.50377 to 87.02262 psi
- Number of Ports: 2
- Media Temperature: 14 to 275 F
-
Supplier: AENOR
Description: Inflation devices and accessories for inflatable consumer products - Part 1: Compatibility of valves and valve adapters
-
Supplier: AeroGo, Inc.
Description: Works effectively on most surfaces. Thin profile easily inserts under most loads Designed for industrial lifting or jacking applications on most surfaces Safety is built-in to the controller’s interface, providing push button control from a distance with built-in overpressure relief valve
- Lift Capacity: 70 to 140 tons
- Lift Stroke: 20 inch
- Actuation: Air / Pneumatic
- Jack Type: Inflatable Jack
-
Supplier: Mile-X Equipment, Inc.
Description: Esco 12113 Air Bag Jack- 70 Tons Max. Maximum Force Air Bags The air lifting bag is a reinforced, molded inflatable jack. Airbags can be positioned in tight or confined spaces with as little as one inch clearance. Lifting capability when inflated is from 13 to 70 tons. The airbags are made up
-
Supplier: Mile-X Equipment, Inc.
Description: Esco 12107 Air Bag - 22 Tons Max. Maximum Force Air Bags The air lifting bag is a reinforced, molded inflatable jack. Airbags can be positioned in tight or confined spaces with as little as one inch clearance. Lifting capability when inflated is from 13 to 70 tons. The airbags are made up of
-
Supplier: Mile-X Equipment, Inc.
Description: Esco 12105 Air Bag Jack - 13 Tons Max. Maximum Force Air Bags The air lifting bag is a reinforced, molded inflatable jack. Airbags can be positioned in tight or confined spaces with as little as one inch clearance. Lifting capability when inflated is from 13 to 70 tons. The airbags are made
-
Supplier: ASTM International
Description: which uses pumps and filters. Pools shall be resistant to horizontal and vertical forces in order to avoid break or collapse when tested. All air valves shall be accessible for each inflatable section. Once a section of the pool is inflated, the air valve shall be capable of
-
Supplier: CT Gasket & Polymer Co., Inc.
Description: need. Commonly requested custom parts include: • Bellows • Bulbs • Bumpers • Bushings • Check balls • Connector seals • Convoluted boots • Cups • Diaphragms • Gaskets • Grommets • Inflatable seals and shapes • Isolators • Lip seals • Mechanical seals • Molded gaskets • Protective boots •
- End Configuration: Collar, Flanged Collar, Inside Flange, Standard Flange
- Application: Cylinder Protection, Die Set Post, Expansion Joint, Rod / Screw Cover, Scissors / Lift / AGV
- Shape: Round, Square / Rectangular (Closed), Square / Rectangular (Open), Tapered
-
Supplier: Mile-X Equipment, Inc.
Description: machined aluminum w/ pressure O-rings Pressure relief valve – waste fluid cylinder Made In USA Specifications: Dimensions: 63" x 28" x 22½" (160cm x 71cm x 57 cm) (HxWxD) Weight: 130 lbs (59 kg) Power Source: Shop air, 55 to 110 psi (3.8 to 7.6 bar) Controls: Ball valves
-
Supplier: Powder Systems Limited (PSL)
Description: expertise from an original containment pioneer Precision built systems designed for longevity Dispensing and sampling glovebox design features: cGMP Access via RTP, airlock, hoists and split valves Integrated drum hoists with double inflatable seal Variable drum sizes accommodated Safe
- Isolator Features: Casters, Two Sided
- Isolator Type: Glovebox
-
Supplier: Flexicon Corporation
Description: is equipped as standard with fill head height adjustment via fork truck to accommodate all popular bag sizes, an inflatable cuff to seal the bag inlet spout, and a feed chute vent port for dust-free air displacement during filling. Performance can be enhanced by adding an inflator to expand
- Bulk Container Type: Bag
- Application / Operation: Filling
- Loader / Unloader: Loader / Filler
-
Supplier: ASTM International
Description: This specification covers the requirements for single use saline inflatable, smooth and textured silicone shell implantable breast prostheses, intended for use in surgical reconstruction, augmentation, or replacement of the breast. This specification does not cover custom fabricated
-
Supplier: Mechanical Research & Design, Inc.
Description: barriers, specialty gates, and valves. Our vast working experience in custom sealing and restraint systems allows us to provide countless solutions, helping our customers have peace of mind when worker’s lives are on the line. Our products can be found as safety barriers protecting
-
Supplier: Mechanical Research & Design, Inc.
Description: barriers, specialty gates, and valves. Our vast working experience in custom sealing and restraint systems allows us to provide countless solutions, helping our customers have peace of mind when worker’s lives are on the line. Our products can be found as safety barriers protecting
Find Suppliers by Category Top
Featured Products Top
-
Elastomer and CEFIL‘AIR® Inflatable Seals Solutions When critical technologies demand advanced material science and application expertise, Technetics delivers innovative, reliable (read more)
Browse Inflatable Seals Datasheets for Technetics Group -
ELASTOMER SEAL AND INFLATABLE SEAL When proper sealing is a necessity despite movement between parts, or despite critical temperature, chemical and mechanical requirements, Technetics Group elastomer molded (read more)
Browse Inflatable Seals Datasheets for Technetics Group -
sealing capability Higher pressure and more robust than other inflatable plugs Lighter weight than molded rubber plugs Navigates small openings (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
gaskets, butterfly valve seats and inflatable seals for ball segment valves. These are available in a range of elastomer material grades compliant with FDA and USP Class VI standards, offering a full range of medical seals for the pharmaceutical and biomedical industries. Contact us for more information or to request a quote. (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
careful planning and specialized techniques to ensure safety, minimize downtime, and maintain system integrity. Professionals often use an Inflatable Line Stop specified for the project based on pressure, chemical, temperature, and flow. The system inserts an inflatable plug through a hot tap valve to (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
parts include: Bellows Bulbs Bumpers Bushings Check balls Connector seals Convoluted boots Cups Diaphragms Gaskets Grommets Inflatable seals and shapes (read more)
Browse Solid Elastomeric Rings Datasheets for CT Gasket & Polymer Co., Inc. -
Inflatable seals and shapes Isolators Lip seals Mechanical seals Molded gaskets Protective boots Special plugs Special seals and shapes Valve seats, special seats (read more)
Browse Plastic Machining Services Datasheets for CT Gasket & Polymer Co., Inc. -
seal materials Specific design features (metal-to-metal design, special seal profile) contribute to safe static sealing of aircraft fuel systems Can also be used in dynamic applications (relief valve, poppet valve (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
malfunctioning valves, connectors, or seals may compromise pipeline integrity if left undetected for too long. Even small, undetectable leaks may eventually develop over time and become fatal if left untreated in time. External Damage - Physical damage from (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co.
Conduct Research Top
-
Inflateable Seat Valves (pdf)
at the United States patent office. It incorporates a unique seat sealing method. The valve seat is a flexible and inflatable heavy membrane which is designed to entrap particles at the seat, to prevent their movement under the influence of a pressure differential, and therefore overcome the main cause
More Information Top
-
Spark-ignition-engine-management
The secondary air valve (5) prevents re-entrainments of exhaust gas in the pump it and must by switched-off pump ge- .
-
Aircraft engines
Measuring points, entry pressure, entry temperature blowing off air diffuser blowing off air valve .
-
Manual combustion engine
The transition in the thrust operation happens with a throttle valve closing damper or thrust air valve about load change reactions to minimize.
-
Systems of turbofan engines
There are cooling air valves that are opened in this flight condition to intensify the cooling in the flight in low flight altitudes on some engine types.
-
Aircraft engines
The wing defrosting is permanently switched however before the start, so, the air valves until raising of the aircraft remain geschlos- .
-
Exhaust gas technique for combustion engines
The secondary air valve (5) prevents re-entrainments of exhaust gas in the pump it and must by switched-off pump ge- .
-
House technique
An installation for pneumatic garbage transport consists substantially of machine equipment, garbage silo, plumbing system, shaft and transport air valve (13.16). machine equipment.
-
Vie path manual motor vehicle technology
… charcoal containers 5, 2 air inlet valve 4, 3 regenerating valve, fuel pressure regulators, injecting valve 6 pressure actuators 11 air flow meters 13, 7 ignition coil 10, 8 phase sensor, 9 secondary air pump, secondary air valve , 12 driving apparatus, throttle …
Indicates content that may require registration and/or purchase.