Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: The small size and built-in features of the OS36-2 Series make it a convenient device for a wide variety of infrared monitoring tasks. The narrow 35 field of view and very small aperture allow for small target measurements to 4 mm (0.16"). The OS36-2 threaded head securely mounts through a
- Temperature Range: -49 to 2,102 F
- Operating Temperature: 0.4 to 185 F
- Electrical Output: Other
- Category: Sensor / Transducer
-
Supplier: TE Connectivity
Description: Dimensions Thermopile Infrared Sensor Diameter : 9.1 MM [.36 INCH ] Thermopile Infrared Sensor Length : 4.3 MM [.53 INCH ] Thermopile Infrared Sensor Wire Length (MM) : 13.5 Other Ambient Temperature Range (DEGF) : -4 - 185 Field of View X x Y (DEG) : 88
- Temperature Range: -4 to 185 F
- Operating Temperature: -4 to 185 F
- Category: Element / Chip
-
Description: Dust sensor is a kind of photoelectric sensor, which detect the concentration of dust in the air by the reflection of light. It can effectively detect and monitor PM 2.5 particles in the air, which is mainly aplied in the equipment for environmental and air quality monitoring.
- Electrical Output: Analog Voltage
- Measurement Output: Dust Density
- Device Classification: Sensor
-
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's new infrared sensor with wireless transmitter features a remote IR sensor and radio wireless transmitter in a NEMA enclosure. The miniature sensor head is ideal for measuring temperatures from -18 to 538C (0 to 1000F) in confined, hard-to-reach places and harsh
- Temperature Range: 0.4 to 1,000.4 F
- Accuracy: 2 ±% Full Scale
- Spectral Range: 5 to 14 microns
- Response Time: 100 milliseconds
-
Supplier: Process Sensing Technologies USA
Description: PST offers a range of hydrocarbon infrared sensors that measure carbon dioxide gas over a range from 0-100% volume. The sensors are designed with non-dispersive infrared technology and respond to carbon dioxide. The Standard series sensors provide a 'raw' signal
- Operating Temperature: -4 to 122 F
- Operating Humidity: 0 %
- Measurement Type: %Volume, Trace
- Gas Types: Carbon Dioxide (CO2)
-
Supplier: TE Connectivity
Description: Body Features Filter : Blank Silicon Dimensions Thermopile Infrared Digital Sensor Height : 12.1 MM [.47 INCH ] Thermopile Infrared Digital Sensor Length : 25 MM [.984 INCH ] Width : 35 MM [1.37 INCH ] Electrical Characteristics Thermopile Infrared Digital
- Temperature Range: 32 to 572 F
- Category: Element / Chip
- Electrical Output: Serial
-
Supplier: RS Components, Ltd.
Description: Calex PUA2-751-MT
- Temperature Range: 1,832 F
- Category: Element / Chip
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's new miniature, low-cost, high performance infrared sensor/transmitter model OS136 features a 19 mm (3/4") O.D. by 89 mm (3.5") long stainless steel NEMA-4 housing. This mini transmitter is ideal for applications that require measuring temperature in hard-to-reach, confined or
- Temperature Range: 0.4 to 1,000.4 F
- Accuracy: 3 ±% Full Scale
- Spectral Range: 5 to 14 microns
- Response Time: 150 milliseconds
-
Supplier: Dynament
Description: Dynament offers a comprehensive range of hydrocarbon infrared sensors designed to measure methane gas from 0 to 100% volume and propane gas from 0 to 2% volume. These sensors utilize advanced non-dispersive infrared (NDIR) technology to accurately detect hydrocarbon
- Operating Temperature: -40 to 167 F
- Operating Humidity: 0 to 95 %
- Gas Types: Carbon Dioxide (CO2), Combustible Gas, Hydrocarbons, Toxic Gas
-
Supplier: OMEGA Engineering, Inc.
Description: The new Omega® mini infrared pyrometer is packed full of exciting new features. Its miniature sensing head measures just 18 x 45 mm (0.71 x 1.8"), making it ideal for mounting in tight spaces. A high ambient version is capable of withstanding temperatures of up to 180°C (356°F) without water
- Temperature Range: -4 to 1,832 F
- Accuracy: 1 ±% Full Scale
- Spectral Range: 8 to 14 microns
- Response Time: 240 milliseconds
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other SMARTEYE® models, please see our SMARTEYE® Marketing Page. Specifications SUPPLY VOLTAGE: 12 to 24 VDC Polarity Protected CURRENT REQUIREMENTS: 75 milliamps (exclusive of load) OUTPUT TRANSISTORS: (1) NPN and (1) PNP sensor output transistors Outputs sink or source
- Operating Distance: 7 to 240 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other SMARTEYE® models, please see our SMARTEYE® Marketing Page. Specifications SUPPLY VOLTAGE: 12 to 24 VDC Polarity Protected CURRENT REQUIREMENTS: 75 milliamps (exclusive of load) OUTPUT TRANSISTORS: (1) NPN and (1) PNP sensor output transistors Outputs sink or source
- Operating Distance: 7 to 240 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other SMARTEYE® models, please see our SMARTEYE® Marketing Page. Specifications SUPPLY VOLTAGE: 12 to 24 VDC Polarity Protected CURRENT REQUIREMENTS: 75 milliamps (exclusive of load) OUTPUT TRANSISTORS: (1) NPN and (1) PNP sensor output transistors Outputs sink or source
- Operating Distance: 7 to 240 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other SMARTEYE® models, please see our SMARTEYE® Marketing Page. Specifications SUPPLY VOLTAGE: 12 to 24 VDC Polarity Protected CURRENT REQUIREMENTS: 75 milliamps (exclusive of load) OUTPUT TRANSISTORS: (1) NPN and (1) PNP sensor output transistors Outputs sink or source
- Operating Distance: 7 to 240 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Description: Through Beam Reflection Sensor, with ultra long sensing distance 60m, relay output or NPN/PNP output, standard target>φ15mm opaque object, Infrared LED (850nm), with dimensions 50 mm *50 mm *18mm, with excellent anti-interference performance and high detection accuracy, widely used in
- Operating Distance: 2,362.206 inch
- Beam Type: Infrared
- Switch Type: Normally Closed, Normally Open
- Features: Photoelectric Sensors
-
Supplier: Takex America, Inc.
Description: Passive Infrared Sensor Allows the LED to be enabled/disabled via the control panel. *Alarm LED disable (ON/OFF) *Alarm contact selectable (N.C./N.O.) *Sensitivity adjustment (60%,80%,100%,120%) *Zone changeover (Wide angle/long range) *Anti-creep zone OPTIONAL:ATTACHMENT BCW-401 One
- Detection Range: 26 ft
- Type: Passive Infrared, PIRs
- Mounting: Wall Mount
-
Supplier: Dynament
Description: High-Performance Infrared CO₂ Sensors for Diverse Applications Dynament offers an extensive selection of carbon dioxide sensors based on non-dispersive infrared (NDIR) technology, delivering accurate CO₂ detection across a broad measurement range, from 500 ppm to 100%
- Operating Temperature: -40 to 167 F
- Operating Humidity: 0 to 95 %
- Gas Types: Carbon Dioxide (CO2)
-
Supplier: Angst+Pfister Sensors and Power
Description: High accuracy High sensitivity (7mV@100⁰C) Low resistance (70kOhm) Very good signal-to-noise-ratio Good response time (12ms)
- Sensor Type: Temperature Sensor
-
Noncontact Infrared Temperature Sensors - Infrared Temperature Sensor for Motorsports -- KIR4 SeriesSupplier: PMC Engineering LLC
Description: The KIR4 Series of miniature infrared temperature sensors offer a compact, robust and reliable solution for non - contact measurements in motor - sports and on - vehicle automotive applications. Typically used for tire research study, the sensor can be used to measure most
- Temperature Range: -5 to 265 F
- Spectral Range: 8 to 14 microns
- Response Time: 30 milliseconds
- Operating Temperature: -5 to 256 F
-
Supplier: Dynament
Description: Dynament offers a range of nitrous oxide (N₂O) infrared gas sensors that utilize advanced non-dispersive infrared (NDIR) technology to detect N₂O concentrations with precision and reliability. These sensors are capable of measuring nitrous oxide across two key ranges,
- Operating Temperature: -4 to 122 F
- Operating Humidity: 0 to 95 %
- Gas Types: Nitric Oxide (NO)
-
Supplier: Dynament
Description: Dynament’s advanced dual-gas infrared sensors are engineered to measure methane (CH₄) and carbon dioxide (CO₂) simultaneously within a single compact sensor unit—while consuming the power of just one standard infrared sensor. This efficient design helps extend
- Operating Humidity: 0 to 95 %
- Gas Types: Carbon Dioxide (CO2), Combustible Gas, Hydrocarbons, Toxic Gas
-
Supplier: SensoPart
Description: Fork widths: 30 … 120 mm Small part detection from 0.2 mm Robust metal plug connection Sensor adjustment via teach-in and control input Versatile mounting possibilities N.O./N.C. switchable
- Operating Distance: 0 to 1.181103 inch
- Operating Temperature: -4 to 140 F
- Beam Type: Infrared
- Features: Photoelectric Sensors
-
Description: Convergent Reflective Sensors detect workpieces that are only a specific distance from the Sensor. They can be effectively used when there are background objects; Accurately detects objects placed in front of shiny background; Small difference between black and white, suitable for
- Operating Distance: 1.968505 inch
- Optical Technology Type: Convergent
- Beam Type: Infrared
- Switch Type: Normally Closed, Normally Open
-
Supplier: Pepperl+Fuchs SE
Description: Presence detector using infrared heat radiation for detecting people, detection range 1.8 m x 2.6 m, max. installation height 5 m, black housing, relay contact output, screw terminals
-
Supplier: Newark, An Avnet Company
Description: PYROELECTRIC INFRARED SENSOR, 2M, 60DEG; Sensing Range Max:2m; Supply Voltage Min:2VDC; Supply Voltage Max:15VDC; Beam Angle:-; Response Time:-; Product Range:PL Pyroelectric Infrared Sensors Series; IC Package Type:SMD RoHS Compliant: Yes
-
Description: Optional sensing distance of 10cm and 40cm with an infrared light source, popular in printing industry, perfect solutions for non-metallic targets detection. Clear LED indicator to check switching status. Supply voltage is 10-30vdc, selectable output way by NPN/PNP NO/NC. Connection ways in
- Operating Distance: 3.93701 to 15.74804 inch
- Optical Technology Type: Diffuse
- Beam Type: Infrared
- Switch Type: Normally Closed, Normally Open
-
Description: Optional sensing distance of 10cm and 40cm with an infrared light source, popular in printing industry, perfect solutions for non-metallic targets detection. Clear LED indicator to check switching status. Supply voltage is 10-30vdc, selectable output way by NPN/PNP NO/NC. Connection ways in
- Operating Distance: 3.93701 to 15.74804 inch
- Optical Technology Type: Diffuse
- Beam Type: Infrared
- Switch Type: Normally Closed, Normally Open
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: PM1003 adopts the principle of optical scattering to detect the variation trend of particle concentration in the air. There is an infrared light-emitting diode and an optoelectronic sensor built-in PM1003, and light rays from the light-emitting diode will be reflected when pass through
- Operating Temperature: 14 to 122 F
- Electrical Output: Analog Current, Analog Voltage
- Input Power: DC Power
- Measurement Output: Dust Density
-
Supplier: Campbell Scientific, Inc.
Description: The SC-IRDA is an infrared device that allows a PDA handheld to communicate with a datalogger without opening the enclosure door. Typically this interface is placed in a compression fitting that has been added to the side of an enclosure. The SC-IRDA infrared sensor is sealed
- Data Rate: 9.6 kbps
- Operating Temperature: -25 to 50 C
-
Supplier: Newark, An Avnet Company
Description: PYROELECTRIC INFRARED SENSOR, 2VDC-15VDC; Sensing Range Max:-; Supply Voltage Min:2VDC; Supply Voltage Max:15VDC; Beam Angle:-; Response Time:-; Product Range:IRA-S Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
Supplier: ifm efector inc.
Description: Universal 2D vision sensor for quality control and identification (contour detection, BLOB analysis, 1D/2D code reading, OCR) integrated infrared light LEDs for optimum illumination of components, codes or characters Process interfaces integrated: TCP/IP, EtherNet/IP, PROFINET, IO-Link
- Width / Diameter: 1.7716545 inch
- Height: 3.3858286 inch
- Length: 1.7716545 inch
- Operating Temperature: 14 to 122 F
-
Supplier: Newark, An Avnet Company
Description: INFRARED CO2 SENSOR 0-50000PPM; Accessory Type:Infrared CO2 Sensor 0-50000ppm; For Use With:DFRduino UNO R3 - Arduino Compatible Board; Product Range:Gravity Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Features: Universal Housing Style with 18 mm Threaded Lens or Side Mount All Sensing Modes Available, Including Lasers, Fiber Optics and Background Suppression IP67, NEMA 6-Rated Rugged, Sealed Housing Push-Button TEACH-Mode Configuration Available Bright LED Status Indicators, Visible from 360°
-
Supplier: BERNSTEIN AG
Description: Select the sensor and the technical principle that best meet your requirements from the comprehensive BERNSTEIN range of optoelectronic sensors. Dividing all optoelectronic sensors into type groups simplifies device selection. The distinguishing criteria for the type families
- Operating Distance: 7.87402 inch
- Operating Temperature: 23 to 158 F
- Body Shape: Cylindrical
- Features: DC Powered, Photoelectric Sensors
Find Suppliers by Category Top
Featured Products Top
-
Get a better understanding of dissolved oxygen (DO) measurement in Hamilton's comprehensive O2 Measurement Guide. This 72-page booklet is intended for anyone with an interest in DO sensor technology or anyone who needs to implement DO sensors in controlled environments such as laboratories and (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
FaradaIC® has developed a solid electrolyte that can be connected directly with a chip for the first time. The 2x2x1 cm O2 (Oxygen) sensor electronics use patented algorithms to determine the exact (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
The Flange Mount Zirconium Dioxide Oxygen Sensor (Wired) provides accurate and responsive oxygen measurement in high-temperature industrial environments. Based on zirconia sensing technology, it is designed to deliver dependable performance in combustion and (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
500 ppm N2O BASICEVO Sensors (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
The Temperature Sensor Module (TSM) infrared thermometer is the low cost solution for non-contact temperature measurements. The sensor is integrated with signal conditioning that reliably produces a calibrated temperature output in a plug-and-play package having many options. Programmable (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
Dynament’s advanced dual-gas infrared sensors are engineered to measure methane (CH?) and carbon dioxide (CO?) simultaneously within a single compact sensor unit—while consuming the power of just one standard infrared sensor. This efficient design helps extend battery life (read more)
Browse Gas Sensors Datasheets for Dynament -
Advanced Photoacoustic NDIR CO? Sensor for Compact Environmental Monitoring The SCD40-D-R2 from Sensirion is a miniature CO? sensor utilizing innovative photoacoustic non (read more)
Browse Gas Sensors Datasheets for Win Source Electronics -
address unique application needs. Combining proven NDIR sensing technology, flexible measurement ranges, straightforward integration, and multiple certification options, Dynament Nitrous Oxide Sensors provide an effective solution for accurate N?O monitoring across industrial, environmental, and scientific applications. (read more)
Browse Gas Sensors Datasheets for Dynament -
wide range of gases, including R32, R454B, R454C, R290, and R744 (CO?). Based on proven non-dispersive infrared (NDIR) sensing technology, Dynament sensors deliver stable performance, long operating life, and high measurement accuracy. The platform has been (read more)
Browse Gas Sensors Datasheets for Dynament -
of methane and carbon dioxide within a single sensor package. This approach reduces system complexity while maintaining power consumption comparable to a single infrared sensor. To accommodate diverse installation requirements, the platform is available in four power configurations (read more)
Browse Gas Sensors Datasheets for Dynament
Conduct Research Top
-
Selecting a Low-Maintenance Sensor for Safety Monitoring of Oxygen and Carbon Monoxide Levels in Industrial Processes and Environments
For safety, legal, and compliance reasons industrial plants must monitor oxygen (O2) and carbon monoxide (CO) levels in processes and structures. Traditional technologies for. detecting these gases include paramagnetic, nondispersive infrared, electro-chemical cell, and zirconium oxide sensors
More Information Top
-
Drift scale test status report (Chapters 1-9)
CO2 is measured by an infrared sensor and O2 is measured by a paramagnetic sensor.
-
Quality of Ready‐to‐Cook Marinated Chicken Drumsticks as Affected by Modified Atmosphere Packaging during Refrigerated Storage
The gas analyzer had zirconia-based O2 sensor and infrared CO2 sensor with a detection limit of 0.1%.
-
Optimization and evaluation of microencapsulated artificial diet for mass rearing the predatory ladybird Propylea japonica (Coleoptera: Coccinellidae)
Next we activated the CO2 infrared analyzer and O2 sensor to determine the initial CO2 and O2 concentrations.
-
Oxygen consumption in patients with hyperthyroidism before and after treatment with beta-blockade versus thyrostatic treatment: a prospective randomized study.
Whole-body oxygen consumption and carbon dioxide production was measured in a semiopen canopy system with paramagnetic O2 and infrared CO2 sensors .
-
Genetic Basis for Respiratory Control Disorders
The airflow out of the chamber was dried us- ing a column of anhydrous CaSO4, and was sampled for 30 s for fractional con- centrations of O2 and CO2 using a limited diffusion O2 sensor and nondispersive infrared CO2 sensor (Columbus Instruments…
-
Annual Update in Intensive Care and Emergency Medicine 2016
Currently used infrared CO2 sensors and electrochemical O2 sensors combined with mass flow sensors make gas anal- ysis accurate and practically feasible.
-
Permeation through vakuumbedampfte of plastic films
adjusts the measuring cell detected by means of electrochemical sensor ( O2 ) or infrared - sensor (H2O).
-
Inter-annual consistency in the fluctuating energy requirements of captive harp seals Phoca groenlandica
This set-up was such that the airstream did not require scrubbing with desiccants before it was evaluated for CO2 concentration by in- frared CO2 sensors and for O2 by paramagnetic sensors.
-
Monitoring Pulmonary Function with Superimposed Pulmonary Gas Exchange Curves from Standard Analyzers
A fast paramagnetic sensor measures O2 concentration, an infrared sensor gives CO2 concentration and a £ow sensor based on the Pitot principle with electronic compensation for £ow rate and gas composition is used to obtain £ow and airway pressure measurement.
-
CHEST Journal | Article
…for this monitoring system were obtained using a multigas analyzer (Ultima; Datex Engstrom; Helsinki, Finland) with a spirometry module that measures airway gas flow rates and pressures.2 A fast paramagnetic sensor measures O2 concentration, an infrared sensor gives CO2 concentration, and…
Indicates content that may require registration and/or purchase.