-
Supplier: Traceable® Products
Description: Infrared Thermometer Gun takes instant, less-than-a-second, temperature readings of any surface. Unique design permits one-handed point-and-shoot readings. Laser-sighting beam permits aiming precisely at target surface. It is ideal for food preparation, pharmaceuticals, field
- Fahrenheit Scale: -58 to 1,832 F
- Emissivity: 0.95
- Display / Scale Characteristics: Fahrenheit
- Configuration/ Features: Laser Spot Aiming / Sighting
-
Supplier: Traceable® Products
Description: Infrared Thermometer Gun takes instant, less-than-a-second, temperature readings of any surface. Unique design permits one-handed point-and-shoot readings. Laser-sighting beam permits aiming precisely at target surface. It is ideal for food preparation, pharmaceuticals, field
- Fahrenheit Scale: -58 to 1,832 F
- Emissivity: 0.1 to 1
- Display / Scale Characteristics: Fahrenheit
- Configuration/ Features: Laser Spot Aiming / Sighting
-
Supplier: Transcat, Inc.
Description: Product Highlights Instant, less-than-a-second temperature readings of any surface, °F/°C switchable Ideal for food preparation, pharmaceuticals, field use, electronics, and safety inspection Features minimum/maximum memory, average readings, and high/low audible alarms
- Thermometer Type: Thermal Pyrometer / Detector
-
-
Supplier: OMEGA Engineering, Inc.
Description: The OS-651 thermometer is rugged, compact and easy-to-use for non-contact temperature measurements in industrial and maintenance applications. Fast and accurate, Models OS-651 and OS-651-LS (with optional laser sighting) both feature adjustable emissivity from 0.10 to 0.99, making them well
- Celsius Scale: -29 to 1,093 C
- Spectral Range: 8 to 14 microns
- Emissivity: 0.1 to 0.99
- Display / Scale Characteristics: Celsius
-
Supplier: Terra Universal, Inc.
Description: Non-contact IR temperature sensing system won't disturb delicate samples Laser sighting system simplifies operation, ensures accurate readings Backlighted display for easy viewing Features 8:1 optical resolution
- Emissivity: 0.95
- Configuration/ Features: Laser Spot Aiming / Sighting
-
Supplier: Allied Electronics, Inc.
Description: Safe, non-contact temperature measurement Laser spot indicator shows approximate center of target measurement area Display temperatures in either Fahrenheit or Celsius Adjustable emissivity for optimum temperature reading accuracy on a wide range of materials and surfaces Min, Max, Difference and
-
Supplier: OMEGA Engineering, Inc.
Description: The new portable, low cost OS540 infrared thermometer series offers solutions for many non-contact temperature measurement applications. This unique handheld infrared gun offers a powerful feature with a circle or dot laser sighting. IDEAL APPLICATIONS include: Diesel and
- Celsius Scale: -30 to 550 C
- Spectral Range: 6 to 14 microns
- Emissivity: 0.95 to 0.98
- Display / Scale Characteristics: Celsius
-
Supplier: HydraCheck Inc.
Description: This is your best deal in a basic infrared gun. Designed for broad general purpose use in research, industrial applications, HVAC, construction, repair or maintenance services, and even around the house if you’re technically inclined. Read temperature instantly from a distance. The
- Fahrenheit Scale: -76 to 1,022 F
- Fahrenheit Scale Divisions: 0.1 F
- Celsius Scale: -60 to 550 C
- Celsius Scale Divisions: 0.1 C
-
Supplier: Sonel Test
Description: Easy way to quick and accurate temperature measurements Professional and compact infrared (IR) thermometers are a solution for problems in every area where specific thermal conditions are required. The intuitive one-hand operation of the devices and the ergonomically designed
- Features: Digital Front Panel
- Interface Options: Other Computer Interface
-
Supplier: OMEGA Engineering, Inc.
Description: Wireless Temperature Measurement Omega's OS530E Series of Infrared Thermometers now include at no extra charge a built-in wireless temperature measurement feature. When activated the infrared thermometer will send wireless temperature measurement readings to you PC when
- Celsius Scale: -23 to 871 C
- Spectral Range: 8 to 14 microns
- Emissivity: 0.1 to 1
- Additional Output Options: "Output" is a switch or alarm signal, Outputs an analog voltage signal
-
Supplier: DigiKey
Description: Handheld, Gun Infrared Thermometer LCD C°/F° Auto Off, Backlight, Hold, Min/Max
- Configuration/ Features: Battery Powered
- Display / Scale Characteristics: Celsius, Fahrenheit
- Features: Digital Front Panel, Digital Thermometer
- Thermometer Type: Thermal Pyrometer / Detector
-
Supplier: Cole-Parmer
Description: point module These infrared thermometers provide precision spot temperature measurement in a wide range of applications. This series of thermometers feature advanced optics, ideal for use in the laboratory environment, food preparation areas, plant maintenance, HVAC testing,
-
Supplier: Cole-Parmer
Description: • High-performance, easy-to-operate infrared gun has incredible 50:1 field of view • Range is –58 to 1832°F and –50 to 1000°C • Resolution is 0.1° to 200, 1° over 200, accuracy is ±1.5°C • Field of view is 50:1, laser sighting • Size: 9 x 4 x 2.25"; weight: 10 oz Traceable to
- Fahrenheit Scale: -58 to 1,832 F
- Celsius Scale: -50 to 1,000 C
-
Supplier: Cole-Parmer
Description: point module These infrared thermometers provide precision spot temperature measurement in a wide range of applications. This series of thermometers feature advanced optics, ideal for use in the laboratory environment, food preparation areas, plant maintenance, HVAC testing,
-
Supplier: L-com, Inc.
Description: The Infrared Thermometer Model CA879 is a non-contact temperature measuring instrument. It provides precision measurement with its laser target feature. To measure the temperature of an object, simply point the gun at the surface of the object and the temperature will appear on
-
Supplier: Cole-Parmer
Description: • High-performance, easy-to-operate infrared gun has incredible 50:1 field of view • Range is –58 to 1832°F and –50 to 1000°C • Resolution is 0.1° to 200, 1° over 200, accuracy is ±1.5°C • Field of view is 50:1, laser sighting • Size: 9 x 4 x 2.25"; weight: 10 oz Traceable to
- Fahrenheit Scale: -58 to 1,832 F
- Celsius Scale: -50 to 1,000 C
-
Supplier: Traceable® Products
Description: Portable noncontact, infrared temperature measuring thermometer features adjustable emissivity. This control provides the widest possible range for accurately measuring different surface temperatures. Unique gun design allows one-handed use. Traceable to NIST for accuracy To
- Fahrenheit Scale: 14 to 662 F
- Emissivity: 0.2 to 1
- Display / Scale Characteristics: Fahrenheit
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-IR 1300 Pyrometer High-temperature infrared (IR) thermometer gun measures temperatures up to 1300 º C / 2372 ° F PCE-IR 1300 is a high-temperature infrared (IR) thermometer gun or pyrometer ideal for use in steel, metal and ceramic mold casting and other
- Fahrenheit Scale: 32 to 2,372 F
- Celsius Scale: 0 to 1,300 C
- Spectral Range: 8 to 14 microns
- Emissivity: 0.1 to 1
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-IR 1800 Pyrometer High-temperature infrared (IR) thermometer gun measures temperatures up to 1800 °C / 3272 °F PCE-IR 1800 is a high-temperature infrared (IR) thermometer gun or pyrometer ideal for use in steel, metal and ceramic mold casting and other
- Fahrenheit Scale: 1,202 to 3,272 F
- Celsius Scale: 650 to 1,800 C
- Spectral Range: 1 microns
- Emissivity: 0.1 to 1
-
Supplier: Exergen Corp.
Description: The palm-size Microscanner "E" and "Super-E" models are the infrared scanners which scan electrical equipment faster, safer and with more accuracy than "point and shoot" guns, because they are designed from the "ground up" for rapid electrical scanning - like using a machine gun
- Fahrenheit Scale: -50 to 1,200 F
- Configuration/ Features: Automatic Emissivity Adjustment, Laser Spot Aiming / Sighting
- Display / Scale Characteristics: Fahrenheit
- Additional Output Options: Outputs an analog voltage signal
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-IR 1800 Pyrometer High-temperature infrared (IR) thermometer gun measures temperatures up to 1800 °C / 3272 °F PCE-IR 1800 is a high-temperature infrared (IR) thermometer gun or pyrometer ideal for use in steel, metal and ceramic mold casting and other
- Temperature Range: 1,202 to 3,272 F
- Spectral Range: 1 microns
- Operating Temperature: 32 to 122 F
- Features: Battery Powered, Laser Spot Aiming / Sighting
-
Supplier: Win Source Electronics
Description: Manufacturer: Fluke Electronics Win Source Part Number: 872801-FLK-VT04A GLOBAL Series: VT04 Features: Handheld, Gun 14 ~ 482°F (-10 ~ 250°C) Infrared Thermometer LCD, Triple C°/F° Auto Off, Memory Package: Bulk Part Status: Obsolete Categories: Test and Measurement ECCN: CAM
-
Supplier: OMEGA Engineering, Inc.
Description: wasteful energy loss, locate moisture damage, document repairs, detect energized equipment, minimize downtime, and more. Much easier, faster, and safer to use than infrared thermometers, and far more accurate, the compact point-and-shoot cameras are the ideal temp gun
- Measurement Range: -20 to 250 C
- Spectral Range: 7.5 to 13 microns
- Horizontal: 60 to 140 lines
- Vertical: 60 to 140 lines
Find Suppliers by Category Top
Featured Products Top
-
This is your best deal in a basic infrared gun. Designed for broad general purpose use in research, industrial applications, HVAC, construction, repair or maintenance services, and even around the house if you 're technically inclined. Read temperature instantly from a distance. The quality lens and machined baffles ensure accuracy with a 12:1 distance-to-target spot ratio. At 12 " you can measure a 1 " spot diameter. The bright pointing laser helps you aim. New features include adjustable... (read more)
Browse Infrared Thermometers Datasheets for HydraCheck Inc.
More Information Top
-
mitech infrared thermometer t 857d,China mitech infrared thermometer t 857d Manufacturers, Suppliers - ECOL
• infrared thermometer gun .
-
Infrared / Control Company
4470 - Traceable® Infrared Thermometer Gun .
-
ISA TRBLSHT - A TECH GUD - Troubleshooting - A Technician's Guide
7.3.9 Infrared Thermometer Guns and Imaging Systems . . . . . . . . . . . . . . . . . .
-
High strength steel (600–900 MPa) deposited metals: microstructure and mechanical properties
The preheat and interpass temperature was measured by a digital non-contact laser infrared thermometer gun at the location shown in Fig. 1a.
-
Skin temperature during sunbathing--relevance for skin cancer.
Temperatures were measured with an infrared thermometer gun at 8 skin sites on the volunteers while they were indoors in the morning and when sunbathing during the day.
-
Adsorption of a silicone‐based surfactant on polyethylene and polypropylene surfaces and its tribologic performance
85 C (as measured by an infrared thermometer gun ).
-
Advances in Manufacturing and Mechanical Engineering
An infrared thermometer gun was used to take the temperature of the work-piece.
-
Improbable but true: the invasive inbreeding ambrosia beetle Xylosandrus morigerus has generalist genotypes
infrared thermometer (Fluke 62 Mini Infrared Thermometer Gun : Fluke, Everett, WA, USA).
-
Mixed convection cooling of a heated circular cylinder by laminar upward-directed slot jet impingement
The emissivity of the cylinder surface was measured via an infrared thermometer gun which was about 0.08.
-
A comparison of the relative antioxidant potency of L‐ergothioneine and idebenone
Temperature changes in the cultures were measured with an infrared thermometer gun (catalog no. S90202, Fisher Scientific, Boston, MA).
Indicates content that may require registration and/or purchase.