-
Supplier: Newark Wire Cloth Company
Description: 150 psi units designed for full line pressure differential. 300 and 600 psi units designed for 300 psi differential. May be designed to withstand collapse pressure with cone upstream. Filtration area is greater than 400% of pipe area. Larger areas available. Available in mild steel, 304 SS,
- Pipe Size: 1 to 24 inch
- Pressure Rating: 150 to 600 psi
- Screen Opening: 0.0016 to 0.43699999999999994 inches
- Materials: Bronze, Monel®, Nickel Alloy, Steel - Carbon / Alloy, Steel - Stainless
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: P-Series is a Fiberglass Reinforced Plastic strainer system manufactured with premium grades of vinylester resin: Derakane 411 or Hetron 922. Fluidtrol Strainers feature a five part construction. These strainers are chemically tolerant of many industrial and process
- Pipe Size: 2 to 14 inch
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
- Applications: Chemical, General Purpose, Industrial, Water
- Materials: Composite / FRP
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: units feature a cleanout valve. This eliminates the need for removing the basket when performing routine cleaning. Fluidtrol Process Technologies, Inc. manufactures Wye Strainers to standards that exceed industry standards. These strainers are made for critical applications where high
- Pipe Size: 2 to 14 inch
- Applications: Chemical, General Purpose, Industrial, Water
- Pipe Connection: Flanged, Threaded
- Media: Liquid
-
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: allowable based upon the material selection. Corrosion Resistant Basket Strainers Fluidtrol (FPT) custom fabricates basket strainers for your application, from a variety of corrosion resistant materials and has a very complete line of standard strainers. In addition to
- Pipe Size: 2 to 14 inch
- Pressure Rating: 150 psi
- Process Temperature: 75 F
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
-
Supplier: Armstrong International
Description: IS-2 connector with integral strainer makes the CD-3300 easy to install, easy to renew. You save on labor time and cost because the connector simplifies piping and remains in-line.
- Maximum Operating Pressure: 450 psi
- Maximum Capacity: 799.9999999999981 lbs/hr
- Operating Temperature: 750 F
- Size of Connection: 1 inch
-
Supplier: Armstrong International
Description: Armstrong offers two sizes of cast steel inverted bucket traps with in-line horizontal pipe connections and integral strainers with a choice of screwed, socketweld or flanged connections. A unique leverage system multiplies the force provided by the bucket to open the valve against
- Maximum Operating Pressure: 600 psi
- Maximum Capacity: 4,399.999999999998 lbs/hr
- Operating Temperature: 650 F
- Size of Connection: 0.5 inch
-
Supplier: Assured Automation
Description: The WM-PC Series plastic water meter is an impeller style meter available in sizes from 1/2" to 1-1/2" with a dry type register for residential applications and designed to meet AWWA C708. Water flows through the meter's strainer (inlet and internal) and into the measuring chamber where it
- Pipe Diameter: 0.75 to 2 inch
- Liquid Volumetric Flow Rate: 1 to 100 GPM
- Operating Pressure: 150 psi
- Operating Temperature: 105 F
-
Supplier: Spire Metering Technology
Description: technology improves accuracy and reduces straight-pipe run requirement 10 Year battery life Bi-directional flow. No strainer required Does not measure entrained air in pipe Unaffected by magnetic interference Low pressure drop DN50 (2”) to DN250 (10”) sizes Cold water or hot
- Pipe Diameter: 2 to 12 inch
- Media Temperature Range: 32 to 140 F
- Liquid Volumetric Flow Rate: 0.11 to 137.6 GPM
- Operating Pressure: 0 to 10 psi
-
Supplier: Oil-Rite Corp.
Description: displays temperatures from 0° to 250° F and allows visual check of liquid level and condition at a glance. There are (2) 1/2” female NPT drains on the bottom of the unit with pipe plugs installed; the drains are extended with pipes at a 90° angle to allow easy access. There are also
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use in suction hose applications to protect the pump from clogging. Polypropylene material prevents rust and corrosion. NPSM threads connect with combination nipples used in hose assemblies. MATERIAL SPECIFICATIONS Glass Filled Polypropylene. ul> Designed for
- Strainer Type: In-line Strainers
- Features: Other
- Materials: Polypropylene (PP, PPL)
- Pipe Connection: Threaded
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use in suction hose applications to protect the pump from clogging. "Easy Grip" handle pin design allows for easy assembly. Aluminum material to help with rust and corrosion. NPT threads to allow for connection with an AL-D camlock. Strainer threads into
- Screen Opening: 0.25 inches
- Strainer Type: In-line Strainers
- Features: Other
- Pipe Connection: Threaded
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use in suction hose applications to protect the pump from clogging. Zinc plated to help with rust and corrosion. NPSM threads connect with combination nipples used in hose assemblies. MATERIAL SPECIFICATIONS AISI 1008. Designed for use in suction hose
- Screen Opening: 1 inches
- Strainer Type: In-line Strainers
- Features: Other
- Materials: Steel - Stainless
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use in suction hose applications to protect the pump from clogging. Zinc plated to help with rust and corrosion. NPSM threads connect with combination nipples used in hose assemblies. MATERIAL SPECIFICATIONS AISI 1008. Designed for use in suction hose
- Screen Opening: 0.37 inches
- Strainer Type: In-line Strainers
- Features: Other
- Materials: Steel - Stainless
-
Supplier: Acme Engineering Products
Description: ACRS L-Series Automatic Scraper Strainers are custom built to your specifications. Available in various sizes and materials with a helical scraper or linear blade and brush design, these units are the ideal choice to replace existing backwash strainers that are not performing properly.
- Pipe Size: 3 to 20 inch
- Strainer Type: Basket (or Simplex Basket), In-line Strainers
- Pipe Connection: Flanged
- Media: Liquid
-
Supplier: U.S. Plastic Corporation
Description: Inline strainer comes with 690 micron/24 mesh corrosion resistant screen has a deflection cone that allows more than double the flow rate compared to commonly used Y-strainers. Suitable for sodium hypochlorite service. Standard clear PVC body wtih socket end connectors. Non
- Strainer Type: In-line Strainers
- Materials: PVC
-
Supplier: JORC Industrial LLC
Description: Ball valve strainer is typically not required with the condensate drain. They do allow the service engineer to shut off certain parts of the compressed air system without having to shut down the whole system.
- Pipe Size: 0.5 inch
- Media: Gas
- Applications: General Purpose
- Strainer Type: In-line Strainers
-
Supplier: JORC Industrial LLC
Description: The COMBO is unique in the fact that the solenoid valve has an integrated ball valve strainer. The COMBO offers all the advantages of a timer controlled drain and in addition has the protection of a mesh strainer, preventing large particles from blocking the valve orifice. The unit can
- Pressure Rating: 300 psi
- Media: Gas
- Applications: General Purpose
- Strainer Type: In-line Strainers
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: SW Series Strainers are our most popular strainer for the Aquatic industry - large aquariums - water parks - zoos & comercial pools. Available in PVC/FRP or Stainless Steel - they are built to perform under high pump pressures and loads.
- Pipe Size: 3 to 16 inch
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
- Applications: Chemical, General Purpose, Industrial, Water
- Materials: Composite / FRP, PVC, Steel - Stainless
-
Supplier: ASCO
Description: Features • Should be used whenever it is essential that fluid be free of foreign solid matter • Assure proper flow and prevent damage to valves, controls, and other equipment Forged Brass, Bronze, Cast Iron, and Stainless Steel Body Rugged, self-cleaning “Y body” strainers have easily removed
- Pressure Rating: 175 psi
- Process Temperature: 130 F
- Materials: Cast Iron, Steel - Stainless
- Applications: General Purpose
-
Supplier: ASCO
Description: Features • Should be used whenever it is essential that fluid be free of foreign solid matter • Assure proper flow and prevent damage to valves, controls, and other equipment Forged Brass, Bronze, Cast Iron, and Stainless Steel Body Rugged, self-cleaning “Y body” strainers have easily removed
- Pipe Size: 0.5 inch
- Pressure Rating: 750 psi
- Process Temperature: 400 F
- Applications: General Purpose
-
Supplier: U.S. Plastic Corporation
Description: Full union design allows serviceability and full access to all internal components. The micron strainer inserts are made from an outer two piece Polypropylene strainer insert housing which supports structure to the interchangeable stainless steel screens. Screen inserts made from grade
- Strainer Type: In-line Strainers
- Materials: PVC
-
Supplier: Alar Engineering Corp.
Description: Internal baffles, backwashing action, optional material of construction
- Pipe Size: 4 to 11 inch
- Screen Opening: 0.01 to 0.06 inches
- Pipe Connection: Brazed / Soldered
- Applications: Chemical, Food Processing, General Purpose, Industrial, Oil / Fuel, Water
-
Description: 2" (1 1/2" optional) 350 PSI, aluminum for M-5 and M-7 Meters. Materials of construction for Classes 1, 2, 3, 4, 14, 15, 16 and 30 applications. Supplied with cover... or without cover when air eliminator is used. Available if desired with two 45° elbows to assemble unit for in-line flow.
- Pipe Size: 1.5 to 2 inch
- Pressure Rating: 350 psi
- Pipe Connection: Flanged
- Applications: General Purpose
-
Supplier: JORC Industrial LLC
Description: The Combo D-Lux is an all in one digital timer drain with an integrated ball valve and strainer. The unit offers true digital time cycle programming convenience. The valve reduces installation time and protects against large particles found in condensate. The unit can be shut off from the
- Pressure Rating: 300 psi
- Media: Gas
- Applications: General Purpose
- Strainer Type: In-line Strainers
-
Supplier: U.S. Plastic Corporation
Description: Full union design allows serviceability and full access to all internal components. The micron strainer inserts are made from an outer two piece Polypropylene strainer insert housing which supports structure to the interchangeable stainless steel screens. Screen inserts made from grade
- Strainer Type: In-line Strainers
- Materials: PVC
-
Supplier: U.S. Plastic Corporation
Description: Inline strainer comes with 690 micron/24 mesh corrosion resistant screen has a deflection cone that allows more than double the flow rate compared to commonly used Y-strainers. Suitable for sodium hypochlorite service. Standard clear PVC body wtih socket end connectors. Non
- Strainer Type: In-line Strainers
- Materials: PVC
-
Supplier: ASCO
Description: Features • Should be used whenever it is essential that fluid be free of foreign solid matter • Assure proper flow and prevent damage to valves, controls, and other equipment Forged Brass, Bronze, Cast Iron, and Stainless Steel Body Rugged, self-cleaning “Y body” strainers have easily removed
- Pipe Size: 0.25 inch
- Pressure Rating: 750 psi
- Process Temperature: 400 F
- Applications: General Purpose
-
Supplier: DME Company
Description: High Capacity, High Efficiency Stainless Steel Strainer For Cooling Tower and Chiller Water Applications (full flow and sidestream)
- Pipe Size: 2 to 10 inch
- Pressure Rating: 125 to 150 psi
- Strainer Type: Conical Line, In-line Strainers
- Applications: Coolant, Industrial, Water
-
Supplier: Suttner America Company
Description: High volume suction strainer ideal for tank transfer or agricultural markets.
- Applications: General Purpose
- Strainer Type: In-line Strainers
- Media: Liquid
- Features: Other
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The three-stage dirt strainer combines three consecutively arranged filters of different mesh sizes in one housing. It ensures coarse, medium and small particles are filtered out of the flowing medium. The large filter area allows for a high flow rate, despite the smallest filter mesh size
- Applications: Food Processing, General Purpose, Water
- Strainer Type: In-line Strainers
- Media: Liquid
- Features: Other
-
Supplier: Forsta Filters Inc.
Description: A Coarse Strainer industrial water filter is an in-line configuration of an automatic self-cleaning water filter.Coarse Strainer automatic filters have an inline flange design which allows for direct installation into an existing pipeline.This first-stage automatic water filter
- Pipe Size: 16 inch
- Pressure Rating: 35 to 150 psi
- Screen Opening: 0.01968503937007874 to 0.15748031496062992 inches
- Process Temperature: 210 F
-
Supplier: diaago
Description: handling with forceps Elongated gripping tab on housing for easy handling Cell strainers are designed to universally fit most brands of 50mL conical tubes Unique bulk packaging option available The CELLTREAT exclusive pestle design improves manipulation of material in the strainer
- Strainer Type: In-line Strainers
- Applications: Laboratory, Medical / Pharmaceutical
- Materials: Polypropylene (PP, PPL)
- Strainer Style: Strainer Assembly
-
Supplier: ASCO
Description: Features • Should be used whenever it is essential that fluid be free of foreign solid matter • Assure proper flow and prevent damage to valves, controls, and other equipment Forged Brass, Bronze, Cast Iron, and Stainless Steel Body Rugged, self-cleaning “Y body” strainers have easily removed
- Pipe Size: 0.75 inch
- Pressure Rating: 750 psi
- Process Temperature: 400 F
- Applications: General Purpose
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The treatment of drinking water by the use of mechanical acting filters and their design is regulated in DIN EN 13443. The upstream mounted strainer will protect taps and other equipment against damages or malfunctions caused by suspended particles. There is no need to disassemble the
- Applications: Food Processing, General Purpose, Water
- Strainer Type: In-line Strainers
- Media: Liquid
- Features: Other
-
Supplier: Danfoss A/S
Description: Strainer type FA with interchangeable filter insert is used in lines carrying fluorinated refrigerants, ammonia, water, brine, oil, and gas.
- Pipe Size: 0.25 to 1.125 inch
- Pressure Rating: 406.10556 psi
- Screen Opening: 0.005905511811023622 inches
- Process Temperature: -58 to 284 F
Find Suppliers by Category Top
More Information Top
-
Application of ``Intelligent'' Computer-Aided Design Techniques to Power Plant Design and Operation
Instru- inline piping components such as strainers , flow .
-
Membrane Systems for Wastewater Treatment > Low-Pressure Membranes for Effluent Filtration
Pressure instrumen tation or level sensors should provide instantaneous pressure or level measurements for pretreatment influent and effluent streams to allow for determination of the pressure drops across pretreatment processes, including screens or strainers , inline mixers, and associated piping and valves.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1796 - Safety Evaluation ...
The applicant further stated that the section of piping labeled “A spool piece for inline strainer ” in the suction of the safe shutdown makeup pump is not a strainer.
-
Inline Strainers - Filtration - Grainger Industrial Supply
• Inline , Pump Strainer , Low Profile, Port (In.) 1/2-14 Pipe , Max.
-
Industrial Chemical Process Design, Second Edition > Fluid Flow Piping Design and Rating
This percentage is to include inline equipment such as heat exchangers, filters, strainers , and other such equipment in the pipe run.
-
Industrial Chemical Process Design > Fluid Flow Piping Design and Rating
This percentage is to include inline equipment such as heat exchangers, filters, strainers , and other such equipment in the pipe run.
Indicates content that may require registration and/or purchase.