-
Supplier: Burger & Brown Engineering, Inc.
Description: is designed specifically for high temperature circulating loops in industrial processes. Features and Benefits Compact size works well in restricted-space locations. Rugged construction provides years of dependable service. Optional Temperature Gauge provides added function.
- Pipe Diameter: 0.5 to 1 inch
- Media Temperature Range: 550 F
- Liquid Volumetric Flow Rate: 6 to 40 GPM
- Operating Pressure: 150 psi
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series PCWS supply side or Series PCWR return side assemblies simplify piping and provide superior strength. Fully customizable with choice of valves, flow, and pressure controls; pressure and temperature gauges, flowmeters, and virtually any conceivable combination of connection sizes
- Pipe Diameter: 0.5 inch
- Features: Aggressive / Corrosive Process Media, Liquid
- Mounting: In-line
- Additional Variables Measured: Measures Temperature
-
Supplier: ThermOmegaTech®
Description: temperature clearly displayed on the integrated, easy to read temperature gauge. The HCX Washdown Station is available in stainless steel or brass/bronze construction and can be ordered with our exclusive SmartFlow feature. This thermostatically controlled in-line safety shutoff
- Dispense Rate: 65.15151515151516 L/min
- Application: Cleaners / Sanitizers, Food / Beverage, Water
- Dispensed From: Gun Handle
- Dispensing Equipment Type: Meter, Mix and Dispense, Mix and Dispense
-
-
Supplier: Micro-Epsilon Group
Description: for final quality assurance. The systems stand out due to their solid steel frame, water-cooled optical sensors and an integrated, temperature-stable compensation frame which compensates for temperature-induced mechanical changes based on a patented process. For typical
- Range: 2.362206 inch
- Graduation / Resolution: 0.00000787402 inch
- Resolution: 0.00000787402 inch
- Mounting / Loading Options: Automatic / Inline, Machine Mounted
-
Supplier: Burger & Brown Engineering, Inc.
Description: C) temperature rating 100 psi pressure rating All sizes in stock for immediate delivery Corrosion-resistant anodized aluminum body or brass end caps Polysulfone sight glass Can be mounted in any position Optional thermometer and pressure gauge Liquid-filled pressure gauge also
- Pipe Diameter: 0.25 to 0.75 inch
- Media Temperature Range: 210 F
- Liquid Volumetric Flow Rate: 1.5 to 7.92 GPM
- Operating Pressure: 100 psi
-
Supplier: Burger & Brown Engineering, Inc.
Description: C) temperature rating 100 psi pressure rating All sizes in stock for immediate delivery Corrosion-resistant anodized aluminum body or brass end caps Polysulfone sight glass Can be mounted in any position Optional thermometer and pressure gauge Liquid-filled pressure gauge also
- Pipe Diameter: 0.25 to 0.5 inch
- Media Temperature Range: 210 F
- Liquid Volumetric Flow Rate: 1.5 to 7.92 GPM
- Operating Pressure: 100 psi
-
Supplier: Burger & Brown Engineering, Inc.
Description: C) temperature rating 100 psi pressure rating All sizes in stock for immediate delivery Corrosion-resistant anodized aluminum body or brass end caps Polysulfone sight glass Can be mounted in any position Optional thermometer and pressure gauge Liquid-filled pressure gauge also
- Pipe Diameter: 1 to 3 inch
- Media Temperature Range: 210 F
- Liquid Volumetric Flow Rate: 40 to 99 GPM
- Operating Pressure: 100 psi
-
Supplier: DME Company
Description: gauge is standard on all models for process comparison to the FCI Scales. Dr. Eddy applies the science of heat transfer, diagnosing the condition of cooling water lines at a glance. Cooling water capacity can be conserved plant-wide by using the minimum amount of flow that will
- Pipe Diameter: 0.2 to 0.375 inch
- Features: Differential Pressure Meter, Liquid
- Mounting: In-line
- Meter Technology: Laminar Flow, Variable Area
-
Supplier: Dover Flexo Electronics, Inc.
Description: The model C*transducer is the industry standard in strain-gauge based web tension transducers (sometimes called 'load cells'). Available in three frame sizes and both live-shaft and dead-shaft versions. Dead-shaft Model C Transducers are sealed to protect the inside from dust and
- Force / Load Rating: 10 to 800 lbs
- Operating Temperature: -10 to 200 F
- Output: Analog Voltage
- Package: Cantilever
-
Supplier: Hayward Flow Control
Description: strainer baskets, Stainless Steel baskets with mesh liner and pressure differential gauges. Typical applications or installations include but are not limited to waste and water treatment, chemical transfer and processing, aquatic and animal life support systems, food and beverage,
- Pipe Size: 0.5 to 4 inch
- Pressure Rating: 150 psi
- Screen Opening: 0.03125 to 0.125 inches
- Process Temperature: 70 F
-
Supplier: Orange Research, Inc.
Description: wide selection of standard options; enough to satisfy any requirement. Switches, Relays, Transmitters A variety of reed switches, relays and transmitters can accompany the gauges or be supplied on their own, without a dial. SPST switches are offered normally open (N.O.) or normally closed
- Gas Volumetric Flow Rate: 2 to 15 SCFM
- Operating Temperature: 32 to 200 F
- Operating Pressure: 3,000 psi
- Media Temperature: 200 F
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: Chemical Resistant Applications, Fluidtrol's strainers are supplied to critical applications in some of America's top water attractions, large aquariums, commercial pools & water parks. Fluidtrol offers a complete line of standard models and custom built strainers, float valves, surge
- Pipe Size: 2 to 14 inch
- Pressure Rating: 150 psi
- Process Temperature: 75 F
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
-
Supplier: Win Source Electronics
Description: Finish: Gold Contact Finish Thickness: Flash Package: Box Contact Form: Machined Wire Gauge: 22-30 AWG Contact Material: Copper Alloy Connector Style: D-Sub, High Density Voltage Rating: 300V Ingress Protection: IP65/IP67 - Dust Tight, Water Resistant, Waterproof Material Flammability
- Voltage Rating: 300 volts
- Current Rating: 5 amps
-
Supplier: Inductotherm Group
Description: being heated. Closed Loop Water Cooling Tower The water cooling tower is comprised of two main sections; an air cooled heat exchanger and a closed loop pumping section. The heat transfer coil is fabricated from seamless copper tubing with mechanically expanded full fin collars for
- Heating Capacity: 100 kW
- AC Voltage Required: 440 to 480 volts
- Output Power: 100 kW
- Output Frequency: 200 to 400 kHz
Find Suppliers by Category Top
Featured Products Top
-
Many industrial applications and processes need continual thermal management. Our Inline Temperature Control Valve (HAT/RA) is the perfect solution for these systems. The HAT/RA is a reverse acting temperature control valve which (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Bonomi S250 Series Stainless Steel In-Line Check Valves Earn NSF 61/372 Lead Free Certification Bonomi’s S250 series stainless steel in-line check valves are now NSF 61/372-certified for potable water and other lead-free applications throughout the United States. They have been (read more)
Browse Check Valves Datasheets for Bonomi North America, Inc. -
Solartron Metrology, the world leader in Digital Gauging Probe innovation introduces an accurate and innovative measuring solution whereby a Digital Probe and Electronics are connected with an In-Line Connector. The In-Line (read more)
Browse Styli and Probes Datasheets for Ametek Solartron Metrology -
The 2026 Titrolyzer configured for pH measurements is the perfect instrument for situations where inline pH measurements fail. Temperature, pressure changes, streaming potential effects and more have no influence on the measurement. The electrode condition is (read more)
Browse pH Instruments Datasheets for Metrohm USA, Inc. -
. In-line field serviceable mixing valve: cartridge element can be easily replaced in minutes making the washdown station work like new again. Provided with heavy duty globe valves and interlocked ball valves, allowing for cold water only operation, but not steam only. Check (read more)
Browse Fluid Dispensing Equipment Datasheets for ThermOmegaTech® -
CircuitSolver® is a thermostatic self-actuating balancing valve that continuously adjusts the flow through each branch of a domestic hot water recirculation system to maintain the specified temperature at the ends of the branches. This simple in-line valve completely eliminates the need for time (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
are included with instrument • No in-line components, eliminating the risk of contamination • Standardized to three solution types for extremely accurate temperature compensation and TDS conversion in a wide variety of applications • Memory for up to 100 date (read more)
Browse Conductivity Electrodes Datasheets for Myron L Company -
and colorimeters may tell the user the FAC value of the sample in the test tube, but since the chemistry of that sample is quite different from the source water being analyzed, the results are imprecisely related to actual disinfection power. Accuracy You Can Trust (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
professional recommendations for coping with water hammer About DFT Inc. DFT Inc. manufactures world-class, problem-solving, in-line, axial flow, nozzle style silent check valves, and severe service control valves. We provide cost (read more)
Browse Check Valves Datasheets for DFT Inc. -
. DFT® in-line, axial flow, silent check valves are spring-assisted valves that can be installed either horizontally or vertically (flow up or flow down) and can be sized for your specific application. They provide reliable low-maintenance service for a wide range of fluids and pressure/temperature (read more)
Browse Check Valves Datasheets for DFT Inc.
More Information Top
-
Bookshelf and Unified Agenda > Department of Defense > US Coast Guard > Marine Safety Manual > Volume 2 - Materiel Inspection > Section C > [FDBKF2005051111001...
Check to ensure that all salt water supply pressure gauges , oxygen and gas pressure recorders, and temperature and pressure gauges are fully operational. .... The fixed inline oxygen analyzing equipment will be calibrated during the operation of the IGS.
-
Field Trial of Multiphase Metering Systems in Light Oil Steam Flood Applications, Minas - Indonesia
Alternatives included lowering operating temperature or removing sand. .... Also, we considered installing inline watercut meters, oil- water separation with conventional meters, and a conventional separation facility with tank gauging & pumping/compression.
-
Ultra-clean Fischer-Tropsch (F-T) Fuels Production and Demonstration Project
In order to prevent the frequent pump failures experience in the past due to the high temperature and water content of the exhaust sample stream, a number of auxiliary devices were used to condition the sample stream after the sample filter holders … pairs, one for each sample stream, and consisted of a secondary 10 micron inline filter, larger capacity .... In addition a vacuum relief valve and associated gauges were also installed to monitor and control vacuum…
-
Ultra-Clean Fischer-Tropsch Fuels Production and Demonstration Project
In order to prevent the frequent pump failures experience in the past due to the high temperature and water content of the exhaust sample stream, a number of auxiliary devices were used to condition the sample stream after the sample filter holders … pairs, one for each sample stream, and consisted of a secondary 10 micron inline filter, larger capacity .... In addition a vacuum relief valve and associated gauges were also installed to monitor and control vacuum…
-
Operational Challenges in Gas-To-Liquid (GTL) Transportation Through Trans Alaska Pipeline System (TAPS)
A temperature probe and gauge are connected to the inline filter for instantaneous measurement of the sample temperature while it is being circulated. .... The Isco pump uses water as pressuring fluid.
-
Bubble columns for condensation at high concentrations of noncondensable gas: Heat‐transfer model and experiments
…defining a global value for heat-transfer coefficient will involve defining a log mean temperature difference (or. .... Schematic diagram of test apparatus: (1, 11, and 12) valves, (2, 6, and 13) rotameter, (3 and 8) sparger, (4) humidifier column, (5) submerged electric heater, (7) pressure gauge , (9) dehumidifier column, (10) water coil, (14) inline water heater, (15) cooling water…
-
The Role of Submarine Hydrothermal Systems in the Synthesis of Amino Acids
The pressure is monitored by an inline pressure gauge (Omega PX305-7.5KGI) coupled with an Omega digital pressure display. .... The post-heating cooling stage (∼4°C) mimics the exit of high- temperature vent fluids into surrounding ocean waters and the backpressure regulator allows for fraction collection at ambient pressure.
-
Continuous-flow study and scale-up of conventionally difficult chemical processes
The inline PDA allowed for real-time online monitoring and detection of triiodide, with a spectrum sampling .... Each reported absorbance value represents an average of at least 10 s of measurement after attaining steady state, which was gauged visually by observing the real-time spectrum reported by Waters Empower® software. .... All experiments were conducted at room temperature .
-
Forward osmosis :a new approach to water purification
and desalination.
Type K thermocouples were used for measuring process temperatures and Omega oil-filled inline pressure gages were used for measuring solution pressures. .... The system was brought up to operating temperature by circulating heated DI water through both sides of…
-
Hydrogel Nanoparticles from Supercritical Technology
for Pharmaceutical and Seismological Applications
R: Precipitation chamber; SCF Pump: Supply of supercritical CO2; I: Inline filter; H: Ultrasonic horn; G: Pressure gauge ; C: Heating coil with temperature controller (Gupta 2006). .... 0.75 g Span 80 with a disperse phase of 2.25 g water , 2.25 g…
Indicates content that may require registration and/or purchase.