Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: DBC (Direct Bonded Copper) is comprised of an insulating layer of ceramic substrate such as Al2O3 (aluminum oxide) and AlN (aluminum nitride) and copper connections to ensure electrical conductivity at high temperatures. For maximum reliability and performance, modules must exhibit excellent
- Features: Alumina / Aluminum Oxide, Specialty Ceramic
- Specialty Ceramic Type: Aluminum Nitride
- Applications: Battery / Fuel Cell, Construction & Building / Architectural, Electrical / HV Parts, Electronics / RF-Microwave
- Performance Features: Metallized / Silvered (Electrode, Mirror)
-
Description: telecommunications technology since it can be processed using both thick and thin film technologies. As a result, Aluminum Nitride ceramic is utilized as a substrate for semiconductors as well as high-power electronic devices, housings, and heat sinks. Typical Features Very high thermal
- Thermal Conductivity: 180 to 200 W/m-K
- Dielectric Strength: 20,000,000 V/m
- Material Type: Aluminum Nitride
-
Supplier: Norplex-Micarta
Description: NP310E (NEMA CE) consists of a cotton canvas type fabric and electrically insulating phenolic resin system. NP310E is easy to machine and operates with less noise than metal. In addition, this material is not as abrasive as fiberglass alternatives when used in wear applications. NP310E can be
- Use Temperature: 239 to 257 F
- Coeff. of Thermal Expansion (CTE): 11.11111111111111 to 12.222222222222221 µin/in-F
- Water Absorption: 2 %
- Tensile Strength (Break): 9,000 to 11,000 psi
-
-
Description: Heat-Flex Hi-Temp 3500 is a multi-purpose, single component waterbased, acrylic, spray applied insulative coating.It contains an engineered composite of ceramic and silica microspheres to optimize thermal insulative properties. Single component Designed to be applied to hot substrates up to
- Wet / Applied Thickness: 0.018 to 0.0244 inch
- Cure / Dry Temperature: 77 F
- Operating / Use Temperature: 50 to 350 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Supplier: Master Bond, Inc.
Description: elevated temperatures to a tough strong solid with excellent long term durability and chemical resistance even when exposed to adverse environmental conditions. Adhesion to metals and other substrates is excellent. There is no cracking or separation of properly cured EP121CL resin from
- Viscosity: 1,000 to 3,000 cP
- Use Temperature: -80 to 500 F
- Coeff. of Thermal Expansion (CTE): 22.220000000000002 to 25 µin/in-F
- Tensile Strength (Break): 11,600 to 12,100 psi
-
Supplier: Master Bond, Inc.
Description: Toughened, two part epoxy Supreme 11ANHT withstands thermal cycling and is both thermally conductive and electrically insulative.
- Applied Thickness / Gap Fill: 0.002 to 0.004 inch
- Use Temperature: -112 to 400 F
- Thermal Conductivity: 2.88 to 3.1 W/m-K
- Coeff. of Thermal Expansion (CTE): 16.666666666666668 to 19.444444444444443 µin/in-F
-
Supplier: Master Bond, Inc.
Description: exposure to various chemicals and temperature cycling up to 250°F. Adhesion to both similar and dissimilar substrates is excellent. The hardened material is an electrical insulator. Color of part A is black; part B is amber, although other colors are available. Master Bond Polymer System
- Viscosity: 2,000 to 3,000 cP
- Use Temperature: -60 to 250 F
- Coeff. of Thermal Expansion (CTE): 22 µin/in-F
- Tensile Strength (Break): 10,000 psi
-
Supplier: FX PCB Co., Ltd.
Description: with the same thickness and line width. Insulating Layer: The core technology of the aluminum substrate is the insulating layer, which primarily performs the roles of bonding, insulation, and heat conduction. Metal substrate: The type of metal chosen to serve as the
-
Supplier: Master Bond, Inc.
Description: Master Bond EP39MAOHT is a two component, thermally conductive, electrically insulative epoxy for bonding, sealing, coating, potting and encapsulation. Its low exotherm makes it well suited for large castings and potting applications. It withstands rigorous thermal cycling, vibration and shock.
- Applied Thickness / Gap Fill: 0.002 to 0.004 inch
- Viscosity: 3,000 to 6,000 cP
- Use Temperature: -100 to 400 F
- Tensile Strength (Break): 4,000 to 6,000 psi
-
Supplier: 3X Ceramic Parts Company Limited
Description: and packaging material integrated circuit substrate, electrolytic cell lining, metal matrix composite reinforcement body, active armor material, heat sink and heating element of high temperature furnace. In the electronics and power industries, insulating ceramics, such as insulators,
- Density: 3.8999975386044725 g/cc
- MOR / Flexural Strength: 47,862.15698787501 psi
- Compressive / Crushing Strength: 290,073.678714394 psi
- Material Type: Alumina / Aluminum Oxide
-
Supplier: Deposition Sciences, Inc.
Description: achieve both of these goals simultaneously because it is an all dielectric film, unlike the patterned metal coatings used in the past. DSI Sunshade coatings can be applied to substrates as large as 2.5 ft x 10 ft. A low emissivity coating on the back surface reduces thermal load into
- Width: 120 inches
- Type: Coated, Hard Coat / Thin Film, Metallized
- Features: Dielectric / Insulating, Electrically Conductive, Thermally Insulating / Insulative
- Materials: Plastic / Polymer, Polyimide (e.g., Kapton®)
-
Supplier: Tempco Electric Heater Corporation
Description: Etched Foil Kapton flexible heaters are made with a thin metal foil (.001"), usually a nickel base alloy, as the resistance element. The resistance pattern to be etched is designed in CAD and transferred to the foil, which is laminated to the insulating substrate. The
- AC Voltage Required: 120 to 240 volts
- Watt Density: 3.25 to 13 W/in²
- Length: 24 to 120 inch
- Width: 0.5 to 3 inch
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE M 7000A E&C, Thermosetting, Conductive Ink LOCTITE M 7000A BL E&C is a screen printable solvent-based dielectric ink for rigid substrates. Screen printable One component Dielectric Insulating High resistance to heat and humidity
- Cure / Dry Temperature: 329 F
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Supplier: Infineon Technologies AG
Description: This horizontal insulated metal substrate (IMS3) evaluation platform can be used to evaluate the electrical and thermal performance benefits of GaNPX bottom-side cooled e-modes in high-power applications. The optimized thermal and electrical designs provide an excellent
- Category: Development Board
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old 4281 is a 50 micron soft aluminium foil coated with a high quality silicone adhesive system and protected by fluoro-siliconized polyester liner. Designed for all applications where very high temperature resistance is required. The silicone adhesive system bonds well to a variety of
- Thickness: 0.0033464566929133858 inches
- Temperature Resistance: -70 C
- Features: Adhesive Tape, Foil Tape, Industrial Tape, Single-Sided Adhesive, Thermally Insulating / Insulative
- Backing: Metal Foil / Sheet
-
Description: interleafed with a release liner. Specially designed to meet high strength, tear resistant sealing tape requirements. Provides excellent adhesion to substrate over wide temperature range. Diamond pattern matches most FSK boards and blankets.
- Thickness: 0.008 inches
- Peel Strength / Adhesion: 4.375 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Adhesive: Acrylic
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ECCOBOND PH 1, Non-conductive Adhesive, Encapsulant LOCTITE® ECCOBOND PH 1 is a one component, non-conductive adhesive. It has excellent ink resistance and has good adhesion to metal substrates and polyimide. LOCTITE ECCOBOND PH 1 is designed for stencil/screen printing, pin
- Viscosity: 3,500 cP
- Coeff. of Thermal Expansion (CTE): 28.166666666666668 µin/in-F
- Features: Electrically Insulating / Dielectric
-
Description: Specially designed to meet high strength, tear resistant sealing tape requirements. Provides excellent adhesion to substrates over extreme temperature ranges.
- Thickness: 0.006 inches
- Peel Strength / Adhesion: 4.6875 lbs/in
- Temperature Resistance: -37.22222222222222 to 126.66666666666666 C
- Adhesive: Acrylic
-
Supplier: ICO RALLY
Description: metal substrates. When heated, it will shrink to 50% of its supplied diameter to conform to the object it covers. Upon cooling, adhesive returns to its original state, forming a moisture-resistant bond between tubing and substrate.
- Diameter: 0.125 inch
- Length: 48 inch
- Operating Temperature: -55 to 110 C
- Shrink Temperature: 121 C
-
Description: designed to meet high strength, tear resistant sealing tape requirements. Provides excellent adhesion to substrates over extreme temperature ranges.
- Thickness: 0.006 inches
- Peel Strength / Adhesion: 4.6875 lbs/in
- Temperature Resistance: -37.22222222222222 to 126.66666666666666 C
- Adhesive: Acrylic
-
Supplier: FX PCB Co., Ltd.
Description: Description Different types of IMS PCB? IMS (Insulated Metal Substrate) PCB which use metal as substrate material, usually we use Alu or Copper substrate. Below are FX PCB’s capabilities for IMS PCB Single-sided printed circuit boards Double-sided printed
-
Supplier: MacDermid Alpha Electronics Solutions
Description: specifically developed for superior adhesion to metal lid surfaces, epoxy laminate, or solder mask-coated substrates. Product Features Non-conductive and Electrically Insulating Ensures no electrical interference in sensitive electronic components. Superior Adhesion Developed for
- Features: Electrical Insulation / Dielectric Material, Electrically Conductive Compound (Adhesive, Grease)
- Industry: Electronics, Semiconductors / IC Packaging
- Cure / Technology: Thermosetting / Crosslinking
-
Supplier: FX PCB Co., Ltd.
Description: medium, or mass production at a reasonable cost on Aluminum PCB, and quality is always the key essential for us FX PCB passed the ISO9001 and the manufacturing process will strictly follow the quality control. Aluminum PCB Stackup The aluminum PCB substrate is a metal-based copper-clad
- Thickness: 0.01968503937007874 to 0.1968503937007874 inches
- Materials: Aluminum Foil / Cladding, Copper Foil / Cladding
- Features: Specialty / Other
-
Supplier: Techsil Limited
Description: ThreeBond TB152 1 is a multi-purpose, high strength, fast setting chloroprene rubber adhesive. It is suitable for bonding a wide range of substrates including metals, rubbers and plastics, giving a high initial bond strength after setting. TB1521 is widely used as a contact adhesive in
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-CT 27FN is a Coating Thickness Gauge that takes non-destructive measurements of nonmagnetic coating, insulating layer and dry film thickness (DFT) on metal substrates such as steel and aluminum. Ideal for surface testing, automotive paint inspection, material testing and
- Range: 0 to 0.049212625 inch
- Graduation / Resolution: 0.00000393701 inch
- Resolution: 0.00000393701 inch
- Features: Coating Thickness
-
Supplier: Epoxies Etc...
Description: 10-3003 HV is a new high bond strength epoxy adhesive formulated for ease in handling and convenience for the end user. This system has a non-critical mix ratio and adjustable flexibility. 10-3003 HV is also very safe to use due to the absence of harmful solvents and toxic chemicals in the
- Viscosity: 15,000 cP
- Use Temperature: -94 to 212 F
- Thermal Conductivity: 0.4326837 W/m-K
- Tensile Strength (Break): 10,500 psi
-
Supplier: Epoxies Etc...
Description: 10-3001 is a new high bond strength epoxy adhesive formulated for ease in handling and convenience for the end user. This system has a non-critical mix ratio and adjustable flexibility. 10-3001 is also very safe to use due to the absence of harmful solvents and toxic chemicals in the formulation.
- Thermal Conductivity: 0.4326837 W/m-K
- Tensile Strength (Break): 30,000 psi
- Dielectric Strength: 550.0000000000008 kV/in
- Dielectric Constant (Relative Permittivity): 3.11
-
Supplier: 3X Ceramic Parts Company Limited
Description: Machinable Glass Ceramic Rod Properties : Machinable Glass Ceramic rod with excellent compressive strength, high thermal insulating value, radiation immunity, and excellent dielectrical strength. Unlike plastics, whose temperature resistance and rigidity starts to fall off at as little at 150°C,
- Density: 2.4799984348048953 g/cc
- Thermal Conductivity: 1.71 W/m-K
- MOR / Flexural Strength: 15,663.978650577275 psi
- Compressive / Crushing Strength: 73,678.71439345607 psi
-
Supplier: ELANTAS North America LLC
Description: Trickle resin system for impregnation or protective overcoat
- Viscosity: 3,000 to 6,000 cP
- Use Temperature: 356 F
- Dielectric Strength: 1,700.0000000000002 kV/in
- Dielectric Constant (Relative Permittivity): 3.8
-
Supplier: Piezo-Metrics
Description: Piezo-Metrics semiconductor Bar & U strain gages are available pre-mounted, or "Backed", on a flexible insulated circuit substrate. Our SS semiconductor strain gages have been found to have 50 to 75 times greater sensitivity than that of metal foil gauges. Multiple thermally
- Construction: Semiconductor (Piezoresistive)
-
Supplier: Wacker Chemical Corp.
Description: primerless adhesion to many substrates (glass, ceramics, metals, plastics and powder coatings) recommended service temperature range: -50 °C to +180 °C long-term stability against weathering, moisture and UV radiation electrically insulating
- Viscosity: 90,000 to 1,250,000 cP
- Use Temperature: -58 to 356 F
- Tensile Strength (Break): 304.5773626501137 psi
- Elongation: 300 %
-
Supplier: Epoxies Etc...
Description: 10-3009 is a low viscosity epoxy adhesive and potting compound. It is easy to use and allows the end user to adjust the flexibility of the cured epoxy. This product offers a good combination of peel and tensile strength. 10-3009 provides electrical insulation and outstanding adhesion.
- Viscosity: 800 to 2,000 cP
- Use Temperature: -58 to 302 F
- Thermal Conductivity: 0.4326837 W/m-K
- Tensile Strength (Break): 10,500 psi
-
Supplier: 3X Ceramic Parts Company Limited
Description: Machinable Glass Ceramic Characteristics: The most outstanding characteristic of Machinable Glass Ceramic Disc is that it can be processed by turning, milling, planing, grinding, drilling, sawing and tapping with standard metal processing tools and equipment. It can be processed into products
- Density: 2.4799984348048953 g/cc
- Thermal Conductivity: 1.71 W/m-K
- MOR / Flexural Strength: 15,663.978650577275 psi
- Compressive / Crushing Strength: 73,678.71439345607 psi
-
Supplier: RCD Components, Inc.
Description: savings over conventional resistors, especially in forced air applications. The unique design enables very low inductance and excellent surge capabilities. Series TP utilize alumina substrates for excellent heat dissipation. Series TPS u tilize stainless steel substrates for even
- Resistance Range: 0.5 to 50,000 ohms
- Power Rating: 5 to 100 watts
- Operating DC Voltage: 500 volts
- Dielectric Strength: 0.5 kilovolts
-
Supplier: Richardson RFPD
Description: Power Bridge Rectifier|•Glass passivated silicon chips|•Fast-on terminals for pcb solder or plug on connections|•Sturdy insulated metal base plate|•Low thermal impedance through use of direct copper bonded aluminum substrate|•Blocking voltage up to 1800V|•High surge currents|•UL
- IF: 50,000 mA
- Rectifier Configuration / Technology: Bridge
- Features: Other, Rectifier Diode
Find Suppliers by Category Top
Featured Products Top
-
abrasion resistant when directly contacted at elevated temperatures and chemically resistant to the highly active fluxes. Polyonics label materials for PCB and electronics manufacturing have been tested and approved by leading flux providers such as Alpha Metals and Kester, and cleaner providers (read more)
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for Polyonics -
and microwave power circuits, as well as printed circuit boards. Flexible heaters are produced from metal-clad insulating substrates into which the resistor heating element pattern is chemically etched. Resistor element alloys include stainless steel, copper and some nickel-copper alloys. Substrates may be may from rubber, silicone or polyamide materials. (read more)
Browse Datasheets for Conard Corporation (The) -
strength increases to 2,300-2,500 psi. It features high strength bonds to a variety of substrates including metals, composites, glass, ceramics, vulcanized rubbers, and many plastics with a tensile modulus of 100,000-150,000 psi at room temperature. EP51CC is electrically insulative with a volume (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
-pressed aluminum nitride ceramic part application: Semiconductor heaters Magnetic resonance imaging equipment Etching machine Integrated circuit part Structural packaging materials High-power heat dissipation insulating substrates (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
consistency with a relatively long open time of 60-90 minutes at room temperature for a 100 gram mass. It bonds well to a wide variety of substrates including metals, composites, ceramics, glass and many plastics. Supreme 11AOHTLP is a “toughened” system which enables it to (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
be easily precision-machined into complex shapes using conventional metalworking tools. High Chemical Inertness: Resistant to corrosion from most molten metals, acids, and salts. Primary Applications High-Temperature Insulators and components (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
temperatures. The minimum curing schedule is 20-30 minutes at 250°F or 5-10 minutes at 300°F. This is a filled system with low shrinkage upon curing and sound dimensional stability. It bonds well to a wide variety of substrates used in electronics including metals, composites, ceramics and many (read more)
Browse Encapsulants and Potting Compounds Datasheets for Master Bond, Inc. -
Supreme 12AOHT-LO Product Information One part, thermally conductive, electrically insulating, high performance epoxy for bonding and sealing; meets NASA low outgassing specifications Master Bond Supreme 12 (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
psi, an elongation of 10–20%, and a Shore D hardness of 55–65, providing flexibility and thermal cycling capabilities. EP55TCFL is serviceable over a temperature range of -50°C to +125°C and adheres to substrates including metals, composites, ceramics, and many plastics (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
to a wide variety of substrates including metals, composites, ceramics, glass and many plastics. Supreme 11ANHT-2 provides thermal conductivity because of a small particle size aluminum nitride filler. This allows for the epoxy to be applied in very thin sections, and ultimately lowers the thermal (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc.
Conduct Research Top
-
Wirewound vs. Film Resistors for Precision Applications
technology products are replacing carbon resistors. There are two common film types, thick film and metal or thin film. Thick film resistors are made by silk-screening conductive paint onto an insulating substrate. The paint is "fired" to make the assembly permanent. Thick film resistors have many
-
AN211A: Field Effect Transistors in Theory and Practice, Courtesy of Motorla
There are two types of field-effect transistors, the Junction Field-Effect Transistor (JFET) and the "Metal-Oxide Semiconductor" Field-Effect Transistor (MOSFET), or Insulated-Gate Field-Effect Transistor (IGFET). The principles on which these devices operate (current controlled by an electric
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
composition, it is expected that their dielectrophoretic (DEP). properties are also unique. cDEP is a technique developed to improve upon traditional. and insulator-based DEP devices by replacing embedded metal electrodes with fluid. electrode channels positioned alongside desired trapping locations
More Information Top
-
Research of heat dissipation of RGB-LED backlighting system on LCD
This paper reports on a new substrate technology that offers significant benefits over conventional polymer-based insulated metal substrates (IMS).
-
Electronic Materials and Processes Handbook, Third Edition > Thermal Management Materials and Systems
Insulated metal substrates .
-
Development of Material and Processing Technology for High Thermal Conductive Multilayer Module
Ceramic substrates or insulated metal substrates are generally applied as high thermal conductive substrates.
-
Development of all IC 17" Blank-and-White Line-Operated TV Receiver
In fabricating these ICs, each technology of monolithic, tl-ick film either on ceram- ic substrate or insulated metal substrate was properly combined to raise the scale of integration.
Indicates content that may require registration and/or purchase.