-
Description: Conductors are stainless steel insulated with 3.5 mil wall of FEP. Braided stainless steel shields of 44 AWG wire can be applied over the cabled conductors prior to jacketing with FEP. USE: For use in flow probes and pressure measuring instruments where
- Rated Voltage: 0.15 kilovolts
- Operating Temperature: 150 C
- North American (AWG): 28 to 44 AWG
- Cable Shielding: Braid
-
Supplier: Newark, An Avnet Company
Description: THERMOCOUPLE WIRE-DUPLEX PTFE NEOFLON INSULATED, TYPE K, 24 AWG, 500-FT STAINLESS STEEL OVER BRAID
-
Supplier: Newark, An Avnet Company
Description: THERMOCOUPLE WIRE-DUPLEX GLASS INSULATED, TYPE K, 24 AWG, 500-FT STAINLESS STEEL O ROHS COMPLIANT: YES
-
-
Supplier: Newark, An Avnet Company
Description: THERMOCOUPLE WIRE-DUPLEX GLASS INSULATED, TYPE K, 20 AWG, 500-FT STAINLESS STEEL OVER BRAID ROHS COMPLIANT: YES
-
Supplier: Cooner Wire Company
Description: Flexible flat braided ground strap or flexible tubular braided wire meet AA 59569 (formerly QQB575) and are available in tinned copper, and silver plated copper constructions. Cooner Wire’s braided copper strap provides high performance, high flexibility and is available in stock.
- North American (AWG): 13 AWG
- Number of Strands: 192
- Features: Other
- Conductor Type: Stranded
-
Supplier: Allied Electronics, Inc.
Description: Clamp; Insulated Steel Cable Clamp; .375 x .50
-
Supplier: Vulcan Electric Co.
Description: Thermocouple Extension wire Thermocouple Grade wire Base Metals and Precious Metals Standard and Special Limits of Error Wire Insulation: Fiberglass, High Temperature Fiberglass, Ceramic fiber, Refrasil, Teflon®, Kapton®, Rubber, PVC Uninsulated bare wire Protective
- Base, Noble and Refractory Metal Type: B, C, E, J, K, N, R, T
- Sensor Termination Type: Other
- Probe Configuration: Straight Probe
- Features: Thermocouple
-
Supplier: Campbell Scientific, Inc.
Description: The 109SS consists of a thermistor encased in a sheath made from grade 316 stainless steel. The rugged stainless-steel sheath protects the thermistor allowing the 109SS to be buried or submerged in harsh, corrosive environments. This probe also has a fast time response.
- Sensed Temperature: -40 to 158 F
- Diameter or Width Range: 0.4 inch
- Sensitive Length: 2.3 inch
- Sensor Termination Type: Bare or Insulated Lead Wires, Other
-
Supplier: Glas-Col, LLC
Description: Stock Stainless Steel Sheathed thermocouples - Glas-Col stocks a variety of the most popular sizes in the three most popular calibrations J, K, and T. These sensors are manufacture to strict specifications using standard limits of error grade wire and 316L grade stainless
- Sensed Temperature: 32 to 1,382 F
- Diameter or Width Range: 0.25 inch
- Sensitive Length: 18 inch
- Sensor Termination Type: Bare or Insulated Lead Wires
-
Supplier: Littelfuse, Inc.
Description: Littelfuse offers Stainless probe assemblies suitable for a wide range of temperature sensing applications. If the dimensions and electrical characteristics on this product won't work for your requirements, please contact us for further assistance. Pointed Probe Tip Teflon Insulated
- Temperature Range: -55 to 105 C
- Resistance (@25°C): 10,000 ohms
- Lead Style: Leadless
-
Supplier: Littelfuse, Inc.
Description: Littelfuse offers Stainless probe assemblies suitable for a wide range of temperature sensing applications. If the dimensions and electrical characteristics on this product won't work for your requirements, please contact us for further assistance. High Accuracy Stainless Steel
- Temperature Range: -55 to 125 C
- Resistance (@25°C): 10,000 ohms
- Lead Style: Leadless
-
Supplier: TelephoneStuff.com
Description: Modular jack assembly, 4 and 6-conductor, with stainless steel face plate for use with desk telephones. Mounting screws are furnished for flush mounting on a standard outlet box. Ideal for hospital, medical office and industrial applications where ease of cleaning and corrosion
- Type: Data Jack Wall Plate
- Material: Steel
-
Supplier: Telatemp Corporation
Description: sheaths; type T probes feature 316 stainless steel sheaths. Probes include 3-ft stranded 24 gauge (0.020" dia) fiberglass wire with stainless steel over braid. Note: Type J exposed junction probes are not recommended for use with aqueous solutions.
-
Supplier: Telatemp Corporation
Description: sheaths; type T probes feature 316 stainless steel sheaths. Probes include 3-ft stranded 24 gauge (0.020" dia) fiberglass wire with stainless steel over braid. Note: Type J exposed junction probes are not recommended for use with aqueous solutions.
-
Supplier: TelephoneStuff.com
Description: Modular wall telephone jack assembly with 4, 6 or 8 conductors and stainless steel face plate. Includes 2 wall telephone slotted mounting posts. Each unit is equipped with an insulation piercing terminal block and quick connect wire retaining clips, which hold the conductors in
- Type: Data Jack Wall Plate
- Material: Steel
-
Supplier: Littelfuse, Inc.
Description: Insulated Lead Wire 125°C Max Operating Temperature
- Temperature Range: -55 to 125 C
- Resistance (@25°C): 10,000 ohms
- Lead Style: Leadless
-
Supplier: Littelfuse, Inc.
Description: PVC Insulated Lead Wire 105°C Max Operating Temperature
- Features: RTD
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant stainless steel compact size slip ring for turntable equipment, slip、Slip Ring、Slip Ring Assembly、Slip Ring Ethernet And Power、Slip Ring For Crane、Slipring For Robot, Ingiant stainless steel compact size slip ring for turntable equipment DHK025-7 The main
- Number of Circuits: 7
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
-
Supplier: CMP Products
Description: elements installed. A General Purpose Industrial version is also available. CMP 777 Insulated Adaptors are available in Brass, Aluminium or Stainless Steel and can be supplied for both Industrial and Hazardous Area applications, with Ex ‘
- Temperature Range: -76 to 266 F
- Application: Cable & Wire
-
Supplier: Tempco Electric Heater Corporation
Description: Specially treated rust-resistant steel sheath casing provides physical strength, high emissivity and good thermal conductivity for sheath temperatures up to 900°F (480°C). For corrosive atmospheres and/or sheath temperatures up to 1200°F (650°C), stainless steel sheath is
- Maximum Operating (Sheath) Temperature: 900 to 1,200 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.75 to 1.75 kW
- Watt Density: 2 to 53 W/in²
-
Electrical Connectors - Probe; Rubber; 12 mm; Stainless Steel; 10; Red, Black; UL Listed -- 70146100Supplier: Allied Electronics, Inc.
Description: 3⁄4" Nut Use with TL224 Test Leads TP220 — SureGrip™ Industrial Test Probe Sharp, 1⁄2" Stainless Steel Tips for Improved Contact Flexible Finger Barrier Improves Grip Use with TL224 Test Leads TL220 — Industrial Test Lead Set Includes Pair: AC220, TP220, TL222 TL222 — Silicone
-
Supplier: OMEGA Engineering, Inc.
Description: Electrical connections are made through post terminals or insulated and stainless steel overbraided leads. Each half of the two piece band heaters are rated 120 Volts, and are wired in parallel for 120 Volt operation, or in series for 240 Volt operation. Available options
- Maximum Operating (Sheath) Temperature: 900 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.085 to 1.65 kW
- Watt Density: 18 to 40 W/in²
-
Supplier: OMEGA Engineering, Inc.
Description: Mineral insulated metal sheathed RTD Cable , RTD MIC, has a stainless steel or Inconel outer metal sheath with copper or Nickel signal wire conductors. The conductor lead wires are insulated from each other and the outer sheath by compacted magnesium oxide
- Length: 0 to 12,000 inch
- Width / Diameter: 0.125 to 0.25 inch
- Technology: Nickel, Wire Wound
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: Cable for Resistance Thermometer - The PFA insulated connection cable for resistance thermometers has fibre-glass braiding and stainless steel wire armouring. The conductor is made out of nickel-plated copper strands. Finally, this connection cable has a round shape and a
- Operating Temperature: 250 C
- Cable Shielding: Braid
- Features: Other
-
Supplier: OMEGA Engineering, Inc.
Description: stainless steel clamping band, which assures maximum heat distribution. Easy to Apply due to two-piece construction. Each heater is rated 240V. Connect in series for 480V; parallel for 240V. Heavy Duty Stainless Steel Post Terminals complete with hardware, are designed to
- Maximum Operating (Sheath) Temperature: 900 F
- AC Voltage Required: 240 to 480 volts
- kWatts: 0.5 to 2 kW
- Watt Density: 21 to 40 W/in²
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: This Thermocouple Cable has a stainless steel wire armouring (VA) with tracer and a temperature range of insulation in fixed and flexible applications of max. + 250 °C. Moreover, it does not cause flame propagation acc. to IEC 60332 + EN 60332 Cat. C resp. D.
- Operating Temperature: 250 C
- Features: Other
-
Supplier: Nanmac Corporation
Description: These thermocouples are available with either stainless steel or inconel sheaths. Fitted with a transition from the sheath to 36 inches of fiberglass insulated flexible leads which are enclosed within stainless steel armor for use in rugged applications. These
- Diameter or Width Range: 0.062 to 0.25 inch
- Base, Noble and Refractory Metal Type: E, J, K, T
- Configuration: Exposed Thermocouple, Grounded Thermocouple, Ungrounded Thermocouple
- Probe Configuration: Flexible Probe
-
Supplier: Cooner Wire Company
Description: ground wire it is available in stainless steel, nickel-plated copper, gold-plated copper; or may be fabricated of pure silver, gold alloys, monel, pure nickel, bronze or other materials. Additionally, any flexible wire rope can also be constructed as Litz Wire
- Diameter: 0.02 to 0.603 inch
- Number of Strands: 3 to 19
- Wires per Strand: 3 to 86
-
Supplier: Cooner Wire Company
Description: Extra flexible Insulated Wire is constructed from finely stranded copper wire, stainless steel wire, resistance wire and other alloy wires. They are available in fine wire and ultra fine wire constructions with a variety of
- Rated Voltage: 150 volts
- Nominal Outer Diameter: 0.015 inch
- Operating Temperature: -80 to 200 C
- North American (AWG): 33 AWG
-
Supplier: DigiKey
Description: "10A Insulated Alligator Test Clip Stainless Steel 0.310"" (7.87mm)"
- Material: Stainless Steel
-
Supplier: Conax Technologies
Description: Continuous Wire Feedthrough for Embedded Bearing Temperature Sensors while sealing securely to prevent oil wicking along the leads. Conax Technologies BEARING SENSOR WIRE SEAL efficiently seals directly on the individual insulated leads of an embedded bearing temperature sensor
- Mounting Size: 0.5 to 0.75 inch
- Number of Wires: 2 to 14 #
- Opening Diameter: 0.044 to 0.127 inch
- Pressure Rating: 50 psi
-
Supplier: Pyromation
Description: steel sheath and insulated thermocouple wire.
- Diameter or Width Range: 0.1875 inch
- Probe Configuration: Angled Probe, Straight Probe
- Probe Features: Available as an Assembly
- Sensor Termination Type: Bare or Insulated Lead Wires, Plug or Quick Connect
-
Supplier: Powell Electronics, Inc.
Description: INSULATED T/C WIRE W/STAINLESS STEEL OVE
- Category: Element / Chip
-
Supplier: TelephoneStuff.com
Description: Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance. They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an insulated throat to
- Material: Aluminum, Stainless Steel
- Application: Cable & Wire
-
Supplier: TelephoneStuff.com
Description: Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance. They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an insulated throat to
- Material: Aluminum, Stainless Steel
- Application: Cable & Wire
Find Suppliers by Category Top
Featured Products Top
-
STAINLESS STEEL WIRE Eagle has a vast array of stainless steel wire available which is suitable for a variety of uses such as medical, aerospace and industrial. Wire is available in spools or straight lengths. Eagle (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
High performance applications Conax Technologies’ exclusive mineral insulated (Mg (read more)
Browse Thermocouple Wire Datasheets for Conax Technologies -
Neoprene insulated test lead wire in abrasion resistance, yet just as flexible at low temperatures. Kinkless. OPER. Volt.: 5000 Volts. OPER. TEMP.:-55°C to +105°C. STD. P-U: 1000' STD.COLORS: Black, Red. Other colors available to order RoHS compliant OTHER CONSTRUCTIONS ARE AVAILABLE TO ORDER. (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
NEWind® Double and Triple Insulated Winding Wires NEWind® is a high end multi-layer winding wire that replaces traditional forms. New England Wire Technologies (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
the winding and the ground. NEWind® Specialty Winding Wire solves this problem by insulating the conductors with thin layers of insulation. Cable insulation layers are extruded in either two layers (Supplementary) or three layers (Reinforced). This design ensures that defects in (read more)
Browse Hookup Wires Datasheets for New England Wire Technologies Corporation -
pigtail or ground wire it is available in stainless steel, nickel-plated copper, gold-plated copper; or may be fabricated of pure silver, gold alloys, monel, pure nickel, bronze or other materials. Additionally, any flexible wire rope can also be constructed as Litz Wire (film insulated). (read more)
Browse Wire Rope and Mechanical Cable Datasheets for Cooner Wire Company -
Extra flexible Insulated Wire is constructed from finely stranded copper wire, stainless steel wire, (read more)
Browse Hookup Wires Datasheets for Cooner Wire Company -
Engineered TapesMask, insulate, bond and protect. Solve issues with extreme static charge, high temps and other harsh environments. Read More Download the Brochure Download Product Data Sheets (read more)
Browse Wire Markers and Cable Markers Datasheets for Polyonics -
cabling operations, extra flexible conductors are made of single end stranding between 38 and 44 AWG. Ultra Flexible – miniature conductors stranded out of 46 – 52 AWG single end wire. Extra Flexible Insulated Power Cables (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
Very flexible soft bare copper stranded conductor, insulated with a special flexible PVC formulation to minimize kinking and allow for ultra-low bending torque. Designed for use where wires encounter continuous flexing, such as in data processing equipment, mercury thermostats, magnetic (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc.
More Information Top
-
Impulse conduction of olfactory receptor neuron axons
Insu- lated stainless steel wires were used for stimulation and recording, with the stimulation electrode placed ϳ8 mm rostral to the MOB and the recording electrode placed on the MOB itself.
-
Regulators of Sensory Cortical Plasticity by Neuromodulators and Sensory Experience
The final ventral placements of both the dLGN stimulation (concentric bipolar electrode, Rhodes Medical Instruments series, SNE-100, David Kopf, Tujunga, CA) and V1 recording electrode (125 μm diameter Teflon- insulated stainless steel wire ) were adjusted to yield maximum field postsynaptic potential…
-
Recording from a Single Motor Unit During Strong Effort
The cut end electrode consisted of three insulated stainless steel wires , 25 gim in diameter, twisted and glued together with araldite (Fig. 7).
-
mTOR
Epidural screw electrodes: Wired EEG electrodes consist of small stainless steel screws (Small Parts, Miami Lakes, FL) connected to Teflon insulated stainless steel wire (AM Systems, Carlsborg, WA) approximately 2–3 cm in length.
-
Muscle reflexes during gait elicited by electrical stimulation of the posterior cruciate ligament in humans
Multistranded teflon‐ insulated stainless steel wires were inserted into the PCL guided by sonography and in four subjects also into the fat pad of the knee.
-
Electrophysiological analysis of dopamine cells from the substantia nigra pars compacta of circling rats
Recently we have developed tech- niques for chronic single unit recording from substan- tia nigra zona compacta of freely moving rats using Parylene C insulated stainless steel wires (Diana et al. 1987).
-
Nerve lesioning with direct current
(B) Proximal cuff which delivered pulses to the nerve to generate test muscle twitches; (c) two insulated stainless steel wires emerged from inside the silastic tubing of the lead were stripped of insulation and tightly coiled around the silastic tubing of the…
-
LOW-FREQUENCY-INDUCED SYNAPTIC POTENTIATION: A
PARADIGM SHIFT IN THE
FIELD OF MEMORY-RELATED PLASTICITY MECHANISMS?
All fEPSPs were differentially recorded (Teflon insulated stainless steel wire , 125-µm tip diameter) against a reference electrode placed in the bone overlaying the cerebellum.
-
Rodent Model as Tools in Ethical Biomedical Research
The screws are equipped with 2 cm long small-diameter non- insulated stainless steel wires , which are point- welded to the top of the screw.
-
Differential Effects of Antiepileptic Drugs on Focal Seizures in the Intrahippocampal Kainate Mouse Model of Mesial Temporal Lobe Epilepsy
After KA injection, mice were implanted with a bipolar electrode, made of two twisted polyester- insulated stainless steel wires , into the injected hippocampus.
Indicates content that may require registration and/or purchase.