Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: B4306
- Technology: Intelligent Power Module (IPM)
-
Supplier: Infineon Technologies AG
Description: CIPOS™ Maxi 1200 V, 20 A three-phase Intelligent Power Module CIPOS™ Maxi 1200 V, 20 A three-phase CoolSiC™ MOSFET based intelligent power module with open emitter in DIP 36x23D package providing fully-featured compact inverter solution with excellent
- Input Current: 20 amps
- Output Voltage: 1,200 volts
- Output Power: 4,800 watts
- Technology: Intelligent Power Module (IPM)
-
Supplier: Infineon Technologies AG
Description: CIPOS™ Mini 600 V, 20 A two-phase Asymmetric inverter intelligent power module CIPOS™ Mini 600 V, 20 A two-phase asymmetric TRENCHSTOP™ IGBT based intelligent power module in DIP 36x21D package. It is designed to control two phase switched reluctanct motors
- Input Current: 20 amps
- Output Voltage: 600 volts
- Output Power: 2,400 watts
- Technology: Intelligent Power Module (IPM)
-
-
Description: Integrated Circuits (ICs) - Transistors - Intelligent Power Modules
-
Supplier: ROHM Semiconductor GmbH
Description: BM63373S-VA/-VC is an Intelligent Power Module composed of gate drivers, bootstrap diodes, IGBTs, fly wheel diodes.
- TJ: -40 to 125 C
- Transistor Grade / Operating Range: Commercial
- Features: IGBT, Other, Power MOSFET
- Packing Method: Shipping Tube / Stick Magazine
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SOP-23 Intelligent Power Modules (IPM) ROHS
-
Supplier: Newark, An Avnet Company
Description: EVAL BOARD, INTELLIGENT POWER MODULE ROHS COMPLIANT: YES
-
Supplier: ROHM Semiconductor USA, LLC
Description: BM65364S-VA is an Intelligent Power Module composed of gate drivers, bootstrap diodes, MOSFETs.
- TJ: -40 to 125 C
- Transistor Grade / Operating Range: Commercial
- Features: Power MOSFET
- Packing Method: Shipping Tube / Stick Magazine
-
Supplier: Broadcom Inc.
Description: The Avago HCPL-M456 intelligent power module interface optocouplers use a GaAsP LED optically coupled to an integrated high gain photo detector. Minimized propagation delay difference between devices makes these optocouplers excellent solutions for improving inverter efficiency
- Collector Emitter Breakdown Voltage: 5 volts
- Operating Temperature: -40 to 100 C
- Input: DC
- Output: Photodiode
-
Supplier: Broadcom Inc.
Description: The HCPL-0466 intelligent power module (IPM) and gate drive optocouplers contains an AlGaAs LED. The LED is optically coupled to an integrated high gain photo detector. Minimized propagation delay difference between devices makes this optocoupler an excellent solution for
- Isolation Voltage: 1,050 volts
- Collector Emitter Breakdown Voltage: 5 volts
- Operating Temperature: -40 to 100 C
- Input: DC
-
Supplier: ROHM Semiconductor USA, LLC
Description: BM63767S-VA is an Intelligent Power Module composed of gate drivers, bootstrap diodes, IGBTs, fly wheel diodes.
- Features: Other
-
Supplier: ROHM Semiconductor USA, LLC
Description: BM64364S-VA is an Intelligent Power Module composed of gate drivers, bootstrap diodes, IGBTs, fly wheel diodes.
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: INTELLIGENT POWER MODULE, 600V, 20A, DIP; Continuous Collector Current:20A; Power Dissipation:52.6W; Operating Temperature Max:100°C; IGBT Termination:Solder; Collector Emitter Voltage Max:600V; Product Range:
-
Supplier: Newark, An Avnet Company
Description: INTELLIGENT POWER MODULE, 600V, 30A, DIP; Continuous Collector Current:30A; Power Dissipation:47.6W; Operating Temperature Max:125°C; IGBT Termination:Solder; Collector Emitter Voltage Max:600V; Product Range:- RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: SOP-8 Intelligent Power Modules (IPM) ROHS
- Technology: Intelligent Power Module (IPM)
-
Supplier: Semikron, Inc.
Description: SEMIKRON offeres highly integrated IPMs SKiiPs (Semikron integrated intelligent Power modules) combine IGBT modules, gate drive and cooling technology in one set-up. All components are perfectly matched. Final testing at the end of production, including a one hour burn-in
- Output Voltage: 1,200 to 1,700 volts
- Output Current: 600 to 3,600 amps
- Configuration: Half-Bridge, Six-Pack
- Technology: Intelligent Power Module (IPM)
-
Supplier: Red Lion Controls, Inc.
Description: RTD Input Module User Programmable Input Sensor Break Detection Electrical Isolation Loop Powered Version
-
Supplier: Win Source Electronics
Description: Category: Power Supply Units Win Source Part Number: 1411570-HP 666226-001 - HPE BLC 1PH INTELLIGENT POWER MODULE Manufacturer: HP
-
Supplier: Red Lion Controls, Inc.
Description: RTD Input Module User Programmable Input Sensor Break Detection Multiple Analog Outputs Electrical Isolation 9 to 32 VDC
-
Description: Slot! Arm Microcontroller 128Kb Flash ROM (available for fonts & bitmaps) 1 Megabyte Flash ROM (use to be determined) Runs on +5 Volt Power Supply Prices, specifications, availability, and images subject to change without notice.
- Technology: AMLCD, Thin Film Transistor (TFT)
- Features / Applications: Built-in Controller, Computer Applications
- Display Type: Graphic Display
-
Description: The ezLCD-001-EDK is an intelligent LCD Module Development Kit that includes the ezLCD-001-EvalBoard, Sony 2.7" Color TFT LCD, and comes mounted as a complete assembly with a built-in Earth LCD controller card and integrated USB and serial interfaces. Earth's ezLCD meets the needs of
- Technology: AMLCD, Thin Film Transistor (TFT)
- Features / Applications: Built-in Controller, Computer Applications
- Display Type: Graphic Display
-
Supplier: Acromag, Inc.
Description: Holds five IP modules This board interfaces industry-standard Industrial I/O Pack (IP) modules to a PCI bus on a PC-based computer system. Five IP module slots give you the freedom to mix a variety of I/O functions (A/D, D/A, digital in, digital out, serial I/O, etc.) on a
-
Supplier: E-T-A Circuit Breakers
Description: More intelligent and complex systems as well as the electrification of loads currently play a decisive role in the development of on-board electrical systems. The SCS200 is the right answer to these requirements. It is an intelligent power distribution system, allowing
- Current Rating: 30 amps
- Operating Temperature: -40 to 185 F
- Voltage: 24 VDC, 48 VDC
- Features: Other
-
Supplier: 4D Systems Pty. Ltd.
Description: the forefront of any product design, requiring a brilliance of color, animation or images on any application. This PICASO driven Intelligent Display Module is a perfect example of where art meets technology. 2.8", 240x320 pixels, Intelligent Display TFT-LCD Module with
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: 4D Systems Pty. Ltd.
Description: the forefront of any product design, requiring a brilliance of color, animation or images on any application. This PICASO driven Intelligent Display Module is a perfect example of where art meets technology. 2.4", 240x320 pixels, Intelligent Display TFT-LCD Module with
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: 4D Systems Pty. Ltd.
Description: designed to run on other 4D Systems display modules featuring Picaso or Diablo16 Graphic Processors can be run on this Integrated Display Module, with little or no required modifications. Please contact 4D Systems Support Team for assistance if migrating from a previous model. This
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: Vincotech GmbH
Description: Brake Chopper Complete Bootstrap Circuit Emitter Shunts Gate Drive for Brake Inverter Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Ceramic substrate for Thick-film
- Output Voltage: 1,200 volts
- Output Current: 15 amps
- Technology: IGBT, Intelligent Power Module (IPM)
- Features: Other / Specialty Technology
-
Supplier: Vincotech GmbH
Description: Complete Bootstrap Circuit Converter+Inverter Emitter Shunts Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Ceramic substrate for Thick-film based designs Convex shaped
- Output Voltage: 1,200 volts
- Output Current: 8 amps
- Technology: IGBT, Intelligent Power Module (IPM)
- Features: Other / Specialty Technology
-
Supplier: Vincotech GmbH
Description: Integrated PFC controller Converter+PFC+Inverter Gate Drive Circuit including complete Bootstrap Circuit Integrated DC capacitor Inverter Shunt PFC Shunt Temperature sensor Optimised collector emitter saturation voltage and forward voltage for low conduction losses Reverse conductive IGBT
- Output Voltage: 600 volts
- Output Current: 4 amps
- Technology: IGBT, Intelligent Power Module (IPM)
- Features: Other / Specialty Technology
-
Supplier: TelephoneStuff.com
Description: This power module is designed as an acessory for APC's Symmetra Power Array. It has a capacity of 4000VA and 2800W. The power module installs into one of the Symmetra's modular bays, and can be hot-swapped into and out of the system. The Symmetra's
- Volt-Amp Rating: 4 to 16 kVA
-
Supplier: 4D Systems Pty. Ltd.
Description: time users. Bundles with hardware interface boards for Arduino and Raspberry Pi also available. See product description below for more details. Information about the display module Universal 3.2” Intelligent LCD-TFT display module powered by the Picaso Processor. 240 x 320
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Motor Controllers - 40 V, 20 W Intelligent BLDC Motor Control Module with Integrated FETs -- PAC5285Supplier: Qorvo
Description: FLASH, power management, gate drivers and power MOSFETs and signal conditioning in a small single product. PAC5285 is optimized for low-power BLDC motor control applications up to 20 W.
- Supply Voltage (DC): 40 volts
- Motor / System: DC Brushless Motor
- Features: Other
-
Supplier: Rochester Electronics
Description: IRSM005-800 - Intelligent Power Modules (IPM)
- Technology: Intelligent Power Module (IPM)
-
Supplier: Fuji Electric Corp. of America
Description: The 6MBP50XTA065-50 is a Fuji Electric 7th-generation X-Series IGBT Intelligent Power Module (IPM) rated 650 V / 50 A. It integrates a six-pack (three-phase, six-element) power stage with gate-drive and protection circuitry in a single transfer-molded module for
- Output Voltage: 650 volts
- Output Current: 50 amps
- Technology: IGBT, Intelligent Power Module (IPM)
Find Suppliers by Category Top
Featured Products Top
-
For Acquiring and Processing Data, Stand-alone Data Acquisition, Condition Monitoring and Power Quality Monitoring: The iba modular system acquires and processes measurement signals and is with the appropriate signal output modules perfectly suited for control applications. The decisive (read more)
Browse Data Input Modules Datasheets for iba America LLC -
Microchip's SP6LI extremely low inductance silicon carbide (SiC) MOSFET power modules from Richardson RFPD feature phase leg topology ranking from 700 volts (V), 538A to 1200 volts (V), 394 amperes (A) to 754 A at a case temperature (Tc) of 80 degrees Celsius. Offering higher power density and a (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
the module delivers high dynamic response while minimizing transmission errors and simplifying system integration. Designed for demanding robotic applications, the KR090-25 provides peak torque up to 240 Nm, low backlash (≤8 arcmin), and high power density (374 W/kg) (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
, backup module, and battery care system in one compact unit. It prioritizes the load during power interruptions, manages charging intelligently for lead-acid, gel, and Ni-Cd batteries, and prevents deep discharge while maintaining high efficiency. For (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for Altech Corp. -
ESP32, oversees the design and specification of the module's components to ensure each manufacturing step meets its quality standards. Applications Home automation — smart lighting, intelligent thermostats, and connected living spaces Industrial (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
interface with 61850 intelligent electronic devices (IEDs) to deliver critical equipment control and energy consumption information. This visibility can help management teams immediately improve production efficiency and optimize power use. Industrial producers rely on hundreds of power (read more)
Browse Data Input Modules Datasheets for Allen-Bradley / Rockwell Automation -
modules can be configured in a single chassis to deliver 5 kW to 30 kW of power. Combinations of these chassis can then be easily paralleled to achieve power levels up to 150 kW. Paralleled units operate like one single supply providing total system current. Advanced Intelligent (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
expansion of electric vehicle power modules, telecommunications infrastructure, renewable energy systems, advanced sensing and data center power conversion, attach quality has become a critical reliability factor. Even small variations in bond line thickness, voiding, solder volume and interface quality (read more)
Browse Solder Datasheets for MacDermid Alpha Electronics Solutions -
component for modern intelligent rotary machinery, it balances high transmission performance, structural compactness and economic practicability perfectly. Equipped with 101 independent power and control circuits and 16 (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
intelligent control, classifying it as a Forced air cooling power module to maintain optimal temperatures. Ideal for specialized applications, it serves as a Lithium formation test module for lithium battery formation and testing, and an Energy storage bidirectional module for energy storage systems (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH
Conduct Research Top
-
Highly Integrated and Ultra Compact Power Modules for Embedded Drive Applications
An embedded drive circuit consists of an input rectifier, PFC boost stage and a three-phase output inverter. Depending on the application, the best choice of module for this circuit is a highly integrated IPM (intelligent power module) or a very flexible PIM (power integrated module).
-
Mornsun Converter Solutions for Intelligent Power Management in HEV/EV Applications
When the average consumer thinks of intelligent transportation, they might envision self-driving vehicles dodging obstacles and choosing efficient traffic routes. While that certainly is part of intelligent transportation, there are other critical systems and modules involved that are just as vital
-
Low-Power Techniques for LCD Applications
for low power. RSW = 4.7K + VTHTwo specific factors that affect power consumption with - RCOM = 0.4K CPIXELrespect to the LCD Driver module are the resistor lad- der, which generates the bias voltages for the LCD waveforms, and the clock source configuration. By intelligently selecting a resistor
More Information Top
-
Power Semiconductor Discretes and Modules - 2015 - Forecast and Output Tables V3
4.13 The World Market for Intelligent Power Modules (IPM) By Application Sector (Millions of US Dollars) .
-
Page 21. Semiconductor parts with 060 in root number
INTELLIGENT POWER MODULES FLAT-BASE TYPE INSULATED PACKAGE .
-
Mitsubishi Electric Corp. PM300DSA060 Series Datasheets. PM300DSA120, PM75CVA120, PM100CVA120, PM10CZF120, PM10RSH120, PM600DVA060, PM100DSA120, PM15RSH120, PM...
300 Amp intelligent power module for flat-base type insulated package in 13-pin -- package.
-
Power Semiconductor Discretes & Modules Report - 2014
Intelligent Power Modules (IPM) .
-
Page 2. Semiconductor parts with 219 in root number
Dual-In-Line Package Intelligent Power Module TRANSFER-MOLD TYPE INSULATED TYPE .
-
Power Semiconductor Forecast Report - Preliminary - 2016
4.14 The World Market for Intelligent Power Modules (IPM) By Application Sector (Millions of US Dollars) .
-
pm15 datasheet : Datasheets for Electronic Components and Semiconductors
150Amp - intelligent power modules .
-
HP 5962-9685201 Series Datasheets. HCPL-5301#100, HCPL-530K#200, 5962-9685201HYA, 5962-9685201HYC, HCPL-5301#200, HCPL-5300#300, HCPL-5300#200, HCPL-5300#100, ...
Intelligent power module and gate drive interface optocoupler in 8-pin -- package.
-
Page 4. Semiconductor parts with 196 in root number
Dual-In-Line Package Intelligent Power Module TRANSFER-MOLD TYPE INSULATED TYPE .
-
Page 34. Semiconductor parts with 150 in root number
INTELLIGENT POWER MODULES FLAT-BASE TYPE INSULATED PACKAGE .
Indicates content that may require registration and/or purchase.