-
Supplier: Huawei Technologies Co., Ltd.
Description: Huawei OSN902 is a customized transmission device for Data Center Interconnection, and it supports large capacity, small volume, suitable for DCI transmission scenarios. OSN902 offers 10 GE/40 GE/100 GE service interfaces on the access side, 200G/400G large capacity, ultra-low power
- Data Rate: 160,000 Gbps
- Network Equipment: Switch
- Area Network Type: Wide Area Network (WAN)
- Network Media: Wireless
-
Supplier: ToneCooling Technology Co., Ltd
Description: in hyper-scale and colocation data centers. 2. High-Performance Computing (HPC) & Artificial Intelligence (AI) Clusters Application: Thermal management for optical modules facilitating high-speed interconnects (e.g., NVLink, Infinity Fabric) between GPUs and compute nodes. Why
- Device: Liquid Cooler/Cold Plate
-
Supplier: Nokia
Description: PSI-2T is a new generation of high capacity, cost efficient optical networking solutions, optimized for data center interconnect applications over metro, regional, and long haul distances Compact size and blade form factor optimized for data center applications
-
-
Supplier: Nokia
Description: High-scale interconnect for data center, WAN, and IP anyhaul networks Increase longevity for data center and WAN aggregation The Nokia 7250 IXR-6 and IXR-10 platforms deliver terabit-scale interconnectivity within data centers and across WANs in
- Network Equipment: Router
-
Supplier: Hubbell Incorporated
Description: 5 METER 10 GBPS/25 GBPS FIBER CHANNEL, BACKBONE/HORIZONTAL DISTRIBUTION INTERCONNECT, DATA CENTER EQUIPMENT INTERCONNECT APPLICATION DUPLEX STYLE SINGLE MODE, ZIPCORD FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL LC/APC CONNECTOR AT ONE END SC/APC CONNECTOR AT OTHER END
- Cable Length: 16.404208333333333 ft
- Features: Cable Assembly
- Application: Networking
- Product Type: Patch Cable / Cord
-
Supplier: CIENA Corporation
Description: Ciena’s Waveserver® stackable interconnect system combines a best-in-class coherent chipset with a data center operations model for cost-effective, web-scale Data Center Interconnect (DCI) applications. Web-scale DCI requires new solutions designed from the
- Data Rate: 400 Gbps
- Form Factor: Rack Mount
-
Supplier: TelephoneStuff.com
Description: Cable Runway Patch Panel Rack is a miniature two-post rack that can be attached to CPI Cable Runway. Cable Runway Patch Panel Rack saves rack-mount space in a rack or cabinet that stores computer and data storage equipment by placing patch panels or interconnect equipment above the
-
Supplier: Nokia
Description: the wrong hands, thus preventing business loss and interruption. The 1830 SMS generates quantum safe keys for both optical (1830 PSS) and microwave (9500 MPR) transport platforms to secure a wide range of applications and services, including: Data center interconnect LAN
- Server Type: Applications / File Server
-
Supplier: Data Connect Enterprise, Inc.
Description: The Model 3002 TCB interconnects two modems located in proximity of each other. Data is buffered and re-clocked to ensure its integrity when the modems are clocked independent of each other. The TCB enables users to connect a tail circuit to a modem sharing device or to a modem that
- Data Rate: 64 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 50 C
- Operating Humidity: 5 to 90 %
-
Supplier: Broadcom Inc.
Description: The Avago AFBR-79EBPZ is a 40 Gigabit Ethernet (40G) bidirectional (BiDi) multimode fiber (MMF) QSFP+ transceiver module designed for high-speed data center interconnect and enterprise networking applications. Based on proprietary 2x20G BiDi optics, the module enables four Tx
- Wavelength: 850 to 900 nm
- Data Rate: 10.3125 Gbps
- Sensitivity: -4.5 to -3.83 dB
- Maximum Optical Output Power: 35.44068044350276 dBm
-
Supplier: F5 Networks, Inc.
Description: Securely connect public clouds to data centers. F5 Application Connector connects public clouds to your application service infrastructure within cloud interconnects or data centers. This enables the use of public cloud resources as part of your compute
-
Supplier: Aries Electronics, Inc.
Description: FEATURES A cost-effective means of upgrading to SOIC without changing your PCB layout Available on 0.300 [7.62] centers For Adapters on 0.400 [10.16] or 0.600 [15.24] centers, consult Data Sheet 18011 GENERAL SPECIFICATIONS BOARD MATERIAL: 0.062 thick FR-4 with 1-oz. Cu traces,
- Operating Temperature: 105 C
- Number of Contacts: 14 to 28
- Socket Type: DIP
- Contact Plating: Nickel Plating
-
Supplier: Aries Electronics, Inc.
Description: FEATURES A cost-effective means of upgrading to SOJ or SOIC without changing your PCB layout Available on 0.300 [7.62] centers For adapters on 0.400 [10.16], or 0.600 [15.24] centers, consult Data Sheet 18011 GENERAL SPECIFICATIONS BOARD MATERIAL: 0.062 [1.58] thick FR-4,
- Current Rating: 3 amps
- Operating Temperature: 105 C
- Number of Contacts: 8 to 28
- Contacts Pitch: 0.4 to 0.6 mm
-
Supplier: Aries Electronics, Inc.
Description: FEATURES A cost-effective means of upgrading to SOIC without changing your PCB layout Available on 0.300 [7.62] centers For Adapters on 0.400 [10.16] or 0.600 [15.24] centers, consult Data Sheet 18011 GENERAL SPECIFICATIONS BOARD MATERIAL: 0.062 [1.58] thick FR-4 or IS410 per
- Operating Temperature: 40.55555555555556 C
- Number of Contacts: 8 to 28
- Contacts Pitch: 0.4 to 0.6 mm
- Socket Type: DIP, SOIC / SOP
-
Supplier: CIENA Corporation
Description: Ciena’s 5170 Service Aggregation Switch addresses the increasing need for high-bandwidth services at the edge of the network. Capable of delivering up to 100GbE to enterprises, mobile backhaul sites, and data center interconnect applications, the 1RU device provides a
- Data Rate: 1 to 10 Gbps
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: CableOrganizer.com, Inc.
Description: for a variety of applications. Its innovative design facilitates transitions between backbone cabling and distribution switching in data centers or telecommunications closets.
-
Supplier: Aries Electronics, Inc.
Description: FEATURES Lead-Free RoHS/WEEE-compliant A cost-effective means of upgrading to SOJ or SOIC without changing your PCB layout Available on 0.400 [10.16] and 0.600 [15.24] centers For Adapters on 0.300 [7.62] centers, consult Data Sheet 18010 GENERAL SPECIFICATIONS BOARD MATERIAL:
- Operating Temperature: 105 C
- Number of Contacts: 24 to 32
- Contacts Pitch: 0.3 to 0.6 mm
- Socket Type: DIP, SOIC / SOP
-
Supplier: Larch Networks
Description: Orama X25N from Larch Networks is the next generation network visibility solution. It delivers robustness and flexibility that meets the ever-evolving needs of the data center. Orama X25N bridges the gap between todays ultra-high speed networks and existing management, monitoring and
- Number of Ports: 58 #
- Network Equipment: Other
- Form Factor: Rack Mount
-
Supplier: Juniper Networks Inc.
Description: The compact, agile, and full-featured MX80 3D Universal Edge Router is ideally suited for enterprise and service provider applications in facilities with limited space and power. MX80 routers are optimized for enterprise WAN, Data Center Interconnect (DCI), branch aggregation,
- Number of Ports: 4 #
- Data Rate: 160 Gbps
- Form Factor: Rack Mount
- Network Equipment: Router
-
Supplier: Arista Networks, Inc.
Description: Data centers demand high performance networking solutions. The Arista 7010T offers a purpose built high performance and power efficient solution for high density data center deployments. The Arista 7010T series delivers line rate switching at layer 2 and layer 3 to enable
- Number of Ports: 4 to 48 #
- Data Rate: 176 Gbps
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: L-com, Inc.
Description: (KVM) connection between CPU and device Molded connector strain relief produces durable cable assembly Application Data center management KVM interconnect applications Multiple server access and control Security monitoring
- Cable Length: 7.5 ft
- Application: Audio, Video
- Features: Cable Assembly, SVGA Cable
- Product Type: KVM Cable
-
Supplier: L-com, Inc.
Description: works with any 19" equipment rack offering multivendor support Cable minder allows tie down of incoming cables securing your connections Used to connect fiber optic cables with ST connectors Application Data center management High EMI/RFI applications MAN Telco CO
- Number of Ports: 32
- Height: 2
- Port Type: ST
-
Supplier: MilesTek Corporation
Description: Duplex SC style connectors • Rugged steel construction ensures durability • Standard design works with any 19" equipment rack offering multivendor support. Each coupler port is labeled for easy identification • Bronze alignment sleeves provide durability Applications • Data center
- Port Type: SC
-
Supplier: L-com, Inc.
Description: (KVM) connection between CPU and device Molded connector strain relief produces durable cable assembly Application Data center management KVM interconnect applications Multiple server access and control Security monitoring
- Cable Length: 10 ft
- Application: Audio, Video
- Features: Cable Assembly, SVGA Cable
- Product Type: KVM Cable
-
Supplier: MilesTek Corporation
Description: • Rugged steel construction ensures durability • Standard design works with any 19" equipment rack offering multivendor support • Cable minder allows tie down of incoming cables securing your connections Applications • Data center management • High EMI/RFI applications • Telco CO • MAN
- Port Type: ST
-
Supplier: L-com, Inc.
Description: connections Used to connect fiber optic cables with ST connectors Rugged steel construction ensures durability Standard design works with any 19" equipment rack offering multivendor support Application Data center management High EMI/RFI applications MAN Telco CO
- Number of Ports: 16
- Height: 1
- Port Type: ST
-
Supplier: MilesTek Corporation
Description: durability • 1U rack height saves valuable space, 19” X 1.75” • Bronze alignment sleeve version for Multimode (62.5/125 or 50/125) applications Applications • Data center management • High EMI/RFI applications • Telco CO • MAN
-
Supplier: MilesTek Corporation
Description: • Rugged steel construction ensures durability • Standard design works with any 19" equipment rack offering multivendor support • Cable minder allows tie down of incoming cables securing your connections Applications • Data center management • High EMI/RFI applications • Telco CO • MAN
- Port Type: ST
-
Supplier: Tripp Lite by Eaton
Description: high-speed parallel interconnects for head-ends, central offices and data centers. Experience Reliable Performance with Premium ConstructionPremium materials ensure this multimode fiber cable reliably carries data and voice signals. The cable has duplex male LC connectors
- Operating Temperature: -20 to 60 C
- Cable Type: Duplex, Patchcord
- Connector Type: LC
- Fiber Mode: Multimode
-
Supplier: Tripp Lite by Eaton
Description: high-speed parallel interconnects for head-ends, central offices and data centers. Experience Reliable Performance with Premium ConstructionPremium materials ensure this multimode fiber cable reliably carries data and voice signals. The cable has duplex male LC connectors
- Operating Temperature: -20 to 60 C
- Cable Type: Duplex, Patchcord
- Connector Type: LC
- Fiber Mode: Multimode
-
Supplier: Tripp Lite by Eaton
Description: high-speed parallel interconnects for head-ends, central offices and data centers. Experience Reliable Performance with Premium ConstructionPremium materials ensure this multimode fiber cable reliably carries data and voice signals. The cable has duplex male LC connectors
- Operating Temperature: -20 to 60 C
- Cable Type: Duplex, Patchcord
- Connector Type: LC
- Fiber Mode: Multimode
-
Supplier: Tripp Lite by Eaton
Description: high-speed parallel interconnects for head-ends, central offices and data centers. Experience Reliable Performance with Premium ConstructionPremium materials ensure this multimode fiber cable reliably carries data and voice signals. The cable has duplex male LC connectors
- Operating Temperature: -20 to 60 C
- Cable Type: Duplex, Patchcord
- Connector Type: LC
- Fiber Mode: Multimode
-
Fiber Optic Transceivers - 100GbE QSFP28 SR4 Pluggable Fiber Optic Transceiver Module -- AFBR-89CDDZSupplier: Broadcom Inc.
Description: The Avago AFBR-89CDDZ is a 4-channel, pluggable fiber optic QSFP28 transceiver module device designed for 100GbE short-range data center interconnects, compliant with IEEE 802.3 100GBASE-SR4 and 100m multi-mode fiber media. The device integrates four data lanes in each
- Wavelength: 850 nm
- Data Rate: 10.3125 to 25.78125 Gbps
- Operating Temperature: 32 to 158 F
- Cable Type: Multimode
Find Suppliers by Category Top
Featured Products Top
-
. TARGET APPLICATIONS Data centers and Hyperscale Storage High Performance Computing Workstations (read more)
Browse IC Interconnect Components Datasheets for TE Connectivity -
Fujipoly® Zebra® Gold 8000A elastomeric connectors transfers both data and power between parallel components and circuit boards while exhibiting a remarkably low electrical resistance of less than 25mΩ. This interconnect component is constructed from a low (read more)
Browse IC Interconnect Components Datasheets for Fujipoly® America Corp. -
improved energy efficiency without sacrificing reliability. With workloads expanding from cloud computing to AI-driven analytics, interconnect technology must evolve to handle rapid growth in bandwidth, power demands, and thermal output. As data center demands surge, Heilind Electronics highlights (read more)
Browse Board to Board Connectors Datasheets for Heilind Electronics, Inc. -
for OEM customization TARGET APPLICATIONS Data centers Networking Storage High-speed interconnects within and between switches, routers and transport equipment (read more)
Browse Cable Assemblies Datasheets for TE Connectivity -
Offering robust mechanical stability, Amphenol Lynx mezzanine connectors feature scalable configurations. These connectors are perfect for data centers, telecom, and industrial applications that require reliable high-density interconnects. (read more)
Browse Absolute Rotary Encoders Datasheets for Mouser -
Stacked QSFP-DD 112G Connectors and Cages TE Connectivity (TE) stacked quad small form factor pluggable double density (QSFP-DD) 112G connectors and cages are the next generation of data infrastructure interconnect (read more)
Browse Electrical Connectors Datasheets for TE Connectivity -
Interconnect Solutions for Data Center Features Meets and exceeds OCP UQD requirements Flat face valves Push-to-connect design Suitable cooling (read more)
Browse Electrical Connectors Datasheets for DigiKey -
As data center power density increases, engineers must deliver higher current and voltage within limited space while maintaining uptime, controlling thermal loads and supporting future expansion. Molex Heavy-Duty Connectors (HDCs) address these constraints with rugged, modular connectivity (read more)
Browse Power Connectors Datasheets for Heilind Electronics, Inc. -
four-channel wavelength-division-multiplexed transmitter assemblies. 1.6T DR8 / FR4 Optical Modules Designed for next-generation high-bandwidth data-center interconnects, which place higher demands on heat-dissipation efficiency, circuit precision and package miniaturization. High (read more)
Browse Thermal and Refractory Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
The ever-growing demand for data, driven by the proliferation of smartphones and mobile devices, is pushing data center networks to adopt faster interfaces like 200 GbE, 400 GbE, and even 800 GbE. This trend extends to communication equipment interconnects with the adoption of PCI Express Gen6 (read more)
Browse Bit Error Rate Testers Datasheets for Anritsu Company
Conduct Research Top
-
Enabling Direct Connections: How Our Cross-Connect Solutions Have Evolved
Cross-connects are vital for performance and reliability, often the lifeblood of connectivity in networks and data centers. Because they 're so versatile, cross-connects can be used for many purposes: to create a consolidation point, a small telecom room interconnect or a large data center
-
Optical Networking Best Practices Handbook
technologies have been moving from their telecom origin into the enterprise. For example, in data centers today, all storage area networking is based on fiber interconnects with speeds ranging from 1 to 10 Gbps. As the transmission bandwidth requirements increase and the costs of the emerging optical
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
over its key interconnect technology. At issue is what will become the backplane for server blades an emerging class of Internet data center computers based on plug-and-play adapter
-
4 Features to Look for in a Wall-Mount Cross Connect
Convert To PDF. Whether you're using a cross connect as a consolidation point, a small telecom room interconnect or a large data center cross connect, it's important to find a system that can hold everything you need. While cross connects can go into a rack, a wall-mount cross connect lets you take
-
Is 5G Technology Safe?
Is the Industrial Internet of Things?. NAI Expands Capabilities for Industrial Interconnect Solutions. Is 5G Technology Safe?. Troy Associates Assist with Nature Center Spring Clean-up. NAI Appoints Eric Emley to VP Sales, Marketing & Supply Management. Archives. July 2019. June 2019. May 2019. April 2019