-
Description: There are two types of splines: internal and external. A spline is a series of teeth on a drive shaft that meshes with grooves in a (mating) gear. The surfaces of the spline and the gear allow for smooth transfer of force along a straight line and can generate higher
- Guide Length: 1 inch
- Length: 1 inch
- Guide / Rail Shape: Spline Shaft
-
Description: There are two types of splines: internal and external. A spline is a series of teeth on a drive shaft that meshes with grooves in a (mating) gear. The surfaces of the spline and the gear allow for smooth transfer of force along a straight line and can generate higher
- Guide Length: 1.5 inch
- Length: 1.5 inch
- Guide / Rail Shape: Spline Shaft
-
Description: There are two types of splines: internal and external. A spline is a series of teeth on a drive shaft that meshes with grooves in a (mating) gear. The surfaces of the spline and the gear allow for smooth transfer of force along a straight line and can generate higher
- Guide Length: 1 inch
- Length: 1 inch
- Guide / Rail Shape: Spline Shaft
-
-
Description: There are two types of splines: internal and external. A spline is a series of teeth on a drive shaft that meshes with grooves in a (mating) gear. The surfaces of the spline and the gear allow for smooth transfer of force along a straight line and can generate higher
- Guide Length: 1.25 inch
- Length: 1.25 inch
- Guide / Rail Shape: Spline Shaft
-
Supplier: Accuris
Description: Machine Tools; Spline Shafts and Spline Bore Profiles with 6 Splines; Internal Centering, Dimensions
-
Supplier: Accuris
Description: Machine Tools; Spline Shafts and Spline Bore Profiles with 4 Splines, Internal Centering, Dimensions
-
Supplier: Accuris
Description: Internal and External Involute Spline Profiles - Dimensions
-
Supplier: Arrow Gear Company
Description: Splines are another type of parallel axis component manufactured by Arrow Gear. While gears can be configured in a) both external, or b) one external and one internal, splines are always used in a combination of one external and one internal. Both splined members have the
- Guide / Rail Shape: Spline Shaft
- Material: Stainless Steel, Steel
-
Supplier: Gear Motions, Inc.
Description: Gear Motions manufactures custom splines to exact specifications. Through our many years of experience, we have the knowledge and expertise to produce external and internal spline gears to fit almost any application. Splines are the ridges or teeth (external
- O.D. Spline Shaft Diameter: 0.5 to 36 inch
-
Supplier: Accuris
Description: Internal and External Involute Spline Profiles - Hob Profiles
-
Description: Serving clients in a diverse range of industries, Besta is pleased to manufacture both internal and external splines, in involute and straight sided configurations. For internal spline products, we feature a maximum part diameter of 600mm, with a diametrical pitch of up
- Face Width: 500 mm
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Design: Metric
- Features: Other
-
Supplier: Circle Gear & Machine Co., Inc.
Description: Serving clients in a diverse range of industries, Circle Gear & Machine Company Co. is pleased to manufacture both internal and external splines, in involute and straight sided configurations. Our customers range from HVAC firms, to semiconductor manufacturers, to automotive companies.
- Overall Shaft Length: 140 inch
-
Description: Contains table indicating tolerances on holes and shafts as well as on symmetry, gives directions for gauging such as gauging conditions and gauging control, and specifies control methods and corresponding gauges.
-
Supplier: CSA Group
Description: Contains table indicating tolerances on holes and shafts as well as on symmetry, gives directions for gauging such as gauging conditions and gauging control, and specifies control methods and corresponding gauges.
-
Supplier: Wedin International, Inc.
Description: Wedin International’s Product Design Division can provide professional and experienced help in making any design idea a reality. We offer complete turnkey service, from Rapid Prototyping to Full Production Runs. Our design group provides Cad/Cam support on any project. This includes the ability to
- Gear Type: Change Gear, Helical Gear, Internal Gear, Miter / Bevel Gear, Miter / Bevel Gear Set, Rack, Spur Gear, Worm, Worm Wheel
- Design: English
- Features: Other
-
Supplier: CSA Group
Description: Specifies mating dimensions and tolerances for the sprocket and splines of the hub of an internally geared hub or a backpedal brake hub on a cycle. The dimensions and tolerances for the fitting shall be as given in figure 1.
-
Description: Specifies mating dimensions and tolerances for the sprocket and splines of the hub of an internally geared hub or a backpedal brake hub on a cycle. The dimensions and tolerances for the fitting shall be as given in figure 1.
-
Supplier: Radwell International
Description: BRAKE DISCE, HEAVY DUTY, 6-1/2IN OD, 12SPLINE INTERNAL, 3-1/2IN ID LINING, 2-1/4IN ID SPLINE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Western Integrated Technologies
Description: Sturdy construction throughout makes Parker’s TF Series motors suitable for the most severe applications. The powertrain uses patented 60:40 spline geometry for strength. All splines are constantly flushed with cool fluid for durability. Roller vanes and sealed commutation assure high
- Operating Torque: 6,026.54867256637 In-lbs
- Operating Speed: 749 rpm
- Operating Pressure: 3,002.28039 psi
- Power: 29.7 HP
-
Supplier: Stearns®
Description: Features & Benefits Splined Heavy Duty Hub Specialty Designed Friction Disc - For Higher Operating Temperature & High Inertia Loads Cast Iron Endplate Internal Manual Release Housing Nut O-Rings Sealed Manual Release Hole in Housing IP54 Enclosure Rating
- Torque Rating: 50 to 125 Ft-lbs
- Diameter: 10.5 inch
- Weight: 42 lbs
- Configuration: Disc
-
Supplier: Geartronics Industries Incorporated
Description: Custom Gears Custom manufactured to your specifications and material, made complete or cut teeth on your blanks Fine Pitch Medium Pitch Cluster Gears Sector Gears Pulleys Ratchets Gear Types Spur Gears Helical Gears Worm Gears/Worms Internal Gears & Splines Gear Boxes Sprockets Bevel
- Plastic: Acetal, Ceramic, Delrin®, Nylon, Phenolic
- Industries: Aerospace, Agricultural, General Industrial, Machine Tool, Material Handling / Conveying, Medical / Pharmaceutical, Military, Mining, Motion Control, Robotics, Wastewater
- Metal: Aluminum, Brass, Bronze, Cast Iron, Magnesium, Steel, Steel - Hardened, Steel - Stainless
- Gears: Bevel / Miter Gears, Cluster Gears, Gear Blanks, Helical Gears, Internal Gears, Planetary Gearing, Spur / Pinion Gears, Worms and Worm Gears
-
Supplier: Prince Manufacturing Corp.
Description: Features Standard duty cycle Reduced weight Optional shaft configurations Smaller Housing Internally splined 1 3/8" diameter drive shaft, 6 tooth or 21 tooth Up to 40 gallons a minute 2250 PSI Max operating pressure Slips onto tractor PTO shaft (no gear box required)
- Maximum Discharge Flow: 21 to 40.7 GPM
- Maximum Discharge Pressure: 2,250 psi
- Media Temperature: 180 F
- Horsepower: 8.4 to 58.8 HP
-
Supplier: Stearns®
Description: Internal manual release
- Torque Rating: 1.5 to 25 Ft-lbs
- Speed: 5,000 rpm
- Operating Voltage: 575 volts
- Bore Diameter: 1.25 inch
-
Supplier: Prince Manufacturing Corp.
Description: Features High duty cycle Use in circuits with motors Better at higher temperatures Increased wear resistance Internally splined 1 3/8" diameter drive shaft, 6 tooth or 21 tooth Up to 40 gallons a minute 2250 PSI Max operating pressure Slips onto tractor PTO shaft (no gear box required)
- Maximum Discharge Flow: 5.5 to 23.4 GPM
- Maximum Discharge Pressure: 2,250 psi
- Media Temperature: 180 F
- Horsepower: 4.9 to 32.1 HP
-
Supplier: Durst
Description: design keeps oil constantly flowing through the bearing and provides for wet spline operation, even at startup. All Durst pump drives incorporate class 10 spur gears that run on heavy-duty ball bearings. They also feature an internal spline, which, with a spline adaptor,
-
Supplier: Durst
Description: design keeps oil constantly flowing through the bearing and provides for wet spline operation, even at startup. All Durst pump drives incorporate class 10 spur gears that run on heavy-duty ball bearings. They also feature an internal spline, which, with a spline adaptor,
-
Supplier: Durst
Description: design keeps oil constantly flowing through the bearing and provides for wet spline operation, even at startup. All Durst pump drives incorporate class 10 spur gears that run on heavy-duty ball bearings. They also feature an internal spline, which, with a spline adaptor,
-
Supplier: Durst
Description: design keeps oil constantly flowing through the bearing and provides for wet spline operation, even at startup. All Durst pump drives incorporate class 10 spur gears that run on heavy-duty ball bearings. They also feature an internal spline, which, with a spline adaptor,
-
Supplier: Stearns®
Description: Features & Benefits Ideal for high cycle applications O-ring on hub to prevent friction ring rattle Internal quiet features prevent noise during setting and releasing of brake Class H coil Optional manual release Few moving parts Comes standard with carrier friction disc Direct Acting UL
- Torque Rating: 25 to 300 Ft-lbs
- Speed: 3,600 rpm
- Operating Voltage: 432 volts
- Bore Diameter: 2.125 inch
-
Supplier: Weichai Power Co., Ltd.
Description: valves for boost, control and cooler circuits, replaceable cartridge filter. SAE high pressure ports. SAE mounting flange with ANSI or SAE spline shaft, through shaft SAE A, B, B-B and C. Boost pressure pumps for internal and external suction, integrated cold start relief valve
- Maximum Discharge Pressure: 6,091.5834 to 7,251.885 psi
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: Weichai Power Co., Ltd.
Description: Axial piston motor in swash plate design for high pressure open and closed loop systems. Optimized starting and low speed behavior. Purge valves for circuit and case flushing in closed loop optional. Internal system pressure control, no external piping required. Brake pressure shut off for
- Operating Torque: 3,238.93805309734 to 12,424.7787610619 In-lbs
- Operating Speed: 2,700 to 5,300 rpm
- Operating Pressure: 6,091.5834 to 7,251.885 psi
- Power: 210.414600429743 to 532.06749280642 HP
-
Supplier: Gear Motions, Inc.
Description: Helical Gears Pump Gears Bevel Gears Worm Gears Splines Sprockets Shafts Our precision gears are custom made in the USA, and are built using equipment that can accommodate virtually any customer request, including diameters ranging from a fraction of an inch up to six feet. We are capable of
- Industries: Aerospace, Automotive, General Industrial, Material Handling / Conveying, Medical / Pharmaceutical, Military, Mining, Petrochemical, Pulp / Paper, Pumping, Robotics
- Gears: Bevel / Miter Gears, Helical Gears, Spur / Pinion Gears, Worms and Worm Gears
- Operations: Broaching, Grinding, Surface Finishing
- Capabilities: Design and Development, Production Manufacturing, Prototypes, Repair / Reconditioning, Reverse Engineering
-
Supplier: Sunnen Products Company
Description: Sunnen Portable Hones are fast and efficient for all kinds of bore-sizing work. They can be run in an electric drill, air drill, drill press, or honing rig and are capable of honing open, shouldered, blind, keyway, splined, tandem, or rifled bores to a uniform surface finish of .08-1.5 micrometer
- Outer Diameter (OD): 0.18503947 to 60.0000324 inch
- Form: Honing Stick
- Applications & Coarseness: Internal / Bores
- Abrasive / Stone: Superabrasive - Diamond
-
Supplier: SAE International
Description: To fully define the following requirements for bolts with spline and hexagon heads of strength class up to but not including 1250 MPa: a Head dimensions (see 3.1 ) b Shank dimensions (see 3.2 ) c Geometric control (see 3.3 ) d Surface texture (see 3.4 ) This document is based on one class of
-
Supplier: SAE International
Description: To fully define the following requirements for bolts with spline and hexagon heads of strength class up to but not including 1250 MPa: a Head dimensions (see 3.1 ) b Shank dimensions (see 3.2 ) c Geometric control (see 3.3 ) d Surface texture (see 3.4 ) This document is based on one class of
Find Suppliers by Category Top
Featured Products Top
-
components, automotive parts, medical devices, thin film materials, roller bearings (tapered, cylindrical, spherical, needle), transducers, optical components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
), transducers, optical components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial / test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, thin film materials, roller bearings (tapered, cylindrical, spherical, needle), transducers, optical components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Play Gage Axial Internal Clearance (AIC) kit / Axial Play Gage Internal and External Thread Gages Rotary Shouldered Connection Thread Inspection Gear / Spline Accesories (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Radial Internal Clearance (RIC) kit / Radial Play Gage Axial Internal Clearance (AIC) kit / Axial Play Gage Internal and External Thread Gages Rotary Shouldered Connection Thread Inspection Gear / Spline Accesories (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, medical devices, thin film materials, roller & ball bearings, transducers, optical components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, cylindrical, spherical, needle), transducers, optical components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial / test (read more)
Browse Depth Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, cylindrical, spherical, needle), transducers, optical components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial / test (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
information. Universal Supermicrometer® Model 501 & 504 The definitive bench micrometer, the Universal Supermicrometer (USM), offers the advantage of being two instruments in one, by providing the ability to measure both internal and external parts (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, cylindrical, spherical, needle), transducers, optical components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial / test (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Over interparietale hernias
One fiihlt median of the inner strip ring clearly a muscle plate.
-
Hernia surgery
The Henle sling is a fiber reinforcement of the Fascia transversalis which with its medial and lateral legs form the inner strip ring (.
-
Vaulter Clinical dictionary
…the Sulcus✫ Anulus fibrosus (E fibrous annulus): fiber ring of intervertebral discs; s.a. intervertebral disc Anulus fibrosus dexter/sinister cordis (E fibrous annulus): fiber ring of the Herzostien Anulus inguinalis profundus (E deep inguinal combating): Syn: inner strip ring; inner opening of…
-
Vaulters large dictionary medicine Medical of Dictionary German-English English-German
…fiber ring of intervertebral discs; E of fibrous combating, fibrous annulus, annulus fibrosus Anulus cordis dexter/sinister to fibrosus: fiber ring of the Herzostien; fight E of fibrous of heart Lower's, coronary tendon, wrestling Anulus inguinalis profundus: inner strip ring; E abdominal inguinal…
Indicates content that may require registration and/or purchase.