Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: SOLENOID VALVE 3W INTRINSICALLY SAFE
- Valve Size: 0.25 inch
- Flow (Cv): 0.63
- Pressure Rating: 0 to 150 psi
- Media Temperature: 165 F
-
Supplier: Atos North America
Description: On/off valves equipped with intrinsically safe solenoids. "Intrinsically safe" protection is based on the principle of limiting the energy of electric circuits in environments with presence of hazardous atmospheres. For this reason the valves must be
- Valve Size: 0.2362206 to 2.4803163 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: -4 to 176 F
-
Supplier: Clippard
Description: Intrinsically Safe Electronic Solenoid Valve
- Valve Size: 0.19 inch
- Pressure Rating: 105 psi
- Number of Ports/Ways: 2
- Power: 15.5 volts
-
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE SOLENOID, 2 POSITION, 3-WAY, DIRECT OPERATE, INTRINSICALLY SAFE, 8 VDC, DIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY
- Features: Solenoid Valves
-
Supplier: Rotork plc
Description: Intrinsically safe Simple two-step calibration Current command, current or potentiometer feedback signal Actual position 4-20mA calibrated output Manual mode Stepping mode with adjustable on and off times Selectable solenoid drive sense for fail-safe operation Selectable
-
Supplier: TE Connectivity
Description: Intrinsically Safe Usage Conditions Operating Temperature Range : -20 - 55 DEGC [-4 - 131 DEGF ]
- Power: 24 volts
- Features: Solenoid Valves
-
Supplier: R. STAHL, Inc.
Description: fuse The R. STAHL INTRINSPAK safety barriers of Series 9002 can be used for various tasks in the field of automation. The wide product range and scope of different combinations offer you a large field of applications. The safety barriers allow the intrinsically safe operation of HART
- Number of Channels: 2
- Maximum Open Circuit Voltage (VOC): 28 volts
- Maximum Short Circuit Current (ISC): 112 milliamps
- Features: ATEX, Other
-
Supplier: Festo Corporation
Description: NAMUR port pattern for solenoid valves to VDI/VDE 3845 Rotatable seal for 3/2- or 5/2-way valve Wide choice of EX solenoid systems Sturdy and powerful Extended temperature range Outstanding value for money All solenoid coils can be used on an armature tube The
- Pressure Rating: 21.755655 to 116.03016 psi
- Media Temperature: 140 to -4 F
- Power: 24 volts
- Media: Air, Compressed Air
-
Supplier: ASCO
Description: -Reduced wiring cost • Wide selection includes 2/2 normally closed, 3/2 normally closed (including Quick Exhaust), 3/2 universal, 4/2, 5/2, and 5/3 • Air or inert gas only • Lower-cost alternative to intrinsically safe valves in critical applications not requiring a safety
- Valve Size: 0.25 inch
- Flow (Cv): 0.08
- Pressure Rating: 150 psi
- Media Temperature: 140 F
-
Supplier: Weidmuller
Description: The ACT20X-SDI-HDO/2SDI-2HDO valve control modules are controlled from the safe zone on the input side by the switching signals (NPN, PNP) and provide digital outputs to switch actuators (solenoids, alarms) in Ex zone 0. Depending on the module, the output current is limited for
- Analog Input Channels: 1 #
- Input Impedance: 10 Mohms
- Output Impedance: 100 ohms
- Operating Temperature: -20 to 60 F
-
Supplier: Continental Hydraulics
Description: VSD*HL KD2 HAZARDOUS LOCATION, SOLENOID, DIRECT & PILOT OPERATED DIRECTIONAL CONTROL VALVES EXPLOSION-PROOF Sizes D03 to D10 Pressures up to 5000 PSI Flows from 40 to 290 GPM ATEX certification 94/4/EC Description The VSD**HL solenoid operated directional control valves
- Pressure Rating: 5,000 psi
- Features: Control Valves, Electric, ISO, Intrinsically Safe, Solenoid Valves
- Valve Type: Directional Valves, Spool Valves
- Media: Hydraulic Fluid
-
Supplier: Festo Corporation
Description: solenoid coil VACC-S13-11-K4-1-EX4A for armature system F19A, metric cable connector, intrinsically safe. Type of actuation=electrical, Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Required current consumption=16 mA
- Features: Solenoid Valves
-
Supplier: R. STAHL, Inc.
Description: transmitter, proximity switches, potential-free contacts and temperature sensors, strain gauge, solenoid valves, indicators e.t.c. The compact design allows a space saving and flexible installation in the cabinet. The mounting is very comfortable and easy due to the fact that
- Number of Channels: 1
- Maximum Open Circuit Voltage (VOC): 28 volts
- Maximum Short Circuit Current (ISC): 22 milliamps
- Features: ATEX, Other
-
Supplier: Clippard
Description: Like the NIV and PIV series, the AIV series features Clippard’s unique multifunctional valve stem design for longer life and minimal dead volume. The difference with the AIV series is that it also provides the added benefit of air operation, which is—by
- Pressure Rating: 100 psi
- Number of Ports/Ways: 3
- Media: Air, Gas, Water
- Features: Intrinsically Safe, Metal Face Seal, Normally Closed (Closed Center), Normally Open (Open Center), Other
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit
- Valve Size: 0.5905515 inch
- Pressure Rating: 0 to 750 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 302 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel
- Valve Size: 0.3149608 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 3
- Media Temperature: -4 to 320 F
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, EX-I SOLENOID DRIVER, BINARY OUTPUT, TO CONTROL INTRINSICALLY SAFE SOLENOID VALVES, 20-30 VDC, 12.85 V, STATUS LED. FREE 2 YEAR RADWELL WARRANTY
- Supply Voltage (DC): 30 volts
-
Supplier: BARTEC
Description: In the Ex i version, the MODEX 8 relay out module can activate various actuators using 8 outputs. It is possible, for example, to directly activate intrinsically safe solenoid valves or other intrinsically safe circuits. The module is connected to the
- Operating Temperature: -25 to 60 F
- Data Acquisition: I/O Module
-
Supplier: BARTEC
Description: In the Ex i version, the MODEX digital out Ex i module can control various actuators using 16 digital outputs. During operation, a channel can be shortcircuited on the short-circuit proof outputs (short-circuit proof to a limited extent). For example, intrinsically safe solenoid
- Operating Temperature: -40 to 60 F
- Data Acquisition: I/O Module
-
Supplier: Gems Sensors & Controls
Description: hazardous locations for the sewage, waste water, chemical and groundwater pump/solenoid valve control; automatic or manual alternation; high and/or low level alarms with silence/acknowledge capabilities. Series 67 controls can be used in hazardous applications as an
- Form Factor: Circuit Board
- Features: Level Controller
- Media: Liquid
- Control Signal: Switch / Relay Output
-
Supplier: Williams
Description: •Corrosion Resistant •High Flow Turndown •Greater Reliability •Simple Maintenance •Ease of Installation •Intrinsically Safe •Flows: up to 9 gph (35 lph) •Discharge Pressure: 13,100 psi (903 bar) •Manual mode or automatic with solenoid valve.
- Maximum Discharge Flow: 0.0011666666666666668 to 0.15133333333333335 GPM
- Maximum Discharge Pressure: 13,100 psi
- Media Temperature: -40 to 200 F
- Power Source: Air / Pneumatic
-
Supplier: Beckhoff Automation LLC
Description: The ELX2792 output terminal has two relays, each with a changeover contact, which can be used universally to switch intrinsically safe loads up to zone 0/20. These could be, for example, solenoid valves, contactors or optical/acoustic signal devices. The ELX2792 features
- Data Acquisition: I/O Module
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: class of valves. Commonly, widely used in the fields of Chemical, Aerospace, Automotive, Mechanical Engineering, Oil & Gas, and so on. DCW PTFE Ball Valve Seats Designed for Your Application: Extreme Toughness Excellent Wear Resistance Excellent heat resistance Chemical resistance Wide
- Features: Angle Valves, Back Flow Preventer Assembly, Ball Valves, Chemical, Choke Valves, Foot Valves, Piston Valves, Sanitary / Hygienic Valves, Solenoid Valves
- Media: Cold Water, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Potable Water, Salt Water, Specialty / Corrosive Gases, Wastewater, Water
- Valve Type: Diaphragm Valves, Pressure Relief Valves, Safety Valves, Shut Off Valves
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: analysis, Reduction of contamination, high precision production, Dechengwang Fluoropolymer components can fulfill these challenging requirements with 10+ years of expertise in engineering and manufacturing. We often provide parts of PCTFE Multi way valve, PTFE test tube, PTFE TFM Vessel for
- Features: Angle Valves, Back Flow Preventer Assembly, Chemical, Foot Valves, Manual / Hand, Piston Valves, Sanitary / Hygienic Valves, Solenoid Valves
- Media: Cold Water, Gasoline / Diesel Fuel, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Potable Water, Salt Water, Specialty / Corrosive Gases, Steam, Wastewater, Water
- Valve Type: Diaphragm Valves, Needle Valves, Pressure Relief Valves, Safety Valves, Shut Off Valves
Find Suppliers by Category Top
Featured Products Top
-
Clippard Solenoid Valves are available in two-way, three-way and four-way configurations in port sizes from #10-32 to 1/2 NPT. Select either a direct-acting poppet or solenoid-controlled pilot operated balanced spool design. Spool valves are body ported but can be bolted to a parallel circuit (read more)
Browse Solenoid Valves Datasheets for Clippard -
The new CB Solenoid Valve is economically designed, utilizing a cartridge bobbin coil coupled with our unique MultiSeal™ technology. The MultiSeal radically simplifies port layout by allowing total porting flexibility 360° around the seal, without the need for O-Rings or anti (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The Lee EPSV is designed to meet mission critical parameters. This compact, lightweight, 2-way solenoid valve builds on the long performance history of the VHS solenoid valve product line, but extends the operating pressure to 800 psi (55 bar). High temperature models can operate up to 275 (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The Lee Company’s new perfluorinated semi-inert solenoid valve is specifically designed to handle moderately aggressive gases and liquids in a wide range of fluid handling applications. The valve is ideal for use in anesthesia delivery, inkjet printing, gas detection systems, reagent (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
Festo Corporation manufactures custom solenoid valves to match your specifications. (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
The VUVG is setting a new benchmark for solenoid valves. It makes applications easier and less expensive. Its small footprint with its high flow rate to small size ratio makes it the best in its class. And of course it is easy to order, install and (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
Lee Miniature Piloting Solenoid Valves combine space and weight savings with superior performance and reliability in demanding applications such as aerospace hydraulic and fuel systems, oil exploration/production, car racing, and other challenging high pressure applications. (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The Lee Company's new semi-inert solenoid valve is specifically designed to handle moderately aggressive gases and liquids in a wide range of fluid handling applications. Available in plug-in, face mount and soft tube ported configurations, the valve is ideal for use in anesthesia (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The new Festo solenoid valve VZWP, which features a piston seal instead of a diaphragm seal and a maximum operation pressure of 40 bar, is an ideal universal process valve for water, air, and (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
The new Festo solenoid valve VZWD can switch at any pressure from 0 to 90 bar without differential pressure - even in closed media circuits. This new valve is ideal for high pressure and dosing applications. It can be operated with water, air, and neutral media. These units operate (read more)
Browse Solenoid Valves Datasheets for Festo Corporation
Conduct Research Top
-
Fieldbus Part 2
controller cabinets in safe-area spaces, and only allow I/O subsystems in process spaces. IS remote I/O was installed in the process space to interface to low-power solenoid operators for valve actuators, valve-position limit switches, rupture-disk indicators and transfer-panel proximity switches. The remote
More Information Top
-
Vision-controlled paint spray optimization
To maximize the triggering accuracy of the spray guns, intrinsically safe solenoid valves were mounted directly on the reciprocators.
-
CR4 - Thread: Looking for Hydraulic Valve with Manual Reset for Intrinsic Safe Loop
You can Google/search 'intrinsically safe solenoid coil', ' intrinsically safe hydraulic solenoid valve ', or something similar.
-
CR4 - Thread: I.S. Solenoid Valve
Bear in mind that it is not the solenoid valve that is intrinsically safe .
-
Better intrinsically safe than sorry. (intrinsically safe devices and systems) - Mechanical Engineering-CIME | HighBeam Research
Although a wide variety of new intrinsically safe devices, such as solenoid valves , have become available over the past several years, the concept has been well established.
-
Climbing and Walking Robots
The solution adopted was to use solenoid -operated control valves which were intrinsically safe and that could be used in po- tential explosive atmospheres.
-
Control Engineering Europe Evaluates Latest FTI Calibration Solution
• ASCO Numatics introduces intrinsically safe (Ex i) direct acting solenoid valves for use in harsh environments .
-
CR4 - Thread: DC/AC Solenoid
ASCO brand solenoid valves which are rated for I/S ( intrinsically safe ) operation are intended specifically for instrument air service duty only.
Indicates content that may require registration and/or purchase.