-
Supplier: Sensirion
Description: Designed for integration in demanding flow control systems, the SLI liquid flow meter series is a high precision solution for low flow rates of liquids based on water or hydrocarbons (alcohols, solvents, oil, fuel, adhesives). Sensirion’s modular approach,
- Liquid Volumetric Flow Rate: 0 to 0.02112 GPM
- Operating Temperature: 50 to 122 F
- Features: In-line, True Mass Flow Meter
- Process Media Type: Liquid
-
Supplier: OMEGA Engineering, Inc.
Description: Simple Setup DC Powered (DPF143), Loop Powered (DPF144) Remote or Flow Sensor Mounted (with Adaptor) Rugged NEMA 4X (IP67) Plastic Housing Non-Volatile Memory The DPF140 Series of flow meters are micro controller based indicators with transmission and pulse outputs. These
- Operating Temperature: -32 to 131 F
-
Supplier: Fluid Components Intl. (FCI)
Description: The FS10i is a universal flow switch and flow monitor designed for simple insertion into ½” (13mm) or larger diameter pipes and square ducts. The unit is suitable for either liquid or air/gas applications. It is fast responding and highly repeatable to both increasing and decreasing
- Pipe Diameter: 0.25 to 0.5 inch
- Velocity Flow Rate: 0.01 to 400 ft/sec
- Operating Temperature: -40 to 320 F
- Operating Pressure: 2,001.52026 psi
-
-
Supplier: Micro Sensor Co., Ltd.
Description: MFM500A flow switch sensor is an intelligent thermal diffusion principle-based flow monitoring sensor, with the compact size, full stainless steel material and IP67 protection class. It is available for real-time monitoring of pipe water flow. It has OLED display
- Process Media Type: Liquid
- Electrical Output: Switch
-
Supplier: Flow Technology, Inc.
Description: ELECTROMAGNETIC FLOWMETER MC 608 A/B TRANSMITTER The MC 608 A/B transmitter supports extended functions which make it perfectly suitable for measuring and billing in civil, industrial and agricultural sector and for flow measurement in residual water treatment. The 608 Transmitter is
- Media Temperature Range: -10 to 70 F
- Operating Temperature: -20 to 60 F
- Media Temperature: -10 to 70 F
- Electrical Output: Analog Current, Frequency
-
Supplier: Milton Roy
Description: Delivering accuracy, reliability, and process control flexibility PROTEUS intelligent chemical metering pumps are engineered to meet today’s most demanding requirements for municipal and industrial water and waste treatment. Milton Roy designed these pumps from the ground up based on
- Maximum Discharge Flow: 0.0001 to 0.3 GPM
- Maximum Discharge Pressure: 50 to 175 psi
- Pump Type: Metering Pumps, Positive Displacement Pumps, Wastewater Treatment Pumps, Water Treatment Pumps
-
Supplier: SWAN Analytical USA, INC.
Description: Instrument for the monitoring of ammonium based on ion-sensitive electrodes. Complete system mounted on panel: Features Transmitter FAM Ammonium in a tough aluminum enclosure (IP66). Swansensor Ammonium in combination with reference electrode RefTemp. Flow cell M-Flow 10-3PG for
- Number of Control Relays: 2
- Operating Temperature: 14 to 122 F
- Process Media Temperature: 14 to 122 F
- Electrical Output: Analog Current Output
-
Supplier: Cole-Parmer
Description: • Meters provide visual and remote flow indication for numerous applications • Choose from standard or digital models with display and keypad • Manufactured from solid PP or PVDF; choose PVDF for better chemical resistance • Jewel bearings allow for very low minimum flow rates •
- Gas Volumetric Flow Rate: 0.0211864406779661 to 2.27401129943503 SCFM
- Liquid Volumetric Flow Rate: 0.15 to 64.4 GPM
- Operating Temperature: 140 F
- Operating Pressure: 150 psi
-
Supplier: Cole-Parmer
Description: • Meters provide visual and remote flow indication for numerous applications • Choose from standard or digital models with display and keypad • Manufactured from solid PP or PVDF; choose PVDF for better chemical resistance • Jewel bearings allow for very low minimum flow rates •
- Gas Volumetric Flow Rate: 0.00529661016949153 to 0.667372881355932 SCFM
- Liquid Volumetric Flow Rate: 0.04 to 18.9 GPM
- Operating Temperature: 140 F
- Operating Pressure: 150 psi
-
Supplier: Cole-Parmer
Description: • Meters provide visual and remote flow indication for numerous applications • Choose from standard or digital models with display and keypad • Manufactured from solid PP or PVDF; choose PVDF for better chemical resistance • Jewel bearings allow for very low minimum flow rates •
- Gas Volumetric Flow Rate: 0.00529661016949153 to 0.667372881355932 SCFM
- Liquid Volumetric Flow Rate: 0.04 to 18.9 GPM
- Operating Temperature: 140 F
- Operating Pressure: 150 psi
-
Supplier: Cole-Parmer
Description: • Meters provide visual and remote flow indication for numerous applications • Choose from standard or digital models with display and keypad • Manufactured from solid PP or PVDF; choose PVDF for better chemical resistance • Jewel bearings allow for very low minimum flow rates •
- Gas Volumetric Flow Rate: 0.0105932203389831 to 1.32768361581921 SCFM
- Liquid Volumetric Flow Rate: 0.08 to 37.6 GPM
- Operating Temperature: 140 F
- Operating Pressure: 150 psi
-
Supplier: ABB Measurement & Analytics
Description: technique and scope of application. ProcessMaster FEW630 is the ultimate solution for flow measurement in applications such as water, wastewater, sewage, sludge, thickened sludge, influent, and effluent. Overview ProcessMaster FEW630 – The first choice for all water industry
- Pipe Diameter: 1 to 120 inch
- Media Temperature Range: 23 to 176 F
- Liquid Volumetric Flow Rate: 1.056 to 2,236,656.709812 GPM
- Operating Temperature: 140 F
-
Supplier: Komline
Description: an atomizer control panel/lubrication stand, housed in a NEMA-4 (IP66 equiv.) enclosure, and designed for location adjacent to the operating atomizer. The panel permits control of the oil mist generation system for the lubrication of the atomizer bearings, and flow control for the cooling
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Feeding / Metering Unit, Resin Hopper / Spray Tank
- Features: Gravity Feed, Other, Pressure Feed, Spray / Atomization (Wet Coating)
-
Supplier: Alfa Laval Inc.
Description: The Unique RV-P regulating valve is designed to safely and effectively control or regulate precision flows in the dairy, food and beverage, and biopharm industries. Extremely accurate valve flow regulation Alfa Laval offers two regulating valves:Unique RV-P and an aseptic version,
- Valve Size: 0.2362206 to 2.8346472 inch
- Pressure Rating: 0 to 145 psi
- Media Temperature: 50 to 284 F
- Features: Compression Fitting
-
Supplier: Georg Fischer Piping Systems Ltd
Description: % for H2O
- Pipe Diameter: 1 inch
- Liquid Volumetric Flow Rate: 0.044 to 0.44 GPM
- Process Media Type: Liquid
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Ultrasonic clamp-on heatmeter (HM) with integral design & digital communication
- Process Media Type: Liquid
- Meter Technology: Ultrasonic Meter
-
Supplier: RS Components, Ltd.
Description: SMC PF3W704S-F03-BTN-M Flow Switch
- Operating Temperature: 32 F
- Gas Volumetric Flow Rate: 0.01765536723163842 to 0.14124293785310735 SCFM
- Process Media Type: Liquid
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Type 8150 Battery Powered Flow Totalizer
- Process Media Type: Liquid
-
Supplier: ABB Measurement & Analytics
Description: The powerful transmitter is easy to use and provides the output signal that meets the needs. ProcessMaster FEP300 is a versatile, reasonably priced, most accurate flow meter tailored for all process industry applications. A flowmeter with base functionality, short delivery and a simple
- Pipe Diameter: 1 to 16 inch
- Operating Pressure: 2,500 psi
- Media Temperature: -25 to 130 F
- Media Temperature Range: -25 to 130 F
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Type 2551 Magmeter; Display Version with relays
- Meter Technology: Electromagnetic Meter
- Process Media Type: Liquid
-
Supplier: HydraCheck Inc.
Description: Ideal for monitoring pump performance and media flows in hydraulic systems. Why choose a reverse flow, flow meter? Generally, one-way flow, inline flow meters have an integral check valve assembly that prevents the oil from flowing in reverse. This
- Media Temperature Range: -20 to 240 F
- Liquid Volumetric Flow Rate: 150 GPM
- Operating Pressure: 6,000 psi
- Operating Temperature: -20 to 240 F
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: Feature ・Compact and excellent cost performance ・Outstanding reliability with no moving parts ・Suitable for use in machines ・Easy-to-check 2-color LED(status) indicator ・2 selectable outputs (Unitpulse,High-density pulse,Warning,Switch) Examples of use Measurement principle
- Media Temperature Range: 32 to 104 F
- Liquid Volumetric Flow Rate: 0.0132 to 15.84 GPM
- Media Temperature: 32 to 104 F
- Volumetric Flow Rate Range: 0.0132 to 15.84 GPM
-
Supplier: BARTEC
Description: Data Transfer
- Process Media Type: Liquid
-
Supplier: DigiKey
Description: SENSOR FLOW LIQ
- Operating Temperature: -40 to 158 F
- Process Media Type: Liquid
-
Supplier: ifm efector inc.
Description: Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics With switching output, analog output and pulse output Clearly visible numerical display Convenient operation via buttons or parameter setting via IO-Link Learn more From May
- Media Temperature Range: 32 to 140 F
- Operating Pressure: 145.0377 psi
- Operating Temperature: 14 to 140 F
- Gas Volumetric Flow Rate: 0.00017655 to 0.10593 SCFM
-
Supplier: Powell Electronics, Inc.
Description: Flowmeter, range 5-50 GPH water.
- Process Media Type: Liquid
-
Supplier: Sierra Instruments, Inc.
Description: Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and 241S. The InnovaMass 241S inline version is a true workhorse in applications ranging from large pipes and ducts, to high
- Pipe Diameter: 0.5 to 72 inch
- Operating Temperature: -40 to 150 F
- Operating Pressure: 1,500 to 5,000 psi
- Media Temperature: -330 to 500 F
-
Supplier: Panametrics
Description: The Panametrics AquaTrans AT600 clamp-on ultrasonic flow meter is a liquid clamp-on flow meter designed to be accurate, durable and cost-effective. Rugged and reliable, this meter will remain fixed to your pipe for years to come. Features and Benefits Economical
- Pipe Diameter: 0.5 to 300 inch
- Media Temperature Range: -328 to 752 F
- Velocity Flow Rate: -39.993438320209975 to 39.993438320209975 ft/sec
- Operating Temperature: -4 to 131 F
-
Supplier: McCrometer, Inc.
Description: Upgrade your irrigation lines with the McMag flow meters. Benefit from no moving parts, a 5-year battery life, and legendary McCrometer durability. The only mag meters on the market priced to compete with propeller meters.
- Pipe Diameter: 4 to 12 inch
- Meter Technology: Electromagnetic Meter
- Process Media Type: Liquid
- Features: Other, Recorder / Totalizer Functions
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Calibration Columns verify pump flow rates, chemical dosing, or chemical feed systems with higher accuracy than competitive models. Constructed of UV Resistant PVC and designed for precise, efficient testing with a variety of installation options. ADVANTAGES: UV Resistant PVC Construction for
- Pipe Diameter: 1 inch
- Features: In-line
- Process Media Type: Liquid
-
Supplier: Heilind Electronics, Inc.
Description: Sensors Flow, Liquid
- Process Media Type: Liquid
-
Supplier: Festo Corporation
Description: Compact design Universal flow detection Simple installation Reliable pick & place application for extremely small workpieces
- Operating Temperature: 32 to 122 F
- Operating Pressure: -13.053393 to 145.0377 psi
- Liquid Volumetric Flow Rate: 2.64 GPM
- Electrical Output: Analog Voltage
-
Supplier: McCrometer, Inc.
Description: The Ultra Mag 5000 features the advanced ProComm Max transmitter for superior accuracy (up to ±0.2%) and system integration. With NSF-approved UltraLiner™ and 1D/0D pipe run requirements, it is the premier choice for municipal and industrial water.
- Pipe Diameter: 1.5 to 48 inch
- Operating Pressure: 150 to 300 psi
- Velocity Flow Rate: 0.2 to 32 ft/sec
- Operating Temperature: 14 to 140 F
-
Supplier: ifm efector inc.
Description: Precise detection of flow in pipes Suitable for water, oils and glycol solutions Intuitive continuous adjustment of the switch point Robust housing with very high pressure resistance Very fast response time (~10 ms) Learn more Please note the changed housing design! View other products
- Media Temperature Range: 32 to 185 F
- Operating Pressure: 580.1508 psi
- Operating Temperature: 32 to 140 F
- Maximum Current Rating: 0.1 amps
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series PCWS supply side or Series PCWR return side assemblies simplify piping and provide superior strength. Fully customizable with choice of valves, flow, and pressure controls; pressure and temperature gauges, flowmeters, and virtually any conceivable combination of connection sizes and
- Pipe Diameter: 0.75 inch
- Aggressive/Corrosive Media: Aggressive / Corrosive Process Media
- Features: In-line
- Process Media Type: Liquid
Find Suppliers by Category Top
Featured Products Top
-
Water Treatment Flow Meter Converts Raw Ground Water To Potable Water Ideal For Flocculation, Sedimentation Removal and Filtering Operations With its advanced multi-point flow measurement technology, the versatile Multi-Mag Flow (read more)
Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
water flow measurement in agricultural, turf and other irrigation applications. Mc Propeller Flow Meters now feature a more durable bearing assembly, and an improved design of the standard canopy, transmitter, and digital register to prevent water intrusion. Additional features include a (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Suitable for water, oil and aggressive liquids, the robust steel sensor detects bubbles from approximately 1 mm diameter upwards. Based on continuous thermal principle, the switch is reliable, robust and easy to implement. Find out more about our OOL product range, from drip to bubble detection. (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
Engineers in a tight spot over where to locate flow meters on land-based wells or aboard offshore platforms, FPSO vessels and subsea modules will find McCrometer's Oil/Gas Industry Applications Technical Guide explains how (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Engineers in a tight spot over where to locate flow meters on land-based wells or aboard offshore platforms, FPSO vessels and subsea modules will find McCrometer's Oil/Gas Industry Applications Technical Guide (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Water and waste water treatment Most effective blower technology for wastewater There are many ways to avoid damaging the environment. In the case of (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
protected against water jets). IP67 (temporary immersion up to 1 meter) and IP68 (continuous immersion beyond 1 meter) are available as custom options. Q3: What types of electrical signals can be transmitted? A: The (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
can be specified with an IP 69K rating on demand. IP 67 enclosures must be able to withstand immersion in one metre of water for 30 minutes. IP 69K electronic enclosures must be capable of withstanding 80°C water at a pressure of 80–100 bar and a flow rate of 14-16 litres (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
data-logging Have greatest confidence in your billing based on highest accuracy with widest flow range revenue meter Get early warnings for leaks or bursts and reduce NRW (Non-Revenue Water) – highest confidence in night line performance Have highest confidence in (read more)
Browse Flow Meters Datasheets for ABB Measurement & Analytics
More Information Top
-
Snappily Energy
• consumption measuring devices in the ONZ with a corresponding field communication between the measuring devices of all supply lines of business ( current gas, heat, water ), • a meter -Gateway for the communication for … … base of a protected, breitbandigen IP - basing communication.
-
Sustainable Development and Environment II
… network distributions in the whole district, 11 detection sites and 2 sink nodes were planned by the local WSN based online detection system, where Sigma 920 pipe flow meters of American HACH Company … … multi-parameters automatic pipe water quality monitors of Hebei … … and then were uploaded to the data workstations of drainage network with fixed IP address via wireless …
-
Final Technical Report: Residential Fuel Cell Demonstration by the Delaware County Electric Cooperative, Inc.
… input V0+, V0- o Erich to confirm Red/Blue on +/- o 5018 module working o Erich to confirm how to specify range for thermocouples • Tested pulse counting meter o removed pressure valve … … to create a large flow o 5080 module working … … and Pasquale from Gaia arrived ~11 AM • Pulled all power tower equipment from the truck and moved to basement • Discovered power tower … … Checked computer communications o IP address assigned 67.45 … … an empty and clean water bottle with the normal …
-
Hydrogen-Rich Gas Production from Steam Gasification of Palm Oil Wastes Using the Supported Nano-NiO/γ-Al2O3 Catalyst
After every experiment, the liquid (including water and tar) in the cooling tube and condensers was collected and further separated into aqueous and oil fractions using the standard ASTM D244 and IP 291.1 methods, the oil fraction was weighed and recorded … The total volume of the generated gas could be measured by gas flow meter , and the total gas yield (Nm3 /kg) could thus be calculated based on the consumed biomass in a specific time period at a constant feeding rate.
-
http://www-us-east.intel.com/content/dam/doc/white-paper/energy-arch-rock-areo-data-center-paper.pdf
A typical deployment in the data center consists of Arch Rock PhyNet™ Nodes with 802.15.4/6LoWPAN low-power radio, IP - based mesh networking and embedded web services, such as: AREO Components • IPpower Node – power sub- metering at the rack or circuit level • IPthermal Node – thermal and humidity monitoring; chiller water temperature and flow rate monitoring • IPpressure Node – Differential air pressure monitoring • IPsensor Node – …
-
Snappily Market
The German hardware-manufacturer Devolo provides energy suppliers and public utility companies IP-basierende Monitoring total solutions for all energy types according to the Open Metering specification. So, is ensured that all the energy segments are sensed therefore current , water , gases and heat data. The company Johnson Electric has brought some time ago bistable relay for Smart of meter to the market.
-
Custody Measurement Best Practices
There are several factors that affect the operation of these flow meters , such as the liquid temperature, the pressure in the system, density of the product dispatched, water content….etc.. … reported by the flow meters affected by correction factors obtained from established formulas based on the process … … and representative values, are included in various International Standards such as the API, ASTM, ISO, IP Publications.
Indicates content that may require registration and/or purchase.