Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: IP Network Reference Model for cdma2000
-
Supplier: Accuris
Description: Reference Connections for Traffic Engineering of IP Access Networks
-
Supplier: Accuris
Description: Reference benchmarking, background traffic profiles and KPIs for VoIP and FoIP in fixed networks
-
-
Supplier: Accuris
Description: Methods of test for Petroleum and its products Part 0. Section 0.2. Specifications for IP standard reference liquids
-
Description: The Universal Verification Methodology (UVM) that can improve interoperability, reduce the cost of using intellectual property (IP) for new projects or electronic design automation (EDA) tools, and make it easier to reuse verification components is provided. Overall, using this
-
Supplier: 3GPP
Description: Technical specification (TS)
-
Description: networking, it addresses the technical aspects of real-time applications over IP. Drawing on his extensive research and practical development experience in VoIP from its earliest stages, the author provides an accessible reference to all the relevant standards and cutting-edge
-
Supplier: 3GPP
Description: Technical specification (TS)
-
Supplier: 3GPP
Description: Technical specification (TS)
-
Supplier: 3GPP
Description: Technical specification (TS)
-
Description: The Universal Verification Methodology (UVM) can improve interoperability, reduce thecost of using Intellectual Property (IP) for new projects or electronic design automation (EDA) tools, and make it easier to reuse verification components. Overall, using this standard will
-
Description: The Universal Verification Methodology (UVM) can improve interoperability, reduce thecost of using Intellectual Property (IP) for new projects or electronic design automation (EDA) tools, and make it easier to reuse verification components. Overall, using this standard will
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 788297-MCP2510-I/P Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 18-DIP (0.300", 7.62mm) Operating Supply Voltage: 3 V ~ 5.5 V Protocol: CAN Function: Controller Interface: SPI Standards: CAN 2.0 Family Name:
- TJ: -40 to 85 C
- Package Type: DIP
- Features: Other
- Device Type: Sensor Interface
-
Supplier: GL Communications, Inc.
Description: calls/sec) and high volume of sustained calls (tens of thousands of simultaneous calls/platform). MAPS™ (Message Automation and Protocol Simulation) is GL’s standard framework for emulation of IP, TDM, and Wireless protocols. MAPS™ HD RTP (PKS109) is an advanced bulk call generator
- Features: Other
- Network Protocol: TCP/IP
-
Supplier: Flexbar Machine Corporation
Description: Digi-Met Depth Gage with IP-65 Protection Deluxe Waterproof Depth Gage System with Interchangeable Base Attachments* and Offset Measuring Attachment* *Order Separately Specifications: IP-65 protection acc. to EN 60529 Stainless Steel 7,5 mm LCD display DIN 862 Locking screw Contact pin
- Gage / Instrument Type: Depth Gage
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1192482-IP4238CZ10,115 Category: Circuit Protection>TVS - Diodes Type: Steering (Rail to Rail) Package: Tape & Reel Applications: Ethernet, Telecom Standard Package: 4,000 Mounting: SMD (SMT) Unidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 5.5V Voltage -
- VR: 5.5 volts
- Tj: -40 to 125 C
- Clamping Voltage (VC): 7.3 volts
- VBR: 6 volts
-
Description: TS-based IP systems; - Non-MPEG2 TS-based IP systems. This second edition cancels and replaces the first edition, published in 2007, and constitutes a technical revision. The main changes with respect to the previous edition are: - Recent developments in DVB and OMA standards
-
Supplier: ValueTronics International, Inc.
Description: industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: Compact, high precision power analyzers – easy to carry and save working space. Simple user interface ensures easy, intuitive operation. Standard
-
Description: consists of paragraphs that are meant to be additional to the definitions and specifications, which are already found in the IEC 61158 series. Following each heading, there will be a reference to which paragraph must be inserted or replaced within the relevant IEC 61158 series.
-
Supplier: Automation24, Inc.
Description: The dynamic reference sensor DRT25C.3/LT-M12 - 50141901 from Leuze with IO-Link interface is ideal for use in the packaging industry. It has a digital output with light switching (PNP) and dark switching (NPN), a switching frequency of 750 Hz and features a red light source. The
- Operating Distance: 1.968505 to 7.87402 inch
- Operating Temperature: 14 to 122 F
- Features: DC Powered, Photoelectric Sensors
- Mode: Dark-on
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1084985-PIC16F59-I/P Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® 16F Core Processor: PIC Speed: 20MHz Package: Tube Standard Package: 10 Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 32 Program Memory Size: 3KB (2K x 12) Program
- Clock Speed: 20 MHz
- Internal RAM Size: 3 KB
- Supply Voltage (Vcc): 2 to 5.5 volts
- Number of I/O Ports: 32
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 963528-SI8920BC-IP Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose Type: Isolation Package: Tube Applications: Automotive, Inverters, Power Supplies, UPS Standard Package: 50 Mounting: SMD (SMT) Package / Case: 8-SMD, Gull Wing Supplier
- Operating Range: Automotive
- Features: Other
-
Supplier: CSA Group
Description: MPEG2 TS-based IP systems; - Non-MPEG2 TS-based IP systems. This second edition cancels and replaces the first edition, published in 2007, and constitutes a technical revision. The main changes with respect to the previous edition are: - Recent developments in DVB and OMA
-
Supplier: Automation24, Inc.
Description: and features a red LED light source. The reference sensor DRT25C.3/L6-M12 - 50141897 with three light spots and an operational range of 0.05–0.2 m, in contrast to standard light sensors, uses the conveyor belt as reference and identifies objects, e.g. cardboard, as a deviation
- Operating Distance: 1.968505 to 7.87402 inch
- Operating Temperature: 14 to 122 F
- Features: DC Powered, Photoelectric Sensors
- Mode: Dark-on
-
Description: by water immersion in the process of transportation and use, which provides reference basis for product technical standards. Applicable to the artificial rain test based on natural conditions, without rain with strong wind speed, without considering the high temperature of the sample
- Chamber Capacity: 35.31465726981547 to 282.51725815852376 cubic feet
- Features: Alarm(s), Lights, Programmable, Shelves, Windows
- Type: Environmental Stability
- Configuration: Floor Mount, Laboratory / Room, Walk-In
-
Description: connected via cables and switched on and that support the IP protocol. The reference model covers inside and outside network connectivity.
-
Supplier: CSA Group
Description: connected via cables and switched on and that support the IP protocol. The reference model covers inside and outside network connectivity.
-
Supplier: Honeywell Sensing & IoT
Description: environment and vehicle movements. With two sensor models for different power levels, the TARS-IMU accommodates both 5 V and 9 V to 36 V vehicle power systems. Communication is transmitted using industry standard CAN J1939 connectivity. As a standard, TARS-IMU is calibrated on
-
Supplier: Honeywell Sensing & IoT
Description: environment and vehicle movements. With two sensor models for different power levels, the TARS-IMU accommodates both 5 V and 9 V to 36 V vehicle power systems. Communication is transmitted using industry standard CAN J1939 connectivity. As a standard, TARS-IMU is calibrated on
-
Supplier: CSA Group
Description: ISO 14229-5:2013 references ISO 14229-1 and ISO 14229-2 and specifies the implementation requirements of a common set of unified diagnostic services (UDS) on Internet Protocol (UDSonIP). ISO 14229-5:2013 does not include any redundant information of the documents as listed in the
-
Description: IEC 62056-4-7:2015 specifies a connection-less and a connection oriented transport layer (TL) for DLMS/COSEM communication profiles used on IP networks. These TLs provide OSI-style services to the service user DLMS/COSEM AL. The connection-less TL is based on the Internet Standard User
-
Description: reference temperatures of 15 °C and 60 °F. The standard reference temperature for petroleum measurement adopted in IS0 5024 is 15 °C, and should be used for international trade. However, it is recognized that its use is not yet universally accepted and references to
-
Supplier: Tripp Lite by Eaton
Description: accommodate equipment up to 32.5 in. (82.6 cm) deep, such as 1U servers and patch panels Rack spaces numbered for easy reference Removable casters and levelers help with minor position adjustments and stabilization Meets Payment Card Industry Standards Provides physical equipment and
- Rack Height: 12 U
- Type: Rack Enclosures
- Features: RoHS Compliant
-
Supplier: Softing Industrial Automation GmbH
Description: acceptance testing) Support of PROFIBUS, PROFINET, EtherNet/IP and Modbus TCP in combination with TH LINK components Data acquisition also from standard Ethernet devices (e.g. PCs or camera systems) Versatile solution for a wide range of diagnostic applications Permanent monitoring and
-
Description: HIPPI, SCSI, IP and others. FC-PI-5 includes 16GFC, 8GFC and 4GFC. FC-PI-5 supersedes FC-PI-4 (reference [2]). For older technologies such as 2GFC and 1GFC refer to FC-PI-2 (reference [3]).
Find Suppliers by Category Top
Featured Products Top
-
-performance features including proprietary Ion Specific Electrode sensor design; readings in concentration, ppm N or ppm NO3–, or mV; built-in double junction reference electrode; 1- and 2-point calibration options; user-selectable LIVE and HOLD modes; IP67 dust-tight & waterproof up (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
The PT6 is designed with high-performance features including: proprietary ISE sensor design; readings in concentration, ppm N or ppm NO3–, or mV; built-in double junction reference electrode; 1- and 2-point calibration options; user-selectable LIVE and HOLD modes; IP (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
300 lbs. static load strength at grip reference point (grp) Electronics sealed to IP68S Excellent EMI/RFI shielding Factory programmable pretravel and overtravel Analog, CANbus, USB and other custom output options available Redundant outputs (read more)
Browse Industrial Joysticks Datasheets for OTTO Controls -
adjustment range is the reference point for the calibration using the standard tip. Length extensions may be applied to this style of gauge but should be used with care. A maximum length of 12 mm, between tip and mounting thread, is advised, but this does depend on other variables such as (read more)
Browse Form Gages and Form Gaging Systems Datasheets for Ametek Solartron Metrology -
IEM-DCC Flyer Shunt-based DC energy reference meter for power classes up to 500 kW A smart solution for (read more)
Browse Power Meters Datasheets for Isabellenhutte USA -
reference minimum applicable load of 1 mA at 5 VDC. A one-piece insert-molded terminal structure helps prevent solder flux from traveling into the switch during board or wire assembly. This feature improves manufacturing reliability, but the IP40 enclosure is (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
blocks. These pre-programmed blocks provide all of the standard functionality required for most motion control applications, eliminating the need for custom programming. For many machine control applications, the MP2600iec machine controller can provide complete control and monitoring (read more)
Browse Motion Controllers Datasheets for Yaskawa America, Inc. - Motion Division -
protocols such as: PROFINET Profibus DP V1 EtherNet/IP (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
Protection rating IP66 Mechanical durability (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
Protection rating IP67 Enclosure material (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Transwitch, Octasic partner on VoIP gateway design Transwitch has inked a development pact with Octasic, under which the companies have created a reference design for voice-over-IP (VoIP) gateway designs. Panasonic touts tottering plasma display technology Engineers and executives of the Panasonic
More Information Top
-
ASTM MNL62 - Automotive Lubricants and Testing
… Document Title Method 3430.2 Compatibility Characteristics of Universal Gear Lubricants Method 3440.1 Storage Solubility Characteristics of Universal Gear Lubricants Storage Solubility Characteristics of Universal Gear Lubricants Specifications–IP Standard Thermometers, Appendix A Specifications for IP Standard Reference Liquids, Appendix B BS …
-
ASTM MNL37 - FUELS AND LUBRICANTS HANDBOOK: Technology, Properties, Performance, and Testing
… Cabinet Method 3430.2 Compatibility Characteristics of Universal Gear Lubricants Method 3440.1 Storage Solubility Characteristics of Universal Gear Lubricants Storage Solubility Characteristics of Universal Gear Lubricants Specifications-IP Standard Thermometers, Appendix A Specifications for IP Standard Reference Liquids, Appendix B BS …
Indicates content that may require registration and/or purchase.