-
Supplier: Spire Metering Technology
Description: 280W-R ultrasonic water meter is the latest innovation from Spire Metering. It is specially designed for domestic water metering applications where conventional water meters fail due to harsh environment, solids in water, high maintenance, magnetic
- Pipe Diameter: 0.5 to 1.5 inch
- Media Temperature Range: 140 F
- Liquid Volumetric Flow Rate: 11 to 70.45 GPM
- Operating Temperature: 32 to 140 F
-
Supplier: Spire Metering Technology
Description: 280W-R is a static water meter with no moving parts to wear or tear. It is literally maintenance-free. The sensor is a straight-through type, no blockage exists. This not only leads to very small pressure drop, but also allows the meter to work with both pure water and
- Pipe Diameter: 0.5 to 1.5 inch
- Media Temperature Range: 140 F
- Liquid Volumetric Flow Rate: 11 to 70.45 GPM
- Operating Temperature: 32 to 140 F
-
Supplier: Spire Metering Technology
Description: industrial installations can profit from the advantages of the wearfree water flow measurement, precision, and operation security and long service life. The rugged 280W-CI water meter will provide sustained flow accuracy for the life of the meter while providing
- Pipe Diameter: 2 to 12 inch
- Media Temperature Range: 32 to 140 F
- Liquid Volumetric Flow Rate: 0.11 to 137.6 GPM
- Operating Pressure: 0 to 10 psi
-
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Water Analysis Meter-PH 22 pH Meter for simultaneous measurement of pH value and temperature The water resistant PCE-PH 22 pH Meter quickly detects the pH value and temperature. Thanks to its split display it can show the pH value and temperature reading
- pH Range: 0 to 14 pH
- Accuracy: 0.02 ±pH
- Operating Temperature: 32 to 140 F
- Features and Functionality: Battery Powered, Temperature Compensation
-
Supplier: Spire Metering Technology
Description: The SpireMag series MAG888-DC flowmeter is a battery-powered high-performance magnetic water meter designed for water and wastewater industry to accurately measure the water flow in closed conduits. MAG888-DC is ideal for remote locations in municipal, irrigation,
- Pipe Diameter: 0.5 to 32 inch
- Media Temperature Range: 14 to 212 F
- Operating Pressure: 145 to 362 psi
- Velocity Flow Rate: -49 to 49 ft/sec
-
Supplier: FLEXIM AMERICAS Corp.
Description: Designed for the needs of the Water and Wastewater Industry The flow meter's transducers are small and practical, watertight and equipped with rugged integrated cables. Thanks to the clamp-on technology, no cutting or welding work is needed to mount the transducers on the pipe. Thus,
- Pipe Diameter: 0.4 to 90 inch
- Media Temperature Range: -40 to 210 F
- Operating Temperature: 14 to 140 F
- Media Temperature: -40 to 210 F
-
Supplier: Sierra Instruments, Inc.
Description: precision. In fact, the RedyIndustrial provides all of the proven features of Sierra's RedySmart with the addition of a water-resistant housing that allows you to hose it down.The economical RedyIndustrial meters and controllers contain no moving parts and are unaffected by upstream
- Mass Flow Rate: 0 to 1.23885 lbs/min
- Operating Pressure: 2.900754 to 159.54147 psi
- Media Temperature: 32 to 122 F
- Media Temperature Range: 32 to 122 F
-
Supplier: Tripp Lite by Eaton
Description: immersion in one meter of water for up to 30 minutes with no damage or decline in performance, making the kit ideal for basement applications. For applications that require IP67 protection, use the kit with a Tripp Lite N206-SB01-IND surface-mount box, N206-Series Cat6 cable, and the
- Features: Cable Assembly
- Application: Computer Cable, Networking
- Product Type: Patch Cable / Cord
-
Supplier: Milton Roy
Description: Delivering accuracy, reliability, and process control flexibility PROTEUS intelligent chemical metering pumps are engineered to meet today’s most demanding requirements for municipal and industrial water and waste treatment. Milton Roy designed these pumps from the ground up based on valuable
- Maximum Discharge Flow: 0.0001 to 0.3 GPM
- Maximum Discharge Pressure: 50 to 175 psi
- Pump Type: Metering Pumps, Positive Displacement Pumps, Wastewater Treatment Pumps, Water Treatment Pumps
-
Supplier: Flow Technology, Inc.
Description: Wafer style for OEM applications The EL1100 series of electromagnetic flow meters represent the state of the art for the accurate measurement for OEM process applications. This new generation flow meter utilizes an innovative structure to route the electromagnetic signal generated by
- Pipe Diameter: 1.5 to 6 inch
- Media Temperature Range: 32 to 212 F
- Liquid Volumetric Flow Rate: 9.5 to 2,800 GPM
- Operating Pressure: 305 psi
-
Supplier: Transcat, Inc.
Description: Product Highlights The testo 616 professional moisture meter provides you with a precise and non-destructive means of measuring moisture in wood and building materials, and of monitoring the drying process after water damage. Simply select the characteristic curve, and place the
- Form Factor: Meter / Indicator
- Variables Measured: Moisture Content
-
Supplier: Sensirion
Description: Designed for integration in demanding flow control systems, the SLI liquid flow meter series is a high precision solution for low flow rates of liquids based on water or hydrocarbons (alcohols, solvents, oil, fuel, adhesives). Sensirion’s modular approach, which allows the liquid flow
- Liquid Volumetric Flow Rate: 0 to 0.02112 GPM
- Operating Temperature: 50 to 122 F
- Features: In-line, True Mass Flow Meter
- Process Media Type: Liquid
-
Supplier: Radwell International
Description: FLOW SENSOR, OPTIMISED FOR WATER / OILS / AIR, 100 MM PROBE LENGTH, 2 DIGITAL OUTPUTS, 1 ANALOGUE OUTPUT, PNP/NPN, NO/NC, 0-1000 HZ, 18-30 VDC, 100 MA, M12 CONNECTOR, IP65/67, (SA4100). FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Scalewatcher North America, Inc.
Description: Main voltage:110-240 VAC, 50/60 Hz Energy consumption: 0.01kWh Main cable: Three meter with molded mains plug Overload protection: Internal fuse Signal cable: One core, standard seven meter Controls: "Power On" and "Cable connected" LEDs Electrical Standard: Scalewatcher conforms to
- Removal Application: Ultra Pure Water, Water Softening
-
Supplier: Automation24, Inc.
Description: The Proline Promag W 10 from Endress+Hauser is a magnetic-inductive flow meter for basic applications, particularly in the water and sewage industry. It performs bi-directional measurements, regardless of pressure, density, temperature, and viscosity and requires no upstream or
- Media Temperature Range: -4 to 194 F
- Operating Temperature: -22 to 140 F
- Media Temperature: -4 to 194 F
- Meter Technology: Electromagnetic Meter
-
Supplier: Scalewatcher North America, Inc.
Description: Main voltage:110-240 VAC, 50/60 Hz Energy consumption: 0.033 kWh Main cable: Three meter with molded mains plug Overload protection: Internal fuse Signal cable: Three core with enough length to make the coil Controls: "Power On" and "Cable connected" LEDs Electrical Standard: Conforms to the
- Removal Application: Ultra Pure Water, Water Softening
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1146347-GEM20160 Category: Industrial Automation and Controls>Panel Meters - Counters, Hour Meters Series: GEMINI Type: Preset, Tachometer Termination Style: Screw Terminal Package: Bulk Ingress Protection: IP66 - Dust Tight, Water Resistant Standard
- Voltage Range: 115 to 230 volts
- Operating Temperature: 32 to 122 F
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
- Display Technology: LED
-
Supplier: Sonel Test
Description: with circuits protected by RCDs of AC, A and B type. Increased resistance to environmental conditions The meter will cope well in difficult environmental conditions. Protection against penetration of dust and water is ensured by a unique housing with a level of protection IP67.
- Display: Digital Meter
- Testing Method: Manual
- Features: Other
-
Supplier: Micronics, Ltd.
Description: The new heat/energy metering solution from Micronics. Simple, low cost, hot or chilled water energy measurement from outside the pipe. A smarter solution than in-line meters! The U1000 HM is an ultrasonic clamp-on heat/energy meter that uses ultrasound to measure flow rate and
- Pipe Diameter: 0.9842525 to 4.5275615 inch
- Media Temperature Range: 32 to 185 F
- Velocity Flow Rate: 0.328083989501312 to 32.8083989501312 ft/sec
- Operating Temperature: 32 to 185 F
-
Supplier: REED-Direct
Description: Compact pen style for true portability Carbon rod electrode Temperature measurement, °C/°F Automatic pressure compensation Data hold, Record (max., min.) IP-67 rated water resistant housing External calibration buttons 4 x 1.5V AAA batteries
- Water Quality Parameters: Conductivity / Dissolved Solids
- Display Type: Digital Display
- User Controls: Digital Front Panel
- Form Factor: Hand Held
-
Supplier: ATI Industrial Automation
Description: for submersion in fresh water to a depth of 10 meters. Precision machined from high-strength stainless steel. Maximum allowable overload values are 4.8 to 17.6 times rated capacities. High Signal-to-Noise Ratio: Silicon strain gages provide a signal 75 times stronger than conventional
- Maximum Torque: 3,539.82300884956 In-lbs
- Category of Device: Sensor / Transducer
- Technology: Strain Gauge
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: This is waterproof slip ring for marine drilling platform. IP protection grade is IP68, it can work under water 300 meters. It has two waterproof plug and it is equipped with metal dust cover. Housing material is stainless steel 316. The waterproof slip ring is specially
- Operating Speed: 0 to 50 rpm
- Maximum Voltage: 1,100 volts
- Maximum Current: 3 to 85 amps
- Operating Temperature: -40 to 176 F
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-PH20M Easy-to-use food & hygiene meter for pH determination / External pH electrode / Recalibratable / Waterproof (IP 67) The food / hygiene meter was developed to directly determine the pH in aqueous media. The waterproof food / hygiene meter PCE-PH20 is used for the
- Operating Temperature: 32 to 140 F
- Features and Functionality: Battery Powered
-
Supplier: Mueller Company
Description: The MUELLER EZ-VAULT Meter Setters provide a means to quickly install a 1-1/2" or 2" meter. The EZ-VAULT permits cities and water companies to standardize larger meter sets increasing convenience and efficiency during construction. The factory pre-aligned setter is
-
Supplier: HM Digital, Inc.
Description: UPGRADED! (See below) Ideal for all water quality testing, water purification applications, wastewater regulation, aquaculture, hydroponics, colloidal silver, labs & scientific testing, pools & spas, ecology testing, boilers & cooling towers, water treatment and more. The
- Operating Temperature: 32 to 176 F
- Features and Functionality: Battery Powered, Built-in or Self-calibration
-
Supplier: Sonel Test
Description: Universal earth tester The Sonel MRU-30 compact earth resistance and soil resistivity meter enables efficient and easy earth resistance measurement. Many measurement methods available in a small casing. The MRU-30 meter is surprisingly versatile in nature. The instrument can be used to
- Display: Digital Meter
- Testing Method: Manual
- Features: Other
-
Supplier: Scalewatcher North America, Inc.
Description: Main voltage:110-240 VAC, 50/60 Hz Energy consumption: 0.04 kWh Main cable: Three meter (10 ft) with molded mains plug Overload protection: Internal fuse Signal cable: Three core with enough length to make the coil Controls: Digital display Electrical Standard: Scalewatcher conforms to the
-
Supplier: Transcat, Inc.
Description: the reference point Enhanced environmental protection:IP54-rated as dust and water spray resistant Improved battery life of 5000 measurements with auto laser off and auto power off features Bright laser for easy targeting Quick calculations of area (square feet/meters) and volume
-
Supplier: Win Source Electronics
Description: Manufacturer: Red Lion Controls Win Source Part Number: 792407-LGPM0001 Series: Legend+ Type: Preset, Tachometer Termination Style: Screw Terminal Operating Temperature Range: 0°C ~ 50°C Ingress Protection: IP66 - Dust Tight, Water Resistant Mounting: Panel Mount Output Type: Relay, Solid
- Operating Temperature: 0 to 50 C
- Features: Other
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: pH Meter PCE-PH 22 pH-Meter for simultaneous measurement of pH value and temperature The water resistant PCE-PH 22 pH Meter quickly detects the pH value and temperature. Thanks to its split display it can show the pH value and temperature reading simultaneously with this
- pH Range: 0 to 14 ph
- pH Accuracy: 0.02 (+/- % FS)
- Operating Temperature: 32 to 140 F
- Body Material: Epoxy or Polymer
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-PH20 easy-to-use pH meter for pH determination / External pH electrode / Recalibratable / Waterproof (IP 67) The pH meter was developed to directly determine the pH in aqueous media or water based solutions. The waterproof pH tester PCE-PH20 is used for the fast and
- pH Range: 0 to 14 pH
- Operating Temperature: 32 to 140 F
- Features and Functionality: Battery Powered
- Water Quality Parameters: pH
-
Supplier: Win Source Electronics
Description: Manufacturer: Red Lion Controls Win Source Part Number: 778321-PAXI0120 Series: PAX Type: Tachometer, Totalizer Termination Style: Screw Terminal Operating Temperature Range: 0°C ~ 50°C Ingress Protection: IP66 - Dust Tight, Water Resistant Mounting: Panel Mount Output Type: Option Cards
- Operating Temperature: 0 to 50 C
- Features: Other
-
Supplier: CSC Scientific Company, Inc.
Description: Our quick, handheld, portable salt-conductivity meter; only for NaCl (Sodium Chloride) in water; cannot measure total salt content of a mixed substance, but can provide salt-conductivity of a Total Dissolved Solids sample. The PAL-SALTmay be inserted directly into semi-solid foods,
- Process Media Temperature: 41 to 212 F
- Operating Temperature: 50 to 104 F
- Features and Functionality: Battery Powered
- Display Type: Digital Display
-
Supplier: HM Digital, Inc.
Description: Calibrated: The ORP-200 meter is factory calibrated to +92 mV The meter can be easily recalibrated with digital calibration using the push buttons, rather than a screwdriver. Includes a cap, batteries, and lanyard
- ORP / Redox Range: -999 to 1,000 millivolts
- Operating Temperature: 32 to 176 F
- Features and Functionality: Battery Powered, Built-in or Self-calibration
Find Suppliers by Category Top
Featured Products Top
-
Water Treatment Flow Meter Converts Raw Ground Water To Potable Water Ideal For Flocculation, Sedimentation Removal and Filtering Operations With its advanced multi-point flow measurement technology, the versatile Multi-Mag Flow (read more)
Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
protected against water jets). IP67 (temporary immersion up to 1 meter) and IP68 (continuous immersion beyond 1 meter) are available as custom options. Q3: What types of electrical signals can be transmitted? A: The (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
can be specified with an IP 69K rating on demand. IP 67 enclosures must be able to withstand immersion in one metre of water for 30 minutes. IP 69K electronic enclosures must be capable of withstanding 80°C water at a pressure of 80–100 bar and a flow rate of 14-16 litres (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
25°C Isolated 0-10 VDC Recorder Output standard IP65/NEMA 4X water resistant and corrosion proof enclosure Built-in electronic calibration Single set point/alarm standard Adjustable setpoint hysteresis Solid State 24 VDC Output (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
; readings in concentration, % saturation, or both; altitude & salinity adjustments; 3 calibration methods – air, water, & 0 ppm DO; dynamic membrane temperature correction; user-selectable LIVE and HOLD modes; IP67 dust-tight & waterproof up to 1 meter / NEMA6 submersible enclosure. Please visit our website for more information. (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
up to IP69K and IP68 (2 meters water immersion for 60 minutes). Wide Operating Temperature Range:Designed for environments from -40°C to +125°C. (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
autoranging capabilities for greater measurement resolution; easy-to-use 1-button control; rugged construction; IP67 dust-tight & waterproof up to 1 meter / NEMA 6 submersible. (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
expertise include optical encoders for the precise measurement of position or speed; generation and replication or precise patterns on glass and similar substrates; optical coatings, assemblies and components; physical properties test instrumentation for medical tubing, paper, films, textiles, and other sheet goods; and open-channel flow meters to measure water velocity. (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
compensation; user-selectable LIVE and HOLD modes; rugged aircraft aluminum body; durable, epoxy encapsulated electronics; IP67 dust-tight and waterproof up to 1 meter / NEMA 6 submersible. Please visit our website for more information. (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company
More Information Top
-
Industrial Electronics Q4 2011 Market Tracker Case Study
• Sends the information from the smart meters to the Data Concentrators that send it via IP meters ( water & gas .
-
Development of Telemetering System of Water Supply using the RF module and TCP/IP Socket Program
Keywords: Client/Server, Remote Measurement, Socket Programming, TCP/ IP , Water Meter , CDMA, RF .
-
Energy Micro exhibits at embedded world in Hall 1, Booth 523
Miitors, developing leading edge IP for water meter manufacturers, has worked closely with Energy Micro to create a new standard in smart meter designs using ultrasonic sensors, communication with WMBus and NFC, and the longest operation longevity.
-
Chemically Enhanced Proppant Transport
Average IP, BOPD Average IP per stage, BOPD Average IP per lateral meter, BOPD Average IP per cubic meter water pumped, BOPD Average IP per tonne pumped, BOPD .
-
System Dynamics to Sustainable Water Resources Management in the Eastern Snake Plain Aquifer Under Water Supply Uncertainty
D is the diversion (cubic meters); R is the return to surface- water source (cubic meters ); IP is the precipitation on the irrigated parcels (cubic meters); ET is the evapo- transpiration (cubic meters); K is the adjustment factor of ET (fraction); and …
-
Plant Maintenance Product | Fluke's 27 II and 28 II digital multimeters are designed to survive water, dust and rough handling | Plant Services
Both meters are IP 67 rated for water and dust resistance and offer an extended operating temperature range of -15°C to +55°C (5°F to 131°F).
-
Water Resource Economics
In order to promote the education of farmers regarding wise use of groundwater, flow meters ( water meters ) need to be installed onto IPs and demonstrations need to be held for farmers regarding the volume of groundwater extracted and used every time they …
-
Efficacy of electrical resistivity and induced polarization methods for revealing fluoride contaminated groundwater in granite terrain
– F, in milligrams per liter; Resistivity, in Ohm- meter ; IP , in millisecond WL water level (below ground level .
-
INSULATED BUS PIPE (IBP) FOR POWER UTILITY APPLICATIONS
d. IBP watertight integrity - Watertight protection of up to IP 68 (continuous use submerged in 1 meter of water ) is available with the IBP products.
-
CR4 - Thread: Sourcing Flowmeters
Besides, if meter is getting submerged in water , is the meter purchased is of sufficient IP / NEMA rating?
Indicates content that may require registration and/or purchase.