-
Supplier: ifm efector inc.
Description: RFID tag 13.56 MHz - ISO15693 Large memory area Learn more View other products in this family of RFID tags From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
- Frequency: 13,560,000 Hz
- Memory: 16,384 bits
- Operating Temperature: -40 to 85 C
-
Supplier: Quarktwin Technology Ltd.
Description: RFID Tag Memory 13.56MHz ISO 15693, ISO 18000-3 Inlay
- Frequency: 13,560,000 Hz
- Operating Temperature: -40 to 85 C
-
Supplier: DigiKey
Description: RFID Tag Memory 13.56MHz ISO 15693, ISO 18000-3 Inlay
- Frequency: 13,560,000 Hz
- Operating Temperature: -40 to 85 C
- Technology: Passive
-
-
Supplier: GAO Tek, Inc.
Description: This passive RFID tag operates at the frequency of 13.56 MHz and complies with ISO 15693 standard. It maintains good performance even near liquids. The contactless RFID tag is widely used for asset tracking, in public transportation systems and product
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1315569-RF-HDT-DVBB-N1 Category: RF/IF and RFID>RFID Transponders, Tags Series: Encapsulated Plus Package: Bulk Technology: Passive Frequency: 13.56MHz Style: Encapsulated Memory Type: Read/Write Standards: ISO 15693, ISO 18000-3
- Frequency: 13,560,000 Hz
- Operating Temperature: -25 to 90 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1350124-LXMS33HCNG-134 Category: RF and Wireless - RFID Transponders, Tags Series: MAGICSTRAP® Package: Tape & Reel Size / Dimension: 0.126" L x 0.126" W (3.20mm x 3.20mm) Standard Package: 6,000 Frequency: 13.56MHz Style: Encapsulated Memory Type: Read/Write
- Frequency: 13,560,000 Hz
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 891658-RF-HDT-DVBB-N2 Series: Encapsulated Plus Operating Temperature Range: -25°C ~ 90°C Features: RFID Tag Read/Write 2kb (User) Memory 13.56MHz ISO 15693, ISO 18000-3 Encapsulated Package: Bulk Family Name:
- Operating Temperature: -25 to 90 C
-
Description: the tag automatically when the tag is in reading area. (3. The RFID sensor stops reading the tag automatically after receiving the command to stop reading; and it can be restarted read the card after receiving the reading tag command. (4. when the Mifare tag
- Frequency: 13,560,000 Hz
- Detection Range: 7 to 8.999999999999998 cm
- Operating Temperature: -10 to 70 C
- Features: Other
-
Supplier: B&Plus USA, Inc.
Description: Description The Z Series Low Cost Tag Read/Write-Data Carrier System includes a number of options for Read/Write heads, processor modules, and data carrier tags. Features Good cost performance Replace from Mitsubishi Electric RFID system Comply with ISO 15693
- Memory: 896 to 16,000 bits
- Features: Noncontact
- Technology: Passive
-
Description: RFID reader has anti-collision function, its operating frequency is 13.56MHz. 2. Key Features Comply with ISO 15693 Protocol and ISO/IEC 18000-3 Protocol; ISO14443A protocol. Support NXP I. CODE SLI and other tags Comply with the ISO15693 Protocol. Support reading
- Frequency: 13,560,000 Hz
- Detection Range: 7 to 8.999999999999998 cm
- Operating Temperature: -20 to 70 C
- Features: Other
-
Description: turned on. (2. The RFID sensor reads the data stored in the tag automatically when the tag is in reading area. (3. The RFID sensor stops reading the tag automatically after receiving the command to stop reading; and it can be restarted read the card after receiving
- Frequency: 13,560,000 Hz
- Detection Range: 7 to 8.999999999999998 cm
- Operating Temperature: -20 to 70 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1088214-RF-HDT-SJLS-G1 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: Tag-It Type: RFID Transponder Package: Bulk Standard Package: 20,000 Mounting: SMD (SMT) Frequency: 13.56MHz Standards: ISO 15693, ISO
- Operating Temperature: -40 to 85 C
- Output Options: Inverting
-
Supplier: Rochester Electronics
Description: N24RF64E - Dual Interface RFID 64 Kb EEPROM Tag ISO 15693 RF, I2C Bus, Energy Harvesting
- Memory Category: EEPROM
- Features: Other
- Package Type: SOIC
-
Supplier: Pepperl+Fuchs SE
Description: HF read/write head, ISO 15693, for IDENTControl
-
Supplier: RFID, Inc.
Description: ISO 15693 and 14443A/B from a single Reader Automatically detects Tag type and reads UID RS232 Power LED Read LED Single or Duplicate Report or Polling Read Modes
- Frequency: 13,560,000 Hz
- Operating Temperature: -40 to 55 C
- Features: Noncontact
- Interface: RS232
-
Description: affecting system functionality and inter-operability; - protocol including commands and replies; - nominal values and tolerances. Unless otherwise specified, the tests in this document are intended to be applied exclusively to RFID Tags and Interrogators defined in the ISO/IEC
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Dual Interface RFID 16 Kb EEPROM Tag ISO 15693 RF, I2C Bus, Energy Harvesting, 3000-REEL Product overview: N24RF16EDWPT3G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and
- Operating Temperature: -40 C
- Memory Category: EEPROM
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 2-Kbit EEPROM tag IC at 13.56 MHz with 64-bit UID and password based on ISO/IEC 15693 and ISO/IEC 18000-3 Mode 1 Product overview: ST25TV02K-AP6G3 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial
- Memory Category: EEPROM
Find Suppliers by Category Top
Featured Products Top
-
The RSS36 is designed for application in safety circuits monitoring the position of hinged, sliding or removable guards using a specifically coded, passive RFID tag in the actuator. Radio-frequency identification (RFID) is a technology that uses radio waves to provide a wireless data (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
Radio-frequency identification (RFID) is a technology that uses radio waves to provide a wireless data exchange of a coded identification number between a target (tag, label, or chip) and a reader – a device which transmits an encoded radio signal to the target. Schmersal has applied this (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
High-Performance Multi-Protocol UHF RFID Reader IC for Industrial Applications The ST25RU3993-BQFT from STMicroelectronics is a compact, QFN48 (7 × 7 mm) packaged UHF RFID (read more)
Browse RFID Chips Datasheets for Win Source Electronics -
The AZM40 is a safety rated solenoid interlock with an integrated radio frequency identification (RFID) based electronic safety sensor. Schmersal’s smallest electronic solenoid interlock AZM40 now offers even more versatile application options with new accessories and new features (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc.
More Information Top
-
Mobile digcovery: discovering and interacting with the world through the Internet of things
Mobile digcovery implements the ability to read ISO 14443 and ISO 15693 RFID tags , the 14443 type tag is the common tag used in several environments, some examples of these types of tags are MiFare and DesFire tags.
-
An RFID-Based Platform Supporting Context-Aware Computing in Complex Spaces
In order to overcome the lack of artifacts realizing an SE we developed a software mid- dleware layer that emulates an SE operation on top of ISO 15693 RFID tags and exports a suitable API for implement- ing the space manager and …
-
Metal effects over 13.56 MHz RFID reader antenna in an electrical switchboard
As we are using ISO 15693 RFID tags , we need an H-field higher than 0.15 A/m to power each tag, [3 - 4].
-
An introduction to RFID technology
The forum deliberately designed the NFC standard to be compatible with ISO 15693 RFID tags operating in the 13.56-MHz band.
-
A System of Secure Virtual Coupons Using NFC Technology
Standard ISO 15693 RFID tags do not provide symmetric encryption functionality.
-
Physical positions detection using RFID for on/off sensors applications in harsh environments
To satisfy this need we work on the position of the actuator lever of each module using ISO 15693 RFID tags and reader combined to a small mechanical device plugged on the module .
-
RFID Based Secure Mobile Communication Framework for Emergency Response Management
types of RFID readers, the readout duration of a tag-id from a RFID tag ( ISO 15693 ) varies.
-
RFID-based maintenance at Frankfurt airport
RFID tag ( ISO 15693 ) Mobile reader (including docking station) SAP Web application server .
-
Ubiquitous Robot: A New Paradigm for Integrated Services
It uses an array of RFID tags ( ISO 15693 Standard Measure) each of which has a range of 18 cm and is spaced at 10cm from each other, with around 256 RFID tags covering a floor area of 1.5x1.5m.
-
DAILY launches RFID Gate for hands-free, fast Access Control
• ISO 15693 HF RFID Tag for Library Management 21st February 2011 .
Indicates content that may require registration and/or purchase.