Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Capacitors - Aluminum Electrolytic Capacitors - Leaded
- Operating Temperature: -55 to 150 C
- Technology: Monolithic / Single Layer
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1000uF 63V 24mΩ@100kHz ±20% 2.988A@100kHz Plugin,D16xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 1,000.0000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 63 volts
- Operating Temperature: -40 to 105 C
-
Supplier: VAST STOCK CO., LIMITED
Description: Aluminum Electrolytic Capacitors - Radial Leaded 63V 1000uF 20%
-
-
Supplier: Utmel Electronic Limited
Description: 10nF ±10% -40℃~+110℃ X2 275VAC Radial Leaded Suppression Capacitors ROHS
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Electrolytic Capacitors: Aluminum Oxide
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Utmel Electronic Limited
Description: 680nF ±10% -40℃~+110℃ X2 275VAC Radial Leaded Suppression Capacitors ROHS
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Supplier: Utmel Electronic Limited
Description: 220nF -40℃~+85℃ ±5% Radial Leaded Polypropylene Film Capacitors (CBB) ROHS
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Supplier: Utmel Electronic Limited
Description: 1uF -40℃~+85℃ ±5% Radial Leaded Polypropylene Film Capacitors (CBB) ROHS
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Supplier: Newark, An Avnet Company
Description: Aluminium Electrolytic Capacitor, PS Series, 47 - F, - 20%, 160 V, 12.5 mm, Radial Leaded
-
Supplier: Knowles
Description: cracks form. Leaded standoffs are advantageous because they position ceramic elements off the board, ultimately providing more design flexibility. With high voltage ratings, standoffs can help control flashover across the component surface as well. Features: The Metal Frame J-Lead
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Newark, An Avnet Company
Description: Aluminium Electrolytic Capacitor, ZL Series, 100 - F, - 20%, 50 V, 8 mm, Radial Leaded RoHS Compliant: Yes
-
Supplier: Knowles
Description: cracks form. Leaded standoffs are advantageous because they position ceramic elements off the board, ultimately providing more design flexibility. With high voltage ratings, standoffs can help control flashover across the component surface as well. Features: The Metal Frame J-Lead
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Accuris
Description: CAPACITOR, FIXED, GLASS DIELECTRIC, (AXIAL WIRE-LEAD TERMINALS), STYLE CYR10
-
Supplier: Accuris
Description: CAPACITOR, FIXED, GLASS DIELECTRIC, (AXIAL WIRE-LEAD TERMINALS), STYLE CYR15
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Film Capacitors. This listing supports clearer product discovery
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Newark, An Avnet Company
Description: Multilayer Ceramic Capacitor, Ceralam MR Series, 0.1 - F, - 20%, X7R, 100 V, Radial Leaded RoHS Compliant: No
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1052112-CKG32KC0G2J223J335AH Category: Capacitors>Ceramic Capacitors Series: MEGACAP, CKG Features: Low ESL Package: Tape & Reel Applications: SMPS Filtering, Bypass, Decoupling Standard Package: 1,000 Capacitance: 0.022 µF Tolerance: ±5% Voltage - Rated: 630V
- Capacitance Range: 0.022 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 630 volts
- AC Rated Voltage (WVAC): 630 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 15UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair,
- Capacitance Range: 15.000000000000002 microF
- DC Rated Voltage Range (WVDC): 100 volts
- Configuration / Form Factor: Leaded Capacitor
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1336762-ECW-FE2J334J Category: Capacitors - Film Capacitors Series: ECWFE Termination: PC Pins Package: Bulk Voltage Rating - AC: 141V Voltage Rating - DC: 630V Size / Dimension: 0.689" L x 0.335" W (17.50mm x 8.50mm) Applications: EMI, RFI Suppression; High
- Capacitance Range: 0.33 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 630 volts
- AC Rated Voltage (WVAC): 141 volts
-
Supplier: Allied Electronics, Inc.
Description: Type DME radial-leaded, mini-dipped capacitors feature significant size reduction and performance characteristics comparable to other film capacitors that are in larger case sizes. Improvements in film technology permit the use of thinner dielectric and make this series ideal
-
Supplier: DigiKey
Description: 0.3µF ±5% 630V Ceramic Capacitor C0G, NP0 SMD, J-Lead
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 630 volts
- AC Rated Voltage (WVAC): 630 volts
- Operating Temperature: -55 to 125 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, Film Capacitors. This listing supports clearer product discovery for industrial,
- Capacitance Range: 0.0068 microF
- AC Rated Voltage (WVAC): 1,600 volts
- Operating Temperature: -55 to 100 C
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 680PF 5% 1KVDC RADIAL
- Capacitance Range: 0.00068 microF
- AC Rated Voltage (WVAC): 600 volts
- Operating Temperature: -55 to 105 C
- Packing Method: Bulk Pack
-
Supplier: New Yorker Electronics Co., Inc.
Description: Axial Leaded Metallized Polyester, Flame Retardant Wrap and Fill Axial Leaded Capacitors 0.047µF 400V
- Capacitance Range: 0.047 microF
- DC Rated Voltage Range (WVDC): 400 volts
- Lead Style: Axial Leads
- Capacitance Type: Fixed
-
Supplier: ODG (Origin Data Global)
Description: Plugin,D18xL40mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Cornell Dubilier
Description: For New Design: Yes Capacitance: 1 nF Voltage DC: 100V Voltage AC: — ESR: — dV/dt: — Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -5%/+5% Load Life: — Width: — Height: 6.5mm Length: 7.2mm Thickness: 2.5mm Diameter: — Lead Spacing: 5mm
- Capacitance Range: 0.001 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Richardson RFPD
Description: The Type 160 series radial lead metallized polyester box capacitors are constructed in rugged rectangular plastic cases with lead spacings that are standard in the electronics industry. All Type 160 capacitors are available in bulk with a .217"" +/-.039"" lead length, and they are good
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
-
Supplier: Electrocube, Inc.
Description: Capacitor, Bishop, PE, Met-Film, .01uf, 5%, 100VDC, Rect., Plastic Case, Radial
- Capacitance Range: 0.01 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Technology: Film Capacitors
-
Supplier: TDK Corporation
Description: DC link / PFC, General purpose, uncoated
- Capacitance Range: 1 microF
- Capacitance Tolerance: 5 (+/- %)
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Newark, An Avnet Company
Description: MKT 12nF 10% 250Vdc Pitch 5mm / LOOSE, STRAIGHT LEAD 4 MM
-
Supplier: PUI - Projections Unlimited, Inc.
Description: PCB Mount Power Film Capacitors Type BLC series uses the most advanced metallized film technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today's inverter designs for medium power
- Capacitance Range: 55.00000000000001 microF
- DC Rated Voltage Range (WVDC): 700 volts
- Technology: Film Capacitors, Monolithic / Single Layer
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Illinois Capacitor
Description: Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical
Find Suppliers by Category Top
Featured Products Top
-
Knowles Precision Devices’ leaded standoff components are high-reliability parts capable of 3,000 thermal cycles with no degradation of interconnects when mounted on an FR4 board. Compared to a surface-mounted chip, lead flexibility accommodates much more board bending and flexing (read more)
Browse Capacitors Datasheets for Knowles -
exceeding 0.4 J/cc, a single ULP capacitor provides much greater bulk storage in a smaller footprint than a bank of low-profile SMT capacitors. Due to its light weight, the ULP is ideal for use in portable devices and is well-suited for a wide range of applications where height profile, board space (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier -
) Accuracy The BOM must be in Excel format and should include: Manufacturer and distributor part numbers Detailed component descriptions (e.g., capacitors, resistors, ICs, discrete semiconductors) Specified quantities, voltage/current tolerances, and part ratings (read more)
Browse PCB Design and Layout Services Datasheets for Summit Interconnect
Conduct Research Top
-
FAQs > Diodes
connections. Avalanche capability. Hard or soft recovery time. Trr matching. Operation in air - 10kV axial-leaded diode. Operation in air - J-leaded MD90FF18J. Operation in air - Gull-wing MD90FF25
More Information Top
-
Requirement for robust capacitors in high density power converters
The testing also indicated that the use of gull wing and J lead surface mount capacitors of either type survived test PWB deflectionwithout degradationor failure.
-
An Evaluation of Prototype Circuit Boards Assembled with a Sn-Ag Bi Solder
The solder joints exhibited no significant degradation through 2500 cycles, based upon an absence of microstructural darnage and sustained shear and pull strengths of chip capacitors and J - leaded solder joints, respectively.
-
Plasma Chemical Reactor with Exploding Water Jet
For conditions of the surface sliding discharge, the rise of E to *0.3 J with 4,700 pF capacitor leads to the increase of the output nitrogen oxide levels (Fig. 6, curve 4).
-
TICER: Realizable reduction of extracted RC circuits
Interpreting each term in (3.4) and (3.5) as a resistor or capacitor between i and j leads again to the elimination rules describedabove.
-
Improved pyroelectric performance for thin film lead zirconate titanate (PZT) capacitors with IrO2 electrodes
Symp. on Applications of Ferroelectrics (ISAF) (Singapore) [23] Chentir M-T, Bouyssou E, Ventura L and Anceau C 2009 Leakage current evolution versus dielectric thickness in lead zirconate titanate thin film capacitors J . Appl. Phys. 105 061605 [24] Bouyssou E, Leduc P…
-
The microwave dielectric properties of dual-layer PZT/ZrO2 thin films deposited by chemical solution deposition
13 257–60 [13] Chentir M T, Bouyssou E, Ventura L and Anceau C 2009 Leakage current evolution versus dielectric thickness in lead zirconate titanate thin film capacitors J . Appl. Phys. 105 061605 .
-
Electret effects in ferroelectric thin films
[15] D. J. Jung, F. D. Morrison, M. Dawber, H. H. Kim, Kinam Kim, and J. F. Scott, "Effect of microgeometry on switching and transport in lead zirconate titanate capacitors ," J . Appl. Phys. 95, pp.4968-4975, May 2004; H. H…
-
Using Inverters for DC Motor Control
Dielectric losses and first harmonic of capacitor voltage versus switching frequency for 100- j ,F capacitor . internal leads are able to withstand the effective current (6) requested by the load.
-
Microprocessor-controlled wide-range streak camera
Difficulty with the capacitor requirements for the circuit led J . S. Rohrer of Bechtel Nevada to reconfigure the circuit as shown in Figure 8, which allows the capacitor to match the FET voltage rating.
-
Electrophysical properties of lead zirconate titanate films doped with lanthanum
Al Shareef, H.N. and Dimos, D., Leakage and reliabil ity characteristics of lead zirconate titanate thin film capacitors , J . Am.
Indicates content that may require registration and/or purchase.