-
Supplier: Plansee SE
Description: nozzles and electrodes have to withstand temporary temperatures of more than 10 000 °C. That is a challenge that our tungsten-copper plasma spray nozzles and electrodes can easily rise to. Using back-casting techniques, we are able to achieve particularly reliable
- Features: Specialty / Other
-
Supplier: U.S. Plastic Corporation
Description: Fiberglass reinforced polypropylene with EPDM O-ring seal and a stainless steel spring clip. Good to 100 psi at 175F. Drill a 9/16" hole and attach to pipe. No threading or nipples required, grips the pipe and the body fits in the 9/16" hole. Spray is fan-shaped with spray angle of 65
-
Supplier: Oerlikon Metco
Description: We engineered out 9MC plasma spray system for the specialized coating needs of the aviation industry, while still serving conventional industrial applications. The 9MC utilizes Programmable Logic Controller (PLC) technology for enhanced accuracy and control of the plasma spray process.
-
-
Description: A high-pressure Lance is attached to a standard gun handle to provide a safe working distance between operator and spray surface. Nozzles are attached to the opposite end of lances and are sized to provide a certain pressure depending on the flow. Nozzle sizes are viewed as
- Maximum Pressure: 2,000 to 5,000 psi
- Maximum Flow: 384 to 600 GPH
- Orifice Size: 354.3309 mil
- Material: Ceramic
-
Supplier: Oil-Rite Corp.
Description: between 40 to 120 PSI. Each feed has an integral 8” coaxial spray nozzle that is flexible yet rigid enough to allow for precise positioning. Longer nozzles are available. Lubricant and air mix at the nozzle tip to atomize the fluid. There is a separate needle control for
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Feed Type: Multi-line
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: between 40 to 120 PSI. Each feed has an integral 8” coaxial spray nozzle that is flexible yet rigid enough to allow for precise positioning. Longer nozzles are available. Lubricant and air mix at the nozzle tip to atomize the fluid. There is a separate needle control for
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Feed Type: Multi-line
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: between 40 to 120 PSI. Each feed has an integral 8” coaxial spray nozzle that is flexible yet rigid enough to allow for precise positioning. Longer nozzles are available. Lubricant and air mix at the nozzle tip to atomize the fluid. There is a separate needle control for
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Feed Type: Multi-line
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: between 40 to 120 PSI. Each feed has an integral 8” coaxial spray nozzle that is flexible yet rigid enough to allow for precise positioning. Longer nozzles are available. Lubricant and air mix at the nozzle tip to atomize the fluid. There is a separate needle control for
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Feed Type: Multi-line
- Media: Oil
-
Supplier: EXAIR
Description: EXAIR's award winning Super Air Nozzles are available from 3/8 NPT to 1-1/4 NPT in zinc/aluminum alloy. Type 316 stainless steel versions are also available through 1 NPT and special PEEK plastic nozzles are available in 3/8 NPT. The Large Super Air Nozzle line produces from 1.9
- Media: Air / Gases
- Technology: Air Assist / Pneumatic
- Application: Cleaning / Blowoff, Spray Drying
- Form: In-line
-
Supplier: Sames North American Corporation
Description: Perfectly balanced, the FPro spray gun provides a superior finish for all painters. SAMES offers the largest range of spray guns and accessories for all FPro applications in the high finishing markets. Description New Standard in Airspray Performance At Your Fingertips Effortlessly
- Fluid / Output Pressure: 87.02262 psi
- Power Source: Air / Pneumatic
- Spray Technology: Air Spray (Air Atomized)
- Equipment Type: Component / Sub-system
-
Supplier: Victaulic Co. of America
Description: For fast and efficient dust control in mining operations above ground, underground,or processing, Victaulic offers the Vic-Blast air-water blast nozzle. When used with therecommended typical combination of 65 psi/488 kPa water and 90 psi/621 kPa airpressure, the Vic-Blast creates a fine mist
- Maximum Pressure: 90 psi
- Maximum Flow: 156 GPH
- Media: Air / Gases, Water
- Technology: Air Assist / Pneumatic
-
Supplier: Weiss Technik North America, Inc.
Description: X4 can be performed. Picture 1 shows a principle sketch of a test according to DIN EN 60 529. Application IP X1/X2 (drip device, Option) IP X3/X4 (swiveling tube, Standard) IP X3/X4 (spray head, Option) IP X5/X6 (jet nozzle, Option) IP X9K (high pressure jet nozzle, Option)
-
Supplier: GEA Process Engineering Inc.
Description: Niro's Versatile P6.3 Spray Dyer comprises certain basic components: drying chamber, air heater, cyclone collector, fan and support structure...plus quick mounting kits permitting optional use of centrifugal or nozzle automation, co-current or mixed flow drying, and separate recovery
-
Supplier: Dymax
Description: immediate start/stop functionality. The systems’ dual-port atomizing nozzle design ensures symmetrical delivery of materials across a wide range of viscosities. Typical Spray Applications: Masking of turbines or other metal surfaces before surface treatments Masking medical implants
- Dispense Rate: 0.07398200757575758 to 0.5918560606060607 L/min
- Media Viscosity: 80,000 cps
- Dispensing Equipment Type: Dispense Only
- Features: Other
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features Complete line of full cone nozzles made in cast metal alloys Internal removable vane Male and female connections Flanged connections available For plastic nozzles, see NC or MaxiPass nozzles Spray Characteristics Spray pattern: Full Cone with
- Maximum Pressure: 100 psi
- Maximum Flow: 362.4 to 1,884 GPH
- Orifice Size: 0.4 mil
- Material: Brass, Steel - Carbon & Alloy, Steel - Stainless
-
Supplier: Haida International Equipment Co., Ltd.
Description: Specifications 1. Durable hard PVC construction 2. Anti-corrosion, 3. Easy clean & operate 4. 2 years warranty Product introduction: Coating salt spray test machine accelerated simulation of salt spray environment test is to use a certain volume of space test equipment - salt
- Temperature Range: 35 to 55 C
- Parameters: Corrosion (Salt Fog / Immersion), Temperature
- Configuration: Floor Mount
- Temperature Control: Heating
-
Supplier: Spraying Systems Co.
Description: Standard one-piece cast-type WhirlJet spray nozzles feature a hollow cone spray pattern with a ring-shaped impact area and spray angles of 59º to 84º. They produce a uniform distribution of medium- to large-sized drops over a wide range of pressures and flow rates. These
- Maximum Pressure: 3 to 100 psi
- Maximum Flow: 354.9242172633474 to 2,049.15592378911 GPH
- Material: Brass
- Media: Chemicals, Water
-
Supplier: BETE Fog Nozzle, Inc.
Description: These nozzles feature superior performance unequalled by traditional whirl nozzles. Superior Performance Characteristics Sprays composed on droplets 30% to 50% smaller than conventional designs at equivalent pressures Extraordinarily large surface area of spray enhances
- Maximum Pressure: 400 psi
- Maximum Flow: 3,870 to 24,480 GPH
- Orifice Size: 0.88 mil
- Material: Brass, Steel - Stainless
-
Supplier: BETE Fog Nozzle, Inc.
Description: special tools required Orifice size: 0.034" through 0.157" (0.864 mm through 3.99 mm) Interchangeable swirl and orifice discs for variable patterns and flow rates More information on the TD-K nozzle Spray Characteristics: Spray pattern: Hollow Cone Spray angles: 50°, 55°,
- Maximum Pressure: 5,000 psi
- Maximum Flow: 224 to 1,120 GPH
- Orifice Size: 0.136 mil
- Material: Carbide, Steel - Stainless
-
Supplier: ASTM International
Description: metre. The droplet sizes are assumed to be distributed non-uniformly within the spray volume. 1.2 This guide is intended primarily to guide measurement of performance of nozzles and atomizers using LD instruments. 1.3 Non-uniform sprays require measurements across the entire
-
Supplier: Proceco Ltd.
Description: components. The heart of the cleaning process is the rotary slurry blast wheel that accelerates and discharges the abrasive slurry at high velocity in a controlled pattern. The blast wheel are equipped with a patented slurry projection nozzle that directs the slurry onto the rotary wheel.
- Temperature: 140 F
- Wash Tank Capacity: 700 gallons
- Internal Length: 37 inch
- Internal Width: 38 inch
-
Supplier: Carlisle
Description: The gun is furnished with 4 nozzle inserts with orfice diameters of 7/32", 1/4", 9/32" and 11/32".
- Options / Components: Applicator / Gun
- Automation / Control: Automatic
- Equipment Type: Component / Sub-system
- Mounting: Machine / Reciprocator
-
Supplier: Branch Environmental Solutions
Description: Larger units are available using field fabricated designs. Principle of Operation The Jet Venturi scrubber is similar to an Ejector or Eductor. That is, it has a spray nozzle which creates a high velocity of one fluid, typically water. In the Fume scrubber, the second connection on the
- Airflow: 50,008.05 SCFM
- Pollutants Scrubbed: Caustic
- Process Type: Wet
- Filter Type: Wet Spray
-
Supplier: Pressure Washers Direct
Description: steel tubing on 12 gauge steel frame •13" pneumatic tires take on touch terrain & absorb vibration Pro-Style Steel Spray Wand & Hose •2 piece lance is rated to 5,000 PSI & comes quick connectors •5 quick connect nozzles: 0°. 15°, 25°, 40°, & soap •50 feet of steel braid
- Water Jet Pressure: 3,500 psi
- Power: 9 HP
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
-
Supplier: Air Compressors Direct
Description: Prep Items Fast •Remove rust, scale and paint from parts and small equipment Sprays Advanced Abrasives •Sprays glass beads, aluminum oxide, steel grit, silicon carbide Maximum Durability •Fully welded steel frame Wheeled Cart Frame •Added mobility for extra convenience Adjustable Flow
-
Supplier: Air Compressors Direct
Description: Prep Items Fast •Remove rust, scale and paint from parts and small equipment Sprays Advanced Abrasives •Sprays glass beads, aluminum oxide, steel grit, silicon carbide Maximum Durability •Fully welded steel frame Wheeled Cart Frame •Added mobility for extra convenience Recessed Top
-
Supplier: Air Compressors Direct
Description: Prep Items Fast •Remove rust, scale and paint from parts and small equipment Sprays Advanced Abrasives •Sprays glass beads, aluminum oxide, steel grit, silicon carbide Maximum Durability •Fully welded steel frame Wheeled Cart Frame •Added mobility for extra convenience Recessed Top
-
Supplier: Ducon Environmental Systems
Description: FEATURES High efficiency absorber design provides up to 98% sulfur dioxide removal with limestone Free from scaling & plugging, hence very low maintenance Low power consumption Ducon's proprietary Ventri Rod deck provides operation with lower L/G ratio Ducon's proprietary nozzles deliver
- Efficiency: 9.9 to 99.9 %
- Filter Type: Venturi
- Process Type: Wet
-
Supplier: Sunnen Products Company
Description: If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering
- Power: 2 HP
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
- Applications / Material Abraded: Automotive, Metals / Metalworking
- Features: Cleaning / Spray Nozzles, Horizontal, Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: Product introduction: 60L Programmable salt spray test chamber can assess the ability of some products to resist salt spray corrosion by comparing the capability of salt spray corrosion of material and its protective layer and the technological quality of similar protective
- Parameters: Corrosion (Salt Fog / Immersion)
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: Universal Wire Works Inc.
Description: fuel nozzles, afterburner parts and spray bars.
- Diameter / Thickness: 0.02 to 0.125 inch
- Tensile Strength (UTS): 100,000 psi
- Yield Strength: 60,000 psi
- Elongation: 30 %
-
Supplier: Rogers Machinery Company, Inc.
Description: CapDryer Features Effectively dries bottles ranging from 8 oz to 3 liters 12-24 nozzles providing multi-directional blow off Built-in spray containment Easy Installation Stainless steel construction Adjustment markings for ideal placement Powered by a Paxton AT-series blower Integral
-
Supplier: Rogers Machinery Company, Inc.
Description: CanDryer Features Thoroughly dries the tops and sides of 8 oz - 24 oz cans Eliminates variability due to air knife positioning Improve safety by restricting water spray Easily adjustable for varying can heights Smaller footprint than conventional air knife drying systems Incorporates two air
-
Supplier: Sunnen Products Company
Description: Sunnen's SV-15 is designed with power, precision, durability and advanced technology to deliver state-of-the-art performance ... perfect for honing big, heavy or odd shaped workpieces. With two motors, one for the spindle and one for the stroker, the SV-10 has the capability to run standard Sunnen
- Power: 1 to 3 HP
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Material Abraded: Automotive, Heads / Blocks, Metals / Metalworking
-
Supplier: Sunnen Products Company
Description: From its designer styling and lack of manual controls to its digital repeatability and touchscreen HMI, Sunnen's new SH-5000 builds on the 21-year heritage of the successful EC and ML series machines. The SH-5000 takes honing to the next level of capability. The SH-5000 is the result of a four-year
- Power: 5.5 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Material Abraded: Automotive, Metals / Metalworking
Find Suppliers by Category Top
Featured Products Top
-
Highly Efficient Cleaning: Can achieve over 99.9% removal for many targeted gaseous pollutants and odors. Customized Solutions: Designed specifically for your process, targeting contaminants like SO?, HCl, H (read more)
Browse Scrubbers Datasheets for Ducon Environmental Systems -
, and good corrosion resistance. Chemical and pollution control equipment, ash pit seals, nuclear reactors, marine equipment, ducting, thrust reverser assemblies, fuel nozzles, afterburners, spray bars. INCONEL ® alloy (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
, thrust reverser assemblies, fuel nozzles, afterburners, spray bars. FERRALIUM® alloy 255 (UNS S32550) Fe 62, Cr 25.5, Ni 5.5, Mo 3.4 Cu 2 (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
solution is electronic fuel injection. As the fuel is under several bar of pressure, the vaporization of fuel is ruled out even at high altitudes. Injectors spray the fuel into the inlet pipe. This allows a free, aerodynamic inlet path with no Venturi nozzles. The engine can "breathe" freely and (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
More Information Top
-
Technical Note:
Evaluation of a Slow-Release Fertilizer Powder for Landscape Spraying
While spraying , pressure dropped steadily to below 69 kPa (10 psig), at which point flow stopped. No plugging occurred at the nozzle filters. … in terms of tank, pump, filters, and agitation but used a Green Garde JD9 -C gun with …
-
Advances in Hydrology and Hydraulic Engineering
… of toilet produces strong scouring force by a high-speed jet from a nozzle in it and … … point JD2 and JD4’s leakage occurred, the intelligent optimization of leakage points are JD9 and US8, the … … removing a slice about 50 mm thick from the end of the specimen, spraying the freshly broken …
Indicates content that may require registration and/or purchase.