Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
-
-
Supplier: Fläkt Woods Group SA
Description: CVAA jet nozzles are part of the Dirivent system for retail and industrial premises. The Dirivent system is a combination of ducts and nozzles that transport and direct the supply air to the right place both horizontally and vertically. Due to the efficiency of the Dirivent
- Throw Pattern: One Way
-
-
Supplier: Lee Co. (The)
Description: This nozzle utilizes unique vortices and flow passages to provide a finely atomized, hollow cone spray pattern. When used with most fuels, Lee Spin Jets produce a 70° cone angle spray with differential pressure ranging from 50 to 200 psi. For liquids with surface tension between 0.002
- Orifice Size: 187 mil
-
Supplier: Progressive Surface
Description: Water jet cleaning nozzle technology offered by Progressive Surface is matched to the coating and substrate combinations being processed. Water jet cleaning nozzle designs include: multi-orifice - large path - rotating nozzles highly aggressive - high speed
-
Supplier: Fläkt Woods Group SA
Description: DD jet nozzle devices are intended for public premises with large room volumes. The long throw gives very effective air diffusion. The devices, which are made of aluminium, have an adjustable diffusion angle of ±30 degrees. They are available in two installation alternatives: for
- Throw Pattern: One Way
-
Supplier: Fläkt Woods Group SA
Description: DD jet nozzle devices are intended for public premises with large room volumes. The long throw gives very effective air diffusion. The devices, which are made of aluminium, have an adjustable diffusion angle of ±30 degrees. They are available in two installation alternatives: for
- Throw Pattern: One Way
-
Supplier: PressureParts.Com
Description: Karcher Original Part - 4.767-065.0 Triple Jet Nozzle 05 Replaces 4763129,
-
Supplier: Fläkt Woods Group SA
Description: DS nozzle devices are intended for public premises with large room volumes.The long throw gives very effective air diffusion. The devices, which are made of aluminium, have an adjustable diffusion angle of ±30 degrees. They are available in two installation alternatives: for assembling on
- Throw Pattern: One Way
-
Supplier: Newark, An Avnet Company
Description: AIR JET NOZZLE
-
Supplier: Accuris
Description: Headlamp Washer Systems/High Pressure Nozzle Jets or Nozzle Jets with Telescopic Drives
-
Supplier: Accuris
Description: Headlamp Washer Systems Part 2: Nozzle Jets or Nozzle Jets with Telescopic Drives
-
Supplier: Nex Flow Air Products Corp.
Description: application - from a light blow off to a powerful blow off force. The Air Edger™ Flat Jet Air Nozzles are easy to mount and maintain, reducing both compressed air consumption and noise levels. Model 47011 Air Edger™ Flat Jet is an extremely efficient flat jet air
- Media: Air / Gases
- Technology: Air Assist / Pneumatic
- Material: Aluminum
- Application: Cleaning / Blowoff
-
Supplier: Schutte & Koerting
Description: Multi-Nozzle Water Jet Exhausters are manufactured to provide high air or vapor handling capacities at low operating pressures. Multi-Nozzle Water Jet Exhausters are used to create moderately high vacuums and can only be installed discharging vertically downward.
- Application: General Purpose / Industrial, Medical / Laboratory
- Venturi Type: Liquid Eductor / Ejector, Venturi Air Jet
-
Supplier: Schutte & Koerting
Description: Single-Nozzle Water Jet Exhauster operates on the jet principle. Motive water is supplied to the exhauster under pressure discharging through spray nozzles in a high-velocity, solid jet. Air or vapors are drawn into the body of the exhauster by the draft-producing
- Application: General Purpose / Industrial, Medical / Laboratory
- Venturi Type: Liquid Eductor / Ejector, Venturi Air Jet
-
Supplier: Lechler, Inc.
Description: Lechler CenterJet nozzles utilize a turbine style center of three or more blades for uniform coverage and thorough atomization. The CenterJet is an excellent economical alternative to our standard x-style axial full cones where the larger free passage and spray angle consistency are not
- Maximum Pressure: 5 to 100 psi
- Maximum Flow: 6,600 to 25,260 GPH
- Orifice Size: 1,310 mil
- Media: Chemicals, Water
-
Supplier: U.S. Plastic Corporation
Description: Precision molded orifice provides accurate and consistent full cone spray pattern. Widely used 1/4" NPT connection. Excellent wear and chemically resistant PVDF polymer. Ideal for low pressure rinsing, washing, coating, cooling, and additive applications.
- Material: Thermoplastic
-
Supplier: Accuris
Description: NOZZLE, AUTOMATIC, JET HYPODERMIC INJECTION APPARATUS
-
Supplier: Walther Pilot North America
Description: The new generation of nozzle extensions is designed as a modular system. All parts are screwed together. Our extensions will fit on a variety of Walther Pilot spray guns, both automatic and manual. Straight Spraying
-
Supplier: Leister USA
Description: Leister offers the suitable nozzle for every application
- Features: Specialty / Other
-
Supplier: Walther Pilot North America
Description: The new generation of nozzle extensions is designed as a modular system. All parts are screwed together. Our extensions will fit on a variety of Walther Pilot spray guns, both automatic and manual. We offer a wide variety of sizes of all extensions. 45 Degree Angle Spray
-
Supplier: IHS ESDU
Description: basic prediction procedure for the estimation of far-field, jet mixing noise from static jet engines with circular nozzles a comprehensive database is provided. The computer program may be run using the provided database or a database generated from the user's own data. A
-
Supplier: IHS ESDU
Description: ESDU 87011 provides a computerized method for the prediction of pure jet noise levels in flight from a static jet noise database. The procedure considers one-third octave band levels and is applicable to single-stream circular nozzles. Given a static jet noise database
-
Supplier: Swiss Jewel Company
Description: Sapphire Nozzles are used where a longer Inner Diameter to Length ratio is desired. Using sapphire nozzles will provide longer life than using metal and we can hold tighter tolerances due to sapphires acceptance of higher surface finish. Typical Sapphire Nozzle Applications: Gas
- Orifice Size: 9.5 to 30 mil
- Media: Air / Gases, Coatings / Inks, Water
- Application: Cleaning / Blowoff, Cutting / Machining
- Form: In-line
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SPRAY TIP NOZZLE ASSEMBLY, HYDRO POWER TOOL, QUICK DISCONNECT JET. FREE 2 YEAR RADWELL WARRANTY
- Media: Air / Gases
-
Supplier: IHS ESDU
Description: ESDU 89041 gives a graphical method for estimating overall and one-third octave band sound pressure levels as a function of observer distance and angle to the efflux plane, jet pipe diameter, and jet temperature and velocity. The data are also given in 10 tables, each for a fixed angle
-
Supplier: Interstate Plastics, Inc.
Description: 5mm Tubular Nozzle for Hand Operated Leister Hot Jet S.
- Orifice Size: 196.8505 mil
- Form: Handheld / Wand
- Application: Welding
-
Supplier: SAE International
Description: Piston cooling nozzles/jets play several crucial roles in the power cylinder of an internal combustion engine. Primarily, they help with the thermal management of the piston and provide lubrication to the cylinder liner and the piston's wrist pin. In order to evaluate the oil
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: Sapphire & Ruby Nozzles are used where a longer Inner Diameter to Length ratio is desired. Sapphire nozzles & Ruby offer longer life than using metal and we can hold tighter tolerances due to sapphires & Ruby acceptance of higher surface finish. Typical Applications: Gas & Air Flow,
- Media: Air / Gases, Coatings / Inks
- Application: Cleaning / Blowoff, Cutting / Machining
- Features: Other
-
Supplier: Nex Flow Air Products Corp.
Description: Superior designed Air Jets reduce compressed air consumption and noise levels while maintaining laminar flow for strong blowoff. Air Jets entrain large volumes of surrounding air through the Jet (similar to Air Amplifiers) and are more efficient than Air Nozzles. They
- Features: Adjustable Flow / Pattern, Other
- Media: Air / Gases
- Material: Aluminum
- Application: Cleaning / Blowoff
-
Supplier: Vortec
Description: Vortec engineered blow off nozzles significantly reduce compressed air consumption and noise, compared to open nozzle jets. Using proven amplification technology, Vortec nozzles entrain and accelerate free surrounding air, resulting in air flow volume up to 25 times more
- Features: Adjustable Position / Direction, Integral Valve
- Media: Air / Gases
- Application: Cleaning / Blowoff
- Form: Handheld / Pistol, In-line
-
Supplier: EXAIR
Description: EXAIR's Adjustable Air Jets are an adjustable version of our High Velocity Air Jets. They are engineered to provide a powerful, directed airstream that is easily adjustable using the micrometer gap indicator. The focused blast of air is ideal from part ejection, chip removal, and part
- Features: Adjustable Flow / Pattern, Other
- Media: Air / Gases
- Technology: Air Assist / Pneumatic
- Material: Brass
-
Supplier: Nordson EFD
Description: Dispense low- to medium-viscosity fluids in extremely accurate, repeatable beads and lines with the high-performance P-Jet CT jet valve. Micro-deposits as small as 3 nL can be applied at up to 280Hz. The P-Jet CT features easily exchangeable dispensing nozzles, tappets,
- Material Inlet Pressure Range: 1,450 psi
- Container / Syringe Volume: 29.5735296 cc
- Maximum Operating Frequency: 280 (Cycles/Min)
- Metering Accuracy: 97 %
-
Supplier: Lee Co. (The)
Description: This aluminum lubrication jet generates a straight, well-defined stream of fluid to a predetermined target with differential pressures of 10 to 200 psid. It is ideal for directing streams of lubricating oil at critical bearings, cooling oil at meshing gears. Aluminum Lubrication Jets
- Orifice Size: 343 mil
Find Suppliers by Category Top
Featured Products Top
-
When it comes to choosing the appropriate Air Jet or Nozzle for your application, the options can be a bit daunting to evaluate. In this white paper, we discuss the differences between each Vortec Air Jet and Air Nozzle and in which situations you would choose each. (read more)
Browse Nozzles Datasheets for Vortec -
. Atomizing Nozzles – Lee Spin Jets® Lee Spin Jets use unique vortices and flow passages to provide a finely atomized, 70° hollow cone spray pattern (read more)
Browse Nozzles Datasheets for Lee Co. (The) -
Vortec engineered blow off nozzles significantly reduce compressed air consumption and noise, compared to open nozzle jets. Using proven amplification technology, Vortec nozzles entrain and accelerate free surrounding air, resulting in air flow volume up to 25 times more than the volume of (read more)
Browse Nozzles Datasheets for Vortec -
quartz tubing, all rated for 25KV and used no matter the voltage of the boiler. The jet nozzles include guiding vanes for the definition of the jets, both at upper and lower levels. The reversible target plates are enclosed in a box in order to avoid splashing which could lead to a short circuit (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
! Added Functionality Some DrainJet® flushers have a threaded nozzle so you can plug the end with an NPT cap or plug and use it as a (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
/minute. The spray nozzle is held 10 to 15 cm from the box at angles of 0, 30, 60 and 90 degrees for 30 seconds each. The test device sits on a turntable that rotates once every 12 seconds. The aluCASE, aluDISC and aluCLIC ranges are three of ROLEC’s most versatile enclosures for industry (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
Vortec engineered blow off nozzles significantly reduce compressed air consumption and noise, compared to open nozzle jets. Using proven amplification technology, Vortec nozzles entrain and accelerate free surrounding air, resulting in air flow volume up to 25 times more than the volume of (read more)
Browse Nozzles Datasheets for Vortec -
Red Valve engineers expanded the use of the original Tideflex® Check Valve by developing it into a Variable Orifice Inlet Nozzle that provides superior mixing characteristics. When used as part of the TMS, the Tideflex® Variable Orifice Nozzles optimize jet velocity (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
Whether your application needs pin-point blow off, flat curtains of air for wide blow off, or adjustable air amplifiers for a variety of blow off needs, Vortec has the solution for you. Our line of blow off products includes: air nozzles, air jets, air amplifiers, and air knives. These (read more)
Browse Nozzles Datasheets for Vortec -
Vortec engineered blow off nozzles significantly reduce compressed air consumption and noise, compared to open nozzle jets. Using proven amplification technology, Vortec nozzles entrain and accelerate free surrounding air, resulting in air flow volume up to 25 times more than the volume of (read more)
Browse Nozzles Datasheets for Vortec
Conduct Research Top
-
Thermographic Analysis of Laser Pulsed Water Jets (.pdf)
. The ablation performance of a water jet can be enhanced by introducing a dynamic component to the jet. To achieve a high energy droplet water stream at defined impact rates, laser radiation was used to introduce steam bubbles in close proximity to the water nozzle, generating a pulsed disruption of the jet.
-
Metrigraphics Article in Today's Medical Developments
. Putting this device in further perspective, if you put a human hair across this, it would cover most of the diameter of the pad. This is small, very, very small." Surface quality is also delivered. For example, a jetting nozzle, perhaps used to atomize a pharmaceutical, can be produced with a 20µm
-
Eductor Operating Principles
An eductor uses a nozzle to produce a high velocity fluid jet to entrain the liquid surrounding the. eductor (fluid can be either a gas or a liquid). The fluid in the nozzle jet and the entrained liquid are. forced through a diffuser where the high throughput velocity creates a turbulent flow
-
Flue Gas Desulphurization Manual
BETE has supplied nozzles for use in open and packed spray towers and jet bubbling reactors since the late 1950s. With the passage of the first Clean Air Act in the United States, it was natural for BETE to use this experience to work with the fledgling FGD industry to provide spray nozzles for use
-
Smart Computing Article - Printers
as is appropriate. 17. Keep the flow going. The lion's share of inkjet output problems stem from clogged print heads or nozzles. Ink left to sit in these locations after a print job will eventually dry and harden. Sometimes utility routines, such as cleaning the print heads, will free up these jams, but other
More Information Top
-
Evaluation of Shear Strength Threshold of Concern for Retrieval of Interim-Stored K-Basin Sludge in the Hanford Site
The Powell- 3 and Crowe-2 ECR models were applied to the stored K-Basin sludge with various shear strength values, assuming that water jet nozzles with 1-, 2-, 3-, and 3.5-mm diameters were located at 1, 5, 10, 17 …
-
Experimental characterization of jet static forces impacting waste tank components
The elevation of the jet nozzle above the floor, E, should be geometri- cally scaled in a model and a prototype configuration, i.e., .
-
Vortex Rings and Jets
On the other hand, axial extents of the jet nozzles may be varied as yet another means of imposing geometrical modifications.
-
Thermal Spray Fundamentals
Fig. 4.63 Calculated (continuous line) [125] time dependence of the velocity of alumina particles (5– 45 μm) in a fluctuating Ar–H2 d.c. plasma jet ( nozzle i.d. 7 mm, Ar 35 slm, H2 10 slm, I ¼ 550 A, Peff …
-
http://dspace.mit.edu/bitstream/handle/1721.1/51671/495728149-MIT.pdf?sequence=2
The movable probe assembly described in Section 7.4 was used to position the thermocouple probes and rock sample relative to the flame jet nozzle exit along the length of the reactor.
-
Numerical simulation of jet mixing concepts in Tank 241-SY-101
area of Ai = r0AOAZ,where ro is the radiusfromthe pumpcenterlineto the jet nozzle , AOis the grid azimuthalangle, and z_. is the gridverticalincrementat the jet nozzle.
-
Commercial-Industrial Cleaning, by Pressure-Washing, Hydro-Blasting and UHP-Jetting
Depending on the product this may also occur with a flex lance operation when one forward jetting nozzle is, for instance, incorrectly sized or manipulated, penetrating too quickly through the product in question, possibly creating a hydraulic product piston, which reacts upon …
-
Applied Gas Dynamics
• Potential core region: This region consists of a core zone of constant axial velocity equal to the jet ( nozzle ) exit velocity, surrounded by a rapidly growing and predominantly shear dominated annulus of mixing layer or shear layer with intense turbulence.
-
Jet flow characteristics of sinusoidal wavy nozzles
The experiments were carried out at a Reynolds number of about 6300 based on the mean width of the jet nozzle .
-
Handbook of Atomization and Sprays
Non-prefilming nozzles, called plain jet nozzles , come in a wide variety; however, their basic design consists of a chamber containing liquid, which is externally mixed with air.
Indicates content that may require registration and/or purchase.