-
Supplier: Goulds Water Technology, a xylem brand
Description: Multi-Stage Convertible Jet Pump – 60Hz Basic Pump Unit: Includes pump, motor, pressure switch, tubing, fittings, pressure gauge and bushing. Shallow Well Package: Includes adapter, nozzle, venturi, bolts, gasket and pipe plugs. Deep Well Jet
- Pump Type: Centrifugal Pumps, Jet Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: Pressure Washers Direct
Description: Grade Pump With Gauge •10 year manifold warranty; freeze proof •Kranzle adjustable pressure unloader •Multi-hour bypass and run-dry capability prolongs pump life Professional Grade Gun And Lance •Safety coupler, 22mm screw connections •Knife-jet (high
- Water Jet Pressure: 2,000 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
- Power Source: Electric Motor
-
Supplier: Agilent Technologies - Vacuum Products
Description: The Agilent HS-20 Oil Diffusion Pump is a pump with a high throughput and high pumping speed of 10,000 L/s. With its fully optimized vapor jet, robust boiler design and thermal protection switches, the pump will run without any maintenance for many years. It is available
- Ultimate Operating Vacuum: 0.0012754825016042257 to 0.00000004876844859074981 torr
- Pumping Speed: 21,188.8000328932 to 26,486.0000411165 CFM
- Operating Temperature: 113 F
- Type: AC Three Phase
-
-
Supplier: VACUUBRAND, Inc.
Description: The DVR 2 is a fully electronic, versatile vacuum gauge for the measuring range from atmospheric pressure to 1 mbar/torr. The DVR 2 has an integrated pressure transducer made of alumina ceramic with outstanding corrosion resistance and superior long-term stability. A particular
- Working Pressure Range: 0.01450377 to 15.6640716 psi
- Vacuum Range: 1.0000000000010354 to 809.9999999999999 torr
- Accuracy: 0.1 ±% FS
- Operating Temperature: 50 to 104 F
-
Supplier: General Pipe Cleaners
Description: remote applications where access to water is limited. A 690 cc Honda engine with electric start powers the 2500 psi, 12 gpm pump with Vibra-pulse® through a V-belt reducer. Two hose reels – an electric rewind jet hose reel with 400 ft. x 1/2” capacity featuring a variable speed
- Water Jet Pressure: 2,500 psi
- Water Flow: 720 GPH
- Power: 24 HP
- Blast / Jet Pressure: 2,500 psi
-
Supplier: Mile-X Equipment, Inc.
Description: Jet HP-35A; 35 Ton Capacity Hydraulic Shop Press Features: HYDRAULIC SHOP PRESSES For pressing, bending and straightening operations Easy-to-use, hand-operated with pressure gauge for direct pressure readings Tables raise and lower easily with use of hand crank on the
-
Supplier: Pressure Washers Direct
Description: warranty •Adjustable unloader lets you set the pressure to suit the task •Glycerin filled pressure gauge for reliable results •Multi-hour bypass and run-dry capability prolongs pump life Professional Grade Gun And Lance With Safety Screw Couplers •Knife-jet
- Water Jet Pressure: 1,600 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: Renowned Annovi Reverberi (AR) Quality •Famous for high performance pressure washers Triplex Pump With Ceramic Plungers •Ceramic plungers run cooler and last longer •Durable and cost effective Adjustable Pressure With Pressure Gauge •Tailor the
- Water Jet Pressure: 1,900 psi
- Features: Cold Water
- Power Source: Electric Motor
- Machine Mounting: Handheld
-
Supplier: Pressure Washers Direct
Description: Increases Pump Life •Shuts down pump when trigger is released, prevents overheating Automatic Safety Valve With Pump Head Pressure Shut Off •Increases operator safety and unit longevity Versatile Hi-Low Adjustable Spray Wand •Rotates from wide spray to pencil
- Water Jet Pressure: 1,900 psi
- Machine Mounting: Cart / Hand Truck
- Power Source: Electric Motor
-
Supplier: General Pump
Description: Direct Mount Unloader with Chemical Injector, Pressure Gauge and Filter General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the
- Valve Size: 0.25 to 0.8661422 inch
- Pressure Rating: 1,000 psi
- Controlled Pressure Range: 1,000 psi
- Number of Ports/Ways: 3
-
Supplier: Jet Edge
Description: and rotation speeds result in a perfectly cleaned inner surface. The Ultra Lancing Machine is powered by a Jet Edge UHP water jet intensifier pump that supplies 36,000 psi (2,500 bar) water to a 0-1500 rpm rotary swivel that transfers UHP water into the rotating lance. The lance
- Blast / Jet Pressure: 36,000 psi
- Operation: Cleaning / Surface Preparation, Descaling / Stripping, Tube Bundle / Vessel Cleaning
- Features: Multiple Nozzles, Rotary Nozzle
- Mounting: Portable Machine
-
Supplier: Jergens, Inc.
Description: of the jets. Moving and rotating the spindle under a constant flow of coolant achieves an excellent and systematic cleaning of the machine interior. Through the optional installation of a pressure gauge, the status of the pump, filter, and entire supply line can be
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Sartocon® 2 Plus cassette holding device for installation of up to 10 Sartocon® cassettes. Consisting of Sartocon® 2 Plus filter holder, Pressure gauge and sensor, Diaphragm valve, Manifold for permeate outlet and Torque wrench.
- Application / Industry: Biopharmaceutical
- Features: Other
-
Supplier: Caterpillar Oil & Gas
Description: expanders Rain cap Mufflers Fuel System Low pressure gas conversions Propane gas valve and jet kits Fuel filter Instrumentation PL1000 communications modules Lubrication System Oil bypass filter removal and oil pan accessories Sump pump Air prelube pump Manual prelube
- Horse Power: 660 to 1,340 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: pressure gas conversion Propane and natural gas valve and jet kits Fuel filter Ignition System CSA ignition Ignition ground wiring harness Power supply — digital ignition system Instrumentation Alarm module Gauges and instrument panels Lube System Auxiliary oil reservoir removal
- Horse Power: 600 HP
- Displacement: 27.02224686946383 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: positive locking Cooling System Thermostats and housing Jacket water pump Aftercooler water pump Aftercooler core Exhaust System Watercooled exhaust manifolds Dry exhaust elbow Flywheel & Flywheel Housing SAE No. 0 flywheel SAE No. 0 flywheel housing SAE standard rotation Fuel System
- Horse Power: 255 to 400 HP
- Displacement: 18.009368896022288 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: Aftercooler water pump Aftercooler core Exhaust System Watercooled exhaust manifolds Dry exhaust elbow Flywheel & Flywheel Housing SAE No. 1 flywheel SAE No. 1 flywheel housing SAE standard rotation Fuel System Gas pressure regulator Natural gas carburetor Ignition System Altronic III
- Horse Power: 215 to 325 HP
- Displacement: 14.600862316975304 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Haida International Equipment Co., Ltd.
Description: inverter Times controller:Import programmable computer integrated time controller (Jin Zhong Mo le) Water pressure control: flow gauge Observation plane :Large area of toughened glass door visualization Water supply system, booster pump, water storage Safety protection leakage,
- Configuration: Floor Mount
- Features: Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: number) Test stands rotate speed: 1r/min(can be no quarter speed adjustment) Controller: Import FM type inverter Times controller:Import programmable computer integrated time controller (Jin Zhong Mo le) Water pressure control: flow gauge Observation plane:Large area of toughened glass
- Configuration: Floor Mount
- Features: Other
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Vacuum Manhole Tester, Bladder Style, 36" Dia., Seal Max 36" (914mm) Dia., Seal Min 31.5" (800mm) Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder Sage Subcategory Number W9387 Shipping Wt. 185 Lb (83.92 Kg)
- Working Pressure Range: 55 psi
- Display: Analog
- Type: Gauge
-
Supplier: RS Components, Ltd.
Description: Festo VAM-40-V1/0-R1/8-EN Pressure Gauge
- Vacuum Range: 0 torr
- Working Pressure Range: -14.50377 to 0 psi
- Type: Gauge, Vacuum
-
Supplier: Petersen Products Co.
Description: Description Manometer, Measures Water Columns from 1" to 16" (25-406 mm), Reads in Increments of 1/10" Sage Subcategory Number W910 Shipping Wt. 1 Lb (0.45 Kg)
- Display: Analog
- Type: Gauge
-
Supplier: Festo Corporation
Description: Designs based on DIN EN 837-1, with optional red-green range Pneumatic connection via R or G thread Double or single scale Display units bar, in Hg, psi
- Accuracy: 2.5 ±% FS
- Operating Temperature: 14 to 140 F
- Working Pressure Range: -14.50377 to 0 psi
- Media: Gas
-
Supplier: HydraCheck Inc.
Description: Highest quality, liquid-filled gauges. Features a stainless steel case for protection in harsh environments. Intended for adverse service conditions where pulsating and vibration exists. Suitable for gaseous or liquid media that will not obstruct the pressure system. Features:
- Working Pressure Range: 8,702.21036143182 psi
- Pressure Connection Size: 0.25 inch
- Operating Temperature: -4 to 140 F
- Display: Analog
-
Supplier: Newport MKS
Description: The 946-US-NANANA-NA is a versatile half-rack vacuum gauge measurement and control system. It provides power and simultaneous readout for up to six different vacuum gauges and/or mass flow controllers, with options for controlling pressure.
- Features: Controller, Other
- Display: Digital
- Type: Gauge
-
Supplier: HydraCheck Inc.
Description: The glycerine-filled Quadrigage (Tetra Gauge) offers pressure readings from 0 to 6000 PSI via 3 pressure gauges. Low-pressure gauge range – 0 to 300 PSI. Medium-pressure gauge range – 0 to 1000 PSI. High-pressure gauge range – 0
- Working Pressure Range: 0 to 6,000 psi
- Dial Diameter: 15.5 inch
- Dial Size: 15.5 inch
- Display: Analog
-
Supplier: HydraCheck Inc.
Description: Our Digital Pressure Gauge Test Kit is intended to measure and display pressures in hydraulic systems. The digital gauge can display the current measured values, as well as minimum and maximum values, with an accuracy of 0,5 % of full scale. The Digital Pressure
- Operating Temperature: 14 to 122 F
- Accuracy: 0.5 ±% FS
- Display: Digital
- Type: Gauge
-
Supplier: Petersen Products Co.
Description: Comment 1 For Air, Nitrogen or Water Comment 2 Liquid Filled Connection Type 1/4" MNPT (Brass) Country of Origin USA Pressure 0-100 psi (0-6.89 bar), 0-700 kPa Sage Subcategory Number W311 Shipping Wt. 1 Lb (0.45 Kg)
- Working Pressure Range: 100 psi
- Display: Analog
- Features: Dual Scale
- Type: Gauge
-
Supplier: Newport MKS
Description: Three included mechanical relays can be used for process control like interlocking valves or pumps. The 974B QuadMag has been specifically designed for pressure measurement within a vacuum loadlock. It has the capability to replace multiple pressure measurement devices on a
- Display: Digital
- Type: Gauge
- Features: Other
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Vacuum Manhole Tester, Bladder Style, 29" Dia., Seal Max 29.3" (744mm) Dia., Seal Min 24" (610mm) Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder Sage Subcategory Number W9387 Shipping Wt. 160 Lb (72.58 Kg)
- Working Pressure Range: 55 psi
- Display: Analog
- Type: Gauge
-
Supplier: DigiKey
Description: DIGITAL PRESSURE GAUGE, 0 PSI TO
- Working Pressure Range: 300 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
- Type: Gauge
-
Supplier: DigiKey
Description: SENSOR PRESSURE GAUGE MODULE
- Working Pressure Range: 0.15 to 5.8 psi
- Accuracy: 0.66 ±% FS
- Operating Temperature: 32 to 140 F
- Type: Gauge
-
Supplier: Ellsworth Adhesives
Description: Fisnar 561193B Pressure Gauge Black provides accurate measurement of pressure within a dispensing system. 0 to 15 psi. Includes a 0.125 in NPT panel mount.
- Working Pressure Range: 0 to 15 psi
- Display: Analog
- Type: Gauge
-
Supplier: United Electric Controls Company
Description: controlling rotating equipment - pumps, compressors, turbines, seal pot monitoring, filter monitoring, BOP and wellhead control, and cryogenic monitoring for LNG storage and transport.
- Working Pressure Range: -14.7 to 6,000 psi
- Operating Temperature: -40 to 500 F
- Pressure Connection Size: 0.25 to 0.5 inch
- Features: Analog Current, Analog Voltage, Sensor, Temperature Output, Wireless
-
Supplier: HydraCheck Inc.
Description: pressure monitoring & oil sampling needs. Features: Available with analog or digital pressure gauges All analog pressure gauges come with protective rubber gauge boots JIC gauge port adapters with M16x2 test point (#4, #6, #8, #10, #12, #16) ORFS
- Display: Analog, Digital
- Type: Gauge
Find Suppliers by Category Top
Featured Products Top
-
A single hydraulic system can have components and or sub-systems that operate at different pressures. For example, the pressure in the housing of a hydraulic pump or motor cannot exceed 70-PSI while the system pressure might be 5000-PSI. It is not possible to use a 5000-PSI analog gauge to read (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
sensors, differential pressure sensors, and gauge pressure sensors are all widely present in oil and gas applications. Importance: (read more)
Browse Pressure Sensors Datasheets for ASAP Semiconductor LLC -
cost of ownership. Typical applications that utilize the Excela electronic switch include controlling rotating equipment – pumps and compressors, sugar processing, fire suppression systems, and filter monitoring. Optimize control settings for improved (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
– pumps, turbines, and compressors, heat tracing, fire suppression systems, and fuel/gas trains. SIL 2 certified (SIL 3 capable) switch providing reliable local switching of final elements in safety instrumented systems (SIS) Quick and easy installation with (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
differential, sometimes called hysteresis. An adjustable differential prevents rapid contact cycling when pressure fluctuates close to the setpoint. For example, in a pump-control system, the switch can activate the pump after pressure falls below the lower (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
line. Over time, those repeated pressure waves break piping and fittings, wear pump components, damage gauges, and cause unplanned downtime. A BLACOH pulsation dampener smooths out the pressure waves before pulsation turns into damage. Configure the right dampener for your system. (read more)
Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc. -
. The user selects which outlets to open, which controls the pressure and direction of the jets. Moving and rotating the spindle under a constant flow of coolant achieves an excellent and systematic cleaning of the machine interior. Through the optional installation of a pressure gauge, the status (read more)
Browse Machine Tool Spindles Datasheets for Jergens, Inc. -
under a constant flow of coolant achieves an excellent and systematic cleaning of the machine interior. Through the optional installation of a pressure gauge, the status of the pump, filter, and entire supply line can be checked. Features, Benefits, & Product (read more)
Browse Machine Tool Spindles Datasheets for Jergens, Inc. -
to 105°C, a stainless steel construction, and a laser-welded design. The MediaSensor™ family comes in a choice of three pressure sensing type conventions: absolute, vented gauge or sealed gauge. Pressure Sensing Types: Absolute (read more)
Browse Pressure Sensors Datasheets for Heilind Electronics, Inc. -
Ion and Cryo-Molecular pumps, modifications to High Vacuum Gauges that extend their range into UHV pressures, as well as cleaning and surface treatment of components, along with techniques and tips in ‘baking’ vacuum systems. (read more)
Browse High Vacuum Pumps Datasheets for Agilent Technologies - Vacuum Products
More Information Top
-
Mutagenicity studies of size-fractionated oil fly ash in the amesSalmonella typhimurium assay
equipped with a flow meter, jet ejector pump , pressure gauges , and a one-inch diameter sampler inlet probe which .
-
Single-Trip Tubing-Conveyed Perforating, Production Testing, and Pressure-Buildup Testing in Nonflowing Wells
For these tests, TCP guns, downhole recording pressure gauges , and hydraulic jet - pump assembly with a specially designed blanking sleeve are run in the well.
-
Practical Approach in Planning Well Testing in South Tyumen Region for Improving Data Quality
There are relatively few cases of appropriate employing of electronic gauges in jet pump string for downhole pressure and temperature recording.
-
Developmental Biology of the Sea Urchin and Other Marine Invertebrates
(c) Water- jet aspirator vacuum pump with pressure regulator and gauge .
-
Residence Time Distribution of Particles during Two‐Phase Non‐Newtonian Flow in Conventional as compared with Helical Holding Tubes
Fig. 1—Experimental arrangement: V1–7-Valves; R1–2-Reservoirs; C-Perforated cone; D1–3-Drains; I1–2-Inlets; J- Jet pump ; G1–2- Pressure gauges ; O1–2-Outlets.
-
Alcator C-Mod Status, Recent Accomplishments, and Future Plans
Most of the valves, pumps , and pressure gauges of the gas jet system are under PLC control (Fig. 10), although the fast valve is fired by camac signal under MDSplus control during the plasma discharge.
-
Case History: Efficient Coiled-Tubing Sand Cleanout in a High-Angle Well Using a Complete Integrated Cleaning System
Because this well had an unknown reservoir pressure , the gauge attached to the tubing for jet pump surveillance was particularly useful for monitoring the hydrostatics.
-
Development And Testing Of Jet Pump Pellet Impact Drill Bits
During the tests, the average static pressure in the fluid- filled annulus just above the jet pump was 9 Ibs/sq in. gauge pressure .
-
HIGH ACCELERATION FIELD HEAT TRANSFER FOR AUXILIARY SPACE NUCLEAR POWER SYSTEMS. Annual Technical Report, September 1, 1963-August 31, 1964
To accomplish removal of mercury vapor, the plate on which the drops were heated was enclosed in a metal box, the inside of which was maintained at a negative gage pressure by a small, air-driven jet pump .
-
Pull-out Parameters for Buried Suction Anchors
Howeve”r,after one pull-out test, when the anchor was resting on the sea bottom in full view of the video screen, the jet pump was >rought into operation, the pump pressure gauges indicated that everything on the surface was normal, jut …
Indicates content that may require registration and/or purchase.