Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: SHAFTS FOR BALL BEARING RETAINING SPANNER NUTS AND KEY WASHERS
-
Supplier: Accuris
Description: WASHERS, KEY RETAINING, BALL AND ROLLER BEARINGS
-
Supplier: Accuris
Description: WASHER, KEY RETAINING, BALL AND ROLLER BEARINGS
-
-
Supplier: Accuris
Description: WASHER, KEY RETAINING, BALL AND ROLLER BEARING, REGULAR SERIES
-
Supplier: SKF/North America
Description: These reliable, food safety compliant bearing solutions for wet and corrosive environments have been designed to meet food and beverage industry needs and requirements. A wide range of food and beverage applications SKF Food Line stainless steel deep groove ball bearings are
- Bore Size: 0.3149608 to 1.574804 inch
- Outside Diameter: 0.8661422 to 3.149608 inch
- Overall Width: 0.2755907 to 0.7086618 inch
- Rated Speed (Oil): 5,600 to 22,000 rpm
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SG Transmission
Description: The Ball Bearing (B.B) mounted clutch offers a low-cost and simple option for the transmission of motion in a drive train. The B.B clutch is used for mounting onto shafts for high speed or force applications. Specific applications can be catered for and many fixing options are
- Torque Rating: 2.21238938053097 to 176.991150442478 Ft-lbs
- Power: 0.0134022038490282 to 0.067011019245141 HP
- Operating Voltage: 12 to 24 volts
- Bore Diameter: 0.3149608 to 2.362206 inch
-
Supplier: Mach III Clutch, Inc.
Description: Operation Industrial friction clutch engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting End of Shaft Friction clutch slides on shaft and is fixed with set screws and a customer supplied key No anti-rotation arm required
- Torque Rating: 0 to 109.75 Ft-lbs
- Maximum Pressure: 80 psi
- Bore Diameter: 0.75 to 1.25 inch
- Diameter: 4.5 inch
-
Supplier: NB Corporation of America
Description: At-a-Glance NB ball splines are comprised of a shaft and nut assembly. Ball spline shafts feature raceway grooves. Nut assemblies consist of an outer cylinder, retainer, side rings and ball elements. This type of configuration offers many advantages, including: Reliably smooth
- Overall Shaft Length: 19.68505 to 196.8505 inch
- O.D. Spline Shaft Diameter: 0.1574804 to 3.93701 inch
- Spline Nut Overall Length: 0.4724412 to 9.7637848 inch
- Spline Nut Outer Diameter: 0.3149608 to 5.905515 inch
-
Supplier: Hartford Technologies, Inc.
Description: bearing. Sometimes this collection of parts is pre-assembled and in other applications these components come together only as the thrust bearing is integrated into the larger assembly. Standard ball or roller material is bearing grade chrome steel. Hartford Technologies
-
Supplier: Nook Industries, Inc.
Description: PowerTorq™ Ball Splines are convenient and efficient devices that allow friction free linear motion while transmitting torque. Because of their reliability and high efficiency, they are utilized to replace conventional splines. In a ball spline assembly, recirculating bearing
- Inner Race Length: 48 to 144 inch
- O.D. Spline Shaft Diameter: 1 inch
- Spline Nut Overall Length: 2.598 inch
- Spline Nut Outer Diameter: 1.906 inch
-
Supplier: Nook Industries, Inc.
Description: PowerTorq™ Ball Splines are convenient and efficient devices that allow friction free linear motion while transmitting torque. Because of their reliability and high efficiency, they are utilized to replace conventional splines. In a ball spline assembly, recirculating bearing
- Inner Race Length: 48 to 144 inch
- O.D. Spline Shaft Diameter: 2.5 inch
- Spline Nut Overall Length: 4.524 inch
- Spline Nut Outer Diameter: 4.17 inch
-
Supplier: NB Corporation of America
Description: shaft and inner portion of the cylinder. These grooves approximate the diameter of the ball bearings, allowing them to carry a high load in a linear motion. Notable features of this type of design include: Increased load capacity The rotary to linear mechanism of NB ball splines
- Overall Shaft Length: 19.68505 to 196.8505 inch
- O.D. Spline Shaft Diameter: 0.2362206 to 2.4409462 inch
- Spline Nut Overall Length: 0.9842525 to 5.511814 inch
- Spline Nut Outer Diameter: 1.181103 to 6.1023655 inch
-
Supplier: Golden Collar Technology Co., Ltd .
Description: applications where weight efficiency is critical. Wide-Ranging Applications From ball valves and bearings to floatation systems and chemical reactors, hollow PTFE balls deliver consistent performance in critical operations. Applications Chemical Processing: Used in valves,
- Features: Fluoropolymer (PTFE / PVDF), Specialty / Other
- Applications: Medical / Biotech
-
Supplier: Bosch Rexroth Corporation
Description: 80mm and leads from 1mm up to 40mm - 13 different ball nut solutions to choose from - Full range of bearings, pillow block units, and ball nut housings - Lead accuracy from T5 (0.023/300mm) to T9 (0.130/30mm) - Preload and non-preload solutions available - Corrosion resistant
- O.D Screw Diameter: 0.2362206 to 3.149608 inch
- Component Type: Screw Assembly
-
Supplier: NKE Austria GmbH
Description: 1000 V AC or DC. SQ77B (hybrid bearing): Rolling bearing with oxide ceramic rolling elements. Resistance of insulation theoretically ∞. Range SQ77 (insulated outer ring) Cylinderical roller bearings - Design variants: NJ, NU, NUP; Dimension series: 210-230, 310-330; Cages: brass
- Features: Conrad / Deep Groove
- Type: Cylindrical
-
Supplier: Timken Company (The)
Description: Available in a wide variety of sizes and configurations, Type E tapered roller bearing take-up units interchange with current suppliers for all key characteristics, including bolt hole and shaft centerline dimensions. Size Ranges Take-Up Wide Slot: 35 mm through 75 mm (1-3/8” through 3”)
- Bore Diameter: 1.3779535 to 3.93701 inch
- Bearing Style: Ball / Roller Bearing
- Component: Take-up Bearing
-
Supplier: FIPA Inc.
Description: double and triple angle connectors allow for complex vacuum and pressure feeds. Rotatable screw connections with ball bearings allow for installation in high speed machines. Plug fittings with locking connections, available as straight or angled models, prevent the loss of
- English Size: 0.125 to 0.5 inch
- Metric Size: 4 to 12 mm
- Fitting Type: Adapter
- Features: English, Metric
-
Supplier: Harloff Company, Inc. (The)
Description: Key lock with two keys Narrower cabinet for limited space Full wrap-around bumper on separate stabilizing frame 5″ (12.7 cm) ball-bearing premium casters, all full swivel-one tracking-one braking Aluminum push handle / side rail Ball-bearing, full extension drawer slides
- Length: 22.25 inch
- Width: 28.5 inch
- Features: Other
- Material: Steel
-
Supplier: Harloff Company, Inc. (The)
Description: 30-inch Cabinet (76.2 cm) with key locking system and set of 2 keys Removable plastic top Aluminum push handle Integrated pull handle on drawer face Ball-bearing drawer slides Four corner bumpers Five-inch (12.7 cm) ball-bearing premium casters, all full swivel – one
- Length: 20 inch
- Width: 29.5 inch
- Features: Other
- Material: Steel
-
Supplier: Harloff Company, Inc. (The)
Description: Key lock with two keys 30″ of vertical drawer space Cabinet and drawer design allows for customized drawer configurations 5″ ball-bearing premium casters, all full swivel, one tracking, one braking Removable plastic top Aluminum side rail / push handle Ball-bearing full
- Length: 19.75 inch
- Width: 29.5 inch
- Features: Other
- Material: Steel
-
Supplier: Harloff Company, Inc. (The)
Description: Ball-bearing full extension drawer slides Removable plastic top Latex free Twelve year limited warranty Cart requires caster installation and accessory assembly after delivery Durable hard-baked powder coat finish
- Features: Other
- Material: Steel
-
Supplier: KAYDON Bearings
Description: REALI-SLIM MM™ Metric Thin Section bearings are the key to compact, light weight designs. They are ideal for machine tools, robots, SME equipment, medical, radar, satellite and communications equipment...anywhere that design simplicity, miniaturization, and reduced manufacturing costs are the
- Bore Size: 12.598432 inch
- Outside Diameter: 13.2283536 inch
- Overall Width: 0.3149608 inch
- Dynamic Radial Load: 221.428 lbs
-
Supplier: KAYDON Bearings
Description: REALI-SLIM MM™ Metric Thin Section bearings are the key to compact, light weight designs. They are ideal for machine tools, robots, SME equipment, medical, radar, satellite and communications equipment...anywhere that design simplicity, miniaturization, and reduced manufacturing costs are the
- Bore Size: 6.299216 inch
- Outside Diameter: 7.87402 inch
- Overall Width: 0.787402 inch
- Dynamic Radial Load: 506.6992 lbs
-
Supplier: Newport MKS
Description: and greater protection against vibrations. Using sapphire seats as the bearing surface for our ball-tipped screws ensures durability. In addition, repetitive adjustments won’t leave tracks, so positioning will remain deterministic and precise. You can build these commercial versions of
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.400000000000002 mm
- Mount Type: Mirror Mount
- Features: Other
-
Description: straight line. Thomson bearing shafts are recognized for their optimal performance, minimal maintenance, and long life. Precision shafts, shaft supports, linear bearings, and other motion control products are used in the medical, packaging, material handling, automation, and food
- Overall Shaft Length: 3.25 inch
- O.D. Spline Shaft Diameter: 1.5 inch
- Dynamic Torque: 300 In-lbs
-
Description: straight line. Thomson bearing shafts are recognized for their optimal performance, minimal maintenance, and long life. Precision shafts, shaft supports, linear bearings, and other motion control products are used in the medical, packaging, material handling, automation, and food
- Overall Shaft Length: 1.5 inch
- O.D. Spline Shaft Diameter: 0.375 inch
- Dynamic Torque: 4 In-lbs
-
Supplier: Newport MKS
Description: process, and greater protection against vibrations. Using sapphire seats as the bearing surface for our ball-tipped screws ensures durability. In addition, repetitive adjustments won’t leave tracks, so positioning will remain deterministic and precise. You can build these commercial
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.400000000000002 mm
- Mount Type: Mirror Mount
-
Supplier: Radwell International
Description: PNEUMATIC SERVICE KIT, INCLUDES: 2 BALL BEARINGS: 608-2RSL / 625-2RSL, 1 KEY: 2X2X12, 1 VANE KIT: 5 VANES WMIN= 34.2MM / HMIN= 8.2MM, 1 PIN: CP 2X10, 1 PARALLEL PIN: CP 2X6, SEALING RING: 30X37X4 . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Joyce/Dayton Corp.
Description: Joyce ductile iron pillow blocks include self-aligning replaceable bearings that are pre-lubricated with lithium grease. They include steel retainers, and nitrile rubber seals with steel guards. Pillow block supports are suitable for shaft supports and bearing supports for rotary
- Nominal Shaft / Bore Size: 0.5 to 2 inch
- Base to Bore Center Distance: 1.0625 to 1.4375 inch
- Center to Center Mounting Hole Distance: 3.375 to 7.375 inch
- Bearing Type: Ball Bearing
-
Supplier: Newport MKS
Description: is anodized per MIL-8625C, type III, providing an ultra-hard bearing surface for the adjustment screws. We've tested this mount to over 200,000 turns of the adjustment screw with no degradation in performance. That’s well over 20 years of typical use. This PERFORMA™-i Aperture Optical Mount
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.400000000000002 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Joyce/Dayton Corp.
Description: Joyce ductile iron fl ange blocks include self-aligning replaceable bearings that are pre-lubricated with lithium grease. They include steel retainers, and nitrile rubber seals with steel guards. Flange block supports are suitable for shaft supports and bearing supports for rotary
- Nominal Shaft / Bore Size: 0.5 to 1.75 inch
- Center to Center Mounting Hole Distance: 2.125 to 4.125 inch
- Bearing Type: Ball Bearing
- Bearing: Bearing Steel (52100)
-
Supplier: NB Corporation of America
Description: linear rotary bearings can support loads up to 3180N (dynamic) or 8040N (static) in double-wide block configurations. Smooth Operation SRE bearing retainers keep ball elements positioned in a circular formation at all times. This provides smooth linear and rotary motions when
- Bearing Width: 0.4724412 to 4.8818924 inch
- Bearing Length: 0.7480319 to 5.4330738 inch
- Inside Diameter (Round only): 0.2362206 to 1.574804 inch
- Dynamic Load Capacity: 17.5344 to 440.608 lbs
-
Supplier: NB Corporation of America
Description: shape or length of the bushing, making TOPBALL bearing and linear pillow blocks suitable for miniaturized designs. Adjustable clearance Configure the TOPBALL linear ball bushing bearing to the specific requirements of your application by using its adjustable load plates to set
- Bearing Width: 0.37401595 to 6.00000324 inch
- Bearing Length: 0.56299243 to 6.9291376 inch
- Inside Diameter (Round only): 0.18750010125 to 2.00000108 inch
- Dynamic Load Capacity: 34.9986624 to 2,427.84 lbs
-
Supplier: PHD, Inc.
Description: contains a precision rolled ball screw with fully guided ball nut and angular contact ball bearing provides long life, exceptional thrust and speed capability in addition to superb repeatability. Combination of precision ground guide shafts and ball bushings
- Stroke or X-Axis Travel: 11.81103 to 35.43309 inch
- Rated Speed: 0.590551181102362 to 62.992125984252 in/sec
- Lead: 0.05905511811023634 to 0.7874015748031497 inches per
- Drive Type: Ball Screw, Lead Screw/ACME Screw
Find Suppliers by Category Top
Featured Products Top
-
The High-Precision Gcr15 Bearing Steel Balls are engineered for high-load, high-speed industrial applications, delivering (read more)
Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
& Weijie Steel Balls Co., Ltd. was founded in 1989 and has grown into a professional manufacturer of steel, stainless steel, and specialty balls for bearings, bicycles, and industrial applications. ISO 9002-certified quality management system Nearly 200 sets of production equipment (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Titanium balls provide a unique combination of low density, high strength, and corrosion resistance, making them an ideal choice for precision bearing and motion (read more)
Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
420 Stainless Steel Balls for Precision Industrial Applications Industrial components operating in demanding environments require materials that provide corrosion resistance (read more)
Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
stainless steel, these precision balls achieve HRC 50–55 hardness, making them ideal for applications requiring long service life, dimensional consistency, and reliable performance. Key Features: Magnetic 420 (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
dimensional accuracy, wear resistance, and flexible surface treatment options. The material provides a practical alternative for applications where higher-hardness bearing steel balls are not required. Key Features AISI 1010/1015 Carbon Steel Material (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
. In addition, for high temperatures RBS can use Stellite or cobalt alloy ball bearings in place of 52100 or 440C ball bearings. Industry Leadership and Collaboration As the preferred industry leader in linear motion, RBS is highly regarded for its expertise and (read more)
Browse Datasheets for Rockford Ball Screw -
. With a versatile range of uses, 302 stainless steel balls support key industries such as automotive, aviation, hardware, craftwork, bearings, and medical instruments. Their reliable mechanical properties make them indispensable for components that require consistent precision and durability (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
. Craftsmanship: Ideal for precision tasks in jewelry making and model building. Bearings: Key in the production of bearings used in various (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
eliminate shaft sticking issues commonly experienced with oil-bearing systems. Additionally, ceramic bearings reduce operational noise, ensuring quieter performance compared to ball-bearing fans. For engineers and professionals working with computer (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd
Conduct Research Top
-
Adjustable Bearing Preload Solutions
Angular roller bearings and ball bearings in an assembly typically require preloading in order to maintain a minimum designed axial force in the assembly. This minimum force is called the bearing preload and is designed to overcome the stack up of tolerances within the assembly and ensure no slop
More Information Top
-
In-feed grinding races in drill-bit cutters
… the All-Union Scientific Research Institute for Drilling Techniques (VNIIBT) [1] showed that even an insignificant distortion in the shape of the drill bit cutting race changes wear characteristics and reduces the durability of the key ball bearing by a factor of …
-
Recent Advances in Mechanism Design for Robotics
Abstract Thin-walled and four-point contact ball bearings are key elements for industrial robots, since they play a critical role in the action accuracy, running stability and flexibility, and service life for the main engine of robots.
-
DAYTON Pump,Rotary Gear,3 PH - Rotary Gear Pumps - 6NY52|6NY52 - Grainger Industrial Supply
Features ball bearings , keyed shafts, and seal with cellulose gasket.
-
DAYTON Pump,Rotary Gear,3 PH - Rotary Gear Pumps - 6NY56|6NY56 - Grainger Industrial Supply
Features ball bearings , keyed shafts, and seal with cellulose gasket.
-
Robotic surrogate: work in progress
These receive ball bearings which key into the wrist raceways.
Indicates content that may require registration and/or purchase.