Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Spectral Dynamics, Inc.
Description: IMPAX-SD-LAB SOFTWARE Ver. 6.0, 32 bit 32 bit native application, WinXP Professional recommended New Windows enhancements to save windows sizes and state Supports 1394 Firewire VXI interface for laptops & portable VXI chassis Right-click context menus added for additional
-
Supplier: Zurich Instruments
Description: LabOne® provides users with a platform independent instrument control including proven measurement methodologies. LabOne is designed to offer a great amount of flexibility for instrument usage and at the same time assures quick and efficient operation. The browser based user interface
- Features: Data Acquisition Capability, Other
- Applications: Spectrometry Test
-
Supplier: Newark, An Avnet Company
Description: LABVIEW MODEL INTERFACE TOOLKIT; Software Type:LabVIEW Model Interface Toolkit; Software Edition:-; License Type:Subscription; Media Type:Download; Software Language:-; For Use With:NI Test Equipments; Product Range:LabVIEW RoHS Compliant: NA
-
-
Supplier: Newark, An Avnet Company
Description: LABVIEW SIMULATION INTERFACE TOOLKIT; Software Type:LabVIEW Simulation Interface Toolkit; Software Edition:-; License Type:-; Media Type:-; Software Language:-; For Use With:NI Test Equipments; Product Range:LabVIEW RoHS Compliant: NA
-
Supplier: Beckhoff Automation LLC
Description: The TF3710 function TwinCAT 3 Interface for LabVIEW™ enables the exchange of data between LabVIEW™ and the TwinCAT runtime. ADS Client VIs for LabVIEW™ are provided, which enable ADS communication with the TwinCAT 3 runtime. In addition, the TwinCAT 3 Interface for LabVIEW™ contains an
-
Supplier: diaago
Description: LabCollector is a sample managing software that is fully compatible with 1D rack barcode and 2D tube code scanning and a Micronic rack scanner allowing you to catalog samples scanned by lab equipment such as readers and scanners. Software is fully compatible with the
- Use: Professional
-
Supplier: Data Device Corporation (DDC)
Description: sacrificing customization Single package supports MIL-STD-1553 and ARINC 429 Functional User Samples for common applications save development time NI design paradigm reduces learning curve Common Test/Embedded Interface allows full compatibility with DDC’s entire line of MIL-STD-1553 and
-
Supplier: Newark, An Avnet Company
Description: Software Type:LabVIEW Model Interface Toolkit; Software Edition:-; License Type:Perpetual; Media Type:Download; Software Language:-; For Use With:NI Test Equipments; Product Range:LabVIEW RoHS Compliant: NA
-
Description: Powerful and resourceful, Pratt & Whitney's GageCal® control software sets a new standard for user-friendly calibration and part measuring. By controlling the operation and facilitating data collection, GageCal increases total measurement productivity. And with a graphics-rich user
-
Supplier: Agilent Technologies, Inc.
Description: offering seamless control and coordination across devices. This integration supports the optimization of lab productivity and throughput by facilitating dynamic and scalable automation setups. The software features an intuitive graphical user interface that simplifies the
-
Supplier: Navitar, Inc.
Description: The Pixelink SDK provides full control of all camera functions making it the application of choice for developers and system integrators. Designed for ease of use, this software will enable users to integrate Pixelink cameras into their custom Windows and Linux applications. Features Fast and
-
Supplier: Agilent Technologies, Inc.
Description: regulatory requirements in your lab. VWorks Plus helps maintain your lab’s accountability, data integrity, and sample-handling audit trails. Features: VWorks Plus features enhanced user management and a simple user interface in addition to all features present in VWorks
-
Supplier: Lake Shore Cryotronics, Inc.
Description: applications you need Execution MeasureLINK executes sequences of user-defined experimental steps that can include setting field and temperature levels as well as sourcing and measuring electrical signals. Steps also generate the user interfaces needed to gather inputs before running
-
Supplier: HORIBA Instruments, Inc.
Description: STARS ENTERPRISE is a completely new generation of software from HORIBA, consisting of innovative web and mobile apps in a cloud-based platform. It enables you to seamlessly and completely integrate all your measurement systems, test beds and specimens, as well as on-board systems in the
- Applications: Automotive Electronic Test, Condition Monitoring Software
- Features: Data Acquisition Capability, Program Custom Tests, Third Party Software Integration
- Computer Platform: PC
-
Supplier: AMETEK Spectro Scientific
Description: Manager software. Key Features: Rugged design with battery power for on-site, field use No solvent, no chemical Only use 3ml of oil 4 complete oil tests, over 20 oil analysis parameters in 5 to 7 minutes On board computer with asset and reference oil database, alarm limits for immediate
- Industry / Application: Aerospace, Lube Condition Monitoring (Oil Analysis), Marine
- Technology / Test Method: Capillary
- Display & Special Features: Graphic / Video Display, Handheld / Field
- Features: Specialty / Other
-
Supplier: Zygo Corporation
Description: – A remote access protocol allows for external applications running locally or over a network interface directly with Mx™ and ZYGO metrology systems. Control a fleet of systems from a central control panel or control your experiment apparatus and instrument from the same MATLAB®, C#, or
-
Supplier: Hitachi High-Tech America
Description: XRF analysis with the LAB-X5000 is repeatable and reproducible for any operator in laboratories, production environments and mobile operations The easiest, fastest and more versatile LAB-X ever Software and hardware are optimized for high throughput testing User interface
- Form Factor: Bench / Rack / Cabinet
- Instrument Technology: Radiographic / X-ray
- Features: X-ray Generator / Source
-
Supplier: HORIBA Instruments, Inc.
Description: is driven by an intuitive software. Therefore, this Raman microscope is your companion of choice to get your results fast and give you access to new domains of application.
- Application: Biological / Life Science, Medical / Forensic, Metallurgical
- Remote Interface: Computer Interface, Image Analysis Processing Software
- Microscope Type: Laser / Confocal
- Grade: Research
-
Supplier: Rigaku Corporation
Description: The SmartLab is the most novel high-resolution diffractometer available today. Perhaps its most novel feature is the SmartLab Guidance software, which provides the user with an intelligent interface that guides you through the intricacies of each experiment. It is like having an expert
- Maximum Specimen Diameter: 200 mm
- Features: Benchtop
- Positioning System: Eulerian Cradle, Goniometer
- Diffraction Method: Powder
-
Supplier: Aerotech, Inc.
Description: manual control of motor positions Ethernet and USB 2.0 communication interfaces ASCII-based command protocol for Windows or Linux remote control Advanced Windows-based remote diagnostics, tuning and programming interface software Program in AeroBasic using Aerotech's IDE or
- Number of Axes / Motors: 4
- Peak Output Current: 5 amps
- Supply Voltage (AC): 100 to 230 volts
- Frequency: 50 Hz, 60 Hz
-
Supplier: Anton Paar
Description: AP-SoftPrint is a user-friendly software for reading out measurement values and status messages from a number of density and concentration meters from Anton Paar's lab density range. The program is free of charge and public domain. Reads out measurement values into Excel Reads out your
-
Supplier: AMETEK Spectro Scientific
Description: Interface with TruVu 360 Fluid Intelligence Software Summary dashboards for visibility into asset condition and fleet readiness Management dashboard for CBM oil-analysis program management views of cost savings and program key performance indicators (KPIs)
-
Supplier: Xoxide
Description: and brings a heavy hitting barrage of features to your home theater system. Starting off with the included MediaLAB software/hardware suite designed to perfectly integrate your system into your home theater. It includes a host of software coupled to a VFD Display and Hot Key
-
Supplier: Aerotech, Inc.
Description: Design Features Complete motion capabilities include: point-to-point; linear, circular, helical and spherical interpolation; velocity profiling; electronic gearing; on-the-fly trajectory modification; high speed I/O; camming 1 to 32 axes of scalable, synchronized motion Utilizes the power of the PC
- Number of Axes / Motors: 32
- Servo Feedback: Absolute Encoder, Incremental Encoder, Resolver
- Features: Auxiliary I/O, Other
- Setup: Computer Interface
-
Supplier: PCB Piezotronics, Inc.
Description: Model 3200 LabMaster Pro; interface w/PC via USB; w/4-channel data acquisition & signal conditioning, Analog & Digital IO for drive motor control, and LabMaster fastener testing software. PC not included For more information on RS Technologies Fastener Testing products and
- Operating Temperature: 32 to 113 F
- Resolution: 24 bits
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: High precision climatestation for E1 Lab YCM16C Measures air density and room climate monitoring in a mass laboratory (up to E1) Highly accurate climate data recording for all analog and digital sensors 8 MB data logger for up to 30 days of data recording > 1 year data archiving Monitors the
- Height: 2.2834658 to 7.086618 inch
- Weight: 0.37485 to 0.99225 lbs
- Instrument Display Options: Digital Display
- Instrument User Interface Options: Digital Front Panel
-
Supplier: L-com, Inc.
Description: C/C++ language programs and is compatible with National Instruments' VISA and LabView. Features Data transfer rates over 1 MBPS Used to add an IEEE 488.2 PCI interface to a PC 1024-word FIFO buffer Complete Talker/Listener/Controller Includes GPIB-488 software library for Windows XP,
- Features: GPIB Controller / Interface Board
-
Supplier: PMC Engineering LLC
Description: RH-transmitter. When connecting a Humidity probe with a ì-Processor, the changing of many settings, as well as the re-calibration of a relative humidity device, will become an easy job. Together with the interface software the SCI is a very powerful tool. USB digital interface,
- Analog Input Channels: 1 #
- Resolution: 24 bits
- Features: Application Software Included, Other Input
- User Interface: Computer Programmable
-
Supplier: OMEGA Engineering, Inc.
Description: The TCIC Series comprises low-cost, high-speed thermocouple temperature measurement data acquisition cards with USB interface. TCIC cards use an 8-channel, high-resolution A/D converter with on-board noise filters. On-board cold junction compensation and temperature conversion enable
- Analog Input Channels: 8 #
- Accuracy: 0.05 % FS
- Sampling Frequency: 0.4 kHz
- Temperature Measurement Range: -200 to 1,768 F
-
Supplier: ADLINK Technology Inc.
Description: ADLINK"s GPIB interface solutions are delivered with complete software support, including a driver API set that is fully binary compatible with NI-488.2* driver. All programs written based on the GPIB-32.DLL library can be executed with the USB-3488A without any modification. The VISA
- Features: GPIB Controller / Interface Board, Other
- GPIB Network Function: Interface
-
Supplier: ValueTronics International, Inc.
Description: The GPIB-SCSI-A is a interface from National Instruments. Additional Features: Application Software: LabVIEW, Measurement Studio Built-in 256 KB RAM buffer Double-buffered operation for simultaneous block transfers High-performance GPIB controller for SCSI NAT4882 ASIC provides maximum
-
Supplier: Allied Electronics, Inc.
Description: set the logger start time. Once configured, the logger can be removed from the computer to log independently. Data is downloaded back onto the PC where it can be analyzed and viewed as a graph. All loggers are supplied with FREE configuration software and a 3.6V or 3V battery (EL-USB-LITE
-
Supplier: Data Device Corporation (DDC)
Description: DDC's Avionics Interface Computer (AIC) provides an efficient, scalable, and portable platform to develop and test MIL-STD-1553 and ARINC 429 system applications via an Ethernet network... eliminating the need and cost of long cabling/wire runs from the test lab to the onboard 1553/429
- Speed: 1,910 MHz
- RAM: 2 GB
- IDE Disks Capacity: 30 GB
- Processor: Intel®
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-EL-USB Series of data loggers includes models for temperature, temperature/relative humidity, voltage, and current measurement. The user can easily set up the data logger and download the stored data by plugging the module into a PC's USB port and running the easy-to-use Windows
- Analog Input Channels: 3 #
- Sampling Frequency: 1.6 kHz
- Operating Temperature: -31 to 176 F
- Features: Application Software Included, DC Current Input, DC Voltage Input, Other Input, Other Output
Find Suppliers by Category Top
Featured Products Top
-
XFdtd® 3D EM Simulation Software provides engineers with powerful tools to shorten development time and release products to market sooner. XFdtd 3D EM Simulation Software Features (read more)
Browse Modeling and Simulation Software Datasheets for Remcom (USA) -
memory locations for easy handling of drying profiles. Data is output via an RS-232 interface or a USB connection. An optional software is available for transferring data to a PC. GLP-compliant documentation is carried out via the Data Bridge as the balance does not have an integrated (read more)
Browse Scales and Balances Datasheets for PCE Instruments / PCE Americas Inc. -
with ENLIGHT software which provides a single suite of tools for data acquisition, computation, and analysis of optical sensor networks. This interrogator also includes a comprehensive Application Programming Interface (API) and examples written in LabVIEW, Python, Matlab, C++, and C#. (read more)
Browse Optical Spectrum Analyzers Datasheets for Luna Innovations -
sensors is compatible with ENLIGHT Sensing Analysis Software, which provides an integrated suite of tools for data acquisition, computation and analysis of optical sensor networks as well as the HYPERION platforms comprehensive Application Programming Interface (API) and examples written in LabVIEW, Python, Matlab, C++ and C#. (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Luna Innovations -
can be adjusted in 1 Ω increments through the software application programming interface (API) or dynamic soft front panel. The EMX-7005, EMX-7006 and EMX-7007 are perfect for applications requiring higher resistance values, with programmable settings ranging from 163 kΩ to 16.383 Mohms (read more)
Browse Automated Test Equipment Datasheets for AMETEK Programmable Power -
. The os3300 series of sensors is compatible with ENLIGHT Sensing Analysis Software, which provides an integrated suite of tools for data acquisition, computation and analysis of optical sensor networks as well as the HYPERION platforms comprehensive Application Programming Interface (API) and examples written in LabVIEW, Python, Matlab, C++ and C#. (read more)
Browse Dimensional Gages and Instruments Datasheets for Luna Innovations -
integrated scripting tool, which enables the user to extend the existing routines with an open-ended software scripting language that can be used to perform customized measurement protocols and interface with third-party lab equipment. 8600 Series Features (read more)
Browse Magnetometers Datasheets for Lake Shore Cryotronics, Inc. -
150% avoids clipping of real world torque peaks and driveline torsionals reducing potential for errors in the average torque measurement. Output bandwidth is 1 kHz with 13 user selectable low pass filters. Included interface software allows fast PC setup and re-configuration while selecting from up (read more)
Browse Datasheets for S. Himmelstein & Company -
both a quality control tool and a machine health monitor. SpectrOil software includes an interface to Spectro Scientific’s MiniLab 153 comprehensive oil analyzer for industrial machinery. Spectro president and CEO Brian Mitchell said, “Precision and ease of use are key factors in (read more)
Browse Atomic Emission and Optical Emission Spectrometers Datasheets for AMETEK Spectro Scientific -
interference. The monitor's user-friendly interface and automated measurement functions streamline the process of spectrum analysis, while its robust software support and versatile connectivity options, including Ethernet and USB, facilitate easy integration into existing network infrastructures. The (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Anritsu Company
Conduct Research Top
-
AVR910: In-System Programming
. In-System Programming eliminates the physical removal of chips from the system. This will save time, and money, both during development in the lab, and when updating the software or parameters in the field.
-
Air Velocity Temperature Measurment All-in-One (.pdf)
provides air velocity and temperature measurements in. visual, analog, and digital formats. It includes a display panel, analog outputs, and a USB computer interface. (software included). All of this is neatly packaged in a 3.5 x 4.5" NEMA 4, IP65-rated case.
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Marshall Turner has resigned his position as president and CEO of Toppan Photomasks, effective June 1, and will be replaced by a longtime executive with the company. Turner plans to return to his venture capital business. ASIC prototyping product adds SCE-MI interface Verification platform provider
-
SPECTRO ARCOS delivers high-throughput agronomical analysis for Eurofins
, growing,. and harvest times, more than 80 lab staffers labor. to complete high-speed agronomical analyses for. thousands of farmers and agribusiness firms. Large arrays of testing instruments process almost. unending streams of samples from field crops,. greenhouse plantings, grass, silage, forage
More Information Top
-
New KODAK PROSHOTS Basics Software Simplifies Image-Ordering
Labs using either the KODAK PROSHOTS Lab interface Software v2.0 or Kodak Digital Accunet v 4.6 can easily fulfill KODAK PROSHOTS Basics orders.
-
PV generator performance using Cassy System
Cassy Lab software interface , once open, will prompt you for setting the configuration on setup dialog window as shown in figure 2.
-
Poster Presentation
All processes were remotely controlled on a PC employing the dedicated Modular- Lab software interface from Eckert & Ziegler, which allows easy set-up of the process panel, flexible programming, and provides complete batch records including temperature, activity, and UV traces.
-
Smart receiver system of green hybrid antennas
Indirecly, the output radiation patterns of hybrid antennas could be controlled and visualized through the Lab VIEW Interface Software .
-
α4β2* Nicotinic Acetylcholine Receptors Modulate the Effects of Ethanol and Nicotine on the Acoustic Startle Response
Analog readings (0–5 V) were digitized (0–4950), rectified, and recorded by the SR- LAB software and interface system.
-
Deletion of the α7 Nicotinic Receptor Subunit Gene Results in Increased Sensitivity to Several Behavioral Effects Produced by Alcohol
Analog readings (0–5 V) were digitized (0–4095), rectified, and recorded by the SR- LAB software and interface system.
-
Examination of drug-induced and isolation-induced disruptions of prepulse inhibition as models to screen antipsychotic drugs
Presentation of acoustic pulse and prepulse stimuli were controlled by the SR- LAB software and interface system, which also digitised (0-4095), rectified and recorded the responses from the accelerometer.
-
http://theses.ucalgary.ca/bitstream/11023/870/4/ucalgary_2013_Owoc_Jan.pdf
existing lab software in order to interface with my code.
-
Advances in Web-Based Learning
This will facilitate the mapping of the lab software 's interface objects at the student's computer.
-
Geometrical and physical optimization of a photovoltaic cell by means of a genetic algorithm
Also the post-processing MAT- LAB software was interfaced with the GA, computing the efficiency for each simulated solar cell.
Indicates content that may require registration and/or purchase.