Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Savage Engineering, Inc.
Description: For sheet molding, SMC, fiberglass board molding composites and honeycomb panel bonding. Steam heated platens with leveling system and temperature controls. Leveling is generally needed on long boards to attain an even thickness.
-
Supplier: Savage Engineering, Inc.
Description: Electrically heated platen upacting lab press in vacuum chamber to improve product quality. Used in circuitboard manufacturing.
-
Supplier: Savage Engineering, Inc.
Description: Three openings increase throughput to that of three presses. This 8' x 14' press has oil heated platens for uniform temperature control on bonded honeycomb aircraft panels.
-
-
Supplier: Accuris
Description: PRESSES, LAMINATING, PROTECTIVE COVERING
-
Supplier: Accuris
Description: PRESS, LAMINATING, PHOTOGRAPHIC FM-30( )
-
Supplier: Can-Do National Tape
Description: both the hot and/or the cold roll laminating process. We also are able to economically laminate materials less than 62 inches wide using a variety of rotary presses with heated rollers. We employ nip roll gapping to incorporate heat into the laminating process. The nip roll allows for
- Industry: Aerospace, Appliances, Automotive, Electrical / Electronics, General Industrial, Medical, Packaging
- Features: North America, Other, Southern US Only, United States Only
- Capabilities: Production - High Volume, Production Low Volume
- Services: R&D
-
Supplier: Savage Engineering, Inc.
Description: Illustrated is a high speed trim press for heavy cast-iron Honda automotive spindles. The 12" thick solid bed has a through hole for part drop. The slide is guided at the 4 corners on 45 degree adjustable jibs.
-
Supplier: Wabash MPI
Description: The Genesis Series reflects more than a half century of Wabash leadership in hydraulic press design and construction. Genesis Series presses are state-of-the-art hydraulic presses for compression molding of rubber, plastics and composites; also for laminating. It is rugged enough for
-
Supplier: Wabash MPI
Description: Wabash has extended the modular design concept to these versatile hydraulic compression presses with an open throat for greater flexibility in rubber molding, seam bonding, splice molding, encapsulating, trimming and laminating long work pieces. Each machine can be configured to perform your
-
Supplier: Riva Europe
Description: hopper, an extrusion press (it extracts the air trapped within the powder), a grip area and cylinders (to laminate, cut, and granulate). It features a compact design in the isolated compression zone. Due to the simplicity in the front assembly construction design, rolls are quickly and easily
- Applications: Pharmaceutical / Sanitary
-
Supplier: Wabash MPI
Description: Compression molding or laminating on a press equipped with a vacuum chamber pays off in faster production, higher quality and reduced scrap parts. Surrounding the workpiece with a vacuum removes heated gases and trapped air from the part, thereby eliminating defects. The Wabash line of
-
Supplier: Manufacturers Supplies Co.
Description: The Chiesa Hydraulic Up-Stroke Heated Platen & Cutting Presses are versatile machines able to support total cutting & kiss-cutting, crease/seal applications, molding & trimming, laminating, printing & embossing for a wide range of products; both natural & synthetic. Ideally suited for
- Capacity / Operating Force: 330 tons
- Equipment Type: Clicker Press
- Technology: Hydraulic
-
Supplier: Titebond
Description: Titebond Cold Press for HPL is a high-quality, economical alternative to contact cement for large-scale flat laminating. It is specifically formulated for cold press laminating of High Pressure Laminates and backed veneers to solid woods, particleboard, MDF, plywood and
- Viscosity: 4,500 cP
-
Supplier: Manufacturers Supplies Co.
Description: control. The 151 EL automatic kiss cutting machine develops 5 mechanical tons of cutting power, has a cutting platen of 200mm x 200mm, a fixed stroke of 30mm, with speeds ranging from 30-120 strokes per minute. The 301 EL automatic kiss cutting press develops 10 mechanical tons of cutting
- Capacity / Operating Force: 5 to 10 tons
- Stroke: 1.181103 inch
- Equipment Type: Clicker Press
- Technology: Mechanical
-
Supplier: Wabash MPI
Description: The Wabash MPI all electric compression press is designed for 24 hour performance in a lab, clean room or on the production floor. The E-Series is clean, quiet to operate and offers greater precision and reliability over hydraulically driven presses. Energy savings is another key benefit,
- Clamping Force: 0.5 to 30 tons
- Machine Type: Compression Molding
- Actuation: Electric
- Orientation: Vertical
-
Supplier: Carver, Inc.
Description: Carver's Monarch laboratory presses with integral hydraulic system and high technology options are based on standard production press models adapted to precision laboratory requirements. Recommended for testing or research, compacting, molding rubber or plastic, laminating and assembly
- Clamping Force: 30 to 100 tons
- Stroke: 6 to 12 inch
- Daylight / Opening: 6 to 22 inch
- Machine Type: Compression Molding
-
Supplier: Manufacturers Supplies Co.
Description: The Guidolin Girotto narrow web flat-bed die-kiss cutting press, model GD 301D, is the ideal automated converting system for converters of pressure sensitive adhesive and double sided adhesives, foams & laminated foams (open & closed cell), converters in the transportation industry (internal
- Capacity / Operating Force: 10 tons
- Stroke: 1.574804 inch
- Equipment Type: Clicker Press
- Technology: Mechanical
-
Supplier: Titebond
Description: Titebond Cold Press for Veneer is a high-quality, economical alternative to contact cement for large-scale bonding of veneers to flat surfaces. It is specifically formulated for cold press laminating of wood to solid woods, particleboard, MDF, plywood and other porous materials.
- Viscosity: 4,500 cP
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal Silicone Rubber Press Pads are available to meet the full range of lamination requirements in today's multiple or high-temperature resin systems, including both low- and high-pressure lamination in hydraulic and vacuum-assisted hydraulic presses as well as autoclave operations. In
- Thickness: 0.0017716545 to 0.009842525 inch
- Operating Temperature: -99.4 F
- Features: Color Options
- Material: Foam, Silicone Rubber
-
Supplier: Carver, Inc.
Description: Carver's Monarch laboratory presses with integral hydraulic system and high technology options are based on standard production press models adapted to precision laboratory requirements. Recommended for testing or research, compacting, molding rubber or plastic, laminating and assembly
- Clamping Force: 30 to 100 tons
- Stroke: 6 to 12 inch
- Daylight / Opening: 6 to 22 inch
- Machine Type: Compression Molding
-
Supplier: Carver, Inc.
Description: 4130 (formerly 2112) Laminating Press, 12 Ton Capacity with Safety Shield Four 6" x 6" platens for one hot and one cold daylight opening. Thermostat control of heated platens in top opening. No. 4132 (formerly 2630) Laminating Press, 30 Ton Capacity with Safety Shield
- Clamping Force: 12 to 30 tons
- Machine Type: Compression Molding
- Actuation: Hydraulic, Manual
- Orientation: Vertical
-
Supplier: ASTM International
Description: ambient curing and hot press curing.
-
Supplier: Delta ModTech
Description: The rotary die cutting module, commonly referred to as a die station, is the cornerstone of our converting systems. Each rotary die station can be used for die cutting, nipping, laminating, punching, embossing, slitting or sheeting by simply changing the tool roll.
- Stroke Speed: 59.99999999999988 in/min
- Width / Working Depth (Y): 24 inch
- Sheet Width / Working Depth (F to B): 24 inch
- General Types: Die Cutting Machine, Punch Press
-
Supplier: Manufacturers Supplies Co.
Description: The Guidolin Girotto high speed mechanical die cutting / kiss cutting machine, model GD 151D, is the ideal narrow web cutting press for converters of adhesive and double sided adhesive tapes, laminated foams (open & closed cell), converters in the automotive field (internal gaskets & car
- Capacity / Operating Force: 5 tons
- Stroke: 1.574804 inch
- Equipment Type: Clicker Press
- Technology: Mechanical
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic (PAO) based high temperature chain oils. Developed for high temperature chain and bearing applications such as tenter frame ovens, curing ovens, kilns, heated press platens, and wood laminate machinery.
- Type: Fluid / Oil
- Features: Lubricant
- Industry Applications: Machine / Gears
- Composition / Chemistry: PAO / Polyalphaolefin, Synthetic / Semi-synthetic
-
Supplier: IPC International, Inc.
Description: DESCRIPTION This user document provides guidance regarding how the IPC-TM-650, Method 2.6.25, Conductive Anodic Filament (CAF) Resistance Test can best be used for evaluating the effects of mechanical stress, laminate material fracturing, ionic contamination, moisture content prior to press
-
Supplier: ASTM International
Description: ambient curing and hot press curing.
-
Supplier: Can-Do National Tape
Description: Can-Do has die cutting capabilities for a variety of adhesive materials. These materials can include fabrics, foils, foams, and other substrates with adhesive backing. We operate high-speed rotary die presses in order to produce large quantities and tight tolerance precision parts. Also, Can-Do
- Materials: Composites, EMI/RFI Shielded Foil / Laminate, Electrical Insulating Material, Fabric, Felt, Fiber / Cork / Paper, Foam / Sponge, Laminate, Metals / Alloys, PVC, Plastics, Rubber
- Services Offered: Design Assistance, High Volume Production, Inspection / Quality Control, Prototype, Short Run Production
- Features: North America, Other, Southern US Only, United States Only
- Die Cutting Method: Rotary Die Cutting, Steel Rule Die Cutting
-
Supplier: JBC Technologies, Inc.
Description: non-wovens and much more. Laminating Using both hot and cold pressure laminating equipment, JBC Technologies laminates a wide variety of materials efficiently and cost effectively. We can also back-score laminated materials for easier assembly at your plant. Slitting JBC has a wide
- Width Range: 72 inch
- Applications: Adhesives / Tape, EMI / RFI Shielding, Insulation, Seals / Gasketing, Sheet / Film
- Processes: Assembly, Cutting, Die Cutting, Heat Sealing, Laminating, Rewinding, Sheeting, Slitting, Specialty / Other
- Materials: Ceramic / Glass, Foam / Porous Materials, Laminate / Composite, Plastic, Rubber / Elastomer, Textile / Fabrics
-
Supplier: Delta ModTech
Description: The rotary die cutting module, commonly referred to as a die station, is the cornerstone of our converting systems. Each rotary die station can be used for die cutting, nipping, laminating, punching, embossing, slitting or sheeting by simply changing the tool roll.
- Printing Rate: 1,523.9999999999993 mm/sec
- Printing Width: 609.5996708161778 mm
- Maximum Paper Width: 609.5996708161778 mm
- Features: Cutter, Date Stamp, Labels
-
Supplier: Omtec Corporation
Description: Ball Transfer Table available any size or shape. The Omtec fixed ball transfer is ideal for easy minimal effort moving and orientating of an item on a work bench. Ball Transfers are designed to use alone or in combination with all of the other Omtec ergonomic transfers. Ideal to retro fit your
- Maximum Load: 5 to 30 lbs
- Ball Size: 1 inch
- Barrel Diameter: 1.09 inch
- Ball Material: Carbon Steel, Nylon - Polyamide, Stainless Steel
-
Supplier: LexJet Corporation
Description: DisplayGuard Ti laminating film provides a fast, cost-effective option for converting output from digital photo imagers and toner-based presses into durable mural panels and headers for trade-show booth graphics. Resembling polycarbonate and Lexan, DisplayGuard features a textured finish that
-
Supplier: LexJet Corporation
Description: DisplayGuard Ti laminating film provides a fast, cost-effective option for converting output from digital photo imagers and toner-based presses into durable mural panels and headers for trade-show booth graphics. Resembling polycarbonate and Lexan, DisplayGuard features a textured finish that
-
Supplier: LexJet Corporation
Description: DisplayGuard Ti laminating film provides a fast, cost-effective option for converting output from digital photo imagers and toner-based presses into durable mural panels and headers for trade-show booth graphics. Resembling polycarbonate and Lexan, DisplayGuard features a textured finish that
-
Supplier: Can-Do National Tape
Description: Can-Do has die cutting capabilities for a variety of adhesive materials. These materials can include fabrics, foils, foams, and other substrates with adhesive backing. We operate high-speed rotary die presses in order to produce large quantities and tight tolerance precision parts. Also, Can-Do
- Applications: Acoustics / Sound Proofing, Automotive / Transportation, Cushioning, Military / Aerospace, Sealing / Gasketing, Shock / Vibration Dampening
- Foam Type: Closed Cellular, Open Cellular
- Foam Material: Cross-linked PE Foam, Polyester Foam, Polyether Foam, Polyethylene Foam, Polystyrene Foam, Polyurethane Foam
- Capabilities: Die Cutting, Laminating, Slitting
Find Suppliers by Category Top
Featured Products Top
-
Up-acting and Down-acting, fluid heated platen presses (steam, oil or water) for sheet molding, SMC, fiberglass insulation board molding, thermoplastics, carbon fiber composites, adhesive bonding of aluminum, balsa, honeycomb and composite panels. Single or multiple openings (read more)
Browse Laminators and Laminating Machines Datasheets for Savage Engineering, Inc. -
Up-acting presses are primarily used in the molding industries to prevent any possibility of oil coming into contact with a hot surface. Also prevents oil contamination on sensitive parts. Up-acting presses are typically used to mold fiberglass and composite parts, boards, laminate (read more)
Browse Molding Machines Datasheets for Savage Engineering, Inc. -
processes. That’s why we’re excited to share that we’ve added a new 30-inch rotary die-cutting press to our lineup. Expanding from our previous maximum width of 18 inches, this press offers greater design freedom and more flexibility in how your parts can be produced (read more)
Browse Die Cutting Services Datasheets for Budnick Converting, Inc. -
. Foil type and class should be specified per IPC-4562. Manufacturing Compatibility: Some advanced laminates, particularly PTFE and ceramic-filled systems, require special processes such as plasma or sodium etch treatments, specialized drilling, and press cycles. Designers should work with (read more)
Browse PCB Design and Layout Services Datasheets for Summit Interconnect -
surface resistance. Foil type and class should be specified per IPC-4562. Manufacturing Compatibility: Some advanced laminates, particularly PTFE and ceramic-filled systems, require special processes such as plasma or sodium etch treatments, specialized drilling, and press cycles. Designers should (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for Summit Interconnect -
kitted rolls where multiple component designs are required on the same roll. Because we retain experienced press operators and all precision cutting is done using ISO 9001:2015 certified quality processes, you can be sure that you will consistently receive high-quality parts that meet your (read more)
Browse Cutting Services Datasheets for Budnick Converting, Inc.
Conduct Research Top
-
UltraPad (R) Silicone Press Pad with Excellent Mar Resistance (Press Pads for Flex and Rigid Flex PCB Lamination)
Silicone based press pads provide uniform pressure during flex and flex-rigid printed circuit board (PCB) lamination at high temperature, 150ºC-250ºC. Use of Arlon UltraPad (R)silicone press pad has increased in the PCB lamination industry due to its outstanding thermal stability, predictable end
-
Low Cost Per Cycle Silicone Press Pad with Predictable Service Life (Press Pads for Flex and Rigid Flex PCB Lamination)
Silicone based press pads provide uniform pressure and temperature during flex and flex-rigid printed circuit board (PCB) lamination. Customer surveys show that cost per cycle, pressure uniformity, surface smoothness with low tack, thermal stability, and thermal uniformity are key properties
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
semiconductor materials covered in report series U.S. government to press China on chip value-added tax Laminates to lead growth says packaging materials report Teradyne blasts U.S. export controls for ATE in China Camera phones in steep growth curve, says study MEMS audio to
-
JBC Adds Waterjet Cutting Services
Waterjet, abrasive jet cutting, water jet; however, you know it, we now have it. Waterjet cutting means we can offer even more fast-turnaround prototyping and converting services. Our CNC-controlled waterjet press can cut precise and complex geometries in common materials like foam, metal foil
-
Reference Guide: Resin Plates Characteristics
Insulation Plates comes from glass fiber based laminated plywood with a high heat binder. Four grades of heat insulating plates are available to meet each specification. Characteristics of Insulating Plates. CStandard Grade:It is suitable for a use of a heat resistant structural material for heating
-
Dielectric Materials for Use in Radomes
to eliminate dielectric framework scattering and wall insertion loss. [5]. Fabrication of such radomes generally involves layup or prepreg methods where a resin reinforced laminate material is bound to low or medium density polyurethane foam. Choice of layup or prepreg materials can vary depending
-
Metrigraphics Article in Today's Medical Developments
, taking multiple dies on a tool, a high-pressure press, and stamping out the parts. "You are able to get a high volume of parts that require minimal tolerances with not a lot of variety in terms of complexity of the part," says Luke Volpe, director of product development engineering. Metrigraphics has
More Information Top
-
Lamination and Sintering Shrinkage Behavior in Multilayered Ceramics
Contrary to the case for thickness changes, how- ever, laminates pressed with a press die showed higher lami- nated densities than those pressed without a press die.
-
Resins and reinforced plastic laminates for continuous use at 650°f—II
Flexural strength of I-8 laminates pressed at 200 psi and at 1000 psi, aged and tested at 600°F.
-
Design of Experiments to Determine Causes of Flex Cable Solder Wicking, Discoloration and Hole Location Defects
Flat flex cable lamination entails the use of a press pad stackup placed between lamination press platens.
-
Phenolic Resins: A Century of Progress
The number of laminates pressed in one cycle is dependent upon the number of openings and the thickness of the laminates.
-
Thermal Characteristics of Multilayer Printed Wiring Boards During Lamination
Steam passage configuration of the laminating press used, shown in relation to the thermocouple locations in prepreg layer T1.
-
Painter skills
Increase of the concrete upper cover or application of concrete protective coatings of compressive strength test after DIN EN .
-
Next Wave in Robotics
Based on fundamental analysis, the major factors including board temperature, lamination temperature, lamination press , and lamination time are figured out.
Indicates content that may require registration and/or purchase.