Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SpeedFam Corporation
Description: Lapping Oil is an important element of the lapping process. It is its inherent suspension property that facilitates to bring the fresh cutting edges on the lapping plate continuosly. It assists the cutting function of abrasive grains and enhances the machinability. It
- Function: Lubricant
- Features: Metal Working Fluid
-
Supplier: Accuris
Description: Lapping Oil
-
Supplier: Precision Surfacing Solutions
Description: serves the Fine Grinding, Advanced Materials, Precision Optics, Bore Honing and Finishing, Lapping/Polishing and Metallographic markets through an expanding network of sales and services offices located throughout the world. Sales and technical service is available either through your local
-
-
Supplier: Hyperion Materials & Technologies
Description: A mixture of water and oil-based small solid particles is utilized to "settle" out the diamond particles to produce more homogeneous products and minimize the risk of fluctuation concentrations.
- Compound / Abrasive Type: Diamond
- Type: Lapping, Polishing
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: specific applications. Amplex lapping and polishing compounds are excellent for mold, die and tool polishing, polishing to final tolerance of ceramic parts, initial charging of lapping plates and discs, tool-room use, and other processes that require high finish and close tolerance
- Materials / Substrates Finished: Ceramics / Glass
- Compound / Abrasive Type: Diamond
- Type: Lapping, Polishing
- Grading System: Micron Graded
-
Supplier: Norton Abrasives
Description: Engineered to meet all OSHA and EPA safety requirements, these oil- and water-soluble diamond lapping compounds produce high finishes and tight final tolerances. Typical Applications Polishing for final dimensions of molds and dies Charging lapping plates and discs Tool
- Grit Size: 12 to 22
- Materials / Substrates Finished: Aluminum, Ceramics / Glass, Copper / Copper Alloys, Nickel / Nickel Plate, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Compound / Abrasive Type: Diamond
- Type: Lapping, Polishing
-
Supplier: Titan Tool Supply, Inc.
Description: and easily for medium finishes or secondary steps in multiple finishing. Lapping Diamond lapping compounds are also appropriate for lap charging and drilling on processes requiring close tolerance performances. Available Types Oil Soluble- Clean up requiring solvent Water
- Compound / Abrasive Type: Diamond
- Type: Lapping
- Form: Powder
-
Supplier: Titan Tool Supply, Inc.
Description: and easily for medium finishes or secondary steps in multiple finishing. Lapping Diamond lapping compounds are also appropriate for lap charging and drilling on processes requiring close tolerance performances. Available Types Oil Soluble- Clean up requiring solvent Water
- Compound / Abrasive Type: Diamond
- Type: Lapping
- Form: Powder
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: Polishing Slurries Norton® CRE slurries are water or oil-based, fully suspended, rust-inhibited slurries made from tightly sized precision alumina or fused Al2 O3 grain. Norton CRE slurries are offered in the following average micron particle sizes: 0.3 to 50.0 microns in precision alumina,
- Compound / Abrasive Type: Aluminum Oxide
- Type: Lapping, Polishing
- Grading System: Micron Graded
- Form: Slurry
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: AmberLube™ CK is a lapping lubricant specifically formulated as a post lapping or crown lap lubricant for computer disk read-write heads. This unique formula is designed to provide maximum removal rate while imparting good surface finishes. AmberLube CK is capable of reducing pole-tip
- Flash Point: 180 F
- Type: Fluid / Oil
- Features: Specialty
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: AmberCut™ 416 is a water soluble, synthetic lapping vehicle specifically formulated for the free abrasive lapping of silicon, ceramic and metal substrates. It has demonstrated the exceptional ability to improve surface finish and warp while lowering TTV and scratch defect rates. When
- Flash Point: 200 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.12 specific gravity
- Features: Biodegradable, Metal Working Fluid, Specialty, Specialty / Other
- Composition / Chemistry: Synthetic / Semi-synthetic, Water Soluble / Emulsion
-
Supplier: Precision Surfacing Solutions
Description: bar”. This fabrication is cantilevered over the lap plate and is mounted onto a tubular upright column bolted to the machine frame. The free end is restrained by a tie rod to prevent excessive bending stress when high lapping pressures are used. The primary function of the pneumatic
- Power: 5 to 7.5 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Supplier: Hyperion Materials & Technologies
Description: Oil soluble compounds available in a variety of synthetic diamonds, natural diamond, and cubic boron nitride (CBN).
- Compound / Abrasive Type: Diamond
- Type: Lapping, Polishing
-
Supplier: SynSysCo
Description: DVSL 501B Air Cooled, Oil-Free Performance The oil-free DVSL series vacuum pumps provide increased pumping efficiency for high vapor and particle pumping load applications. The single lap scroll design of the DVSL series is simple, lower cost and has been proven with over 3 years of
- Ultimate Operating Vacuum: 0.075 torr
- Pumping Speed: 15.2 to 18.4 CFM
- Operating Temperature: 41 to 104 F
- Motor Power: 1.4742424233931 HP
-
Supplier: Matexcel
Description: material in biological and electronic applications and quantum engineering. Source: Synthesis Storage: Store at room temperature. Application: additive to lubricants (lapping / finishing / running-in), compressor oils Purity: >99% Concentration: 0.015 CAS Number: 7782-40-3 Size:
-
Supplier: SAE International
Description: manifold, cooling system, coolant liquid, thermostat, cooling fan, lubricating oil, fuel, fuel shut off speed, etc. Also included are all measured test parameters outlined in J2723.
-
Supplier: SpeedFam Corporation
Description: Soft Polish process requires Pads, Applicators, Oil or Liquid Diamond for work pieces that are difficult to process. These single Hard Polishing Plates were developed for Hard Polishing applications. We offer 4 types of plates to match the needs of different applications: High Speed Alloy
-
Supplier: Sanborn Technologies
Description: to 0.5%. Oil is decanted to an integrated tank, and up to 22 pounds of solids are collected in an easy to clean, self-draining liner. Typical Applications Metal Turning, Milling and Grinding Ceramic and Glass Grinding Polishing, Lapping and Honing Purification of Rinse Waters Recycling
- Removal Rate: 160 GPH
- Capacity: 3.7 gallons
- Technology: Centrifuge
- Function: Oil Filtering / Removal
-
Supplier: Titan Tool Supply, Inc.
Description: Tetrabor Paste has been found successful is the lapping of Carbide Dies and Blanks, polishing of Plastic Moulds and Die Casting Dies, lapping of Gauges and Holes in die work, Die Faces and the lapping of cutting edges of various types of cutting tools for greater wear. It has
- Grit Size: 150 to 2,000
- Compound / Abrasive Type: Boron Carbide
- Type: Lapping, Polishing
- Form: Paste / Cream
-
Supplier: Advanced Abrasives Corp.
Description: Premasol Silicon Carbide Compound Available in multiple micron sizes from 1 µm to 80 µm water based, oil based or universal based. The closely controlled grading and particle shape results in high cutting rates and uniform finishes. Applications: Precision lapping of metal and ceramic
- Compound / Abrasive Type: Ceramic, Silicon Carbide
- Materials / Substrates Finished: Ceramics / Glass
- Type: Lapping
- Form: Liquid / Dispersion
-
Supplier: Surventis Surface Treatment LLC
Description: Primarily designed for use in single and two-stage spray washers at energy-efficient temperatures as low as 16°C (60°F), low-foaming Oakite 398 LT effectively removes many moderate soils from metal surfaces. Included are stamping oils, lapping oils, drawing oils,
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Water Soluble / Emulsion
-
Supplier: Beijing Grish Hitech Co., Ltd.
Description: Suitable for powders from 30 μm to nanoscale, including diamond, silicon carbide, and boron carbide. Both water-based and oil-based types are available to meet diverse customer needs.
- Type: Grinding, Lapping, Polishing
- Features: Other
-
Supplier: Surventis Surface Treatment LLC
Description: Checkmor 240 is a visible light inspection penetrant as per the AMS 2644 Type 2 and EN ISO 3452 Part 2, Type II, which can be removed by water or solvents. It is used in non-destructive testing for the detection of defects such as cracks, laps, cold shuts, porosity, bursts, casting and welding
- Type / Function: Penetrant / Penetrating Oil, Specialty / Other
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less operation Permanently lubricated bearings Stainless steel valves and lapped aluminum valve plates Die-cast aluminum heads and diaphragm hold down plates Balanced for smooth, low vibration operation Long-life diaphragms Field service capability Dichromate
- Discharge / Operating Pressure: 5 to 30 psi
- Flow Capacity: 0.9 to 1.7 SCFM
- Horse Power: 0.0999804407137504 to 0.200094903465991 HP
- Power Source: AC Single Phase
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE® Clover Silicon Carbide Grease Mix is a standard abrasive paste for fast metal removal. Produces a smooth, flat surface but not a polished one. Leaves a rust-preventing film on lapped surfaces.
- Type: Fluid / Oil
- Composition / Chemistry: Silicone
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less operation Permanently lubricated bearings Stainless steel valves and lapped aluminum valve plates Lightweight die cast aluminum heads and diaphragm hold down plates Long-life diaphragm Inlet filter Balanced for smooth, low vibration operation Range Technical
- Ultimate Operating Vacuum: 196.12 to 130.08 torr
- Pumping Speed: 1.8 to 2.1 CFM
- Operating Temperature: 50 to 104 F
- Features: Compressed Air / Fluid, DC Power
-
Supplier: Accessorie Air Compressor Systems
Description: high performance and low oil carry-over. Rings - Long-life industrial design compression and oil control rings for maximum performance. Cast Iron High Tensile Strength Rods - With replaceable rod bearings and pin bushings. Machined to close tolerances for many years of service.
- Discharge / Operating Pressure: 145 to 175 psi
- Flow Capacity: 23.2 SCFM
- Horse Power: 7.5 HP
- Features: 2 Stage
-
Supplier: Master Bond, Inc.
Description: It also offers superb dimensional stability and chemical resistance to fuels, oils, acids, bases and solvents.
- Use Temperature: -60 to 500 F
- Coeff. of Thermal Expansion (CTE): 13.889999999999999 to 16.669999999999998 µin/in-F
- Tensile Strength (Break): 8,000 to 9,000 psi
- Dielectric Constant (Relative Permittivity): 4.9
-
Supplier: Norplex-Micarta
Description: RT310S (NEMA C) is a hot oil treated version of RT310, RT310S is a tube made from a medium weight canvas fabric combined with a phenolic resin that has good physical properties and machining characteristics. Typical applications include textile bobbins, lap spools, and structural parts that
- Features: Other
- Type: Plastic Tubing, Structural / Mechanical Tubing
-
Supplier: Continental Hydraulics
Description: F0*MSV-BV NORMALLY CLOSED BLOCKING VALVE Mounting Surface NFPA D03 (ISO 4401-03-02-0-05) & NFPA D05 (ISO 4401-05-04-0-05) Max Pressure 5000 PSI (350 bar) Max Flow Rate 30 gpm (114 l/min) Description This modular stack valve is designed to help block oil movement both from the control valve or
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 2
- Valve Type: Cartridge / Manifold Valves, Check Valves, Control Valves, Poppet Valves, Solenoid Valves
- Media: Hydraulic Fluid
-
Supplier: Houghton International, Inc.
Description: Non-silicated Cerfa-Kleen® 5334 spray washer cleaner removes lapping compounds, polishes, grinding fluids and general shop soils. This alkaline liquid spray from Houghton cleans stainless steel, copper, aluminum, and ferrous and zinc alloys, and provides short-term, in-house rust protection.
- Type: Alkaline Cleaner (11 to 12.5 pH), Cleaner / Cleaning Agent
- Features: Carbon Removal, Other
-
Supplier: Sanborn Technologies
Description: to 0.5%. Oil is decanted to an integrated tank, and up to 22 pounds of solids are collected in an easy to clean, self-draining liner. Typical Applications Metal Turning, Milling and Grinding Ceramic and Glass Grinding Polishing, Lapping and Honing Purification of Rinse Waters Recycling
-
Supplier: Timken Company (The)
Description: Design Attributes Precision ground and lapped steel balls are enclosed by hardened and ground steel races and separated by a bronze cage. Other materials may be specified as required to suit specific application needs. Applications Fluid control valves Machine tool tables and spindles Oil and
- Bore Size: 9.00000486 to 54.00002916 inch
- Bore: 9.00000486 to 54.00002916 inch
- Primary Bearing Category: Thrust Bearing
-
Supplier: Sanborn Technologies
Description: Water Curtains Polishing, Lapping and Honing Plating and Finishing Vibratory and Tumbling Wastes Features and Benefits High Bowl Speed for Maximum Separation Efficiency Uses No Consumable Media Quick Release Cover for Fast Service Easy Clean Bowl Liner
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Waste / Sludge
-
Supplier: Velan, Inc.
Description: A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in thermal and nuclear power plants as well as oil and gas industry applications around the world. Only Velan offers the advantages of one-piece
- Valve Size: 2.5 to 24 inch
- Features: ASME, Butt Weld, Socket Weld / Solder, Swing Check Valves
- Valve Type: Butterfly Valves, Check Valves
- Media: Wastewater, Water
Find Suppliers by Category Top
Featured Products Top
-
. Excellent Polishing Accuracy When dry polishing, diamond lapping film leave a high-quality non-rough surface. When wet or oil polishing, they can help to achieve an even higher level of smoothness and shine. (read more)
Browse Abrasive Rolls and Abrasive Sheets Datasheets for Beijing Grish Hitech Co., Ltd. -
When used for dry polishing, diamond lapping films leave a smooth, high-quality finish. When used for wet or oil polishing, they can help to achieve an even higher level of smoothness and shine. (read more)
Browse Abrasive Pads Datasheets for Beijing Grish Hitech Co., Ltd. -
, testable 3D printed prototype in one day, refined runner length and pairing, and produced a machined manifold that fit perfectly and boosted lap consistency. Follow us on: Facebook (read more)
Browse 3D Scanners Datasheets for FARO CREAFORM -
metals, composites, glass, rubbers, ceramics and many plastics. This compound delivers high tensile lap shear, compressive and peel strengths exceeding, 3,500 psi, 22,000 psi and 5-10 pli, respectively. It is dimensionally stable and has low shrinkage upon cure. Supreme 12AOHT-LO is resistant to a (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
U-Mega Seals combine the load performance of the Omega Seal and the sealing characteristics of the C-Seal to achieve high reliability for an extremely low leakage seal. The U-Mega Seal requires no special machining or lapping at the edges to meet flatness requirements. The seal lip is (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc.
Conduct Research Top
-
Fixed Abrasives Take Lapping Into Another Dimension
across. a rotating lap plate in either. a water-based, synthetic or. oil-based vehicle. This creates. an abrasive fi lm between the. plates and the workpiece that. enables stock removal from a. single side or from both sides. simultaneously, of regular or. irregular shapes, without distortion from
More Information Top
-
Handbook of SOLVENTS
…cleaner for oils and greases, OEM and maintenance applics., oil-sol. metalworking (cutting) oils, quenching oils, electro-discharge machining oils, rust preventative oils, drawing/stamping oils, rolling/form- ing oils, silicone oils, water-sol. metalworking fluids, honing or lapping oils , buffing compds., carbonized oils…
-
Low‐hazard metallography of moisture‐sensitive electrochemical cells
Lapping oil is used as a lubricant throughout grinding.
-
Handbook of Green Chemicals
…8 Uses: Solvent cleaner for oils and greases, OEM and maintenance applics., oil-sol. metalworking (cutting) oils, quenching oils, electro-discharge machining oils, rust preventative oils, drawing/stamping oils, rolling/forming oils, silicone oils, water-sol. metalworking fluids, honing or lapping oils , buffing compds., .
-
Handbook of Industrial Surfactants
metalworking fluids, honing or lapping oils , buffing compds., carbonized oils and residues, .
-
Automotive production and VE (explanation)
Lubricating oil, cutting oil, washing oil .
-
Bevel gear wheels
6.6.3.1 lapping oil .
-
HIGH-STRENGTH, LOW-TEMPERATURE BONDING OF BERYLLIUM AND OTHER METALS.
In the tests numbered 4 and 5, the silver was polished with the standard aluminum oxide, but the carrier was changed from the lapping oil that was normally used to distilled water.
-
Influence of surface improvement layer on formability of high-intensity alloying melting zinc-coated steel sheet
Bases on shape of parts and position in constant natural press attaches the specimen applied the washing oil and to push on the specimen 圧子 at constant load N and the surface pressure is opposite .
-
Cement Quality Evaluation by Polished-Section Microscopy
Anhydrous ethyl alcohol or lapping oil is used as lubricant.
-
Eleventh annual Department of Energy low-level waste management conference. Volume 3: Waste characterization, waste reduction and minimization, prototype licen...
Keeping these factors in mind, work has been conducted on finding effective solvents for many contaminants found in a machine shop envfronment such as machining coolant, lubricants, rust preventative ofls, drawfng fluids, and lapping oils .
Indicates content that may require registration and/or purchase.