-
Supplier: Laurel Electronics LLC
Description: for normal brightness 2.2" and 4.0" digits. Individual 5 mm LED pixels are used for larger digits and outdoor brightness versions. The number of digits can be 4, 6 or 8, depending on the display function. Indoor or outdoor viewing: MAGNA Series
- Number of Characters: 4 #
- Character Height: 101.6 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Laurel Electronics LLC
Description: for normal brightness 2.2" and 4.0" digits. Individual 5 mm LED pixels are used for larger digits and outdoor brightness versions. The number of digits can be 4, 6 or 8, depending on the display function. Indoor or outdoor viewing: MAGNA Series
- Number of Characters: 4 #
- Character Height: 203.2 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Laurel Electronics LLC
Description: for normal brightness 2.2" and 4.0" digits. Individual 5 mm LED pixels are used for larger digits and outdoor brightness versions. The number of digits can be 4, 6 or 8, depending on the display function. Indoor or outdoor viewing: MAGNA Series
- Number of Characters: 6 #
- Character Height: 101.6 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
-
Supplier: Laurel Electronics LLC
Description: for normal brightness 2.2" and 4.0" digits. Individual 5 mm LED pixels are used for larger digits and outdoor brightness versions. The number of digits can be 4, 6 or 8, depending on the display function. Indoor or outdoor viewing: MAGNA Series
- Number of Characters: 4 #
- Character Height: 152.4 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Kingbright Corporation
Description: Features and Applications Large size 4.0 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time
- Color Wavelength: 590 nm
- Character Height: 101.6 mm
- Typical Luminous Intensity: 140,000 microCandela
- Character Type: Numeric
-
Supplier: Kingbright Corporation
Description: Features and Applications Large size 4.0 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time
- Color Wavelength: 630 nm
- Character Height: 101.6 mm
- Typical Luminous Intensity: 74,000 microCandela
- Character Type: Numeric
-
Supplier: Kingbright Corporation
Description: Features and Applications Large size 4.0 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time
- Color Wavelength: 590 nm
- Character Height: 101.6 mm
- Typical Luminous Intensity: 140,000 microCandela
- Character Type: Numeric
-
Supplier: Kingbright Corporation
Description: Features and Applications Large size 4.0 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time
- Color Wavelength: 570 nm
- Character Height: 101.6 mm
- Typical Luminous Intensity: 30,000 microCandela
- LED Color: Green
-
Supplier: OMEGA Engineering, Inc.
Description: The LDP Series large displays have high output red or green displays for easy viewing in most applications. The LDP-12models have 2.3" digits which can be seen from 50' away, and the LDP-14models have 4" digits which can be seen from 200'. The rugged
- Number of Digits: 6
- Accuracy: 0.1 ± % of Full Scale
- Operating Temperature: 32 to 122 F
- Character Size: > 0.56" (14.2mm)
-
Supplier: Piezo-Metrics
Description: relay modules, analogue outputs and serial output devices. The T24-LD1 is one of several display options within the T24 range. The T24-LD1 provides the user with a large format four-digit display capable of displaying the summed value of up to eight T24 wireless telemetry
- Number of Digits: 4
- Operating Temperature: 32 to 122 F
- Display Technology: LED
- Display Type: Numeric Display
-
Supplier: Define Instruments
Description: What it does: Large display panel meter for AC current or voltage. Also offers optional relay and analog output for alarming and control. This no-fuss, universal AC indicator and alarm controller is ideal for monitoring and controlling input power, voltage, current or frequency. At a
- Number of Digits: 4
- Voltage Range: 0 to 300 volts
- Current Range: 0 to 5 amps
- Width: 96 mm
-
Supplier: Define Instruments
Description: simple (key-in) calibration procedure, which removes the need for an input signal during calibration. At a glance: Current (0/4-20mA) or voltage (0-2/10V) input Input signal averaging Large, easy to read display Simple, intuitive interface with text prompts Easy to scale using
- Number of Digits: 4
- Voltage Range: 0 to 10 volts
- Current Range: 0 to 0.02 amps
- Accuracy: 0.05 ± % of Full Scale
-
Supplier: Red Lion Controls, Inc.
Description: Large PAX® Display 4.75" (121 mm) x 10" (254 mm) 1.5" (38 mm) LED Alarms, Analog Outputs, and Communication Programmable User Inputs and Function Keys Universal AC/DC Powered PC Software for Meter Configuration NEMA 4/IP65 Various Input Modules Available* Input
- Character Height: 120.65 mm
- Display Type: Matrix
-
Supplier: Red Lion Controls, Inc.
Description: Large PAX® Display 4.75" (121 mm) x 10" (254 mm) 1.5" (38 mm) LED Alarms, Analog Outputs, and Communication Available with Backlight and custom label Porgrammable User Inputs and Function Keys Universal AC/DC Powered PC Software for Meter Configuration NEMA 4/IP65
- Character Height: 120.65 mm
- Display Type: Matrix
-
Supplier: Red Lion Controls, Inc.
Description: Large 4" High LED Display - Readable to 180 Feet Alarms, Analog Output, and Communications Programmable User Inputs AC Powered (85 to 250 VAC) PC Software for Meter Configuration NEMA 4/IP65 Various Input Modules Available* Input Module Ordered Separately *See MPAX
- Character Height: 101.6 mm
- Display Type: Matrix
-
Supplier: Red Lion Controls, Inc.
Description: Large 4" High LED Display - Readable to 180 Feet Alarms, Analog Output, and Communications Programmable User Inputs AC Powered (85 to 250 VAC) PC Software for Meter Configuration NEMA 4/IP65 Various Input Modules Available* Input Module Ordered Separately *See MPAX
- Character Height: 101.6 mm
- Display Type: Matrix
-
Supplier: SensorsONE, Ltd.
Description: AC mains or low ac/dc voltage powered digital indicator with inputs for 4 to 20mA, 0 to 20mA, 0 to 5V, 1 to 5V, 0 to 10V or 2 to 10V. The SRP-94 is fullly configurable for any type sensor with an analogue output and the large LED digital display can be scaled to indicate
-
Supplier: Radwell International
Description: LCD METER, LARGE 4-20MA, 3.9 VDC SUPPLY VOLTAGE, LOOP POWERED, DIGIT HEIGHT:19MM, PANEL CUTOUT HEIGHT:40MM, PANEL CUTOUT WIDTH:72MM. FREE 2 YEAR RADWELL WARRANTY
- Display Type: Character Display
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: bright red, blue or green LED display makes the DMS-20PC-1-LM easily readable under any lighting conditions. DMS-20PC-1-LM employs half-wave sinusoidal averaging (rms calibrated) and has a display resolution of 1Vac over its full input range. Packaged in a red-fi lter case with
- Number of Digits: 3
- Width: 35.1 mm
- Height: 22.4 mm
- Depth: 25.4 mm
-
Supplier: Allied Electronics, Inc.
Description: Large Display Timers and Counter/Rate Meters offer versatile functionality in easy-to-read 2.25" and 4" red LED digits. Now you can monitor factory processes up to 180 feet away. There are basic counting or timing models available, or fully programmable models with
-
Supplier: Allied Electronics, Inc.
Description: Large Display Timers and Counter/Rate Meters offer versatile functionality in easy-to-read 2.25" and 4" red LED digits. Now you can monitor factory processes up to 180 feet away. There are basic counting or timing models available, or fully programmable models with
-
Supplier: Allied Electronics, Inc.
Description: Large Display Timers and Counter/Rate Meters offer versatile functionality in easy-to-read 2.25" and 4" red LED digits. Now you can monitor factory processes up to 180 feet away. There are basic counting or timing models available, or fully programmable models with
-
Supplier: Allied Electronics, Inc.
Description: Large Display Timers and Counter/Rate Meters offer versatile functionality in easy-to-read 2.25" and 4" red LED digits. Now you can monitor factory processes up to 180 feet away. There are basic counting or timing models available, or fully programmable models with
-
Supplier: tecsis LP
Description: Programmable meter display, 7-segment, 0.56", 5 digits, Panel mount, 1/8 DIN standard, larger cutout for optional metal case, for pressure/load sensors, 0.5 to 20 mV/V strain gage, optional voltage DC or AC, Current.
- Number of Digits: 5
- Width: 96.012 mm
- Height: 48.006 mm
- Depth: 142.494 mm
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Basic indicator 3.5 or 4.5 digit, 0.56" and 0.8" LED meters • 101 segment, green or red bargraphs • Analog scaling and offset depends on input module • Over 35 different I-Series Input Signal Conditioners. For more info, please refer to the “I-Series Input Signal Conditioning
- Number of Digits: 4
- Width: 92 mm
- Height: 45 mm
- Depth: 117 mm
-
Supplier: tecsis LP
Description: Programmable meter display, 7-segment, 0.31", 5 digits, Panel mount, 1/8 DIN standard, larger cutout for optional metal case, for pressure/load sensors, 0.5 to 20 mV/V strain gage, optional voltage DC or AC, Current.
- Number of Digits: 5
- Width: 96.012 mm
- Height: 48.006 mm
- Depth: 142.494 mm
-
Supplier: Hymark/Kentucky Gauge
Description: Universal display with high performance. Very compact housing. SSI, quadrature and Sine-Cosine input in 1 unit. Large display range with 8 digits. Easy setup. 500 kHz high speed counter. Linear & angular display functions. Easy connection by screw terminals. LIKA
- Number of Digits: 8
- Frequency Range: 500,000 Hz
- Width: 96 mm
- Height: 48 mm
-
Supplier: tecsis LP
Description: Panel mount, 1/8 DIN standard, larger cutout for optional metal case, for pressure/load sensors, 0.5 to 20 mV/V strain gage, optional voltage DC or AC, Current.
- Number of Digits: 6
- Width: 96.012 mm
- Height: 48.006 mm
- Depth: 142.494 mm
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The DMS-30PC Series is a broad line of self-contained, fully operational, 3½ digit voltmeters with large, easy-to-read LED displays. The 0.56"(14.2mm) high LED's are available in a wide variety of colors including red, orange, amber, yellow, green, aqua,
- Number of Digits: 3.5
- Width: 64.77 mm
- Height: 32.258 mm
- Operating Temperature: 32 to 140 F
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: HACA5-20PC ammeters incorporate scaling/interface circuitry to mate the on-board CT to a precision (3½ digit) A/D converter. The A/D’s output directly drives the meters' large (0.37"/9.4mm digit height), easy-to-read, LED displays. All models employ auto-zero
- Number of Digits: 4
- Analog Input Channels: 1
- Operating Temperature: 32 to 140 F
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
-
Supplier: Tradeport Electronics Group
Description: 6 Functions AC/DC Voltage, AC/DC Current, Resistance and Diode Test - Large 0.5" Red LED Display - High Resolution 10microV, 10nA and 10mOhm - All Range with Protection Circuit - 0.03% DCV Accuracy - Auto Zero Circuit - 20A High Current Range - 1200V High Voltage Range - AC or
-
Supplier: OTEK Corporation
Description: You talk, OTEK listens! We were requested to put 3 LPE's inone compact surface mount package with larger digits, like ourHI-Q126, so we did it! Now you can have 3 independent andisolated displays, driven from their own current loop (or externalpower) to concurrently display any
- Number of Digits: 3.5
- Width: 96.012 mm
- Height: 96.012 mm
- Depth: 76.2 mm
-
Supplier: Specialty Product Technologies
Description: The Veeder-Root brand C628 Totalizer is a member of a family of 1/8 DIN instruments which offer breakthrough display technology as well as easy-to-program user setup. Its large LED display features the ability to change color based on process status such as exceeding the
- Number of Digits (or Characters): 5
- Functions: Count Totalizer
- Mounting: DIN Rail Mount
- Sensor & Specialized Inputs: Encoder
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LARGE DIGIT DISPLAY, MODEL LDD, 4-DIGIT, RED LED DISPLAY, 115/230 VAC 50/60HZ, 17VA. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
The DP-50-D is a 4-20mA input, 5 digit LED display panel meter. Input signal may be displayed as current or scaled to read in other units (inch, %, etc). Four realy outputs can be independently set by the user. The DP (read more)
Browse Digital Panel Meters Datasheets for Exsenco, LLC -
E budget, it can deliver up to 90W on the btPoE ports, enabling reliable power and data transmission for high-power devices such as Wi-Fi 6/7 access points, PTZ cameras, LED displays, and IoT gateways. Equipped with a comprehensive suite of Layer 2 features – including VLAN segmentation (read more)
Browse Network Switches Datasheets for Volktek Corporation -
, boilers and cooling towers, and more ... Features include: 34 Conductivity/TDS ranges: 0- 1 microsiemens/ppm to 0-200 millisiemens/ppt Choice of 3½ digit display or analog meter Automatic temperature compensation to (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
Field ranges from 350 mG to 350 kG DC measurement resolution to 4¾ digits (1 part of ±35,000) Basic DC accuracy of ±0.20% DC to 10 kHz AC frequency USB interface Large liquid crystal display Sort function (read more)
Browse Gaussmeters Datasheets for Lake Shore Cryotronics, Inc. -
. DPM models are available for Modbus and 4-20 mA inputs. The large, ultra-bright LED displays are offered in single and dual-line configurations to meet your monitoring needs (read more)
Browse Digital Panel Meters Datasheets for BinMaster, Inc. -
AcuVu and AcuTrak. AcuLoop, a four-digit LED plug in display, robust, loop powered and fully programmable to correspond to the dewpoint range of the AcuDew dewpoint transmitter. AcuVu single channel moisture analyser with two (read more)
Browse Humidity Transmitters Datasheets for Shaw Moisture Meters -
incorporates a four button membrane keypad and can be powered by a switchable 90-250 Volt AC or 24 Volt DC power supply. The user friendly menu structure is fully configurable from the front panel and the trace moisture value is displayed on a backlit, five digit LED display, any one of four (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
printer. However, an external printer can be purchased separately to output the measurement data directly. A 4-digit device ID also enables the unique allocation of the measurement data. The LAB Scales / Laboratory Scales is ideal for applications in the wood, agricultural and plastics industries, e (read more)
Browse Scales and Balances Datasheets for PCE Instruments / PCE Americas Inc. -
. Features: Non-contact measurement One controller can support up to 4 sensor heads simultaneously Perfect for transparent/translucent and highly reflective materials small probe size: 7mm (OD) Large measuring range: ±14mm (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd. -
. Features: Non-contact measurement One controller can support up to 4 sensor heads simultaneously Perfect for transparent/translucent and highly reflective materials small probe size: 5mm (OD) Large measuring range (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd.
More Information Top
-
Digital Panel Meters - Process Monitoring - Grainger Industrial Supply
• 4 " High 6- Digit LED Large Serial Slave Display , RS232/RS485 Serial Communications(1) .
-
Red Lion Controls - LD2A05P0 - Digital Panel Meters - Digital Multi-Function Meters - Allied Electronics
Display ; Large Red LED ; 4 Inch; 5 Digit , RS232/RS485 Serial Comm .
-
Level Mate Combines Versatility And Accuracy In A Low Cost, Easy -To-Use Liquid Level System
The large , easy-to-read 4 - digit LED display gives local indication, while the optional isolated analog output can interface with ancillary display, recording, or control devices.
-
The AirStar-a precision GPS parallel swath guidance and tracking system
As mentioned earlier,two banks of large 4 digit 7 segment numerical displays on each side of the LED 's are programmed to display various information to the pilot (e.g. swath number).
-
Embryonic systems implementation with FPGA‐based artificial cell network hardware architectures
…Xilinx XC3S100E FPGA, includ- ing the following features: 100.000 gate XC3S100E FPGA, JTAG programming port, XCF02S Xilinx Platform Flash ROM to store FPGA configurations, large collection of I/O devices including eight LEDs , 4 - digit 7-segment display , four pushbuttons, eight slide…
-
Fault-tolerance abilities implementation with spare cells in bio-inspired hardware systems
…a Xilinx XC3S100E FPGA, including the following features: 100.000 gate XC3S100E FPGA, JTAG programming port, XCF02S Xilinx Platform Flash ROM to store FPGA configurations, large collection of I/O devices including 8 LEDs , 4 - digit 7-segment display , 4 pushbuttons, 8 slide…
-
Large Led Display Exporters, Large Led Display Selling Leads
Large red 5 digit LED display (digit height: 30mm); Safety factor up to 4 times capacity; Battery Operated with low...
-
Red Lion Controls - LD400400 - Digital Panel Meters - Digital Counters, Totalizers, Rate Meters & Tachometers - Allied Electronics
Large Display Timers and Counter/Rate Meters offer versatile functionality in easy-to-read 2.25" and 4 " red LED digits .
-
Red Lion Controls - LD4T06P0 - Contactors - Contactor Timers - Allied Electronics
Large Display Timers and Counter/Rate Meters offer versatile functionality in easy-to-read 2.25" and 4 " red LED digits .
-
Red Lion Controls - LD200400 - Digital Panel Meters - Digital Counters, Totalizers, Rate Meters & Tachometers - Allied Electronics
Large Display Timers and Counter/Rate Meters offer versatile functionality in easy-to-read 2.25" and 4 " red LED digits .
Indicates content that may require registration and/or purchase.