Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Laurel Electronics LLC
Description: deep Programmable from front panel Optional two or four 2A relay outputs, analog output, serial I/O The Magna Series Large Digit Display with a 8-inch (200 mm) 4-digit configuration is a rugged industrial display engineered for clear data visualization. Featuring
- Number of Characters: 4 #
- Character Height: 203.2 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Laurel Electronics LLC
Description: deep Programmable from front panel Optional two or four 2A relay outputs, analog output, serial I/O The Magna Series Large Digit Display with a 2-inch (57 mm) 4-digit configuration is a rugged industrial display engineered for clear data visualization. Featuring
- Number of Characters: 4 #
- Character Height: 57.15 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Laurel Electronics LLC
Description: Programmable from front panel Optional two or four 2A relay outputs, analog output, serial I/O The Magna Series Large Digit Display with a 6-inch (150 mm) 6-digit configuration is a rugged industrial display engineered for clear data visualization. Featuring solid-segment
- Number of Characters: 6 #
- Character Height: 152.4 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
-
Supplier: Laurel Electronics LLC
Description: Programmable from front panel Optional two or four 2A relay outputs, analog output, serial I/O The Magna Series Large Digit Display with a 2-inch (57 mm) 6-digit configuration is a rugged industrial display engineered for clear data visualization. Featuring solid-segment
- Number of Characters: 6 #
- Character Height: 57.15 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Allied Electronics, Inc.
Description: polarity. These displays are large size, making them suitable for distance viewing, across-the-building status displays, numerical readout for instrumentation products. These LED displays are suitable for large size displays for distance viewing;
-
Supplier: Allied Electronics, Inc.
Description: 7 Segment, 3.3 mcd (Typ.) @ 10 mA Luminous Intensity, 100 uA (Max.) @ 25°C Reverse Current, LED These displays come standard in red, and green; other colors available on a special order basis. These displays are available in a variety of sizes, luminous intensities, and
-
Supplier: Allied Electronics, Inc.
Description: Features: Large, Easy-to-Read (8.6 mm) LCD Display Count Speed — 20 Hz, 30 Hz, 1 kHz — Up Counting NPN/PNP DC, AC/DC Voltage and No-Voltage Inputs Types Available 4-Digit Tachometer: 1000 RPS (1 Pulse/Rev.), 1000 RPM (60 Pulse/Rev.) Key-Protect Switch Prevents Accidental Reset
-
Supplier: Allied Electronics, Inc.
Description: F35 Has 31⁄2 Digits; F45 Has 41⁄2 Digits DC, AC, and AC TRMS Voltage/Current, Frequency and Temperature Ranges 120 VAC Power Supply Standard; 220 VAC or 9-32 VDC Optional Large, 0.56" (14.2 mm) High, Red LED Display with Automatic Zero and Polarity Indication Screw Terminals Standard
-
Supplier: tecsis LP
Description: Programmable meter display, 7-segment, 0.56", 5 digits, Panel mount, 1/8 DIN standard, larger cutout for optional metal case, for pressure/load sensors, 0.5 to 20 mV/V strain gage, optional voltage DC or AC, Current.
- Number of Digits: 5
- Width: 96.012 mm
- Height: 48.006 mm
- Depth: 142.494 mm
-
Supplier: tecsis LP
Description: Programmable meter display, 7-segment, 0.31", 5 digits, Panel mount, 1/8 DIN standard, larger cutout for optional metal case, for pressure/load sensors, 0.5 to 20 mV/V strain gage, optional voltage DC or AC, Current.
- Number of Digits: 5
- Width: 96.012 mm
- Height: 48.006 mm
- Depth: 142.494 mm
-
Supplier: ROHM Semiconductor GmbH
Description: BU91R64CH-M3BW is a 1/4, 1/3, 1/2 Duty or Static COG type LCD driver that can be used for automotive applications and can drive up to 320 LCD Segments. This driver can be cascaded up-to maximum of 4 drivers for larger LCD panel application. It supports VA LCD displays, which has better
- TJ: -40 to 105 C
- Supply Voltage: 2.7 V
- Device Type: LCD Driver
- Features: Other, RoHS Compliant
-
Supplier: OMEGA Engineering, Inc.
Description: system. The iSeries displays feature unique 9-segment LED characters which greatly improves alphanumeric representations. The 7-segment LED characters found on most instruments are adequate for presenting numbers, but not letters. Words are easier to read with the unique
- Number of Digits: 4
- Accuracy: 0.03 ± % of Full Scale
- Width: 96 mm
- Height: 48 mm
-
Supplier: Cole-Parmer
Description: • Superior performance for the most demanding applications • Ramp programming (PC 200, 5x10 segments; PC 300, 10x10 segments), with edit during ramp feature • Large color LCD (262K colors)
graphical display of operating ramp program • Pump speed adjustment to 10 - Frequency Range: 60 Hz
- Operating Temperature: 55.4 to 392 F
- Configuration: Controlled Bath
- Display Type: Digital Numerical Display
-
Supplier: Cole-Parmer
Description: • Superior performance for the most demanding applications • Ramp programming (PC 200, 5x10 segments; PC 300, 10x10 segments), with edit during ramp feature • Large color LCD (262K colors)
graphical display of operating ramp program • Pump speed adjustment to 10 - Frequency Range: 50 Hz
- Volume: 7 liters
- Operating Temperature: 55.4 to 392 F
- Configuration: Controlled Bath
-
Supplier: Cole-Parmer
Description: • Superior performance for the most demanding applications • Ramp programming (PC 200, 5x10 segments; PC 300, 10x10 segments), with edit during ramp feature • Large color LCD (262K colors)
graphical display of operating ramp program • Pump speed adjustment to 10 - Frequency Range: 50 Hz
- Operating Temperature: 572 F
- Configuration: Controlled Bath
- Display Type: Digital Numerical Display
-
Supplier: Transcat, Inc.
Description: Product Highlights 0.5% terminal point accuracy (0.25% optional) Five-digit LCD display with large .48" character size New bar graph display (20 segment) Nine engineering units of measure plus one user programmable unit Capable of measuring gauge, vacuum and compound
- Working Pressure Range: 1,500 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights 0.5% terminal point accuracy (0.25% optional) Five-digit LCD display with large .48" character size New bar graph display (20 segment) Nine engineering units of measure plus one user programmable unit Capable of measuring gauge, vacuum and compound
- Working Pressure Range: 200 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights 0.5% terminal point accuracy (0.25% optional) Five-digit LCD display with large .48" character size New bar graph display (20 segment) Nine engineering units of measure plus one user programmable unit Capable of measuring gauge, vacuum and compound
- Working Pressure Range: 500 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights 0.5% terminal point accuracy (0.25% optional) Five-digit LCD display with large .48" character size New bar graph display (20 segment) Nine engineering units of measure plus one user programmable unit Capable of measuring gauge, vacuum and compound
- Working Pressure Range: 50 psi
- Type: Gauge
-
Supplier: Cole-Parmer
Description: • Measure in hard to reach places with high accuracy and resolution • Large 4000 count LCD display with full function indication • Fast 40 segment analog bargraph • One touch "Auto Zero" for DCA measurements eliminates the need to turn a knob to zero adjust • Data hold, Max/Min
- AC Current Range: 400 amps
-
Supplier: Sentry Air Systems, Inc.
Description: Extractor Arm provides self-supportive 360° radius fume capture allowing the operator to move the 10” capture hood closer to the source. Made of 7” diameter air-craft grade aluminum and flexible segments of flame-retardant hose, the 7’ Heavy Duty Extractor Arm outfits the Model
- Airflow: 530 SCFM
-
Supplier: ASCO
Description: more. Features: Hysteresis and Window comparator modes of operation Large 7 segment LCD display Selectable Two Color Display (Red / Green or Green / Red) Large display changes color at set point achieved Selectable Single Color Only Display
- Device Category: Sensor
-
Supplier: Visual Sound, Inc.
Description: educational settings Built-in closed captioning enables decoding and display of text information from a video BrilliantColor™, including a 6-segment color wheel, provides accurate color reproduction Powerful 7-watt speaker provides volume needed for large rooms ECO Mode™
-
Supplier: OMEGA Engineering, Inc.
Description: distance over traditional transmitters. The highly illuminated display and large characters reduce the risk of misreading or misinterpreting the displayed values. The display shows separate lines for units, main and secondary measurements as well as a “dial-style” digital bar
- Electrical Output: Analog Current
- Features: Digital Display, Digital Front Panel
- Interface Options: Serial / Digital
-
Supplier: Visual Sound, Inc.
Description: NEC Display Solutions Tackle even the most demanding integration projects with the NEC NP4100 projector. Designed to meet the needs of users requiring exceptionally bright light output for large venues and areas with high ambient light, this model features brightness up to 6200 lumens,
-
Supplier: Visual Sound, Inc.
Description: NEC Display Solutions Tackle today's and tomorrow's most demanding integration projects with the NEC NP4100W projector. Designed with the future in mind, this model supports emerging widescreen resolutions used in more of today's computers along with the ever-increasing demands for HD
-
Supplier: ValueTronics International, Inc.
Description: Bandwidth: 200 MHz Channels: 2 1 GSa/s maximum sample rate Large 15-cm (5.7-in) color display Advanced triggering including edge, pulse width, and lineselectable video 4 kpts of waveform memory USB host and device connectivity, standard 20 automatic measurements plus hardware
- Bandwidth: 200 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: TMP Pro Distribution
Description: features a front panel display with large multi-segment RF level LED meters and two large rotary volume knobs, one for each channel. Its rear panel features two 1/4-inch outputs, one with a mix option allowing flexible connection options. Thanks to meticulous engineering,
-
Supplier: Despatch - ITW EAE
Description: up to eight programs, with eight ramp and soak segments in each program. Other features include a large, bright LED temperature display, a 32 character LCD status panel, and high-limit temperature protection. Easy to Clean and Service Cleaning is easy due to the
- Temperature Range: 104 to 500 F
- Capacity: 11.999999999999998 cubic feet
- Application: Aging, Curing, Drying, Industrial, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: Chromalox
Description: 1/4 DIN Format 1 control loop Large Graphical / Text LCD Display Inputs: 2 Analog, 9 Digital, Remote Setpoint 9 Outputs - Relay, SSR Drive, Triac, Analog (Linear) Up to 7 Programmable Event Outputs Simplified Programming Wizard 2nd Universal Input also For Monitoring Ratio
- Number of Inputs: 11 inputs
- Number of Control Outputs: 9 outputs
- Control Signal: Analog Voltage, Current Loop, Network / Fieldbus Output, Serial / Digital, Switch / Relay Output
- Type: Current Loop (Transmitter) Input, DC Voltage Input
-
Supplier: Chromalox
Description: 1/4 DIN Format 2 Control Loops Large Graphical / Text LCD Display Inputs - 2 Analog, 9 Digital, Remote Setpoint 9 Outputs - Relay, SSR Drive, Triac, Analog (Linear) Up to 7 Programmable Event Outputs Simplified Programming Wizard Cascade and Ratio Control Valve Motor Drive
- Number of Inputs: 11 inputs
- Number of Control Outputs: 9 outputs
- Control Signal: Analog Voltage, Current Loop, Network / Fieldbus Output, Serial / Digital, Switch / Relay Output
- Type: Current Loop (Transmitter) Input, DC Voltage Input
Find Suppliers by Category Top
Featured Products Top
-
F (Vantage S/E) tech sheet FARO® Vantage Laser Trackers Fast, accurate measurements for large-scale applications Measuring large parts, molds, assemblies and machines used to (read more)
Browse Test, Inspection, and Measurement Software Datasheets for FARO CREAFORM -
OKW has launched COMMUNITEC, an elegant new range of desktop/portable enclosures for large-format electronics. These smart modern enclosures are ideal for medical equipment, laboratory instrumentation, test (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
More electronics designers are specifying OKW’s tough SOLID-BOX to safeguard sensitive touch screens, control panels and displays in harsh industrial environments. IK 08 (impact) and IP 66/IP 67 (ingress) protection make SOLID-BOX ideal for plant and machine construction, HVAC, Io (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
HandySCAN 3D MAX Series When accuracy meets versatility and portability. If you work with large parts, you know the challenges: bulky assemblies, tight (read more)
Browse 3D Scanners Datasheets for FARO CREAFORM -
indicators 7-segment LED display options (read more)
Browse Digital Panel Meters Datasheets for Altech Corp. -
Altech’s low-voltage push-button digital indicators combine clear 7-segment LED displays with compact sizing and multiple color options. Available models support voltage, current, temperature, and frequency monitoring for panel applications where visibility and (read more)
Browse Pushbutton Switches Datasheets for Altech Corp. -
Display: 7-segment LED display shows runtime information and input/output status. Mounting Options: Available in panel-mount and DIN rail/11-pin socket configurations. Protection: IP30 enclosure and IP20 terminal protection. Learn More (read more)
Browse Digital Timers Datasheets for Altech Corp. -
edge region double reset contactor control (EDM) automatic mode re-start mode beam coding Set up is simplified as selection and configuration of these functions are made via a single push-button and the 7-segment display. After (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
semitransparent plastic that is illuminated by LED. It shows green for proper operation and red for a fault. Also, the 7-segment display which was so helpful in set up, now displays error codes and flashing signals to report specific faults and problems. Alignment aid Installation of (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
-defined masks 16 digital channels (optional) 25 MHz function / arbitrary waveform generator, built-in multiple predefined waveforms Large 12.1” TFT-LCD display with 1280 * 800 resolution; Capacitive touch screen supports multi-touch gestures Interfaces (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc.
Conduct Research Top
-
Liquid Crystals - Preface
Preface. Liquid crystal science and applications now permeate almost all segments of the society --from large industrial displays to individual homes and offices. Nondisplay applications in nonlinear optics, optical communication, and data/signal/image processing are receiving increasing attention
More Information Top
-
[Optimising CPAP accommodation time by feedback-supported training phases in patients with obstructive sleep apnea syndrome].
In a randomized cross-over study, a clock with a large 7 segment - display was either not visible in one setting, so that the patient had no control of the training-time, or the time was visible on the display.
-
Omron Automation - E5CSV-R2T-F AC100-240 - Temperature Controllers - On Off Temperature Controllers - Allied Electronics
Large 7 - segment LED display , choice of PID or ON/OFF control and alarm indication of deviation from setpoint.
-
Multimeters / 7
The large 7 segment LED dual display features up to 50,000 counts and the ability to show two measurements at once: ACV plus frequency or dBm, DCV plus dBm or ACV ripple.
-
Displays / 54
The PCE-G1A thermo hygrometer has a large 7 - segment LED display with a figure height of 100 mm so measurement values can be seen from a distance of up to 50m.
-
Newport Introduces The Model 6100 For Precise Laser Diode Control
Two large , 7 - segment displays offer a clear view of actual current and temperature readings.
-
Logo OBA6. Pulsed digital output for calculated analog value - Entries - Siemens Industry Online Support – Siemens AG
I want to display this value on a large 2-digit 7 segment display .
-
The AirStar-a precision GPS parallel swath guidance and tracking system
As mentioned earlier,two banks of large 4 digit 7 segment numerical displays on each side of the LED's are programmed to display various information to the pilot (e.g. swath number).
-
Systematic Root Cause Analysis for GaP Green Light LED Degradation
From the comparison of Tables I and II, the following can be observed: 1) All segments of the aged 7 - segment display unit have larger n and Is, implying an increase in the nonradiative recombination after prolonged operation time.
-
Manufacture Engineering, Quality and Production System II
Because LED is generally required in large current, and the display is mostly 7 segment digital display.
-
Usability Review - 2014 Toyota Corolla S Premium with Entune
Compared to many of its rivals in the C- segment that use larger 7 - or 8-inch displays , the 2014 Toyota Corolla S still makes do with a 6.1-inch touchscreen.
Indicates content that may require registration and/or purchase.