Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OptiFuse
Description: Fuseblocks offer a method of mounting several fuses together or large fuses seperately with or without blown-fuse indication
- Normal Operating Current: 10 to 15 amps
- Rated Operating Voltage: 24 to 250 volts
- Standard Fuse Size Accomodated: 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm), 5mm x 20mm
- Mounting: Fuse Block
-
Supplier: Robuster Quartz
Description: We can supply quartz tube, large diameter quartz tube and wall thickness of large diameter (4-10 mm wall thickness) transparent quartz glass tube, large diameter filter UV, ozone, low hydroxyl (OH<2ppm) and a light source with a
- Width / O.D.: 0.0393701 to 3.93701 inch
- Thickness / Wall Thickness: 0.0393701 to 0.393701 inch
- Bore Diameter (I.D.): 0.0393701 to 3.7007894 inch
- Outer Diameter (O.D.): 0.0393701 to 3.93701 inch
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the comparative longitudinal tensile properties of fiberglass pipe when tested under defined conditions of pretreatment, temperature, and testing machine speed. Both glass-fiber-reinforced thermosetting-resin pipe (RTRP) and
-
-
Supplier: Abrisa Technologies
Description: x 2″] *Cut tolerance established for substrates = 2.5 [0.100″] mm thick. Cut tolerances are 0.05 mm [0.002″] for thicker substrates. Tube & Rod Cutting - Provides cutting of glass tubes or rods to required length. The precision saw provides ground edges while the diamond cutter
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
- Materials: Glass
- Features: North America, Southwest US Only, United States Only
- Capabilities: Water Jet Cutting
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the comparative longitudinal tensile properties of fiberglass pipe when tested under defined conditions of pretreatment, temperature, and testing machine speed. Both glass-fiber-reinforced thermosetting-resin pipe (RTRP) and
-
Supplier: Marposs Corp
Description: control of products like ground parts, metal tubes and bars, plastic extruded tubes, electric cables and conductors, rolled or extruded profiles, hot rolled products, glass tubes and rods. BENEFITS Non contact measurement: moving parts, hot or soft, can be easily gauged,
- Gage / Instrument Type: Micrometer, Optical - Laser
- Gaging Technology: Optical
-
Supplier: Insaco, Inc.
Description: Since 1947 Insaco® has been a precision machining and polishing fabricator of parts from all technical ceramics, sapphire, glass and quartz. We machine these materials to very precise tolerances (many times measured in millionths of an inch) for dimension, flatness, wedge and roundness or
- Materials Processed: Borosilicate, Glass Ceramic, Quartz, Silicate / Fused Silica
- Applications: Chemical Process, Lighting
- Services: Design Assistance, Glass Part Fabrication, Material Selection
- Process: Grinding / Beveling, Machining
-
Supplier: Oil-Rite Corp.
Description: needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This reservoir design utilizes a permanent bond that eliminates gaskets. The unit can be filled using the
- Capacity: 0.5 gallons
- Features: Adjustable Volume
- Operation: Gravity, Manual
- Feed Type: Multi-line
-
Supplier: Oil-Rite Corp.
Description: needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This reservoir design utilizes a permanent bond that eliminates gaskets. The unit can be filled using the
- Capacity: 1 gallons
- Features: Adjustable Volume
- Operation: Gravity, Manual
- Feed Type: Multi-line
-
Supplier: Oil-Rite Corp.
Description: needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This reservoir design utilizes a permanent bond that eliminates gaskets. The unit can be filled using the
- Capacity: 1 gallons
- Features: Adjustable Volume
- Operation: Gravity, Manual
- Feed Type: Multi-line
-
Supplier: Oil-Rite Corp.
Description: needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. Drop feeding can be observed through the glass viewing window in the valve body. This reservoir design utilizes a permanent bond that eliminates gaskets. The unit can be filled using the
- Capacity: 1 gallons
- Features: Adjustable Volume
- Operation: Gravity, Manual
- Feed Type: Multi-line
-
Supplier: Juno Lighting Group
Description: FROST GLASS SHADE MATERIAL SATIN NICKEL FINISH 3 1/2 INCH 8 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED FROSTED HALOGEN LAMP TYPE G9 LAMP BASE TYPE ALFA[T], JUNO[R] BRAND STYLE TUBE LAMP VOLTAGE 120 V WITH 3X PENDANTS ON 12 INCH
- Light Fixture Wattage: 40 watts
- Features: Bulb Included
- Lamp Type: Halogen
- Fixture Type: Pendants
-
Supplier: Mahr Inc.
Description: for easy positioning over a large-scale action range without any re-adjustments Large-diameter, cut glass lens with sharpness to the edge provides distortion free magnification Lens diameter 120 mm with double magnification; Fluorescent tubes provide a
- Magnification: 2 X
- Type / Mounting: Desktop Stand
- Features: Illuminated
-
Supplier: Insaco, Inc.
Description: Since 1947 Insaco® has been a precision machining and polishing fabricator of parts from all technical ceramics, sapphire, glass and quartz. We machine these materials to very precise tolerances (many times measured in millionths of an inch) for dimension, flatness, wedge and roundness or
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 3-axis Machining, Drilling, Honing, Laser Machining, Milling, Superabrasive Machining
- Additional Services: Assembly Services, High Volume Production, Low Volume Production, Prototype Services
- Features: CNC Machining, Centerless Grinding, Diamond / PCD, Greater than 6", ID / Internal Grinding, Jig Grinding, North America, Northeast US Only, OD / External Grinding, Other, Quartz, Sapphire / Ruby, Surface Grinding, Thread Grinding, United States Only
-
Supplier: Hydrofarm, Inc.
Description: The end cap also features a standard four-inch flange for additional air-cooling if necessary. The Glass The precision-crafted borosilicate glass tubes are designed for maximum light transmission and ultimate durability. The inner tube is four and a half inches in
-
Supplier: Titan Tool Supply, Inc.
Description: The Titan Miniature #55 Series Rigid Borescope is a simple, inexpensive borescope series with an unusually large field of view. It comes complete with a flashlight handle and a 5.5mm diameter (.217") optical tube in two lengths 6 1/4" and 12" long. This series is an ideal shop
- Tube or Sheath Diameter: 5.5 mm
- Field of View: 55 degrees
- Viewing Angle: Direct (0°), Side (90°)
- Flexibility: Rigid
-
Supplier: Insaco, Inc.
Description: Since 1947 Insaco® has been a precision machining and polishing fabricator of parts from all technical ceramics, sapphire, glass and quartz. We machine these materials to very precise tolerances (many times measured in millionths of an inch) for dimension, flatness, wedge and roundness or
- Materials: Alumina (Al2O3), Glass Ceramic, Metal Boride (TiB2, ZrB2), Metal Carbide / Hard Metal (WC, TiC), Nitride (AlN, BN), Porcelain, Sapphire, Silicate / Fused Silica, Silicon Carbide (SiC), Silicon Nitride (Si3N4), Zirconia
- Services: Bonding / Assembly, Design Assistance, Material Selection
- Application / Industries Served: Chemical Processing, Electronics / RF-Microwave, Optical Components, Structural Components, Wear Parts / Tooling
- Process: Grinding, Machining
-
Supplier: Traceable® Products
Description: ±0.2°C at tested points. Stainless-steel and plastic construction (no glass and no mercury) makes it the best and safest lab thermometer ever designed. Ideal for use in soil, cuvets, test tubes, food products, incubators, biomedical reagents, and petroleum hydrocarbons. Traceable to
- Fahrenheit Scale: -67 to 300 F
- Digital: Battery Powered
- Local Interface: Digital Front Panel
- Display / Scale Characteristics: Fahrenheit
-
Supplier: Traceable® Products
Description: ±0.2°C at tested points. Stainless-steel and plastic construction (no glass and no mercury) makes it the best and safest lab thermometer ever designed. Ideal for use in soil, cuvets, test tubes, food products, incubators, biomedical reagents, and petroleum hydrocarbons. Traceable to
- Fahrenheit Scale: -67 to 300 F
- Digital: Battery Powered
- Local Interface: Digital Front Panel
- Display / Scale Characteristics: Fahrenheit
-
Supplier: Labconco Corporation
Description: rotors; versatile DNA rotor to contain microcentrifuge tubes; large, phenol-free lid seal; built-in, corrosion-resistant diaphragm pump; vacuum port with quick disconnect fitting for connection of a gauge to monitor vacuum level; built-in vacuum delay; easy-to-read LCD display;
- Heat Source: Electric
- Equipment Type: Evaporator, Vacuum Dryer
- Features: Other
-
Supplier: HDT Global
Description: Advantages: 1. A thermal expansion valve is standard rather than capillary tubes. 2. A Strainer drier has been added. 3. A liquid sight glass has been included. 4. Improved air flow. 5. Selector switch is Military rated. 6. Thermostat is Military rated. 7. Service ports are accessible
- Features: Condensate Evaporator
- Application: Industrial, Military
- Type: Portable
-
Supplier: Traceable® Products
Description: model accuracy is ±0.4°C at tested points. A HOLD button freezes a reading for later observation; another button switches from °F to °C. Safe for all lab tests tainless-steel and plastic construction (no glass or mercury) makes it the safest lab thermometer ever designed. Measure temperature
- Fahrenheit Scale: -58 to 572 F
- Celsius Scale: -50 to 300 C
- Digital: Battery Powered
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: Sensirion
Description: viscosity limit (e.g. kinematic viscosities of up to ~1000 mm2/s). It is also ideal for liquids that contain small particles, as long as they do not abrade the quartz glass tube. For wetted parts, only PFA for the fittings and quartz glass for the inner flow channel have been
- Liquid Volumetric Flow Rate: 0 to 0.03168 GPM
- Operating Pressure: 174.04524 psi
- Operating Temperature: 14 to 140 F
- Mounting: In-line
-
Description: dimensions (diameters or side lengths up to 150mm) • Uncoated, C-cut orientations eliminating birefringence Sapphire Windows, featuring reliable mechanical/thermal/chemical robustness, large dielectric constants, and broad optical transmission from 150-5500nm, are excellent as both
- Thickness: 0.5 to 3.1799999999999997 mm
- Surface Flatness: λ/2
- Surface Quality: 40-20 Scratch / Dig, 60-40 Scratch / Dig
- Window Shape: Circular, Square
-
Description: multi-spectrum. Shalom EO offers various forms of Sapphire Windows made of Single Crystal Sapphire. Our single crystal sapphires are grown using the KY method, delivering materials of high purities without visible fractures, bubbles, and sub-grain. Large aperture sapphire windows with
- Parallelism or Wedge Angle: 0.5 arcmin
- Surface Quality: 20-10 Scratch / Dig, 40-20 Scratch / Dig, 60-40 Scratch / Dig
- Features: Other
- Window Shape: Square
-
Supplier: Shanghai Optics
Description: glass provides over 85 percent transmission for wavelengths up to 185 nm. We can also manufacture acrylic domes on request. These domes offer less light scattering than BK7 or fused silica, and are still highly durable. Factory Standard Material: BK7 and more Diameter: 20~300mm Wall
- Lens Type: Spherical Lens
- Lens Application: Ultraviolet, Visible
Find Suppliers by Category Top
Featured Products Top
-
component spacing * Provides flow and service ratings equal to larger weld fittings. Ordering Information and Dimensions Dimensions are for reference only and are subject to change. A: Tube ends are machined with a (read more)
Browse Tube Fittings Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
cleans by being compressed against the internal surface of the hose, tube or pipe. This pressure is achieved as the projectile is approximately 20% to 30% larger than the internal diameter of the hose, tube or pipe. For instance, a 2” (50mm) projectile is recommended for a 1-1/2” (38mm (read more)
Browse Hose and Tube Cleaning Equipment Datasheets for HydraCheck Inc. -
McElroy Optimized Cooling™ is a real-time algorithm that can positively impact all three. HDPE piping systems deliver leak-free, long-lasting infrastructure worldwide, with a growing presence in many large- and (read more)
Browse Tube Mills and Pipe Mills Datasheets for McElroy Manufacturing, Inc. -
inside and outside diameters, to optical requirements. features include: Extremely high accuracy and tight tolerance machining Lights-out manufacturing Machine automation including large capacity envelope Automated centerless (read more)
Browse Datasheets for Insaco, Inc. -
observation, high-energy laser systems, photography, and videography. Avantier Large Lenses: Size and Diameter: At the core of our Large Lenses is a larger diameter than standard lenses, letting in more light for superior low-light performance and a wider (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
important distinctions between the two when determining welded vs. seamless tubing needs. Tubes are measured by the outside diameter (OD) and wall thickness. A pipe, on the other hand, is measure by its inside diameter (ID). In terms of functionality, tubing is generally used in structural and aesthetic (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
The machine is designed for contactless scanning and geometrical parameters measurement of inner diameter of pipes, bushes, holes, tubes, and so on. Application of the machine: large-scale production. (read more)
Browse Depth Gages Datasheets for RIFTEK EUROPE Sp. z.o.o. -
Custom Large Optical Domes Engineered for Optical Performance Avantier’s Large Optical Domes are advanced optical enclosures engineered to protect high-precision imaging and sensing systems while maintaining exceptional optical clarity. Available in a wide range of (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
designed for the automotive glass industry to provide fast programming and specific display of a large number of measurements. This software overcomes the need for costly centring systems because the Best Fit algorithm processes the measurement values to automatically compensate for the incorrect (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Marposs Corp -
designed to seal on pipe, tubes or probes with diameters of 0.750" or greater. Originally designed for applications such as liquid or gas sampling, coupon insertion and securing of commercial pipe, these fittings generally operate at lower pressures than other Conax PG Fittings. Their larger size (read more)
Browse Feedthroughs Datasheets for Conax Technologies
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
simple etching. techniques and from a single master, allowing for more. economical fabrication of large-scale systems and mass. production [38-41]. However, it is still difficult to use iDEP. with highly conductive biological samples because joule. heating and bubble formation still occur [42
More Information Top
-
Using CHETAH to estimate lower flammable limit, minimum ignition energy, and other flammability parameters
However, smaller LFL values were reported for propylene (2.0 vs. 2.4 mol%) when a larger diameter glass tube , closed at the bottom, was used.
-
Pore shape and organic compounds drive major changes in the hydrological characteristics of agricultural soils
We used a glass column comprising several 1 or 2-cm length segments combined together with self-adhesive foil and inserted into a larger diameter glass tube to ensure mechanical stability.
-
Selective Nucleation of Organic Single Crystals from Vapor Phase on Nanoscopically Rough Surfaces
Larger diameter glass tubes were employed for patterning of larger-area substrates.
-
The collection and concentration of aroma components of soft fruit using porapak Q
…similar to method 2 except that air flows were maintained at 120ml min-I and the emerging volatiles were collected on a greater quantity of Porapak Q (1.6 g) loosely packed into a larger diameter glass tube (15 x 1.6cm…
-
Simultaneous determination of dissolution and partitioning rates in vitro
A large diameter glass tube was inserted into one of the remaining standard taper openings, and the closure sealed with aluminum foil.
-
Kinetic study of the nucleophilic addition of diethyl phosphonate to benzylideneanilines
reaction flasks with large diameter neck tops were made by fusing a section of larger diameter glass tubing to the shortened original neck of the flask.
-
Single‐crystal growth of 4‐hydroxy‐3‐methoxy benzaldehyde by the Bridgman technique and its characterization
The set-up consists of a 6 cm diameter and 50 cm long cylindrical glass furnace surrounded by another larger diameter glass tube .
-
Free convective effects on stokes flow mass transfer
The fluid then dropped freely in a large diameter glass tube to be either collected or discarded.
-
“Molded” porous polymer monoliths: A novel format for capillary gas chromatography stationary phases
Several approaches towards monolithic GC columns based on open pore foams prepared in large diameter glass tubes were reported in the early 1970s11) .
-
A technique for microiontophoretic study of single neurones in the behaving monkey.
The pipette consists of up to 11 double filamented glass barrels concentrically arranged around a large diameter glass tube .
Indicates content that may require registration and/or purchase.