-
Supplier: SKF/Global
Description: life by preventing the ingress of contaminants and enabling easy access for inspection and maintenance when necessary.Bearing types Spherical roller bearings Bearing dimension series 39, 48 and 49 Shaft diameter range 825 to 1 460 mm Typical shaft-bearing
- Nominal Shaft / Bore Size: 32.4803325 to 57.480346 inch
- Housing: Cast Iron
- Features: Other
- Bearing / Housing Features: Plummer Block
-
Supplier: Auburn Bearing & Manufacturing
Description: requiring a minimum of machine work for its use. The small pitch diameter of the ball grooves for a given shaft diameter, and the large diameter balls used give a relatively low peripheral ball speed. This together with the heavy race sections and deep grooves result in a
- Outside Diameter: 3.9375 inch
- Dynamic Axial / Thrust Load: 6,210 to 34,570 lbs
- Primary Bearing Category: Thrust Bearing
-
Supplier: Caplugs
Description: The OCB Series open/closed bushings allow for side entry and encirclement of pre-assembled harnesses, capillary tubes, or other assemblies that have segments larger than the bushing's internal diameter. The OCB series is also ideal for holes that already contain cable or tubing. Installation
- Inside Diameter: 1.25 inch
- Outside Diameter: 1.58 inch
- Length: 0.42 inch
- Design Units: Inch
-
-
Supplier: SKF/Global
Description: typically customized to meet the needs of a particular application.Bearing types Spherical roller bearings CARB toroidal roller bearings Bearing dimension series 22, 23 (SDAF) 30, 31, 32 (SDAF extended range) Shaft diameter range 2 15/16 to 9 9/16 in. (SDAF) 9 in.
- Nominal Shaft / Bore Size: 2.9375 to 9.5625 inch
- Housing: Cast Iron
- Features: Other
- Bearing / Housing Features: Plummer Block, Split Housing
-
Supplier: SKF/North America
Description: typically customized to meet the needs of a particular application.Bearing types Spherical roller bearings CARB toroidal roller bearings Bearing dimension series 22, 23 (SDAF) 30, 31, 32 (SDAF extended range) Shaft diameter range 2 15/16 to 9 9/16 in. (SDAF) 9 in.
- Nominal Shaft / Bore Size: 2.9375 to 9.5625 inch
- Housing: Cast Iron
- Features: Other
- Bearing / Housing Features: Plummer Block, Split Housing
-
Supplier: Radwell International
Description: BUSHING, TAPERLOCK, 1.43 INCH BORE SIZE, 1 INCH LENGTH THROUGH BORE, 2.25 INCH LARGE DIAMETER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: PJ Company
Description: ball bearings rotating in a large diameter raceway King Pin - Riveted and coined Wheel Bearing - Plain/Oilex, Sleeve, Roller, Delrin Finish - Zinc Plated Axle - Bolt with locknut Lubrication - Zerk fitting upon request
-
Supplier: jbj Techniques Limited
Description: Dentex ® torsionally rigid, power transmission couplings which transmit torque between two steel gear hubs and the internal toothing of a nylon drive sleeve. The coupling is designed to release neighboring shaft bearings from non-controlled additional bearing loads. Maximum
- Bore Diameter: 3.93701 inch
- Angular Misalignment: 1.5 degrees
- Rated Torque: 21,238.938053097343 In-lbs
- Rated Speed: 8,000 rpm
-
Supplier: Transmotec
Description: DC motors in customized or standard configurations. Standard diameters between 15 mm and 40 mm and power ratings up to 40W. Integrated electric noise reduction filters are availalbe as standard. Sleeve bearings are used as standard. Transmotec Sweden supply customized or
- Other DC Voltage: 6 to 24 VDC
- Other Output Power: 0.0478726721487287 to 0.150493347020738 HP
- Continuous Current: 4.75 to 13.08 amps
- Continuous Torque: 3.69592920353982 to 7.58884955752212 In-lbs
-
Supplier: Transmotec
Description: DC motors in customized or standard configurations. Standard diameters between 15 mm and 40 mm and power ratings up to 40W. Integrated electric noise reduction filters are availalbe as standard. Sleeve bearings are used as standard. Transmotec Sweden supply customized or
- Other DC Voltage: 4.8 to 12 VDC
- Other Output Power: 0.0509015702186091 to 0.0692625894917777 HP
- Continuous Current: 7.75 to 8.76 amps
- Continuous Torque: 1.18946902654867 to 1.45150442477876 In-lbs
-
Supplier: Transmotec
Description: DC motors in customized or standard configurations. Standard diameters between 15 mm and 40 mm and power ratings up to 40W. Integrated electric noise reduction filters are availalbe as standard. Sleeve bearings are used as standard. Transmotec Sweden supply customized or
- Other DC Voltage: 1.5 to 12 VDC
- Other Output Power: 0.000536088153961128 to 0.00131341597720476 HP
- Continuous Current: 0.11 to 0.66 amps
- Continuous Torque: 0.0364601769911504 to 0.0636283185840708 In-lbs
-
Supplier: Transmotec
Description: DC motors in customized or standard configurations. Standard diameters between 15 mm and 40 mm and power ratings up to 40W. Integrated electric noise reduction filters are availalbe as standard. Sleeve bearings are used as standard. Transmotec Sweden supply customized or
- Other DC Voltage: 3 to 24 VDC
- Other Output Power: 0.00231858126588188 to 0.0322054958492148 HP
- Continuous Current: 0.26 to 2.93 amps
- Continuous Torque: 0.183893805309734 to 0.749646017699115 In-lbs
-
Supplier: DeZURIK, Inc.
Description: have drop-tight shut off and seal on solids. Because the flexible sleeve is the only part exposed to the line fluid, alloy bodies are not required, and maintenance of shafts and stems is eliminated. The valves break away torques always remain constant. Large-diameter Series 75s
- Primary Material: Cast Iron
- Valve Type: Pinch Valves
-
Description: of the head revolves around the pillar on a pair of steel rollers equipped with self-aligning roller bearings. Mast is mounted in concrete foundation and removable sleeve is also available. Large diameter base plate is reinforced with heavy steel gussets for continuous
-
Supplier: Mile-X Equipment, Inc.
Description: configurations of this model available 16", 18" AND 22" ZX SERIES LARGE SPINDLE BORE LATHES Uniquely designed exclusively by JET ISO 9001 certified manufacturer 3-1/8" bore spindle is supported by two tapered and one ball bearing Chrome molybdenum headstock gears are hardened, ground,
-
Supplier: Mile-X Equipment, Inc.
Description: Four-way tool post Follow rest Large capacity steady rest Fully integrated coolant system Full length splash guard and coolant return Large easy to use foot brake Articulating halogen work lamp Centrally located controls with jog button Threading dial Mounting pads and levelers Spindle
-
Supplier: Oil-Rite Corp.
Description: sleeve bearings, anti-friction bearings, gear boxes, pump housings, ventilating fans and blowers, moistening pads, and any other application demanding the maintenance of a constant liquid level. This Constant Level Lubricator withstands temperatures up to 160°. It features a 5
- Capacity: 0.0390625 gallons
- Delivery: Constant Level
-
Supplier: Oil-Rite Corp.
Description: sleeve bearings, anti-friction bearings, gear boxes, pump housings, ventilating fans and blowers, moistening pads, and any other application demanding the maintenance of a constant liquid level. This Constant Level Lubricator withstands temperatures up to 160°. It features a 9
- Capacity: 0.0703125 gallons
- Delivery: Constant Level
-
Supplier: Oil-Rite Corp.
Description: sleeve bearings, anti-friction bearings, gear boxes, pump housings, ventilating fans and blowers, moistening pads, and any other application demanding the maintenance of a constant liquid level. This Constant Level Lubricator withstands temperatures up to 225°. It features a 1/2
- Capacity: 0.5 gallons
- Delivery: Constant Level
-
Supplier: Mile-X Equipment, Inc.
Description: 12” face plate Four-way tool post Follow rest Large capacity steady rest Fully integrated coolant system Full length splash guard and coolant return Large easy to use foot brake Articulating halogen work lamp Centrally located controls with jog button Threading dial Mounting pads and
-
Supplier: Oil-Rite Corp.
Description: sleeve bearings, anti-friction bearings, gear boxes, pump housings, ventilating fans and blowers, moistening pads, and any other application demanding the maintenance of a constant liquid level. This Constant Level Lubricator withstands temperatures up to 225°. It features a 1
- Capacity: 0.125 gallons
- Delivery: Constant Level
-
Supplier: Mile-X Equipment, Inc.
Description: independent chuck 12 face plate (16 models) 16 face plate (18 models) Four-way tool post Follow rest Large capacity steady rest Fully integrated coolant system Full length splash guard and coolant return Large easy to use foot brake Articulating halogen work lamp Centrally located
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: keep them in the bearing. The use of retaining ring bearings The fixing of parts on the shaft is divided into axial fixing and circumferential fixing. Axial fixation methods include: shoulder or collar fixation, shaft end retaining ring or conical surface fixation, shaft sleeve
- Design Units: Metric
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: springs 1. Bearing preload Wave springs can be used in bearing preload devices. The wave spring always provides a suitable elastic force during the operation of the bearing. The elastic force is mainly used to eliminate the movement and vibration of the bearing. At the
- Material: Stainless Steel
-
Supplier: Renold Canada
Description: The Renold Syno range sets a new benchmark for roller chain performance with little or no lubrication. Covering both small and large pitch sizes, Renold has tailored its technology to suit your requirements with a range of three different products under the Renold Syno name. Nickel Plated For
- Non-standard Chain Pitch: 0.5 to 1.5 inch
- Tensile Strength: 3,125 to 156,250 lbs
- Maximum Allowable Load: 810 to 27,200 lbs
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 200 (2 1/2"), 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Inside Diameter: 0.188 inch
- Outside Diameter: 0.4405 inch
- Length: 0.5 inch
- Design Units: Inch
-
Supplier: RS Components, Ltd.
Description: RS PRO AM 303830 Plain Bearing
- Outside Diameter: 1.4960638 inch
- Features: Other
- Bushing Type: Sleeve
-
Supplier: Accurate Bushing Company, Inc.
Description: Inner ring races are hardened, ground, and are used as bushings or sleeves. They are complete with radial oil holes and annular lubrication groove.
- Inside Diameter: 2 inch
- Outside Diameter: 2.4989 inch
- Design Units: Inch
- Bushing Type: Sleeve
-
Supplier: GGB
Description: STRUCTURE Thermoplastic bearing compound CHARACTERISTICS Excellent flow erosion and cavitation resistance Excellent performance in fully lubricated applications Corrosion resistant in humid/saline environments Excellent dimensional stability Very good weight performance ratio Within injection
- Operating Temperature: -328 to 500 F
- Bushing Type: Flanged, Sleeve
- Bearing Surface: Plastic
- Self-lubricating: Self-lubricating / Oil Impregnated
-
Supplier: Waukesha Bearings
Description: As rotating equipment has grown and efficiency requirements increased, the Maxalign® bearing has answered the imperative for a bearing with greater capabilities for handling misalignment and reducing power loss. With 30+ years of proven experience and design flexibility on large
- Bushing Type: Flanged, Sleeve
-
Supplier: C-Flex Bearing Company
Description: The C-Flex patent pending progressive clamp bushing, utilizes force multiplying technology to generate large clamping forces with multi-surface contact. • HARDENED STAINLESS STEEL • PATENT PENDING DESIGN • DESIGNED FOR USE WITH STD. TWO SET SCREW COLLAR (90 DEG. OFFSET) • WILL NOT MARK SHAFT
- Inside Diameter: 0.125 to 1.125 inch
- Outside Diameter: 1.25 to 0.25 inch
- Length: 0.221 to 0.793 inch
- Design Units: Inch, Metric
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Inside Diameter: 1.004 inch
- Outside Diameter: 1.128 inch
- Length: 1.5 inch
- Design Units: Inch
-
Supplier: GGB
Description: STRUCTURE Filament Wound Composite Material CHARACTERISTICS Value engineered filament wound bearing for lighter duty applications High load capacity Good misalignment resistance Excellent shock resistance Good friction and wear properties Good chemical resistance
- Operating Temperature: -319 to 320 F
- Bearing Surface: Lined Bearing
- Features: Other
- Bushing Type: Sleeve
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Inside Diameter: 3.505 inch
- Outside Diameter: 4.006 inch
- Length: 4 inch
- Design Units: Inch
Find Suppliers by Category Top
Featured Products Top
-
standard 90° ball bearing swivel joint. Features: Heavy-duty reel for longer lengths and large diameters of hose through 3” I.D. Choose gear driven crank rewind or chain and sprocket drive powered by an electric, hydraulic or compressed air motor (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The 7500 Series from Hannay Reels is heavy-duty designed for longer lengths and larger diameters of hose through 3" I.D. The reels can be powered by a gear driven crank or a chain and sprocket powered by electric, hydraulic or compressed air motor. Ideal for fueling applications, bulk transfer (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Piston/Sleeve Assemblies These pieces represent a large part of our business we developed by learning how to achieve the very tight diameters, and cylindricities needed for these applications. With piston/sleeve clearances down (read more)
Browse Datasheets for Insaco, Inc. -
Piston & Sleeve Assemblies These pieces represent a large base of experience achieving very tight diameter, and cylindricity requirements desired by our customers. With piston/sleeve clearances down to .00004 (read more)
Browse Datasheets for Insaco, Inc. -
Heavy-Duty Adaptation·Customized Solutions Large Bore Efficient Transmission: 25.6mm inner diameter + 35.1mm outer diameter design, meeting high-flow media transmission needs of heavy-duty equipment, improving (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
capacity. Sleeve Geometry The sleeves of C-Flex Pivot Bearings can be altered in an almost unlimited number of ways to provide the proper fit for your application. Adjusting the sleeve lengths and/or outside diameters are common custom alterations (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
by bending of the flat spring beams which support them. This causes a slight radial shift of the sleeve segments relative to each other. For small angles of rotation, such as 2 degrees, the shift of geometric center of the rotated member will be minimal on the order of .02% of the bearing diameter (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company -
The rugged ball-bearing and crossed roller slewing rings from Isotech are characterized by their large diameter and large bores with only a small cross-section. They were designed for axial, radial as well as combined axial and radial loads. New design concepts and improved manufacturing (read more)
Browse Datasheets for Isotech, Inc. -
How does the pivot work? There is an outer sleeve and an inner core. The sleeves give the bearing a round exterior that can be mounted easily in a round hole. Since the sleeves do not affect the performance of the internal springs, it’s possible to have many (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
A Woodex bearing remains stationary in its housing because it has been furnished with an oversized outside diameter to ensure firm retention. Sleeve, flange and roll-end bearings are all machined to include this press fit. Oil impregnated maple bearings have greater press fit dimensions than (read more)
Browse Hanger Bearings Datasheets for Woodex MECO Industries
More Information Top
-
Utilization of Gas Turbines in LPG Plant
Restrictions of weight and space were not important factors for these ground-based units, so the design characteristics included heavy-wall casings split on horizontal centerlines, sleeve bearings , large - diameter combustion chambers, thick airfoil sections for blades and stator vanes, and large …
-
Chassis manual
The auxiliary frame bearings in comparison with sleeve bearings are carried out to meet these requirements relatively massively ( diameter 70 until 100 mms), and the hochelastische, soft mixtures come for insert.
-
Chassis manual
The axial carrier bearings in comparison with sleeve bearings are carried out to meet these requirements relatively massively ( diameter 70 until 100 mms), and the hochelastische, soft mixtures come for insert.
-
http://www.ctemag.com/pdf/2003/0304-bigbores.pdf
These heads and boring tools are mounted to the spindle sleeve and use the rigidity of the spindle- sleeve bear- ings to enable boring of large diameters and deep bores.
-
An ultraprecision fiber connector for FMOS
A ferrule- terminated polished fibre and launch lens are located and bonded within a larger diameter precision bore in a tungsten carbide sleeve .
-
The Physics of Diagnostic Imaging
This is most effec- tively achieved by using an oil cooled sleeve bearing to increase the conductive pathway and large diame- ter (200 mm) all metal anodes.
-
Principles and Applications of Tribology 2nd Edition Complete Document
A loaded, rotating shaft (journal) is supported in a circular sleeve ( bearing or bushing) with slightly larger diameter than that of a journal.
-
The Horizontal Subsea Tree: A Unique Configuration Evolution
The drift bore diameter of the adapter sleeve IMSto be sufficiently large enough (or conversely the tubing hanger and downhole. equipment small enough) to a]iow equipment to be pu]]ed through the adapter equipment.
-
http://dspace.mit.edu/bitstream/handle/1721.1/87332/52550115-MIT.pdf?sequence=2
Because the bearing we purchased had a diameter larger than the motor shaft, we had to design a bearing sleeve part that would be press-fit to the bearing before the bearing was press-fit to the motor shaft.
Indicates content that may require registration and/or purchase.