Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ATLANTA Drive Systems, Inc.
Description: Atlanta standard worm drives are manufactured from well- proven materials. The worm is of steel and has hardened and ground fanks. The worm gears are of special gear bronze and are provided with a grey cast iron hub in the case of larger diameters. All
- Number of Teeth: 52
- Pitch Diameter: 24 mm
- Face Width: 14 mm
- Bore Diameter (if applicable): 20 mm
-
Supplier: Boston Gear
Description: as well as greater precision during worm and gear alignment. Boston Gear's 700 Series high-strength bronze worm gear is straddle mounted between heavy-duty tapered roller bearings to increase thrust and overhung load capacities, sizes 713-760. Our 700 Series'
- Gear Ratio: 5 to 60 (X : 1)
- Maximum Input Power: 0.1667 to 25 HP
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Integral Base
-
Description: Ondrives.US Advantage Inch or metric gears 30 plus years of experience in manufacturing custom gears Gears for instrumentation, servo drives, encoders, power transmission, etc. Custom manufactured gears in small or large quantities Any machinable metal or plastic
- Features: Anti-backlash, Helical Gear, Pinion, Rack, Spur Gear
- Design: English, Metric
- Gear Type: Worm, Worm Wheel
-
-
Description: differs in proportion to their diameters. Ondrives.US is a leading manufacturer of precision gears for all applications. We provide precision gears in standard and custom inch-measure sizes and a variety of configurations, including spur gears, anti-backlash gears,
- Number of Teeth: 10 to 288
- Bore Diameter (if applicable): 0.124 to 0.6871 inch
- Material: Acetal, Aluminum, Stainless Steel
- Features: Anti-backlash
-
Supplier: Texel-Seikow USA, Inc.
Description: TEXEL-SEIKOW NDP series dampers offer excellent corrosion resistance while handling large volume air flows. The dampers are made of FRP (Fiberglass Reinforced Plastic). Customers can choose the NDP dampers with either Worm Gear operated with hand wheel or pneumatic type with
-
Supplier: Clampco Products, Inc.
Description: Clampco's Adjustable Diameter T-Bolt Band Clamps offer new functionality to the clamp market. The clamps provide a large diametrical adjustment range, which is associated with worm gear clamps, but maintain the higher strength of T-Bolt Band Clamps. This allows customers
-
Supplier: PI (Physik Instrumente) L.P.
Description: Uni-directional repeatability down to 0.0003 ° Maximum speed 150 °/sec Load capacity up to 50 kg Integrated reference switches Optionally: angular scale Clear aperture 120 mm Preloaded worm drive for zero backlash Vacuum Datasheet The large clear aperture with a diameter of 120
- Load Capacity: 44.96 to 112.4 lbs
- Rotary Velocity / Speed: 0.001 to 75 deg/sec
- Gear Ratio: 180 (N:1)
- Platter Diameter: 6.299216 inch
-
Supplier: PI (Physik Instrumente) L.P.
Description: mainly developed for simple positioning in the laboratory. The large aperture of 40 mm diameter is suitable for many applications in the microscopy field. The worm screw and worm gear combination is preloaded to produce a near "zero-backlash" and smooth motion.
- Load Capacity: 2.248 to 4.496 lbs
- Rotary Velocity / Speed: 1.6 to 10 deg/sec
- Features: Center Bore
- Drive Mechanism: Gear
-
Supplier: Mixer Direct
Description: gearbox on this industrial mixer provides worm gear reduction and creates the torque needed for larger mixing applications. The top entry mixer comes equipped with a 2 HP electric motor and a 38" high efficiency impeller. The top entry mixer comes fitted with a 1.5" diameter
- Motor Speed: 0 to 1,750 rpm
- Motor Power: 2 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Mixer Direct
Description: gearbox on this industrial mixer provides worm gear reduction and creates the torque needed for larger mixing applications. The top entry mixer comes equipped with a 1 HP electric motor and a 14" high efficiency impeller. The top entry mixer comes fitted with a 1" diameter shaft
- Motor Speed: 0 to 1,750 rpm
- Motor Power: 1 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Mixer Direct
Description: 7.5:1 gearbox on this industrial mixer provides worm gear reduction and creates the torque needed for larger mixing applications. The top entry mixer comes equipped with a 1.5 HP electric motor and a 20" high efficiency impeller. The top entry mixer comes fitted with a 1.25"
- Motor Speed: 0 to 1,750 rpm
- Motor Power: 1.5 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: ATLANTA Drive Systems, Inc.
Description: A precondition for the proper functioning of sprocket wheels, bevel gears, spur gears, worm gears etc. is the accuracy of the tooth system and the concentricity relative to the location hole. This is ensured by the manufacturing procedure selected for off-the-shelf
- Number of Teeth: 65
- Bore Diameter: 40.00000000000001 mm
- Outside Diameter: 404 mm
- Length Through Bore: 11.1 mm
-
Supplier: Mixer Direct
Description: to an existing connection. Mixer Direct can customize the flange to adapt to the ANSI flange for your application.The 7.5:1 gearbox on this industrial mixer provides worm gear reduction and creates the torque needed for larger mixing applications. The top entry mixer comes equipped
- Motor Speed: 0 to 1,750 rpm
- Motor Power: 1.5 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Mile-X Equipment, Inc.
Description: guides Heat-treated and ground steel worm gear with bronze drive gear Three blade speeds to choose from Automatic shut-off after cut STANDARD EQUIPMENT Vertical worktable 1/2" Carbon steel blade Adjustable material stop Blade Length (in.) 64-1/2 Brand Jet Height 15.7 inch Length
- Cutting Capacity: 5 to 6 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Semi-Automatic
-
Supplier: Newport MKS
Description: minimize position errors induced by eccentricity, wobble, or axial runout. Large Diameter Through Hole A 30 mm or 110 mm diameter through-hole allows convenient routing of cables and vacuum lines through the stage. RGV160BL Top View Compact Design The RGV series features a
- Load Capacity: 606.96 lbs
- Rotary Velocity / Speed: 1,000 deg/sec
- Drive Type: Brushless Servo
-
Supplier: Newport MKS
Description: stage’s rotation axis to minimize position errors induced by eccentricity, wobble, or axial runout. Large Diameter Through Hole A 30 mm or 110 mm diameter through-hole allows convenient routing of cables and vacuum lines through the stage. RGV160BL Top View Compact Design The
- Load Capacity: 22.48 lbs
- Rotary Velocity / Speed: 720 deg/sec
- Drive Type: Brushless Servo
-
Supplier: Newport MKS
Description: stage’s rotation axis to minimize position errors induced by eccentricity, wobble, or axial runout. Large Diameter Through Hole A 30 mm or 110 mm diameter through-hole allows convenient routing of cables and vacuum lines through the stage. RGV160BL Top View Compact Design The
- Load Capacity: 22.48 lbs
- Rotary Velocity / Speed: 720 deg/sec
- Drive Type: Brushless Servo
Find Suppliers by Category Top
Featured Products Top
-
Product Name: YHD-3038 Worm Gear Motor used for the auto conveyor machine Product Specifications: Motor Type: Brushed DC Motor Voltage Range: 12V/24V DC (customizable (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
parts in a variety of hard materials, both inside and outside diameters, to optical requirements. features include: Extremely high accuracy and tight tolerance machining Lights-out manufacturing Machine automation including large capacity (read more)
Browse Gear Manufacturing Services Datasheets for Insaco, Inc. -
standard 90° ball bearing swivel joint. Features: Heavy-duty reel for longer lengths and large diameters of hose through 3” I.D. Choose gear driven crank rewind or chain and sprocket drive powered by an electric, hydraulic or compressed air motor (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The 7500 Series from Hannay Reels is heavy-duty designed for longer lengths and larger diameters of hose through 3" I.D. The reels can be powered by a gear driven crank or a chain and sprocket powered by electric, hydraulic or compressed air motor. Ideal for fueling applications, bulk transfer (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Three model configurations of W.C. Branham Series 4 Right Angle Worm Gearboxes include: Hollow Bore, Single Shaft; Hollow Bores Only; and Hollow Bore, Double Shafts - all in 10:1 and 20:1 ratios. Select models with .625 inch diameter shaft x either .625, .750, 1.00 inch diameter hollow bores (read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
Machinery manufactures a large variety of spur gears, bevel gears, worm gears, helical gears, automobile gears, agricultural machinery gears, spiral bevel gears, helical bevel gears and racks ( European and American Standard). We are able to offer custom, cost-optimized solutions in accordance (read more)
Browse Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Max Rack Length in steel is 2000mm Max Rack Length for Hardened or Plastic Racks is 1000mm Minimum Pitch Height for Racks is 12mm Max Outer diameter for Gleason Bevel Gears is Φ270mm Max Outer diameter for Worms is Φ200mm Minimum Bore (read more)
Browse Gears Datasheets for KHK USA, Inc. -
twitter National Bolt & Nut, Inc. National Bolt & Nut, Inc. (NBN) is a Domestic Manufacturer of large diameter custom non-standard fasteners for (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
-speed, low-load systems. Engineering plastics for noise reduction and corrosion resistance. Tooth Profiles: Spur gears for simple, efficient designs. Helical gears for smoother, quieter operation. Bevel or worm gears for specialized power transmission angles (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
manufacturing to deliver reliable, application-specific mechanical solutions for demanding OEM and engineering applications. SDP/SI designs and manufactures a broad range of precision mechanical components, including bevel gears, anti-backlash gears, helical gears, miter gears, worms and worm (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
Conduct Research Top
-
Direct Drive (DDR) Rotary Table Construction
Torque motors are also called "frameless" motors. They don't have housings, bearings, or feedback devices. In this sense the motor is a kit and meant to be part of the machine structure. Torque motors are designed as direct drives. They eliminate the need for gearboxes, worm-gear drives, and other
More Information Top
-
Gear Materials, Properties, and Manufacture
A very large diameter worm gear that had been in service in a dam for more than 60 years exhibited cracks and was removed.
-
ZGMPM2005P257
A very large diameter worm gear that had been in service in a dam for more than 60 years exhibited cracks and was removed.
-
ZASMHBA0003543
A very large diameter worm gear that had been in service in a dam for more than 60 years exhibited cracks and was removed.
-
Remote Observatories for Amateur Astronomers
Cassegrain mirrors from Coulter Optical, two large - diameter worm gear sets from Tom Mathis (I was his first cus- tomer), and other items for the telescope.
-
Opto-Mechanical Devices For The Antares Automatic Beam Alignment System
The rotary carousel subassembly rides on a single large diameter precision bearing and is positioned by a special large diameter ring gear and worm also driven by a stepper -motor.
-
Synthesis of worm transmissions on the basis of a standard generating worm
Such cutters take the form of a convolute generating worm and have a larger external diameter than the worm - gear cutters corresponding to the OST 2 I41-2–77 standard, on account of the large number of chip channels.
-
Standard Handbook of Machine Design, Third Edition > WORM GEARING
Larger worm pitch diameters permit utilization of larger gear face widths, providing higher strength for the gear set.
-
Localization in worm transmissions
Longitudi nal contact localization (most commonly by shaping the worm gear using hobs whose diameter is larger than that of the worm) was investigated in detail in [1, 3, 4] and elsewhere.
-
http://eprints.hud.ac.uk/17821/1/Salem_Al-Arbi_-_Final_Thesis.pdf
In addition, worm gears can have a very large pitch diameter [28].
-
IR instrumentation for the ESO VLT
The main concerns with the moving functions are the stability and thermal conductivity of the large (-420mm diameter ) bearings required, the performance of the worm gearing system provisionally adopted, flexure under rotation and the accuracy and reliability of the motor initialization switches.
Indicates content that may require registration and/or purchase.