Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Standard Practice for Cone Penetrometer Technology Characterization of Petroleum Contaminated Sites with Nitrogen Laser-Induced Fluorescence
-
Supplier: SAE International
Description: irradiation of UV-light but whose combustion products radiate strong LIF emissions by UV-light irradiation. Internal EGR behaviors can be measured by observing LIF images that are excited by a UV-laser sheet. Firstly, principles of this technique were confirmed and fuel additives were
-
Supplier: SAE International
Description: behavior and emission characteristics were studied in the transition from HCCI mode to PPC mode by varying the start of injection (SOI) timing. To gain more detailed information of the mixing process, in-cylinder laser diagnostic measurements, namely fuel-tracer planar laser
-
-
Supplier: ASTM International
Description: 1.1 This practice covers the method for delineating the subsurface presence of petroleum hydrocarbons and other hydrocarbons using a fiber optic based nitrogen laser-induced fluorescence sensor system. 1.2 The petroleum hydrocarbon sensing scheme utilizes a fluorescence
-
Supplier: ASTM International
Description: 1.1 This practice covers the method for delineating the subsurface presence of petroleum hydrocarbons and other hydrocarbons using a fiber optic based nitrogen laser-induced fluorescence sensor system. 1.2 The petroleum hydrocarbon sensing scheme utilizes a fluorescence
-
Supplier: SAE International
Description: The spatial distribution of the mixture equivalence ratio within the squish volume is quantified under non-combusting conditions by planar laser-induced fluorescence (PLIF) of a fuel tracer (toluene). The measurements were made in a single-cylinder, direct-injection, light-duty
-
Supplier: SAE International
Description: The Lambert-Beer's coefficient K was measured in a wide range of temperatures (400-1200K) and pressures (2-8.2 MPa) in this paper. Based on the measured MAP of K and principle of energy conservation in the sprays mass and transfer, a quantitative presentation of equivalence ratio and temperature in
-
Supplier: Electro Optical Components, Inc.
Description: Monitoring LIDAR, Laser Ranging LIPS – Seed Laser LIMS – Optical Metrology Non-linear optical measurement Biohazard detection Micro-machining Medical, Beauty Applications Hair and Tattoo removal Two-photon microscopy LIBS – Laser Induced Breakdown Laser
- Pulse Energy: 0.05 mJ
- Laser Type: Solid State Lasers
-
Supplier: Lumentum Operations, LLC
Description: The Lumentum 1100 Series red helium-neon laser products offer low noise, high power stability, and long life for the most demanding applications.With more than 1.5 million units sold, Lumentum lasers are the industry standard for many advanced system designs. Lumentum manufactures
- Wavelength Range: 632.8 nm
- Laser Power: 0.5 to 22.5 milliwatts
- Beam Area: 0.48 to 0.81 mm²
- Operating Voltage: 1,350 to 3,800 volts
-
Supplier: Electro Optical Components, Inc.
Description: Monitoring LIDAR, Laser Ranging LIPS – Seed Laser LIMS – Optical Metrology Non-linear optical measurement Biohazard detection Micro-machining Medical, Beauty Applications Hair and Tattoo removal Two-photon microscopy LIBS – Laser Induced Breakdown Laser
- Wavelength Range: 1,535 nm
- Pulse Energy: 0.1 to 0.3 mJ
- Operating Temperature Range: -40 to 50 C
- Beam Divergence: 6 millirad
-
Supplier: Electro Optical Components, Inc.
Description: from Near IR-light sources such as Nd-YAG lasers, LED and Laser Diodes and to evaluate spatial distribution of laser or LED beam intensity directly. Due to high efficiency these detectors can be used in common under light condition and not required previously charging from
- Spectral Response: 760 to 1,600 nm
-
Supplier: Laser 2000 GmbH
Description: dedicated facility using state-of-the- art process control technology. This enables higher process yields, and results in dependable lead times and excellent on-time delivery performance. Typical applications: Flow cytometry Metrology - Alignment Laser-induced fluorescence
- Wavelength Range: 632.8 nm
- Laser Power: 0.5 to 22.5 milliwatts
- Beam Divergence: 0 to 0.03000000000000002 millirad
- Laser Type: Helium Neon Lasers
-
Supplier: Laser 2000 GmbH
Description: Deep ultraviolet for less.The Photon Systems Deep UV laser product family is a revolutionary new family of deep ultraviolet laser products which provide the size, weight and the power consumption of a HeNe laser and the wavelengths and average power levels of table top excimer
- Wavelength Range: 224 to 248 nm
- Laser Power: 10 to 250 milliwatts
- Features: Other
- Laser Wavelength: Ultraviolet
-
Supplier: AMS Technologies Ltd.
Description: Ultrafast Fiber lasers, including picosecond lasers, femtosecond lasers and Supercontinuum sources are the focus of AMS Technologies. These ultrafast fiber lasers provide incredibly high peak power and ultrashort pulse duration, which combine to provide access to new
- Wavelength Range: 400 to 2,000 nm
- Laser Power: 25 to 50,000 milliwatts
- Laser Wavelength: Blue, Green, Infrared, Orange, Red, Violet, Yellow
- Laser Type: Fiber Lasers
-
Supplier: Electro Optical Components, Inc.
Description: Monitoring LIDAR, Laser Ranging LIPS – Seed Laser LIMS – Optical Metrology Non-linear optical measurement Biohazard detection Micro-machining Medical, Beauty Applications Hair and Tattoo removal Two-photon microscopy LIBS – Laser Induced Breakdown Laser
- Wavelength Range: 1,064 nm
- Laser Power: 80 to 200 milliwatts
- Pulse Energy: 0.01 to 0.16 mJ
- Operating Voltage: 100 to 240 volts
-
Description: Picosecond pulsed diode laser features with integrated electronics,It features integrated electronics, repetition rate 100kHz to 80MHz, synchronized signal output. Fast ON/ OFF/ multiplexing capability. Suitable for fluorescence excitation, time resolve spectrum, highly sensitive
- Wavelength Range: 405 nm
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1 millirad
- Laser Type: Laser Diodes
-
Description: High power CW, 360nm DPSS UV lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and development. This series laser can be widely used in DNA sequencing, flow cytometry, cell sorting, optical
- Laser Power: 1 to 100 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1 millirad
- Laser Output: Continuous Wave
-
Supplier: World Star Tech
Description: Utilized in medical treatments involving light-sensitive drugs activated by laser light Medical and Healthcare Devices: Instruments requiring precise and powerful red light sources Life Science Research: Applications such as fluorescence excitation and bioimaging Laser Modules:
- Wavelength Range: 683 nm
- Laser Power: 1,300 milliwatts
- Operating Temperature Range: -10 to 75 C
- Laser Type: Laser Diode Modules, Laser Diodes
-
Supplier: Edmund Optics Inc.
Description: the near-infrared in a single platform. Although each laser utilizes one of two technologies, Coherent’s proprietary Optically Pumped Semiconductor Laser (OPSL) or laser diode-based, OBIS Laser Systems feature the same beam parameters in packages that allow the user to
- Wavelength Range: 375 nm
- Laser Power: 16 milliwatts
- Operating Temperature Range: 10 to 50 C
- Beam Divergence: 1 millirad
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: The Standard Window Glass is N-BK7 or Fused Silica, but when manufacture,Fused Silica is more easy to keep its flatness stability. UV Fused Silica is better for UV wavelength, high power laser, the UV tranmission can be 185nm. BK7 Glass is aways used for visible light and near infrared, it is
- Application: Infrared (IR), Visible (VIS)
- Features: Other
-
Supplier: ProPhotonix, Ltd.
Description: power, plus their stable beam structure, lower noise and lower current consumption, enables these SANYO blue-violet laser diodes to offer the performance required for critically demanding industrial and medical applications such as biomedical instrumentation, medical imaging,
- Wavelength Range: 532 nm
- Laser Power: 10 milliwatts
- Operating Voltage: 2.7 to 3.3 volts
- Operating Current Range: 200 to 400 milliamps
-
Supplier: World Star Tech
Description: Overview of PLT3 520FB Laser Diode PLT3 520FB is a high-performance green laser diode from OSRAM, designed for applications requiring a stable 520 nm emission wavelength. Housed in a compact TO-38 ICut package, this device offers robust optical output and reliability, making it ideal
- Wavelength Range: 520 nm
- Laser Power: 50 milliwatts
- Operating Temperature Range: 60 C
- Laser Wavelength: Green
-
Supplier: Laserglow Technologies
Description: The LRS-0491 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring >1 mW to >2 mW of 491 nm laser light with guaranteed long-term output power stability and long operating lifetime. These lasers are commonly used for fluorescence
- Wavelength Range: 491 nm
- Laser Power: 1 to 2 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 millirad
-
Supplier: Laserglow Technologies
Description: The LRS-0355 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring up to 20 mW of 355 nm UV laser light with a long operating lifetime at an aggressively competitive cost. These lasers are commonly used for fluorescence excitation and a
- Wavelength Range: 355 nm
- Laser Power: 1 to 20 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 millirad
-
Supplier: Laserglow Technologies
Description: this laser to operate three times as long as DPSS blue laser pointers. Both beautiful and practical the Hydra Blue Laser Pointer is sure to impress. Key Features: Output Power: 2 mW - 9 mW (Varies with model) Expected Life: 5000 hours Wavelength: 447 nm (blue) Key Feature:
- Wavelength Range: 447 nm
- Laser Power: 5 milliwatts
- Operating Temperature Range: -5 to 40 C
- Laser Weight: 0.1 lbs
-
Supplier: Laserglow Technologies
Description: The LRS-0604 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 10 mW to >100 mW of 604 nm laser light with long-term output power stability of <10%, <5% or <3% as well as a long operating lifetime at an aggressively competitive cost. These
- Wavelength Range: 604 nm
- Laser Power: 10 to 100 milliwatts
- Operating Temperature Range: 10 to 45 C
- Beam Divergence: 1 millirad
-
Description: Fluorescence Filter Sets ensures high transmittance of Raman scattering spectrum while filtering out high-intensity laser. The filters are produced by the advance ion beam sputtering coating process of Veeco equipment. Features: High optical density High transmittance Ultra-steep edges
- Rectangular Width: 0.0000254 mm
- Thickness: 0.000002 mm
- Filter Type: Dichroic Filters
-
Supplier: Shanghai Optics
Description: and ambient light. Our laser line filters have applications in laser-based fluorescence instrumentation, as well as in Raman spectroscopy and in analytical and medical laser systems. Although laser light is usually considered in terms of a single, monochromatic
-
Supplier: Rayfine Specialty Lighting Co., Ltd.
Description: ICG-NIR Light Module with white+808nm laser Application and features for ICG-NIR Fluorescence FOI Module as below: ICG-NIR fluorescence imaging Normal endoscope lighting Aspheric glass lens, higher flux output RS232 control system Key feature for ICG-NIR light module: White
- Wavelength: 808 nm
- Color Temperature: 5,200 to 6,200 K
- Maximum Voltage: 12 volts
- Light Source: LED, Laser
-
Supplier: Rayfine Specialty Lighting Co., Ltd.
Description: light module: White light+785nm laser light, aspheric glass lens, excellent heat dissipation, compact structure. Typical applications: ICG-NIR fluorescence imagine, white light lighting. Key parameter for ICG-NIR fluorescence FOI module as below: Light source: White light +
- Wavelength: 785 nm
- Color Temperature: 5,200 to 6,200 K
- Maximum Voltage: 12 volts
- Light Source: LED, Laser
-
Description: IEC 62906-5-7:2022 specifies the standard measurement conditions and methods for determining the quality of images projected by a scanning laser display on a visible light fluorescence-free screen, when observed as being affected by speckle noise due to laser coherence.
-
Supplier: Shenzhen Lixuan Technology Co., Ltd.
Description: Application: near-infrared/indocyanine green (NIR/ICG) fluorescence imaging for endoscope or endoscopy
- Wavelength: 740 nm
- Color Temperature: 5,700 K
- Maximum Voltage: 12 volts
- Light Source: Laser
-
Supplier: Shenzhen Lixuan Technology Co., Ltd.
Description: Application: near-infrared/indocyanine green (NIR/ICG) fluorescence imaging for endoscope or endoscopy
- Wavelength: 785 nm
- Color Temperature: 5,700 K
- Maximum Voltage: 12 volts
- Light Source: Laser
-
Supplier: Shenzhen Lixuan Technology Co., Ltd.
Description: Application: near-infrared/indocyanine green (NIR/ICG) fluorescence imaging for endoscope or endoscopy
- Wavelength: 780 nm
- Color Temperature: 5,700 K
- Maximum Voltage: 12 volts
- Light Source: Laser
-
Supplier: Shenzhen Lixuan Technology Co., Ltd.
Description: Application: near-infrared/indocyanine green (NIR/ICG) fluorescence imaging for endoscope or endoscopy
- Wavelength Range: 808 nm
- Laser Wavelength: Infrared
Find Suppliers by Category Top
Featured Products Top
-
XRF Instruments - MasterXRF The Standard of Accuracy The MasterXRF® instruments are X-ray fluorescence spectrometers for the inline analysis of plating solutions in the electroplating industry. It is the ideal (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
XRF Instruments - MasterXRF The Standard of Accuracy The MasterXRF® instruments are X-ray fluorescence spectrometers for the inline analysis of plating solutions in the electroplating industry. It is the ideal (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
system, the suspended cells are arranged in a single-file row by means of hydrodynamic focusing. As the line of cells moves through the flow tube, each cell flows past one or more interrogation points where a laser beam is used to excite the fluorophores in the sample. The fluorescence emission signals (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
XRF Instruments - MasterXRF The Standard of Accuracy The MasterXRF® instruments are X-ray fluorescence spectrometers for the inline analysis of plating solutions in the electroplating industry. It is (read more)
Browse Datasheets for Pratt & Whitney Measurement Systems, Inc. -
LIBS - Laser Induced Breakdown, Laser Induced Fluorescence Seed Laser - 1064 sub ns speed Raman spectroscopy Photodynamic therapy (read more)
Browse Lasers Datasheets for Electro Optical Components, Inc. -
XRF Instruments - MasterXRF The Standard of Accuracy The MasterXRF® instruments are X-ray fluorescence spectrometers for the inline analysis of plating solutions in the electroplating industry (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
include: Photodynamic Therapy Laser Excitation Fluorescence Measurement Low-Level Laser Therapy (LLLT) Acne Treatment Bacteria and Virus Elimination World Star Tech offers a complete line of lasers for these (read more)
Browse Medical Equipment and Supplies Datasheets for World Star Tech -
seamlessly to diverse tasks Extended Fluorescence Lifetime: Long-lasting performance ensures your laser maintains power and consistency over time (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
High Thermal Conductivity and Mechanical Strength High Optical Quality Custom Rod, Disk, and Slab Configurations Key Specifications Material: Yb:Y3Al5O12 (Yb:YAG) Laser Wavelength: 1030 nm Fluorescence Lifetime: 1 (read more)
Browse Optical Crystals Datasheets for CASTECH, Inc. -
These fiber coupled laser diode modules are avaiable in a variety of wavelengths and power levels for your application. For precise applications the wavelength stabilized laser diode modules (±0.5nm) are (read more)
Browse Diode Lasers Datasheets for Electro Optical Components, Inc.
Conduct Research Top
-
PLIF Technique for Fuel Visualization in Engines and Its Role in Retrofit Technology
visualization in the combustion chamber enables the advancement of current understanding of fuel injection and mixing in combustion chambers. A well-suited technique for this is Planar Laser Induced Fluorescence (PLIF). PLIF allows the user to visualize injected fuel flow and the ensuing fuel and air
-
PAT in Perspective: Preaching to the Wrong Choir
, they don t write the checks for new equipment. At these meetings, all one heard about was near-infrared, Thermal Effusivity, acoustics, laser-induced fluorescence, chemical imaging and so forth. Despite the exhorting of Dr. Ajaz Hussain (late of FDA, now with Sandoz) that PAT was not technology
-
IFPAC s Cruel and Unusual Program
speakers on light-induced fluorescence A short course on Chemometrics by Spectroscopic Solutions ' president Frederick H. Long, Ph.D. (Sunday a.m.) An FDA Workshop on Quality by Design in Pharmaceutical Development and Manufacturing (Sunday p.m.) Novartis ' Marc Goeller on the Novartis/FDA QbD CRADA
More Information Top
-
Springer Handbook of Experimental Fluid Mechanics
Barker, A. Thomas, H. Rubinsztein-Dunlop, P. Ljungberg: Velocity measurements by flow tag- ging employing laser-enhanced ionisation and laser induced fluorescence , Spectrochim.
-
Capillary Electrophoresis
The methods described herein outline the use of four CE techniques with indirect UV detection and one CE method with laser induced fluorescence (LIF) detection to determine LMW carboxylic acids in ambient air and/or vehicle emitted samples.
-
Laser Spectroscopy 2
(b) Probe- laser induced fluorescence intensity as a function of the delay time between probe pulse and pump pulse, showing the oscillation of the wave packet.
-
Laser-induced fluorescence: Progress and prospective for in vivo cancer diagnosis
One method to distinguish lamp and laser induced fluores- cence sources is that the most commonly used lamps are deuterium, tungsten or xenon. however, an argon ion (Ar+ .
-
Capillary Electrophoresis of Carbohydrates
electrophoresis laser induced fluorescence detection for the determination of a few b-galacto- .
-
Laser Diagnostics and Optical Measurement Techniques in Internal Combustion Engines
Initial Two-Dimensional Laser Induced Fluorescence Measurements of OH Radicals in an Internal Combustion Engine.” .
-
Engine Combustion Instrumentation and Diagnostics
5.4 Principle of Laser Induced Fluorescence (LIF .
-
Studies of the laser-induced fluorescence of explosives
and explosive compositions.
Experimental setup for the laser induced fluorescence (LIF) experiments...................14 Figure 2.
-
Bioaerosol Detection Technologies
2005) Laser induced fluores- cence system for detection of biological agents: European project FABIOLA.
-
Capillary Electrophoresis of Biomolecules
Szökő E, Tábi T (2010) Analysis of biological samples by capillary electrophoresis with laser induced fluorescence detection.
Indicates content that may require registration and/or purchase.