Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hypersen Technologies Co., Ltd.
Description: HPS-LCB02 is a high-precision laser cross beam sensor for industrial positioning. It can achieve absolute position correction and zero reset along two dimensions in the sensor plane. It can be used for dispenser positioning, industrial robot positioning and CNC
- Operating Temperature: -4 to 167 F
-
Supplier: Banner Engineering Corp.
Description: five beam shapes Narrow effective beam for small object detection and precise position control Bright LED status indicators with 360° visibility
- Operating Distance: 0.0393701 to 590.5515 inch
- Operating Temperature: 14 to 122 F
- Features: DC Powered, Photoelectric Sensors
- Optical Technology Type: Diffuse, Polarized Retroreflective
-
Supplier: Smartmore Corporation Limited
Description: This series is a laser needle sensor for high-precision positioning in industrial occasions. It can achieve absolute position correction and zero reset along the three dimensions of the sensor XYZ. It has IP67 industrial-grade protection and has good impact resistance and
- Applications: Alignment / Guidance, Assembly Quality, Bar / Matrix Code, Biotechnology or Medical, Color Mark / Color Recognition, Container or Product Counting, Edge Detection, Electronics Rework, Electronics or Semiconductor Inspection, Flaw Detection, Food & Beverage, Gauging, Scanning & Dimensioning, ID
-
-
Supplier: Newport MKS
Description: The CONEX-PSD9 Position Sensing Detector provides accurate XY position information of laser beams and is ideally suited for laser beam stabilization, laser tracking and general beam diagnostics. Unlike quadrant detectors, the improved
- Sensor Technology: Optical Triangulation Position Sensor
-
Supplier: Automation24, Inc.
Description: The through-beam photoelectric sensor – transmitter LS3CL/XX-M8 - 50137194 from Leuze, in combination with the corresponding receiver, provides position feedback in factory automation, as well as in packaging and materials technology and features a class 1 red laser. It
- Operating Distance: 0 to 196.8505 inch
- Operating Temperature: -40 to 140 F
- Features: DC Powered, Photoelectric Sensors
- Body Shape: Rectangular
-
Supplier: Automation24, Inc.
Description: The through-beam sensor – receiver LE3CL1.1/6G-M8 - 50137201 from Leuze, in combination with the corresponding transmitter, provides position feedback in factory automation, as well as in packaging and materials technology. It has two digital outputs with light and dark
- Operating Distance: 0 to 196.8505 inch
- Operating Temperature: -40 to 140 F
- Features: DC Powered, Photoelectric Sensors
- Mode: Dark-on
-
Supplier: Newport MKS
Description: The CONEX-PSD10GE Position Sensing Detector provides accurate XY position information of laser beams and is ideally suited for laser beam stabilization, laser tracking and general beam diagnostics. Unlike quadrant detectors, the improved
- Sensor Technology: Optical Triangulation Position Sensor
-
Supplier: KEYENCE
Description: LT-9000 Surface Scanning Laser Confocal Sensor The LT-9000 Surface Scanning Laser Confocal Displacement Meter excels in measuring micron-level defects or thicknesses without being affected by target color or angle. The confocal principle requires only that the light reflect off
- Measurement Range: 1.14 to 1.22 inch
- Sampling Frequency: 0.0053 to 1.5 kHz
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: 32 to 95 F
-
Supplier: OMRON Automation and Safety
Description: High precision LASER sensor with separate amplifier The separate amplifier high-precision photoelectric sensors feature a large variety of different LASER sensing heads for highest precision positioning and object detection. Easy installation due to adjustable focus point
- Features: Photoelectric Sensors
-
Supplier: OMEGA Engineering, Inc.
Description: The E3Z-L Series laser photoelectric sensor are available in through-beam and retro-reflective models. These sensors have built-in DC amplifiers and expand the field of precise position sensing up to 60 meters. The E3Z-L series laser photoelectric
- Operating Distance: 11.81103 to 236.2206 inch
- Operating Temperature: 14 to 131 F
- Output Load: 2-Wire, DC Load
- Mode: Dark-on, Light-on, Light/Dark Programmable
-
Description: Ultracompact through beam photoelectric sensor, M3 threaded cylindrical installation, small size, easy to install and use; With 360° visible bright LED status indicator; Good anti-light interference, high product stability; Laser-like spot, can be used for precise positioning
- Operating Distance: 19.68505 to 78.7402 inch
- Body Shape: Cylindrical, Threaded Barrel
- Switch Type: Normally Closed, Normally Open
- Features: Photoelectric Sensors
-
Description: Ultracompact through beam photoelectric sensor, M3 threaded cylindrical installation, small size, easy to install and use; With 360° visible bright LED status indicator; Good anti-light interference, high product stability; Laser-like spot, can be used for precise positioning
- Operating Distance: 19.68505 to 78.7402 inch
- Body Shape: Cylindrical, Threaded Barrel
- Switch Type: Normally Closed, Normally Open
- Features: Photoelectric Sensors
-
Description: Ultracompact through beam photoelectric sensor, M3 threaded cylindrical installation, small size, easy to install and use; With 360° visible bright LED status indicator; Good anti-light interference, high product stability; Laser-like spot, can be used for precise positioning
- Operating Distance: 19.68505 to 78.7402 inch
- Body Shape: Cylindrical, Threaded Barrel
- Switch Type: Normally Closed, Normally Open
- Features: Photoelectric Sensors
-
Description: Ultracompact through beam photoelectric sensor, M3 threaded cylindrical installation, small size, easy to install and use; With 360° visible bright LED status indicator; Good anti-light interference, high product stability; Laser-like spot, can be used for precise positioning
- Operating Distance: 19.68505 to 78.7402 inch
- Body Shape: Cylindrical, Threaded Barrel
- Switch Type: Normally Closed, Normally Open
- Features: Photoelectric Sensors
-
Supplier: Micro-Epsilon Group
Description: The optoNCDT ILR1171 is a laser-based distance sensor for non-contact and precise distance and displacement measurements from 0.2 m up to 125 m. The measuring range can be extended to 270 m with a reflector film. The sensor is designed for very large measuring ranges, with and
- Measurement Range: 7.87402 to 10,629.927 inch
- Operating Temperature: -4 to 140 F
- Resolution: 1 mm
- Sampling Frequency: 40 kHz
-
Supplier: TR Electronic
Description: The series of the Laser Distance Measurement devices are optical sensors. You can capture longer distances contact-free and fast enough for close loop axis controllers. The components of the laser positioning system are the laser light source, light collector, electronic
- Measurement Range: 7.87402 to 9,448.824 inch
- Features: Laser
- Sensor Technology: Optical Triangulation Position Sensor
- Interface: Serial
-
Supplier: Micro-Epsilon Group
Description: The optoNCDT ILR104x laser distance sensors are designed for industrial distance measurements. These sensors achieve measuring ranges up to 10 meters without reflector film, 60 and 150 meters with reflector film. They feature a high protection class and resistance to ambient
- Measurement Range: 7.87402 to 2,362.206 inch
- Operating Temperature: -22 to 140 F
- Resolution: 1 mm
- Sampling Frequency: 0.333 kHz
-
Supplier: Micro-Epsilon Group
Description: With the optoNCDT ILR3800, Micro-Epsilon presents a new powerful laser distance sensor. The sensor is designed for operation with or without reflector film, which is used depending on the distance and ambient conditions. The sensor measures large distances up to 100 m
- Measurement Range: 1.968505 to 5,905.515 inch
- Operating Temperature: 14 to 122 F
- Resolution: 0.1 mm
- Sampling Frequency: 0.02 kHz
-
Supplier: Automation24, Inc.
Description: The M18 retro-reflective laser sensor OGP700 - OGPLFPKG/US from ifm electronic impresses with its robust stainless steel housing with the protection rating IP67. The OGP700 - OGPLFPKG/US retro-reflective laser sensor is adjustable via the push-buttons, has a range of
- Operating Distance: 7.87402 to 590.5515 inch
- Operating Temperature: 14 to 140 F
- Body Shape: Cylindrical, Threaded Barrel
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Decoration based on the strong technology and equipment,DELIlaser provide a lot of laser micro manufacturing, such as laser drilling laser cutting, laser etching, laser scribing, laser dicing, laser marking laser aboation and so on.
- X-axis Travel / Length Capacity: 19.68505 inch
- Y-axis Travel / Width Capacity: 19.68505 inch
- Z-axis / Vertical Travel: 3.543309 inch
- Type: Complete / Turnkey System
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: automatic patter recognition Laser safety protection system Patented technology for beam shaping Dust collection system Process expert system Friendly operating interface with required languages
- Type: Complete / Turnkey System
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Monitoring Sensors / System
- Laser Operation: Laser Marking
- Workpiece Material: Metal / Conductive Materials, Semiconductors / Electronics
-
Supplier: World Star Tech
Description: Overview of HL63392DG Laser Diode HL63392DG is a high-performance red laser diode developed by Ushio, operating at a wavelength of 639 nm. Housed in a compact 5.6 mm TO-can package, it delivers an optical output power of 200 mW, making it suitable for various industrial and scientific
- Wavelength Range: 639 nm
- Laser Power: 200 milliwatts
- Operating Temperature Range: -10 to 60 C
- Laser Type: Laser Diode Modules, Laser Diodes
-
Supplier: LaserStar Technologies Corporation
Description: & Engraving Automotive (Parts and Displays) ID Cards & Mobile Phones Jewelry Laser Engraving & Cutting Medical Devices & Implants Electronics & Sensors/Instruments Industrial Components Manufacture of Processed Parts Technical Specs Laser Type Pulse Fiber Laser Wavelength
- Laser Output Power: 10 to 100 watts
- Type: Complete / Turnkey System
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure
- Workpiece Material: Metal / Conductive Materials, Semiconductors / Electronics
-
Supplier: LaserStar Technologies Corporation
Description: ID Cards & Mobile Phones Jewelry Laser Engraving & Cutting Medical Devices & Implants Electronics & Sensors/Instruments Industrial Components Manufacture of Processed Parts Technical Specs Laser Type Pulse Fiber Laser Wavelength 1064 nm (Nominal) Beam Diameter
- Laser Output Power: 10 to 100 watts
- Type: Complete / Turnkey System
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure
- Workpiece Material: Metal / Conductive Materials, Semiconductors / Electronics
-
Supplier: LaserStar Technologies Corporation
Description: Phones Jewelry Laser Engraving & Cutting Medical Devices & Implants Electronics & Sensors/Instruments Industrial Components Manufacture of Processed Parts Technical Specs Laser Type Pulse Fiber Laser Wavelength 1064 nm (Nominal) Beam Diameter (focus) < 30 µm Pulse
- Laser Output Power: 10 to 100 watts
- Type: Complete / Turnkey System
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure
- Laser Operation: Laser Marking
-
Supplier: SensoPart
Description: Typical F 10 The sensors of the F 10 series, available as LED and laser versions, form one of the most comprehensive series on the market in sub-miniature housings. Their precise background suppression, adjustable via teach-in, makes the sensors unique. The light spot of the F
- Operating Distance: 0.2362206 to 1.181103 inch
- Operating Temperature: -4 to 122 F
- Optical Technology Type: Diffuse
- Features: Photoelectric Sensors
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: High speed and high precision Simple and intuitive interface Rapid troubleshooting via comprehensive diagnostic system Rapid switching of assist gas Real time display of cutting status and current position
- Laser Output Power: 3,000 watts
- Type: Complete / Turnkey System
- Options / Components: Gas Assist / Laser Nozzle, Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Monitoring Sensors / System
- Laser Operation: Laser Cutting
-
Supplier: Trotec Laser, Inc.
Description: Optimize your workflow with the Speedy 400 laser engraver, now available with Vision Design & Position, a 12-megapixel camera that displays a live image of the working area on the operating PC. This feature is designed to achieve perfect placement for graphics and to best utilize
- Cutting / Traverse Speed: 10,204.72440944878 in/min
- X-axis Travel / Length Capacity: 40.0000216 inch
- Y-axis Travel / Width Capacity: 24.015761 inch
- Laser Output Power: 60.00000000000001 to 119.9999999999997 watts
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: This equipment, adopting the configurations of UV picosecond laser and galvanometer, together with the platform linkage technology, can achieve high-speed POL cutting. Excellent cutting quality, HAZ≤100um. Material being cut: POL + flexible OLED Work size: 300mm X 400mm Cutting Type:
- Type: Complete / Turnkey System
- Laser Operation: Laser Cutting
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Monitoring Sensors / System
- Workpiece Material: Metal / Conductive Materials, Semiconductors / Electronics
-
Supplier: ABB Measurement & Analytics
Description: The measuring laser uses invisible, infrared light. There is a second, visible aiming laser to help with the alignment of the measuring laser. The laser beams have very little divergence so that accurate targeting is easy even in silos or vessels that have internal
- Measuring Range: 4,800 inch
- Output Options: Alarm / Visual Indicator, Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders)
-
Supplier: TE Connectivity
Description: Dimensions Active Area Diameter : 1.13 MM [.04 INCH ] Total Active Area : 1 MMSQ [.001 INCHSQ ] Operation/Application Optical Sensor Application : Optical Tweezers, Laser Beam Position Sensor, Autocollimators, Pulsed Light Detection, Ellipsometer Product Type
- Operating Temperature: -40 to 413.6 F
- Features: Photoelectric Sensors
-
Supplier: Mad City Labs, Inc.
Description: C-Focus™ systems provide an automatic means to eliminate microscope focus drift over long time periods. Unlike autofocus systems which require use of advanced microscopes with internal focus correction or external devices which track video signals or reflected laser beams, the C-Focus™
-
Supplier: Newport MKS
Description: The 2901 Quadrant Cell Photoreceivers is ideal when you need to measure small deviations in the position of your 190 to 1050 nm laser beam, such as that required in beam stabilization systems. Quadrant-cell photoreceivers consist of four individual yet identical
- Sensor Technology: Optical Triangulation Position Sensor
-
Supplier: Aerotech, Inc.
Description: AOM360D series positioning gimbal mounts are ideal for automatic testing of components that must be precisely positioned in azimuth and elevation, such as sensors and optics. Other applications include calibration, laser beam steering, target acquisition and tracking, camera and
Find Suppliers by Category Top
Featured Products Top
-
optoNCDT laser sensors are setting milestones for industrial laser displacement measurement. Micro-Epsilon laser sensors stand out due to size, measuring rate, software and, above all, due to precision. The current optoNCDT range now offers numerous series, each of which is amongst the best in (read more)
Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group -
HPS-LCB02 features ultra-high precision and 3-axis simultaneous correction at high frequency. The core of the laser cross-beam sensor’s (read more)
Browse Linear Position Sensors Datasheets for Hypersen Technologies Co., Ltd. -
HPS-LCB02 features ultra-high precision and 3-axis simultaneous correction at high frequency. The core of the laser cross-beam sensor’s (read more)
Browse Linear Position Sensors Datasheets for Hypersen Technologies Co., Ltd. -
The core of the automatic calibration of the laser cross beam sensor is the center search algorithm. A two-dimensional Cartesian coordinate system is formed by two opposite beam paths. It is widely used in scenarios such as dispensing tip positioning, CNC tool positioning, etc (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd. -
High-Precision Laser Cross Beam Sensor This laser cross beam sensor delivers exceptional accuracy and reliability for CNC tool positioning and other industrial applications. Its advanced center search (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd. -
The HPS-TCP120/100 sensor series is a high -precision laser sensor used for robot calibrationin industrial settings. 1.The disc-type design of HPS-TCP120features a more stable structure,making it lesslikely to deform or be damaged duringabnormal collisions. 2.The open-type design of HPS (read more)
Browse Linear Position Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Beam Expander is Galilean type which usually has one negative input lens and one positive output lens. The beam expansion ratio for a Gaussian beam depends not only on the specifications of the beam expander, but also on the laser beam parameters as well as the positions of the optical lenses. (read more)
Browse Beam Expanders Datasheets for Electro Optical Components, Inc. -
, and simple data acquisition, it is ideal for manufacturing, servicing, and assembly applications. The windowless 1.3 Megapixel 1/2” sensor captures laser beam profiles without the fringing effects present with standard image sensors. View intricate beam features as small as (read more)
Browse Laser Beam Analyzers Datasheets for World Star Tech -
AutomationDirect adds new ReeR Micron series light grids, available in detecting or measuring versions, that use multi-beam photoeye arrays to detect the presence of objects anywhere within the controlled height of the sensor array. They are perfect for detecting, measuring, and counting various (read more)
Browse Light Curtains Datasheets for Automationdirect.com -
Laser triangulation sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing of technological objects as well as for measuring levels of liquid and bulk materials. The series includes (read more)
Browse Dimensional Gages and Instruments Datasheets for RIFTEK EUROPE Sp. z.o.o.
Conduct Research Top
-
How to Push Efficiency Using Laser Triangulation Sensors
Laser triangulation sensors project a red or blue laser beam onto the surface. The light reflected from the spot is imaged by an optical receiving system onto a position-sensitive element in the sensor. If the sensor or the measurement object are moved towards the laser beam, the laser sensor
-
Linear Actuators for High-Speed Low-Load Applications
are available, accurate positioning at high speeds is still difficult with pneumatic systems. High-speed linear actuators that use disc magnet motor (DMM) technology, however, provide excellent linear speed for low-load applications such as sensor movement, positioning a laser beam, pick and place
-
Machine Vision: Seeing (Electronically) Is Believing
and Thru-Beam sensors, with choice of cable or quick disconnect. Omron s ZX laser measurement sensor system features a single amplifier unit that supports 11 different sensing heads interchangeably, eliminating the need to purchase unique amplifiers for each sensing head. Heads available include eight
-
Photodiode Characteristics and Applications (.pdf)
sensors, beam alignment, surface characterization, laser range finders, optical communications, and medical imaging instruments.
More Information Top
-
Silicon micromachined double-rotor scanning mirror
Laser beam Position Sensor Detector PSD .
-
Novel in-process sensor for high-power laser profile measurement
After describing the basic working priniciple the integration of a thin film sensor into a high-power laser beam position sensor device will be shown.
-
Two-dimensional location-sensitive sensor using new holographic element and Multiscan photodetectors
We have manufactured the holographic element, described above, and assembled the model of two-dimensional laser beam position sensor .
-
A single metal layer MEMS self-assembling coplanar structure
[4] Tien N C, Solgaard O, Kiang M H, Daneman M, Lau K Y and Muller R S 1996 Surface micromachined mirrors for laser beam positioning Sensors Actuators A 52 76–80 [5] Li L, Zawadzka J and Uttamchandani D 2004 Integrated self …
-
Optical Alignment System For Snowmobile Motor And Driving Pulleys
To obtain the aim of the product, which is to make the alignment precision by optical means, the approach we have used is to precisely detect the position of a laser beam on position sensors .
-
A pilot clinical trial on a Variable Automated Speed and Sensing Treadmill (VASST) for hemiparetic gait rehabilitation in stroke patients.
VASST is a semi-automated treadmill with multiple sensors and micro controllers, including wireless control to reposition a fall-prevention harness, variable pre-programmed exercise parameters and laser beam foot sensors positioned on the belt to detect subject's foot positions.
-
The effect of electrodeposition process parameters on residual stress-induced self-assembly under external load
Y and Muller R S 1996 Surface-micromachined mirrors for laser - beam positioning Sensors Actuators A 52 76–80 [6] Reid J R, Bright V M and Butler J T 1998 Automated assembly of flip-up micromirrors Sensors Actuators A 66 292–8 [7] Yi Y W and Liu C …
-
Stress anisotropy compensation of the sputter-deposited metal thin films by variable bias voltage
[1] Tien N C, Solgaard O, Kiang M H, Daneman M, Lau K Y and Muller R S 1996 Surface-micromachined mirrors for laser - beam positioning Sensors Actuators A 52 76–80 .
-
Robust micromachining of compliant mechanisms using silicides
[1] Tien N C, Solgaard O, Kiang M H, Daneman M, Lau K Y and Muller R S 1996 Surface-micromachined mirrors for laser - beam positioning Sensors Actuators A 52 76–80 [2] Young D J, Malba V, Ou J J, Bernhardt A …
-
Lithographic stress control for the self-assembly of polymer MEMS structures
… assembly of flip-up micromirrors Sensors Actuators A 66 292–8 [2] Tien N C, Solgaard O, Kiang M-H, Daneman M, Lau K Y and Muller R S 1996 Surface-micromachined mirrors for laser – beam positioning Sensors Actuators A 52 76–80 …
Indicates content that may require registration and/or purchase.