Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ToneCooling Technology Co., Ltd
Description: fit seamlessly into medical equipment, optimizing space without compromising cooling performance 4. Minimal Maintenance: The closed-loop system is sealed and requires minimal maintenance, reducing downtime and operational costs 1. Diagnostic Imaging Equipment: Ensures reliable
- Device: Liquid Cooler/Cold Plate
-
Supplier: LaserStar Technologies Corporation
Description: repair applications while minimizing potential hazards of heat damage. The resulting laser weld is considerably stronger than a traditional bonded joint. LaserStar laser welding workstations offer “space-saving” versatility while incorporating a state-of-the-art compact cooling
- Equipment Type: Complete System
- Process Capability: Laser Welding, Welding Equipment
-
Supplier: LaserStar Technologies Corporation
Description: Today’s mold repair micro-welding laser industry is characterized by rapidly changing, ever-evolving customer demands and intense competition. Innovative ideas, successful designs and a strong commitment to superior quality and performance are the fundamentals of LaserStar Technologies
- Equipment Type: Complete System
- Process Capability: Laser Welding, Welding Equipment
-
-
Supplier: Dapra Corporation
Description: EASYMARK Bench-top laser marking package Fully enclosed (Class 1 laser – safe operation) and portable Air-cooled High beam quality in a compact system Diode-pumped Nd:YVO4, 1064 nm wavelength LaserCAD software for creation and execution of marking jobs
-
Description: The M-Series consists of advanced manually loaded laser marking workstations for the precise and economic processing of small, large and geometrically complex workpieces as well as small and large batches of parts. For the integration of a UV-laser marking system, the M3000 machine
- Thickness Capacity: 17.716545 inch
- X-axis Travel / Length Capacity: 20.472452 inch
- Y-axis Travel / Width Capacity: 8.8582725 inch
- Z-axis / Vertical Travel: 13.779535 inch
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Fast cutting speeds; Pause-less cutting process; Stable performance; No consumables; High production capacity and yield rates; Greatly reduces operating costs. Laser type: DPSS 1064nm picosecond laser Laser power: ≥1W Cooling method: Closed-loop water cooling
- X-axis Travel / Length Capacity: 14.173236 inch
- Y-axis Travel / Width Capacity: 14.173236 inch
- Z-axis / Vertical Travel: 0.5905515 inch
- Laser Output Power: 0 to 1 watts
-
Supplier: OSI Optoelectronics
Description: Reliability Long Life Product Applications Diode Based Medical Systems Diode Pumped Solid State Lasers Analytical Equipment Illuminators Reprographics Laser Initiated Ordnance
- Wavelength Range: 805 nm
- Laser Power: 500 to 7,000 milliwatts
- Operating Temperature Range: -20 to 30 C
- CDRH Classification: Class IV
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc’s (LDI) High Power SMF coupled laser modules are designed to meet the specific performance demands of the optical test equipment marketplace. The high peak optical power SCW Series lasers serve 1310 nm, 1550 nm, and 1625 nm wavelengths, along with a
- Wavelength Range: 1,310 to 1,650 nm
- Laser Power: 225 to 350 milliwatts
- Operating Temperature Range: -30 to 70 C
- CDRH Classification: Class I
-
Description: Features: - 355nm violet wavelength, cold light source, suitable for marking on sensitive materials; - Air cooling without maintenance, long lifetime; - Excellent beam profile to achieve fine marking line; - Laser directly acting on molecular chain with maximum extend to avoid heat
- Cutting / Traverse Speed: 16,535.433070866147 in/min
- Laser Output Power: 200 watts
- Marking Area Width: 0.00393701 inch
- Type: Complete / Turnkey System
-
Supplier: Sunstone Engineering
Description: THE BEST PRICED LASER WELDER – THE DADO The DADO is the result of 3 years of work, and decades of experience in the laser welding field. The purpose of this hard work has been to offer the market what everyone has always wanted; “an economic laser welder”. The DADO is small,
- Type: Complete / Turnkey System
- Laser Operation: Laser Welding
- Laser Type: Nd:YAG / Solid State
-
Supplier: AMADA Weld Tech
Description: welding of aluminum with spot size diameters of up to 0.03 inches (0.75mm). Motion and tooling can be customized to accommodate the various joint configurations and tooling paths of different laser welding applications. Dual wavelength laser welding Coordinated firing of 1064nm and
- Type: Complete / Turnkey System
- Options / Components: Laser Optics / Beam Delivery
- Laser Operation: Laser Welding
- Workpiece Material: Metal / Conductive Materials
-
Supplier: ESAB Welding and Cutting Products
Description: Features ESAB's Hybrio™ hybrid laser welding technology combines the deep weld penetration and low heat input associated with laser welding with the excellent weld properties and superior gap tolerance of gas metal arc welding (GMAW). A radically new welding alternative, it produces
- Equipment Type: Complete System
- Process Capability: Laser Welding, MIG (GMAW), Welding Equipment
-
Supplier: Hamamatsu Photonics Europe
Description: This is a compact laser diode (LD) bar module with a peak radiant power of 650 W. By using a passive cooling with thermal conductivity and eliminating the need for chillers, it provides for greater design flexibility when assembling a equipment. It can be used for a variety of
- Laser Type: Laser Diodes
-
Description: Features Best price / performance ratio in the laser marking world Easy assembly, simple structure Small volume, portable and mobile Air cooled with ultra-compact design Applicable marking materials Metal (gold, silver, copper, Iron, aluminum, titanium, zinc, steel...) Plastic (PC, PVC, PE,
- Cutting / Traverse Speed: 16,535.433070866147 in/min
- Laser Output Power: 200 watts
- Marking Area Width: 0.00393701 inch
- Type: Complete / Turnkey System
-
Description: The compact manual fiber laser marking machine FOBA M1000 has been designed for the high-quality laser marking of small parts, medium sized components and work pieces and batches. Among others, the M1000 is ideally suited for laser marking autoparts, medical products, metal and
- Thickness Capacity: 7.87402 inch
- Z-axis / Vertical Travel: 11.7322898 inch
- Marking Area Length: 17.716545 inch
- Marking Area Width: 9.842525 inch
-
Supplier: World Star Tech
Description: Overview of HL70021DG Laser Diode The HL70021DG by USHIO is a high-performance laser diode designed for advanced applications requiring precision and reliability. This model operates at a wavelength of 700 nm and provides an optical output power of 210 mW. With a low operating current
- Wavelength Range: 700 nm
- Laser Power: 200 milliwatts
- Operating Temperature Range: -10 to 75 C
- Laser Type: Laser Diodes
-
Supplier: LaserStar Technologies Corporation
Description: kHz Laser Peak Power >10 kW Output Power 10 - 100 Watts Output Fiber Length 3.0 meters Cooling System Fully air cooled, heat-sink Marking Field Size Variable Focusing Optics 100, 163 1 Profile Laser Visible, red-beam pilot laser for easy positioning of the work piece
- Laser Output Power: 10 to 100 watts
- Type: Complete / Turnkey System
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure
- Workpiece Material: Metal / Conductive Materials, Semiconductors / Electronics
-
Description: The FOBA V.0020-uv ultraviolet marking laser applies high-contrast markings on sensitive products. As the vector scanning laser colors the product's surface photo-chemically, the heat that results from laser marking is so little that even highly sensitive products and materials
- Cutting / Traverse Speed: 11,811.023622047196 in/min
- Marking Area Length: 14.7637875 inch
- Marking Area Width: 14.7637875 inch
- Features: Benchtop, Other
-
Description: heights of 150 µm and less. Smallest possible markings thanks to a wavelength that is 10 times shorter (compared to CO2 markers) and highest beam quality High-resolution, precise and legible laser marking Efficient and low-maintenance Reliable fiber laser source with simple
- Cutting / Traverse Speed: 23,622.04724409445 in/min
- Laser Output Power: 5 to 10 watts
- Marking Area Length: 5.5905542 inch
- Marking Area Width: 7.61811435 inch
-
Supplier: Nutfield Technology
Description: software and control cards. Purchase of the Pipeline, WaveRunner and CO2 Laser Kit includes stock cables and cooling fans for a complete laser application solution! WaveRunner Scan Control Software, the industry’s most robust feature-rich software, can support all application
- Cutting / Traverse Speed: 6,141.732283464527 to 8,740.157480314963 in/min
- Focal Length: 100 to 150.00000000000003 mm
- Features: Beam Expander, Other, Scan Lens
- Laser Type: CO2
-
Supplier: LaserStar Technologies Corporation
Description: Diameter (focus) < 30 µm Pulse Frequency 1 - 500 kHz Laser Peak Power >10 kW Output Power 10 - 100 Watts Output Fiber Length 3.0 meters Cooling System Fully air cooled, heat-sink Marking Field Size Variable Focusing Optics 100, 163, 254 1 Profile Laser Visible, red-beam pilot
- Laser Output Power: 10 to 100 watts
- Type: Complete / Turnkey System
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure
- Workpiece Material: Metal / Conductive Materials, Semiconductors / Electronics
-
Supplier: Precitec, Inc.
Description: Features: integrated, non-contact, patented distance sensors ultra-slim design minimal weight vertical and horizontal lens adjustment causes no TCP change small measuring spot error signals if collision or cable breakage occurs or if measuring area tolerances are exceeded air cooling of the
- Type: Component / Subsystem
- Laser Operation: Laser Cutting
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Fast scribing speeds; High throughput; High-quality processing results; Significant improvements in yield rates; No consumables; Greatly reduces operating costs. Laser type: DPSS picosecond laser (532nm & 1064nm) Laser power: ≥1W Cooling method: Closed-loop water
- X-axis Travel / Length Capacity: 11.81103 inch
- Y-axis Travel / Width Capacity: 11.023628 inch
- Z-axis / Vertical Travel: 0.1968505 inch
- Laser Output Power: 0 to 1 watts
-
Supplier: Precitec, Inc.
Description: breakage occurs or if measuring area tolerances are exceeded magnetic safe break coupling (optional) air cooling of the lens by means of cutting gas air cooling of sensor inserts possible quartz optics with optimized imaging characteristics
- Type: Complete / Turnkey System
- Laser Operation: Laser Cutting
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery
-
Supplier: Videojet Technologies, Inc.
Description: in the personal care products, pharmaceuticals and industrial component industries, will also benefit from the superior speed and resolution of the Videojet 3430 laser. Speed class-leading print performance The Videojet 3430 laser marking system provides best-in-class marking speeds
- Features: Benchtop, Specialty/Other
- Laser Type: CO2
- Type: Complete / Turnkey System
- Options / Components: Galvanometer Scanner, Laser Optics / Beam Delivery
-
Supplier: Sunstone Engineering
Description: Engraving to meet your needs. The Orion LZR ENG NANO Laser Engravers were developed with the goal of offering a high-quality laser at an affordable price. The NANO gives you the ability to engrave any metal with little setup, a smaller footprint, and excellent results. Similar to the
- Cutting / Traverse Speed: 11,811.023622047196 to 16,535.433070866147 in/min
- Laser Output Power: 20 to 100 watts
- Type: Complete / Turnkey System
- Laser Operation: Laser Cutting, Laser Marking
-
Supplier: OSI Optoelectronics
Description: OSI Laser Diode, Inc.’s High Power SMF coupled laser modules are designed to meet the performance demands of the optical test equipment marketplace. The high peak optical power SCW Series lasers serve 1310nm through 1650nm wavelengths and are available in fully hermetic
- Wavelength Range: 1,310 to 1,650 nm
- Laser Power: 180 milliwatts
- Operating Temperature Range: -30 to 70 C
- CDRH Classification: Class IIIb
-
Supplier: Leister USA
Description: Basic AT Compact is an air-cooled and thus especially compact laser system. It is designed for integration into production lines and manufacturing cells. The 19�-housing of a depth of 500 mm includes a fiber-coupled laser module (single-emitter high-power laser-diodes) with an
- Laser Output Power: 209.99999999999986 watts
- Automation / Control: CNC Control
- Type: Complete / Turnkey System
- Laser Type: Diode
-
Supplier: Laserglow Technologies
Description: The laser system is currently the highest priced component of Raman Spectroscopy setups. 785 nm diode lasers are ideal when both reliability and low cost of ownership cannot be compromised. Recent advancements make this laser form factor suitable for an even greater number of
- Wavelength Range: 785 nm
- Laser Power: 200 to 700 milliwatts
- Operating Temperature Range: 10 to 35 C
- CDRH Classification: Class IIIb, Class IV
-
Supplier: AMADA Weld Tech
Description: Miyachi Unitek's ultimate control A-Series pulsed Nd:YAG lasers - model numbers LW5A, LW15A, LW25A - are designed specifically to meet the stringent demands of precision welding applications such as medical devices, electronic components and other micro and macro laser welding
- Laser Output Power: 15.000000000000002 watts
- Automation / Control: CNC Control
- Type: Complete / Turnkey System
- Options / Components: Laser Optics / Beam Delivery, Monitoring Sensors / System
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Fast scribing speeds; high yield rates; high production capacity Produces high-quality results with no residue or melt-back Fully-automatic processing; integrated coating application, wafer cutting, and cleaning functions Laser type: DPSS 355nm ultraviolet laser Laser power: ≥5W
- Laser Output Power: 0 to 5 watts
- Type: Complete / Turnkey System
- Laser Operation: Laser Cutting
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Monitoring Sensors / System
-
Supplier: AMADA Weld Tech
Description: The mid-range power of Miyachi Unitek's LW50A and LW70A is ideal for high penetration laser spot welding or low to medium volume laser seam welding in thinner materials. 70J Pulse Energy and 7kW Peak Power Penetration Seam and Spot Applications Excellent Multi Workstation Source Four
- Laser Output Power: 70 watts
- Automation / Control: CNC Control
- Type: Complete / Turnkey System
- Options / Components: Laser Optics / Beam Delivery, Monitoring Sensors / System
-
Supplier: AMADA Weld Tech
Description: Miyachi Unitek's LW5AM micro laser welder is designed to meet the stringent demands of FDA Process certification and provide reliable long-term performance for laser welding medical devices, implants, surgical tools and other small, delicate components. The laser welder features
- Laser Output Power: 500.00000000000006 watts
- Type: Complete / Turnkey System
- Options / Components: Fiber Optic / Cable Beam Guide, Laser Optics / Beam Delivery
- Laser Operation: Laser Welding
-
Supplier: USUSTK LIMITED
Description: Application: High-power Laser Equipment
- Material: Copper
- Device: Liquid Cooler/Cold Plate
Find Suppliers by Category Top
Featured Products Top
-
USUSTK’s Embedded Copper Tube Air Cooling Module is developed for portable laser equipment requiring efficient heat transfer within a compact and lightweight structure. The module combines AL6063 and AL1100 aluminum components with embedded C1020 copper tubes. The copper tube (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
The USUSTK Optical Fiber Coil Liquid Cooling Plate is designed for thermal management of coiled optical fibers used in high-power fiber laser pump sources and laser generator systems. Manufactured from AL6063 aluminum alloy, the cooling plate combines precision CNC machining with (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
The HEXNOVAS Pillow Plate Heat Exchanger (also known as Dimple Plate Heat Exchanger) is designed for efficient thermal exchange in applications involving viscous, fouling, or particulate-laden fluids. Manufactured using laser welding technology, the pillow plates create a highly (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Laser Equipment Renewable Energy Systems Designed to deliver efficient, reliable, and scalable liquid cooling solutions for demanding thermal management applications. (read more)
Browse CPU Coolers Datasheets for ToneCooling Technology Co., Ltd -
? Copper vapor chamber upgrade (+35% thermal capacity) ? Magnetic levitation micro-fan integration (6mm ultra-thin profile) ? Custom laser etching for OEM branding (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
control of the engraving process, and longer life, resulting in a higher-quality laser beam output over a longer period of time. Metal and ceramic laser sources can be air-cooled or water-cooled, depending on the wattage of the laser. Most wattages from 30-120 watts are air cooled. In conclusion (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
interferometry Laser cooling Laser Doppler velocimetry Optical heterodyne detection (read more)
Browse Acousto-Optic Modulators Datasheets for CASTECH, Inc. -
standard Nd:YAG. Key Features & Applications Diode-pumped or flashlamp-pumped operation Water-cooled or air-cooled laser systems Pulsed or CW operation Materials processing, marking, welding, and cutting Laser range finding (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
Epilog Laser has 30 years of experience in designing and producing CO2 and fiber laser machines and offers the best quality laser engraving systems. Because our CO2 and fiber lasers have an air-cooled metal/ceramic laser tube, the cutting and engraving quality is top-notch. As a result, our high (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp. -
blue, green, and infrared OSRAM laser diodes. Osram blue laser diodes are available in single mode and multi-mode. Single mode green lasers have a high operating temperature range of up to 85°C without any active cooling required, unlike frequency-doubled lasers. Single (read more)
Browse Lasers Datasheets for World Star Tech
Conduct Research Top
-
Keep Your Laser Cool for Peak Performance
Lasers make find furnaces - they are electrically very inefficient sources of light. Depending upon the laser type, somewhere between only .01% and 30% of the power drawn from the wall is converted to laser light. Most of the remainder of this power is lost as heat, which can be considerable from
-
Liquid Cooling a Laser for System Optimization
The performance of high-powered lasers depends on effective cooling. High-powered lasers generate a significant amount of heat that must be removed from the laser system to avoid overheating critical components. Carbon dioxide (CO2) lasers, excimer lasers, ion lasers, solid-state lasers, and dye
-
CPU Cooling Fan Testing using Compact Laser Vibrometer Sensor
An advanced CPU cooling fan quality testing system was developed using compact laser vibrometer sensor from OmniSensing Photonics.
-
Glass vs. Metal CO2 Laser Tubes
Why are Epilog Laser machines built with air-cooled metal laser tubes? A rack of epilog laser co2 metal laser tubes. When you're looking to purchase a CO2 laser machine, there are a number of points to consider. One of the primary attributes that differentiates systems on the market is the type
-
New Energy-Efficient Laser Created Using Jellyfish Proteins
, to find a polariton laser available commercially as it requires extreme cooling. In this new approach, the researchers report the development of such a laser that works at room temperatures.
-
Scientists Create Most Efficient Quantum Cascade Laser Ever
A group of researchers at University of Central Florida has produced the most efficient quantum cascade laser ever designed - and done it in a manner that makes the lasers easier to reproduce. Quantum cascade lasers, or QCLs, are smaller than a grain of rice, and compared to traditional lasers
-
Fiber Laser Welding of High Integrity Implantable Medical Devices
. The presentation discusses the analysis made on the application of the FiberStar (R) portable laser workstation, which incorporates the SPI High Power 1090 nm 100W air-cooled fiber laser engine, to production components such as super thin Pt, Cu-Ni, Cu and MP35N conductors, cables, electrodes and compact
-
Precision Laser Processing
One valuable design technique is the use of effusion cooling holes in an engine. These very small holes (0.5 to 0.75 mm) are placed at. acute compound angles as low as 10 degrees from the surface in high-temperature alloys.
More Information Top
-
Knife-edge technique for laser cooling
According to the parameters of laser cooling equipment in our lab, a theoretical analysis and analogy for the effect of laser cooling using the knife-edge technique have been made.
-
In-flight test of a continuous laser remote sensing system
However, there was electromagnetic interference (EMI) with a 28Vdc pump of the laser cooling equipment .
-
Experimental evaluation of an airborne depth-sounding lidar
\ cooling Equipment ( Laser .
-
Analysis of epidermal protection using cold air versus chilled sapphire window with water or gel during 810 nm diode laser application
The authors express their gratitude to Nidek Corpora- tion for partial support and loan of laser and cooling equipment .
-
Laser Guidebook, Second Edition > Lead Salt Semiconductor Diode Lasers
• As “laser source assemblies,” which contain the laser , cooling equipment , electronic driver, and stabilization circuits for temperature control and drive electronics .
-
Deep nickel metal deposition on multiscale feature sizes of a small hole and large sector cavities using electroforming
A commercial desktop air- cooled CO2 laser equip- ment VL-200, Universal Laser System, Inc., Arizona, USA was then used to ablate the PMMA.
-
Lasers in otolaryngology
The process of creation of laser light usually pro- duces a lot of heat, and often the majority of the size of a clinical laser is cooling equipment .
-
Laser therapy in aesthetic dermatology
The modernization of existing lasers with cooling devices has created an adequate epidermal protection, that of simultaneously the insert higher energy densities for a rapider Clearance of Gefässläsionenermöglichthat[3].
Indicates content that may require registration and/or purchase.