-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS /
- Viewing Area Width: 125.28 mm
- Viewing Area Height: 222.72 mm
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: TOPWAY HMT101ATA-D is a Smart TFT Module with 32bit MCU on board. Its graphics engine provides numbers of outstanding features. TOPWAY's Smart LCDs embed a display engine and a versatile range of TFT display sizes and Touch-panels to support a wide range of industrial and
- Viewing Area Width: 222.72 mm
- Viewing Area Height: 125.28 mm
- Display Type: Graphic Display
- Backlight: Light Emitting Diode (LED)
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: TOPWAY HMT101ATA-D is a Smart TFT Module with 32bit MCU on board. Its graphics engine provides numbers of outstanding features. TOPWAY's Smart LCDs embed a display engine and a versatile range of TFT display sizes and Touch-panels to support a wide range of industrial and
- Diagonal Screen Size: 10.1 inch
- Screen Width: 9.8818951 inch
- Voltage Rating: 11 to 26 volts
- Environmental Temperature: -4 to 158 F
-
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Capacitive touch 7 inch Smart TFT LCD with built-in LAN port, supports remote UI design update and communicating / controlling Smart LCD display via TCP/IP protocol. It is perfect for IoT application.
- Viewing Area Width: 154.21 mm
- Viewing Area Height: 85.91999999999999 mm
- Display Type: Graphic Display
- Backlight: Light Emitting Diode (LED)
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LCD DISPLAY MODULE, PANEL MOUNT, RS-232/RS-485 INPUT CONNECTIONS, LED STATUS INDICATORS, 24VDC. FREE 2 YEAR RADWELL WARRANTY
- Display Type: Character Display
-
Supplier: RS Components, Ltd.
Description: RS PRO HU-043WISBUAA1-B TFT LCD Display
- Diagonal Screen Size: 4.3 inch
- Color: Color
- Features: Flat Panel Monitor, LCD Display, LED Display, Other Input Types
-
Supplier: RS Components, Ltd.
Description: RS PRO 5042PHT LCD Monochrome Display
- Number of Lines: 1
- Number of Characters per Line: 6
- Viewing Area Width: 63.5 mm
- Viewing Area Height: 16.5 mm
-
Supplier: Hymark/Kentucky Gauge
Description: Quasi-absolute LCD display, 14 mm height Max. display accuracy 0,01 mm or 1/64 inch Actual value memory Linear & Angular display mode Compact OEM version without housing Reading distance sensor/tape up to 1 mm RS232 interface (optional)
- Number of Lines: 1
- Number of Characters per Line: 6
- Display Type: Character Display
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: InFocus Corporation, Inc. Designed for collaboration, training, web meetings, and video conferencing, the InFocus INF4201 LCD display gives your meeting room what consumer flat panel TVs can't - connectivity, compatibility, and durability. The INF4201 LCD display delivers
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Visual Sound, Inc.
Description: InFocus Corporation, Inc. The INF6501 LCD display delivers gorgeous high definition images and video - at a price that fits your lean budget. The software and compatibility that make our projectors so easy to use are also in ... The INF6501 LCD display delivers gorgeous
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Visual Sound, Inc.
Description: InFocus Corporation, Inc. Designed for collaboration, training, web meetings, and video conferencing, the InFocus INF5501 LCD display gives your meeting room what consumer flat panel TVs can't - connectivity, compatibility, and durability. The INF5501 LCD display delivers
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Visual Sound, Inc.
Description: NEC Display Solutions Expand your messaging options with the superior Full HD screen performance of the 46" NEC MultiSync P461, a professional-grade LCD display ideal for even the most demanding digital signage applications. Boasting an industrial-strength design, the broadest
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Newark, An Avnet Company
Description: PANELPILOT ACE DISPLAY, 4.3", RS232; Meter Display Type:TFT LCD Touch Screen; Display Size:-; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:5VDC; Supply Voltage Max:30VDC; Operating Temperature Min:0°C RoHS Compliant: Yes
-
Supplier: DigiKey
Description: LCD TOUCH TFT 4.3" RS232/I2C
- Viewing Area Width: 57.5 mm
- Viewing Area Height: 98.69999999999999 mm
- Display Type: Graphic Display
- Backlight: Light Emitting Diode (LED)
-
Supplier: VAST STOCK CO., LIMITED
Description: LCD Character Display Modules & Accessories 2x16 Yellow/Green RS-232 Interface
-
Supplier: Hymark/Kentucky Gauge
Description: Quasi-absolute LCD display, 14 mm height Max. display accuracy 0,01 mm or 1/64 inch Actual value memory Linear & Angular display mode Panel mount housing Fixed or pluggable sensor Reading distance sensor/tape up to 1 mm RS232 interface (optional)
- Width: 97 mm
- Height: 73 mm
- Depth: 47 mm
- Operating Temperature: 32 to 122 F
-
Supplier: VAST STOCK CO., LIMITED
Description: LCD Graphic Display Modules & Accessories Blue/White Contrast RS-232 Snap-In Kit
-
Supplier: 4D Systems Pty. Ltd.
Description: RS232 is a standard communication port for various industry and networking equipment. However, most of the microcontrollers do not facilitate direct RS232 communication as they do not support RS232 voltage levels. MOTG-RS232 provides a low power, high speed and low cost
-
Supplier: Lika Electronic
Description: Battery display for SM25 magnetic sensor Quasi-absolute battery powered display Ultracompact OEM version without housing Connected sensor RS232 interface mm-inch-degree mode Resolution up to 0.001 mm
- Number of Rows: 1 #
- Number of Characters: 7 #
- Width: 87 mm
- Height: 60.5 mm
-
Supplier: Setra Systems
Description: This highly accurate (0.02% FS) self-contained instrument has a 6-digit LCD display and a numeric keypad for access to engineering unit conversions. In addition, an RS-232 communications port is available for computer access. Features: +/-0.02% Full Scaleb Accuracy High Resolution 6
- Working Pressure Range: 0 to 100 psi
- Accuracy: 0.02 ±% FS
- Features: Alarm Indicator, Other
- Display Type: Digital
-
Supplier: Allied Electronics, Inc.
Description: mm) jaw opening for conductors up to 750MCM or two 500MCM 4000 count backlit display Autoranging with manual range button Features include Data Hold and Min/Max, DC Zero, Auto Power off Complete with test leads, 9V battery, Type K probe and case
-
Supplier: Setra Systems
Description: Digital Pressure Gauge: This highly accurate (0.02% FS) self-contained instrument has a 6-digit LCD display and a numeric keypad for access to engineering unit conversions. In addition, an RS-232 communications port is available for computer access. Features: +/-0.02% Full Scaleb
- Height: 8.5 inch
- Weight: 12 lbs
- Mounting Type: Base Mounted
- Device Classification: Sensor System
-
Supplier: Newark, An Avnet Company
Description: LCD MODULE, 5.7", 640 X 480; Display Size:5.7"; Resolution:320 x 240; VGA Size:QVGA; Display Orientation:Landscape; Display Appearance:RGB; Logic Voltage:5V; Interface Type:SPI / I2C / RS 232; Display Brightness:350cd/m²
-
Supplier: Newark, An Avnet Company
Description: LCD MODULE, 10.2", 1024 X 600; Display Size:10.2"; Resolution:1024 x 600; VGA Size:-; Display Orientation:Landscape; Display Appearance:RGB; Logic Voltage:5V; Interface Type:SPI / I2C / RS 232; Display Brightness:300cd/m²
-
Supplier: Newark, An Avnet Company
Description: LCD MODULE, 3.5", 320 X 240; Display Size:3.5"; Resolution:320 x 240; VGA Size:QVGA; Display Orientation:Landscape; Display Appearance:RGB; Logic Voltage:5V; Interface Type:SPI / I2C / RS 232; Display Brightness:300cd/m²
-
Supplier: DigiKey
Description: "- LCD Driver/Controller 12V 3.3V, 5V, 12V Infrared, Pushbutton, RS-232 7"" L x 4.74"" W (179mm x 120.4mm)"
- TJ: 0 to 60 C
- Supply Voltage: 1.2 V
-
Supplier: SFCable.com
Description: 3-AXIS Joystick. Multi-protocol Contorler Keyboard. 12VDC / RS485 and RS232 Interface. Multiple Protocol Support and Programmable Keyboard. RS485 and RS232 Interface. Operating Distance up to 390ft. Backlight Display, Ergo-design and Aluminum Finishing. 12V DC 1 Year Warranty
- Connector Style: Other
-
Description: industrial interface) using a small feature-rich display. SPECIFICATIONS: RS232 and USB interfaces Multi-Font Text Layer LCD controller supports 256 colors (LCD panel alone supports 512 colors). Default serial data rate of 115200 bauds (user-changeable to any standard
- Technology: AMLCD, Thin Film Transistor (TFT)
- Features / Applications: Built-in Controller, Computer Applications
- Display Type: Graphic Display
-
Supplier: Allied Electronics, Inc.
Description: display in harsh industrial or outdoor applications. STORM 5000 Series is offered with an optional backlit 4 line × 20 character LCD fitted. Or the bezel can be specified as a non-loaded device — ready to accept your chosen graphic or character, LCD or VFD. Features: Weather and
-
Supplier: Allied Electronics, Inc.
Description: polycarbonate window provides protection for any display fitted. Features: Separate Keypad and LCD Connections Available with a 4-Line/20-Character Back-Lit LCD Available ‘Non-Loaded’ — Ready to Accept Your LCD or VFD Storm's RS-232 Keypad Interface Can Be Used to Drive
-
Supplier: DigiKey
Description: Character LCD Display Module 5 x 8 Dots LCD - Monochrome I²C, RS-232, TTL 98.00mm x 60.00mm x 30.50mm
-
Supplier: Tradeport Electronics Group
Description: 250MHz Bandwidth with Color (320*240)5.7" LCD Display 125k Memory and 12 Division Horizontal Display 25GS/s Sampling Rate for Repetitive Waveforms 15 Auto Measurement Functions to get quick and accurate results Advanced Trigger : Pulse Width , TV Line, Event Delay and Time Delay
-
Supplier: Tradeport Electronics Group
Description: 150MHz Bandwidth with Color (320*240) 5.7" LCD Display 125k Memory and 12 Division Horizontal Display 25GS/s Sampling Rate for Repetitive Waveforms 15 Auto Measurement Functions to get quick and accurate results Advanced Trigger : Pulse Width , TV Line, Event Delay and Time
-
Supplier: VAST STOCK CO., LIMITED
Description: Display Development Tools LCD Touch Panel Resistive
Find Suppliers by Category Top
Featured Products Top
-
3500 Dual Channel color. Serial, Analogue and Digital outputs. Data Logging feature. SI 5500 Color display LCD Screen 0.01 µm display resolution RS232 Connectivity SI (read more)
Browse Digital Readouts Datasheets for Ametek Solartron Metrology -
Features Integral Readout with color LCD Display and keypad. Set tolerance and process limits via keypad. Detachable probe plug on housing for easy installation. Replace probe with no calibration or reprogramming. Modbus output (RTU (read more)
Browse Form Gages and Form Gaging Systems Datasheets for Ametek Solartron Metrology -
/us. These DC Loads have a 3.5 inch TFT-LCD display with user-friendly interface and precision performance specifications. The SDL Series provides remote communications and control via RS232, USB and LAN interace types. (read more)
Browse DC Power Supplies Datasheets for Siglent Technologies NA, Inc. -
facility Data logging facility RS232 Connectivity 0.01 µm display resolution Available with Digital Probes, Linear Encoders and Encoder Input modules Discrete I/O Click Here to see the SI 5500 – Digital Readout in the Interactive Catalog. (read more)
Browse Digital Readouts Datasheets for Ametek Solartron Metrology -
Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and (read more)
Browse Digital Timers Datasheets for Fargo Controls, Inc. -
graphically display the test piece condition relative to the product limits. Auto-Zero and Auto-span setting features make these instruments very operator friendly. USB & RS-232C serial data and process control outputs are standard. AEQ-42-11-60 with blind air probe and master shown. Multi (read more)
Browse Air Gages Datasheets for Western Gage Corporation -
measure a wide range, automatic or manual setting LCD screen, backlit, LCD screen displays average values, illumination, comparison of illuminance values Portable, small, compact, and powered by AA-size batteries Versatile, has the ability to measure flickering light Interface with computer changed from RS-232C to USB Measurement of PWM-controlled light sources (read more)
Browse Lux Meters (Light Meters) Datasheets for Konica Minolta Sensing Americas, Inc. -
LCD interactive interface Using a 4.3-inch high-definition display screen, it provides users with a man-machine interface with rich functions and simple operation, which can display the current set output voltage/current, actual output (read more)
Browse Linear Power Supplies Datasheets for Uni-Trend US -
Additional Gases: any 20mm EC sensor can be added Six options for CO2 Measurement range: 1%, %, 0%, 0%, 0%, 00% Please note: You can only have *ONE* CO2 sensor per device Large, backlit LCD display for easy readability including graphing Audible Alarm (read more)
Browse Gas Instruments Datasheets for CO2Meter.com -
-configuration with Safeguard Analytics smart sensors LCD display HMI with color status indicators Serial RS-485 MODBUS RTU output Optional relay output Suitable for battery and solar power applications Electrical Standard (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics
More Information Top
-
Gprs Modem - Gprs Modem Manufacturers, Suppliers (Page 2)
via the keypad Info mode: view I/O status, integer values, and system data on the LCD display RS232 or RS232/RS485 serial communication port GSM/SMS support Remote access via network GPRS, GSM, CDMA or landline...
-
A high-speed realtime vibration measusement and analysis system based on DSP technology
LCD Display RS232 Interface .
-
Tft Display - Tft Display Manufacturers, Suppliers
[ Related Keywords : industrial lcd display, rs232 lcd display ] .
-
http://www.ijera.com/papers/Vol4_issue4/Version 7/S4408100102.pdf
Then another is vehicle unit, in that AVR micro- controller, LCD display , RS232 is fitted.
-
World Congress on Medical Physics and Biomedical Engineering, June 7-12, 2015, Toronto, Canada
This board integrates the Freescale MCU MC9S08LC60, plus a built-in LCD display , RS232 interface, and buzzer.
-
Selling Leads for fiber optic - Manufacturers, Exporters, Suppliers, Traders, Companies, Factories, Beijing SKE Technology Co.,Ltd
Features -Low loss -High Reliability, High Stability - LCD Display - RS232 and Ethernet Interface -GPIB, DB25 Data ...
-
HC-2991 Moisture Meter and Thermo Hygrometer from Humboldt Mfg. Co. : Quote, RFQ, Price and Buy
• Can store 900 readings in 30 files, large LCD display , RS232 port.
-
http://www.iaeng.org/publication/WCECS2011/WCECS2011_pp257-259.pdf
Samples of hands-on labs with kits include 3 digit 7-segment LED counter, Digital clock, Temperature control system with sensor, keypad, LCD display , RS232 with PC, traffic control system with RTOS and home automation system project.
-
Design of single-phase grid-connected photovoltaic power system based on dual-core controller
I/O control, LCD display and RS232 communications are also in the main program.
-
The intelligent control design and realization of an AC contactor with wide-range input voltage
… of this new type of contactor is based on microcontroller PIC16F873 and the following modules are included: voltage measuring circuit of power supply and coil, PWM control circuit, zero current measure of main circuit, keyboard, LCD display , RS232 /RS485 communication interface etc.
Indicates content that may require registration and/or purchase.