-
Supplier: Visual Sound, Inc.
Description: the monitor to a Power Save state to help save the life of the LCD panel. High Contrast Ratio (1500:1): For an incredible visual detail in both data and video display.S-Gamma Control Scheduling: Display during the hours you want - power saving. Flexible control over
- Type: LCD Display
-
Supplier: Computer Express L.L.C.
Description: • WXGA, SXGA, WSXGA, UXGA TFT LCD (LVDS) • H: 31 ~ 80kHz • V: 55 ~ 76Hz
- Technology: Thin Film Transistor (TFT)
-
Supplier: Computer Express L.L.C.
Description: • XGA - WUXGA TFT LCD (RGB 24Bits) • H: 31 ~ 80kHz • V: 55 ~ 76Hz
- Technology: Thin Film Transistor (TFT)
-
-
Supplier: Computer Express L.L.C.
Description: • XGA - WUXGA TFT LCD (RGB 24Bits) • H: 31 ~ 80kHz • V: 55 ~ 76Hz
- Technology: Thin Film Transistor (TFT)
-
Supplier: Computer Express L.L.C.
Description: • SVGA - SXGA TFT LCD (RGB 24Bits) • Analog RGB only • H : 31 - 80kHz • V : 55 - 76Hz
- Technology: Thin Film Transistor (TFT)
-
Supplier: Visual Sound, Inc.
Description: ToteVision *Dual 10.4" HD Monitors in a 19" Rack Mount *3mm thick tempered glass helps to protect display panel from damage in the field *HD compatible (supports 480p/i, 720p, 1080p/i) *RS-232 serial control provided *Composite video BNC IN/OUT provides security for video
- Type: Flat Panel Monitor
-
Supplier: Visual Sound, Inc.
Description: LG Electronics, U.S.A IPS Panel - Create a visual spectacle on an impressive scale with the 65VS10 large format LCD monitor. The 65VS10 is manufactured at the highest quality level and is designed for 24/7 continuous operation. Digital signage such as advertisements, menu boards
- Type: LCD Display
-
Supplier: Visual Sound, Inc.
Description: Panasonic With an advanced IPS panel and full 1920x1200 HD resolution, the 25.5" BT-LH2550 LCD production monitor delivers picture quality and greatly expands the range of colors you can view on screen beyond the NTSC standard. With an advanced In-Plane Switching (IPS) panel and
- Type: LCD Display
-
Supplier: Larson Electronics LLC
Description: The remote controlled thermal imaging infrared camera system with 6 inch LCD monitor is a small thermal sensing camera mounted in a remote controlled frame that can detect heat differentials between 32° - 240° Fahrenheit. The remote controlled thermal imaging
-
Supplier: General Digital Corporation
Description: reflections Provides protection for the LCD Designed to meet MIL-STD-461E ITO glass heater Extends cold operating temperature of LCD from 0° C to ~–45° C Custom designed, ceiling mounted flip-down monitor Dimensions
- Diagonal Screen Size: 21.5 inch
- Environmental Temperature: -4 to 140 F
- Input Types: Composite, DVI
- Mounting: Stand Alone/Desktop
-
Supplier: 4D Systems Pty. Ltd.
Description: are 100% compatible with the Workshop4 IDE, which provides users with a wealth of options for programming and controlling their system. The pixxiLCD embedded graphics displays feature a standard 15-way, 0.5mm pitch ZIF socket interface which carries the UART, I/O, I2C, power, and reset
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: 4D Systems Pty. Ltd.
Description: are 100% compatible with the Workshop4 IDE, which provides users with a wealth of options for programming and controlling their system. The pixxiLCD embedded graphics displays feature a standard 15-way, 0.5mm pitch ZIF socket interface which carries the UART, I/O, I2C, power, and reset
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: 4D Systems Pty. Ltd.
Description: a wealth of options for programming and controlling their system. The pixxiLCD embedded graphics displays feature a standard 15-way, 0.5mm pitch ZIF socket interface which carries the UART, I/O, I2C, power, and reset signals to/from the display. General purpose low-cost embedded
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: 4D Systems Pty. Ltd.
Description: a wealth of options for programming and controlling their system. The pixxiLCD embedded graphics displays feature a standard 15-way, 0.5mm pitch ZIF socket interface which carries the UART, I/O, I2C, power, and reset signals to/from the display. General purpose low-cost embedded
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: Turner Designs Hydrocarbon Instruments
Description: high cost of monitoring, we now have on-board control and monitoring of two sample streams. New Hardware High-resolution color LCD graphics local display with menu-driven functions. Local controls - Password Protected Intrinsically Safe Stainless Steel Piezo
- Additional Control Outputs: Analog Signal
- Display Type: Digital Display, Graphic Display Panel
- Features: Data Logging / Event Logging
- Panel Type: Operator Console
-
Supplier: Florite International, Inc.
Description: The 700 Series is an economic one loop microcomputer-based instrument incorporating a digital input, as well as a relay output. Other 700 Series features include rate metering, dual totalizing, easy menu navigation, multiple audio/visual alarm functions, a serial RS-232 port, LWAN (modem)
- Accuracy: 0.0100 ±% FS
- Control Signal Output: Switch / Relay Output, Serial / Digital, Network / Fieldbus Output
- Control Technique: Limit / Set Point Control
- Controller Inputs: Frequency Input, Switch / Relay Input, Serial / Digital Input, Network / Fieldbus Input
-
Supplier: Marposs Corp
Description: , downtime protocol and automatic storage of all operator inputs Intuitive device operation with user-friendly menu structure on LCD touch display, useful interface for machine control and powerful automatic device settings (gain, monitoring window, envelope curve width etc.)
-
Supplier: Marposs Corp
Description: Intuitive device operation with user-friendly menu structure on LCD touch display, useful interface for machine control and powerful automatic device settings (gain, monitoring window, envelope curve width etc.) reduce training effort and increase operator acceptance Network
-
Supplier: Tripp Lite by Eaton
Description: Users who are logged in simultaneously can communicate via message board and manage port access Rack-Mounted Convenience LCD folds down so the unit mounts into just 1U of rack space Mounts in racks from 26 in. to 38 in. deep Rugged steel housing and premium connectors built to last
- Features: Rack Mount, USB Port
- Number of Users: 1
- Operating Temperature: 32 to 122 F
-
Supplier: Richardson RFPD
Description: supply°and feature throughput rates of 105 kSPS. The devices include a shutdown mode that reduces current consumption to less than 6 °A. To reduce the effects of noise from LCDs and other sources, the AD7879/AD7889 contain a preprocessing block. The prepro- cessing function consists of a
- Category: Development Board
-
Supplier: Infineon Technologies AG
Description: This is the Evaluation Board for the ICE2QR2280Z. The CoolSET®-Q1 series (ICE2QRxx80Z) is the first generation of quasi-resonant integrated power ICs. It is optimized for off-line switch mode power supply applications such as LCD monitor, DVD R/W, DVD Combo, Blue-ray DVD, set
- Category: Development Board
- Supported System: Other
-
Supplier: Infineon Technologies AG
Description: Protection Mode for Over load, Open Loop & VCC Undervoltage External latch enable function Potential Applications AC/DC power supply such as LCD monitors, adapters for printers and notebook computers, DVD players and recorder, Blu-Ray DVD player and recorder, set-top boxes and
- Category: Development Board
-
Supplier: Maxim Integrated
Description: external p-MOSFET for reverse polarity protection (up to -28V) of downstream circuits. System input current monitoring for power management is facilitated by an on-board current-sense amplifier (CSA) with differential inputs and a 1.2V full scale, ground-referenced analog output. A
- IC Package Type: Other
- Operating Temperature: -40 to 85 C
-
Supplier: Compass Electronics Solutions
Description: The AM3517 System on Module (SOM) is a compact, product-ready hardware and software solution that fast forwards embedded designs while reducing risk and controlling cost. Based on Texas Instruments’ Sitara™ AM3517 microprocessor and designed in the SOM-M2 form factor, the AM
- CPU Speed: 600 MHz
- Communication Networks: Ethernet, Other
- Features: RoHS / Lead-Free
- Flash Memory (RAM): 512000 KB
-
Supplier: OFIL Systems
Description: sensor plug and HD imaging, LuminarHD provides pinpointed and specific data that concerns the detected corona under specific ambient conditions in specific locations. Findings are available in real time, displayed on a high definition LCD and ready to be stored on board. LuminarHD
- Form Factor: Portable / Hand Held / Mobile
- Instrument Type: Condition Monitor / Fault Detector
-
Supplier: Honeywell Analytics, Inc.
Description: The Honeywell Analytics HA71 16 Channel Digital Gas Controller provides simultaneous display and alarm functions for up to 16 input variables. The HA71 can expand with up to ten additional HA71 units to provide up to 160 points of gas detection. A graphic LCD displays monitored
- Application: Ambient Air Monitoring
- Display: Digital
- Electrical Outputs: Analog Current
- Features: Audible or Visual Alarms, Controller
-
Supplier: SOCOMEC
Description: equipped with built-in thermal protection. • The LCD monitoring/control panel and a buzzer make the equipment extremely easy and intuitive to use. The graphic indicating the power distribution path shows at a glance whether or not the system is working as it should. • Battery
- Features: Bypass Switch?, LCD or LED Display?
- Input Voltage Range: 230 volts
- Interfaces: Serial, Ethernet
- Mounting: Tower Type
-
Supplier: Indocomp Systems, Inc.
Description: various 40 to 133 MHz 80486SX/DX/DX2/DX4 and 5x86 CPUs with 32-bit data bus and processing ability. It equipped with an on-board VGA controller supporting CRTs and LCD panels, and 10 base LAN All-in-One solution. Design with on board 1MB VGA memory, supports direct interface to
-
Supplier: RS Components, Ltd.
Description: The SK-FT843 range of starter kits from 4D Systems comprise of a 4DLCD-FT483 4.3 inch display module, a black (9048525) or white (9048528) display bezel, a breakout board and corner plates. Using the display module you can connect to any SPI host. The display module also features an FT800
- Color: Color
- Diagonal Screen Size: 4.3 inch
- Input Types: Serial Interface, Other Input Types
- Resolution: Other Screen Resolution
-
Supplier: RS Components, Ltd.
Description: web server can be developed showcasing the capability to remote monitor and control embedded applications over the Internet. Web server with HTML support . Microchip free TCP/IP stack support . 2xEthernet interface (RJ-45 connector) . PICtailâ?¢ connector for future expansion
- Category: Development Suite / Kit
-
Supplier: Powerstar UPS Inc.
Description: (15.4"deep x 6.9" wide x 8.9" tall) MIL-STD-1399 compliant Dual Conversion short tower. Mounting Foundation available for Hull mount. Double conversion type UPS wired for Delta powerDual pole circuit breakers -No fusesDimensions 390x 175x 225mm2 year warranty on all partsThe board / component
- Features: Application Software Included?, Audible Alarms?, Automatic Restart?, Automatic Saving?, Automatic Shutdown?, Bypass Switch?, Hot-swappable Batteries?, LCD or LED Display?, Remote Monitoring Contacts?, Self-diagnostics?
- Input Voltage Range: 82 to 147 volts
- Interfaces: Serial, Ethernet, Other
- Mounting: Tower Type, Mounts On / In Device Protected, Other
-
Supplier: StellarNet, Inc.
Description: , permanently implanted in the body. Hardcoat Measurements Many industries use hardcoats and various protective coatings. Layer thickness and thickness monitoring is extremely important for manufacturing and quality control. Thick Resists Thick
- Applications: Semiconductor Wafers, CVD / PVD Films, Polishing / CMP, Polymers / Photoresists, Other
- Form Factor: Monitor / Instrument
- Measurement Capability: Thickness - Film / Layer, Thickness - Wafer / Disc (TTV)
- Non-contact: Yes
-
Supplier: RS Components, Ltd.
Description: . Robotics. Industrial control and monitoring. User feedback. Serial terminal. Door entry Features of the IES-ABB-RS232-01 backer board:. Compact module: 47 x 26 mm. RS232 serial transfer of characters to LCD from PC, BASIC Stamp, OOPic & other microcontroller modules.
-
Supplier: Cole-Parmer
Description: • Replace multiple timers and relays with one unit • Easy programming with on-board LCD • 48 maximum I/O points with expansion modules • FM approved for Class I, Division 2 Class 1, Zone 2 hazardous locations Relays are an integral part of a process control
-
Supplier: ACCES I/O Products, Inc.
Description: -alone computer and act as a small USB I/O server for external data acquisition and control products. For pure embedded applications, the tiny ETX-NANO-104 can be mounted inside OEM equipment for PC-based monitoring and control. Applications Factory Automation Building
- ISA Slots: 1
- Max Speed: 1.66 GHz
- On Board Features: Serial Interface (RS232, RS422, RS485)?, On-board IDE Channels?, On-board Ethernet Controller?
- PCI Slots: 1
Find Suppliers by Category Top
Featured Products Top
-
Fargo Controls, Inc The TH Series are elapsed timers that display time in hours or minutes. This series has a small panel footprint and is powered by a lithium (read more)
Browse Elapsed Time Indicators (ETIs) Datasheets for Fargo Controls, Inc. -
and a LVDS interface. This display is suitable for industrial controls, POP displays, instrumentation, medical equipment, consumer/industrial appliances, auto/aviation/marine equipment etc. The combination of high contrast and high brightness makes is suitable for many applications (read more)
Browse Liquid Crystal Display (LCD) Modules Datasheets for All Shore Industries -
SmartFusion®2 security SoC for hosting custom functions to protect data from being modified or observed, and provides an ideal solution when stringent security capabilities are required. The Microsemi SmartFusion®2 can control, intercept, and monitor the Xeon® D subsystem, implement penalties (read more)
Browse Single Board Computers (SBC) Datasheets for Extreme Engineering Solutions, Inc. (X-ES) -
Material handling Pneumatic control and regulation Process gas monitoring and valve positioning Commercial: Air beds Coffee makers Washing machines Level measurement Dish washers Vacuum cleaners Hand dryers Rice cookers (read more)
Browse Photoelectric Sensors Datasheets for DigiKey -
CO2-2000’s single gas verification makes field calibration a snap, and its superior design means significantly longer calibration intervals. The CO2-2000’s versatility is enhanced by options to satisfy most applications. The clear, bright 0.4″ high LCD display option is readable (read more)
Browse Gas Instruments Datasheets for Acme Engineering Products -
of a unique sensing probe that continuously monitors a water surface generally in tanks, pits or ponds. As the oil accumulates on the surface, the sensors capacitance changes. This interface signal is used to provide outputs, displays and relay control (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
monitors feature a modular design, an industrial-grade full HD TFT LED LCD that supports for both 4:3 and 16:9 aspect ratios and is equipped with projected capacitive (P-CAP) touch control, RS-232 and USB interfaces, and diverse video I/O, including VGA and DVI-D ports. The modular (read more)
Browse Computer Terminals Datasheets for Advantech -
constant monitoring of multiple controllers and data access from your devices. Advance customization and relay logic allow operators to make setting changes to address site conditions without having to access the field devices directly. The control unit mounts in hard-wire proximity to your (read more)
Browse Process Monitors Datasheets for Arjay Engineering -
security SoC for hosting custom functions to protect data from being modified or observed, and provides an ideal solution when stringent security capabilities are required. The Microsemi SmartFusion®2 can control, intercept, and monitor the Xeon® D subsystem, implement penalties, and interface (read more)
Browse Single Board Computers (SBC) Datasheets for Extreme Engineering Solutions, Inc. (X-ES) -
900 Series Monitor/Controllers include everything you need to simplify water quality management in industrial, municipal, and commercial operations in one compact (1/4 DIN) user-intuitive instrument. Configuration is simple with easy-to-follow on-screen prompts. (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company
Conduct Research Top
-
Interfacing a 4x4 Matrix Keypad with an 8-Bit GPIO Expander
to the GPIO register will write application note references the MCP23X08/17 GPIO that value to the output latches for each pin. Also, Expander Keypad/LCD Demo Board (GPIODM- reading of GPIO unlocks the Interrupt Capture KPLCD). Register (INTCAP) and deactivates the interrupt GPIO Expanders provide easy I/O