-
Supplier: Newark, An Avnet Company
Description: LEAF SPRING CONTACT, SMD, STEEL; Battery Sizes Accepted:AAAA, AAA, N; Battery Terminals:Spring; Contact Material:Steel; Contact Plating:Tin over Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DUAL LEAF SPRING, BATTERY CONTACT; Battery Sizes Accepted:AA, A; Battery Terminals:Through Hole; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Spring Contact; Height:0.449" RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MINI MAG MATE CONTACT LEAF SPRING ROHS COMPLIANT: YES
-
-
Supplier: RIFTEK EUROPE Sp. z.o.o.
Description: The machine is designed for contactless scanning and geometrical parameters measurement of the leaf springs holes.
- Range: 1.181103 to 2.9527575 inch
- Gage / Instrument Type: Bore Gage, Depth Gage, Optical - Laser
- Features: Hole / Slot Gage
- Measurement Scale / Units: Metric
-
Supplier: Accuris
Description: Detail Specification for the Interface of the 1.27 mm Pitch, Ribbon Contact (Leaf Spring), Trapezoidal Shaped, Self-Locking I/O Connector
-
Supplier: Ametek Solartron Metrology
Description: 0.5 mm range Spring actuation Normal or reverse actions Extension arms IP65 Protection With the same advantages as the parallel flexure the single leaf flexure offers the gauge builder access to even more measurement points. With careful use of extension arms measurements can be made
- Operating Temperature: 41 to 176 F
- Technology: Contact / Stylus Based
- Mounting / Loading Options: Machine Mounted
- Applications: Mechanical Parts (Bearings, Shafting)
-
Supplier: OMEGA Engineering, Inc.
Description: series stainless steel. 0.187" dia. surface area. Not designed for long-term exposure to high temperatures. Note: element not replaceable. Model 88104(*) Right angle version of the 88008, with unique lateral spring design and small contact surface area. 400C (750F) max. surface
- Sensed Temperature: 419 F
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: E, K
- Process Connection: None or Hand held
-
Supplier: Schmersal Inc.
Description: Metal enclosure 3 Contacts 62 mm x 105 mm x 50 mm ( basic component) Switching points and contact function adjustable 3 cable entries M 20 x 1.5 Actuator head can be repositioned in steps 4 x 90° Continuous adjustment of lever position 360° Lever can be transposed by 180°
- Number of Normally Closed Contacts: 3
- Operating Temperature: -4 to 140 F
-
Supplier: Ametek Solartron Metrology
Description: Flexible measuring element Robust design Long life 20 million cycles typ. Excellent Repeatability, <0.15µm IP 65 Protected Solartron’s Single Leaf Flexures are gauging transducers designed to enable measurement of features that conventional pencil probes are unable to reach. Due to the
- Range: 0.009842525 to 0.0009842525 inch
- Gage / Instrument Type: Bore Gage
- Features: Hole / Slot Gage
- Mounting / Loading Options: Machine Mounted
-
Supplier: Peridot Corporation
Description: Peridot has considerable experience in the following types of spring manufacturing: Compression springs Extension springs Torsion Springs Belleville washers Wave Washers Garter Springs Clock Springs Battery contacts both stamped and helically wound
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Capabilities: Compression Springs, Conical / Taper Springs, Constant Force Springs, Disc / Washer Springs, Extension Springs, Flat Springs, Garter Springs, Leaf Springs, Power / Clock Springs, Stamping, Torsion Springs, Variable Pitch Springs, Wire Forming
- Materials: Exotic Metals, Music Wire, Spring Steel, Stainless Steel
- Features: North America, Northwest US Only, Southwest US Only, United States Only
-
Supplier: Powell Electronics, Inc.
Description: MINI MAG MATE CONTACT (LEAF SPRING)
-
Supplier: DigiKey
Description: Battery Contact Spring (Leaf) AA Cell
- Cell Size: AA
- Features: Other
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: washers, or other contact springs. They offer a number of benefits, the most notable of which are their ability to handle large loads and their low profile. Wave springs are capable of handling much larger loads than coil springs, belleville washers, or other
- Inner Diameter (ID): 0.8661422 inch
- Material: Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: washers, or other contact springs. They offer a number of benefits, the most notable of which are their ability to handle large loads and their low profile. Wave springs are capable of handling much larger loads than coil springs, belleville washers, or other
- Inner Diameter (ID): 0.393701 inch
- Material: Stainless Steel
-
Supplier: Powell Electronics, Inc.
Description: LEAF/SPRING & BLOCK
-
Supplier: Newark, An Avnet Company
Description: MICROSWITCH, SPRING ROLLER, 250VAC, 15A; Microswitch Type:-; Microswitch Actuator:Leaf Spring Roller; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: washers, or other contact springs. They offer a number of benefits, the most notable of which are their ability to handle large loads and their low profile. Wave springs are capable of handling much larger loads than coil springs, belleville washers, or other
- Inner Diameter (ID): 1.00000054 inch
- Material: Stainless Steel
-
Supplier: J.S.T. Corporation
Description: Compact waterproof connector, using 025 contacts and a single piece solid wire seal. *Superior contact performance is provided by the double-leaf construction, consisting of a main and assist leaf spring. *Housing lances *Inter-housing lock
- Voltage Rating: 100 volts
- Current Rating: 3 amps
- Connector Type: Wire-to-Wire Connector
-
Supplier: Allied Electronics, Inc.
Description: module. The housing is durable, high-impact resistant polycarbonate (UL94V rated resin). An internal stainless steel leaf spring forces contacts to maintain constant pressure. The contacts are sold separately and are made from highly conductive silver-plated copper. UL
-
Supplier: Win Source Electronics
Description: Manufacturer: Keystone Electronics Win Source Part Number: 1335096-110TR Category: Battery Products>Battery Holders, Clips, Contacts Packaging: Reel - TR Termination Style: SMD (SMT) Tab Height Above Board: 0.125" (3.17mm) Standard Package: 2,000 Mounting: PCB, Surface Mount Style:
- Features: Disposable (Primary) Batteries
-
Supplier: RS Components, Ltd.
Description: Dual contact for A and AA batteries. For Battery Size = A, AA Number of Cells = 1 Mount = Snap-In Type = Contact Dimensions = 20.8 x 11.4mm Terminal Contact Type = Button & Leaf Spring Terminal Contact Material = Spring Steel
- Cell Size: A, AA
- Features: Other
- Cell Capacity: Single Cell
- Mounting: Snap Terminals
-
Supplier: Allied Electronics, Inc.
Description: housing is durable, high-impact resistant polycarbonate (UL94V rated resin). An internal stainless steel leaf spring forces contacts to maintain constant pressure. The contacts are sold separately and are made from highly conductive silver-plated copper. UL recognized
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MICROSWITCH, BASIC MODEL, Z SERIES, 15 AMP, CONTACT GAP: 0.5 MM (STANDARD), ACTUATOR: LEAF SPRING (HIGH OF), SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
- Maximum Current: 15 amps
- Switch Type: Tact Switch
-
Supplier: Allied Electronics, Inc.
Description: Silver Contact Plating, Loose Piece Contact Style, Powerpole® 180 A Series Contact Powerpole® connector modules feature a single pole, genderless connector half. This module consists of a color-coded housing and a silver-plated, crimp-type contact. The module is designed
-
Supplier: Allied Electronics, Inc.
Description: Silver Contact Plating, Loose Piece Contact Style, Powerpole® 180 A Series Contact Powerpole® connector modules feature a single pole, genderless connector half. This module consists of a color-coded housing and a silver-plated, crimp-type contact. The module is designed
-
Supplier: J.S.T. Corporation
Description: Well suited for completing the internal connections of office automation equipment, such as personal computers, office computers, and their peripheral devices. *Double-leaf spring contact withstands the stresses caused by repeated mating and unmating..
- Voltage Rating: 250 volts
- Current Rating: 2 amps
- Connector Type: Wire-to-Board Connector
-
Supplier: Conxall Corporation
Description: Round Momentary Pushbutton Switch, Red Momentary open frame rear mount switches feature leaf springs, insulating spacers, notched insulating washers and plated copper alloy bushing assembled into a rugged, reliable, long-life switch. They have integral .25 A contacts intended
- Switch Function: Momentary Contact
-
Supplier: Aratas America LLC
Description: Safety-considered Power Rocker Switch Low heat radiation with a Unique leaf spring mechanism. Positive-opening mechanism incorporated. AC operated Neon lamp illumination models available. Contact gap of 3 mm minimum. Variety of color models available UL and CSA standards
- Maximum Current Rating: 16 amps
- Maximum AC Voltage Rating: 125 to 250 volts
- Pole & Throw Specifications: DPST
- Features: Illuminated Switch, Other
-
Supplier: Aratas America LLC
Description: SS Series Compatible Mounting with a Simple Construction and Easy-to-Use Design Concept One-piece terminal construction to keep out flux. A single leaf movable spring construction. Conforms to North American and European safety Standards. 1 mm MIN Contact Gap Models available
- Maximum Current Rating: 0.1 amps
- Maximum AC Voltage Rating: 125 volts
- Maximum DC Voltage Rating: 30 volts
- Standards and Certifications: CSA Mark, UL Listing Mark
-
Supplier: Mueller Electric Company
Description: copper, Nickel-plated, nine-leaf cage spring Rating: Hands free testing at 300 VRMS 10 Amps RoHS Compliant
- North American (AWG): 20 AWG
- Connector Type: BNC
- Features: Cable Assembly, Copper and Copper Alloys, Other
- Gender: Male-Female
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH E6/V6 Series medium-duty limit switches feature an electrostatic applied epoxy coating to the zinc housings enhance the durability of the product in most environments. The E6/V6 family of switches incorporates the MICRO SWITCH BZ switch element which has the reliable snap-spring
- Maximum Current Rating: 1 amps
- Maximum AC Voltage Rating: 125 volts
- Operating Temperature: -32 to 71 C
- Pre-travel: 0.188189078 inch
Find Suppliers by Category Top
Featured Products Top
-
These contacts also offer the convenience of being drop in replacements for standard leaf spring contacts. Contacts can accommodate cylindrical (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
their latest leaf spring contacts designed to slide-into molded cases with wire leads or mounted directly onto a PCB as a Surface Mount Contact. Engineered with a contact design that adjusts to variations in battery length, these contacts assure low contact resistance and dependable (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
steel sleeves held in position by three leaf springs on two planes. There is no contact between the sleeves—eliminating friction, and the springs also provide the pivotal action which is inherently self-centering and requires no lubrication or maintenance. The bearing is also available with an (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
eventually result in movement errors. The bearing itself consists of two stainless steel sleeves held in position by three leaf springs on two planes. There is no contact between the sleeves eliminating friction, and the springs also provide the pivotal action which is inherently self (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
steel sleeves held in position by three leaf springs on two planes. There is no contact between the sleeves—eliminating friction, and the springs also provide the pivotal action which is inherently self-centering and requires no lubrication or maintenance. The bearing is also available with an (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
design challenge of limited movement rotational assemblies. They are constructed of stainless steel, non-contacting sleeves connected internally by leaf springs. This allows the sleeves to rotate relative to one another without touching or creating any friction. Flexure bearings are extremely repeatable (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
design challenge of limited movement rotational assemblies. They are constructed of stainless steel, non-contacting sleeves connected internally by leaf springs. This allows the sleeves to rotate relative to one another without touching or creating any friction. Flexure bearings are extremely repeatable (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
three leaf springs on two planes, eliminating friction as the sleeves do not contact each other. The springs provide self-centering pivotal action, requiring no lubrication or maintenance. An additional sleeve option is available for central mounting, creating a double end bearing with two pivotal arms (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
rotation would eventually result in movement errors. The bearing itself consists of two stainless steel sleeves held in position by three leaf springs on two planes. There is no contact between the sleeves eliminating friction, and the springs also provide the pivotal action which is (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
product line includes: standard and miniature sizes, 4 or 9 leaf plug contact tip, shrouded, unshrouded, retractable shroud, single plug, double or stacking plug, straight and right-angle, adapter or wire exit hole for DIY test lead for crimp or solder connection (read more)
Browse Automotive Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc.
More Information Top
-
Using FIB-processed AFM cantilevers to determine microtribology characteristics
Therefore, micro asperities on the double paral- lel leaf spring contacted with the gold asperity as shown in .
-
Alternative Fuels:
Assessment of Fischer-Tropsch Fuel for Military Use in 6.5L Diesel Engine
The shoes were lightly worn at the leaf spring contact , and the roller area looked very good.
-
Proceedings of SAE-China Congress 2014: Selected Papers
… suspension system of medium-sized truck in China generally adopts composite leaf spring suspension with two-grade stiffness, that its weight is big, and the change in suspension stiffness occurs at the moment of auxiliary leaf spring contact with main leaf spring …
-
Measurement of Total Condensation on a Shrouded Cryogenic Surface Using a Single Quartz Crystal Microbalance
The crystal is supported by leaf spring contacts that press it against the housing cover.
-
Measurement of Total Condensation on a Shrouded Cryogenic Surface using a Single Quart Crystal Microbalance
The crystal is supported by leaf spring contacts that press it against the housing cover.
-
Two electrostatic field-meters
The rotor potential is controlled by a leaf spring contact bearing on the end of the shaft, conduction through .
-
Stochastic self-reconfigurable cellular robotics
The force that is necessary to bond one robot to another is equal to the total spring force applied by the leaf spring contacts when the two robots are completelybonded.
-
Seismic Testing of Metal Clad and Metal Enclosed Switchgear Using Sine Beat Vibrations
Futher, all the protective relays con- tain auxiliary relays whose movements were either of the clapper type with leaf spring contacts attached or of the solenoid plunger type with contacts assembled to the plunger.
-
CERAMIC ABSTRACTS
… 26, 1955.-An electrical apparatus for indicating the level of a solid granular material in a closed container comprises a vertical supporting means, resistor means mounted along the length of the support, a series of leaf spring contacting means integrally attached to …
Indicates content that may require registration and/or purchase.