Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Nylok Corporation
Description: leaks transmission fluid (300°F/149°C) - No leaks anti-freeze (266°F/130°C) - No leaks brake fluid (300°F/149°C) - No leaks diesel fuel #2 (room temperature) - No leaks hot water (200°F/93°C) - No leaks gasoline (room temperature) - 150 psi / no leaks
- Industry: Automotive
- Substrate Compatibility: Metal
-
Supplier: Hi-Tech Seals, Inc.
Description: HERNON®’s line of Dripstop® sealants for plumbing, refrigeration and hydraulics are engineered with many advantages over conventional pipe dopes. These materials harden without shrinkage in the joints creating a tough, insoluble, vibration proof seal that will not leak even if threads
- Viscosity: 14,000 cP
- Use Temperature: -65 to 300 F
- Thermal Conductivity: 0.1 W/m-K
- Coeff. of Thermal Expansion (CTE): 0.00044444444444444447 µin/in-F
-
Supplier: Henkel Corporation - Industrial
Description: White sealant, ideal toolbox product for all metal fittings that won’t spill or leak. NSF approved. LOCTITE® 561 is an white, semi-solid methacrylate thread sealant stick, an ideal toolbox product for maintenance and repair that won’t spill or leak. Fast, reliable curing
- Use Temperature: 65 to 300 F
- Cure / Technology: Anaerobic, Single Component System
- Substrate Compatibility: Metal
-
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite MR 5438 white thread sealant is compatible with plastic materials with a 72 hr cure time. Minimum to maximum operating temperatures are -65 F to +300 F. Formerly known as Loctite No More Leaks.
- Viscosity: 90,000 to 110,000 cP
- Use Temperature: -65 to 300 F
-
Supplier: Nylok Corporation
Description: seals and sealant compounds Eliminates leak path Reusable Non-toxic, assembler friendly Will not shrink or dry out with age Meets major OEM specifications Technical Data Color — black Temperature Range: -40°C (-40°F) to +150°C to (+300°F) Can be applied to virtually any headed fastener
- Use Temperature: -40 to 150 F
- Industry: Automotive
- Substrate Compatibility: Metal
-
Supplier: Titebond
Description: Titebond Gutter & Seam Sealant provides a highly weather-resistant seal against water, wind, dust and dirt. This long-lasting advanced polymer sealant retains resiliency and flexibility for years. Gutter & Seam Sealant was formulated specifically for sealing aluminum, galvanized
- Viscosity: 450,000 cP
- Features: Specialty / Other
-
Supplier: Emerson Bearing Co.
Description: FLEXIBLE FLANGE SEALANT is a high performance anaerobic gasketing sealant for most metals including aluminum. Specifically formulated to resist oil and solvents and remain flexible after curing, allowing the seal to "flex with flanges." Solution 40 cures without shrinkage in the joint,
- Applied Thickness / Gap Fill: 0.01 to 0.05 inch
- Viscosity: 275,000 to 950,000 cP
- Use Temperature: -65 to 300 F
-
Supplier: Titebond
Description: Titebond Roof Cement is an all-weather, asphalt based patching compound specifically designed and formulated to repair cracks, seams, gaps and holes in roofing materials. This sealant is ideal for repair and new-construction roofing applications. Use Titebond Roof Cement to set flashings,
- Viscosity: 150,000 cP
- Features: Specialty / Other
-
Supplier: Emerson Bearing Co.
Description: FLEXIBLE FLANGE SEALANT is a high performance anaerobic gasketing sealant for most metals including aluminum. Specifically formulated to resist oil and solvents and remain flexible after curing, allowing the seal to "flex with flanges." Solution 40 cures without shrinkage in the joint,
- Applied Thickness / Gap Fill: 0.01 to 0.05 inch
- Viscosity: 275,000 to 950,000 cP
- Use Temperature: -65 to 300 F
-
Supplier: SAE International
Description: Male pipe threads, including male dryseal pipe threads, when made into assemblies or installed into ports, will generally leak if not covered with a sealant. This SAE Recommended Practice is intended as a guide to assist designers and/or users in the selection and application of
-
Supplier: Triangle Fluid Controls Ltd.
Description: Durlon® Joint Sealant is a highly fibrillated expanded PTFE form-in-place sealant for gasketed joints. Supplied on spools, it is not dependent on flange dimensions. Durlon® Joint Sealant comes in various thicknesses with a high quality adhesive backing to ease in installation,
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite IS 5110™ Anaerobic Acrylic Sealant Clear, also known as Flexseal 5110, is a one component, water washable, liquid sealant designed for sealing interfacial leak paths in rigid electronic assemblies. 1 L Bottle.
- Viscosity: 36 to 66 cP
- Dielectric Strength: 1,000.760000000002 kV/in
- Chemical System: Acrylic / Polyacrylate
- Cure / Technology: Anaerobic, Single Component System
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite IS 5100™ Anaerobic Acrylic Sealant Light Yellow, also known as Flexseal 5100, is a one component, water washable, liquid sealant designed for sealing interfacial leak paths in flexible electronic assemblies. 4 gal Carton.
- Viscosity: 5 to 30 cP
- Dielectric Strength: 1,168.4000000000024 kV/in
- Chemical System: Acrylic / Polyacrylate
- Cure / Technology: Anaerobic, Single Component System
-
Supplier: Lee Co. (The)
Description: Lee Company’s field-proven locking end that provides retention into metal manifolds without the use of threads, O-rings, or sealants. The valve is 100% performance tested. Features Mounting Configuration: Insert - Into Metal Diameter: 5.97 mm Lohm Rate: 250 Lohms Maximum Working Pressure: 400
- Valve Size: 0.235039497 inch
- Pressure Rating: 5,801.508 psi
- Valve Type: Check Valves
-
Supplier: Lee Co. (The)
Description: The Lee Company’s field-proven locking end that provides retention into metal manifolds without the use of threads, O-rings, or sealants. The valve is 100% performance tested. Features Mounting Configuration: Insert - Into Metal Diameter: 7.95 mm Lohm Rate: 250 Lohms Maximum Working Pressure:
- Valve Size: 0.312992295 inch
- Pressure Rating: 5,801.508 psi
- Valve Type: Check Valves
-
Supplier: WEH Technologies Inc.
Description: The WEH® TW17H Quick Connect is designed for sealing standardized female thread applications without wrench tightening or thread sealants. The higher the test pressure the tighter the WEH® Quick Release Coupling will clamp itself into the thread of the test piece and provides a pressure-tight
- Material: Aluminum, Stainless Steel
- Features: Gas Fitting
- Fitting Type: Hose Fitting
-
Supplier: Anti-Seize Technology
Description: imperfections and provides leak-proof joints that seal for the life of the connection. Not for oxygen use. Features and Benefits: Heavy-duty sealant Contains no solvents Seals immediately, no waiting Non-staining, non-corrosive, non-hardening, non-toxic Non-dripping, can be applied to
- Use Temperature: -50 to 500 F
- Tensile Strength (Break): 10,000 psi
- Type / Form: Grease / Paste
- Substrate Compatibility: Metal
-
Supplier: Anti-Seize Technology
Description: imperfections and provides leak-proof joints that seal for the life of the connection. Not for oxygen use. Features and Benefits: Heavy-duty sealant Contains no solvents Seals immediately, no waiting Non-staining, non-corrosive, non-hardening, non-toxic Non-dripping, can be applied to
- Use Temperature: -50 to 500 F
- Tensile Strength (Break): 10,000 psi
- Type / Form: Grease / Paste
- Substrate Compatibility: Metal
-
Supplier: Lee Co. (The)
Description: valve for gas systems. This valve features The Lee Company’s field-proven locking end that provides retention into metal manifolds without the use of threads, O-rings, or sealants. The valve is 100% performance tested. Features Mounting Configuration: Insert - Into Metal Diameter: 7.95 mm
- Valve Size: 0.312992295 inch
- Pressure Rating: 5,801.508 psi
- Valve Type: Pressure Relief Valves
-
Supplier: Anti-Seize Technology
Description: imperfections and provides leak-proof joints that seal for the life of the connection. Not for oxygen use. Features and Benefits: Heavy-duty sealant Contains no solvents Seals immediately, no waiting Non-staining, non-corrosive, non-hardening, non-toxic Non-dripping, can be applied to
- Use Temperature: -50 to 500 F
- Tensile Strength (Break): 10,000 psi
- Type / Form: Grease / Paste
- Substrate Compatibility: Metal
-
Supplier: Anti-Seize Technology
Description: imperfections and provides leak-proof joints that seal for the life of the connection. Not for oxygen use. Features and Benefits: Heavy-duty sealant Contains no solvents Seals immediately, no waiting Non-staining, non-corrosive, non-hardening, non-toxic Non-dripping, can be applied to
- Use Temperature: -50 to 500 F
- Tensile Strength (Break): 10,000 psi
- Type / Form: Grease / Paste
- Substrate Compatibility: Metal
-
Supplier: Epoxies Etc...
Description: 20-2162 is a unique high performance two component urethane system. The 20-2162 is engineered for demanding applications where flow control is necessary to limit mold leaking, seeping around cable entries and substrate wicking. This product offers outstanding durability and adhesion to a variety of
- Viscosity: 750 to 1,200 cP
- Thermal Conductivity: 0.297109474 W/m-K
- Tensile Strength (Break): 800 psi
- Elongation: 200 %
-
Supplier: Lee Co. (The)
Description: valve for gas systems. This valve features The Lee Company’s field-proven locking end that provides retention into metal manifolds without the use of threads, O-rings, or sealants. The valve is 100% performance tested. Features Mounting Configuration: Insert - Into Metal Diameter: 5.97 mm
- Valve Size: 0.235039497 inch
- Pressure Rating: 5,801.508 psi
- Valve Type: Pressure Relief Valves
-
Supplier: Henkel Corporation - Industrial
Description: Temperature range -75°F to 450°F (-60°C to 232°C) continuous, 500°F (260°C) intermittent; resists ATF, coolant, oil, and other shop fluids. Protects against leaks caused by vibration and thermal expansion.
- Industry: Automotive
-
Description: valleys, eaves, hips and ridges. Seal around chimneys and vent stacks. Seal rooftop duct systems. Seal leaks in vans, cars and trucks. Repair gouges, rips, tears in metal panels of trailers, shipping containers and metal buildings. Mobile home repair. Application temperature below 0ºF to
- Thickness: 0.045 inches
- Peel Strength / Adhesion: 3.9375 lbs/in
- Temperature Resistance: 4.444444444444445 to 148.88888888888889 C
- Backing: Metal Foil / Sheet
-
Description: valleys, eaves, hips and ridges. Seal around chimneys and vent stacks. Seal rooftop duct systems. Seal leaks in vans, cars and trucks. Repair gouges, rips, tears in metal panels of trailers, shipping containers and metal buildings. Mobile home repair. Application temperature below 0ºF to
- Thickness: 0.035 inches
- Peel Strength / Adhesion: 10 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Backing: Metal Foil / Sheet
-
Supplier: Andax Industries
Description: Andax Transformer Repair Pac. Our transformer oil leak repair kit provides transfomer spill containment in one pack for oil leak repair & minor distribution transformer repair. A transformer spill containment kit is a great transformer bushing oil leak repair kit with
- Height: 14 inch
- Length: 16 inch
- Width / Diameter: 14 inch
- Container Type: Bag / Sack
-
Supplier: Techsil Limited
Description: chemical leaks. Product Benefits Solvent free and non-acid Outstanding mechanical resistance against vibration Extremely fast curing Sensor safe Resistive to engine oils and long life coolants Technical Properties Uncured Consistency:Non-slumping paste Colour:Black Tack Free Time:7 Minutes
- Use Temperature: -60 to 250 F
- Features: Gap Filling Sealant / FIP Gasket, Rubber Based / Elastomeric, Silicone
-
Supplier: Ellsworth Adhesives
Description: Eclectic Amazing GOOP Marine Adhesive Clear is an adhesive and sealant that is used for stopping leaks in waders, rafts, diving masks and wet suits. It is also used to bond plastics, metal, rubber, leather, brick, glass, and vinyl. It is flexible, versatile, and resistant to
- Viscosity: 100,000 cP
- Tensile Strength (Break): 3,500 psi
- Elongation: 900 %
- Dielectric Strength: 400.00000000000006 kV/in
-
Supplier: Ellsworth Adhesives
Description: Eclectic Amazing GOOP Marine Adhesive Clear is an adhesive and sealant that is used for stopping leaks in waders, rafts, diving masks and wet suits. It is also used to bond plastics, metal, rubber, leather, brick, glass, and vinyl. It is flexible, versatile, and resistant to
- Viscosity: 100,000 cP
- Tensile Strength (Break): 3,500 psi
- Dielectric Strength: 400.00000000000006 kV/in
- Cure / Technology: Single Component System
-
Supplier: Sauereisen, Inc.
Description: Sauereisen InstaPlug No. F-180 is a rapid setting, hydraulic water plug for sealing active water leaks, filling small voids and special anchoring applications. Typical industry applications are: eliminating water leakage in below grade concrete and masonry structures, manhole rehabilitation,
- Use Temperature: 40 to 85 F
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Industry: Building / Construction
- Chemical System: Ceramic / Inorganic Cement
-
Supplier: Emerson Bearing Co.
Description: PIPE SEALING PASTE is a Premium, Teflon® enhanced compound which provides superior sealing for most threaded metal or plastic pipe, SOLUTION 425 will prevent leaks and seal most common fluids and gases, including fuels, oils, water, refrigerants, steam and inert gases. Non-hardening formula
-
Supplier: GAF
Description: Description MATRIX™ 203 Plastic Roof Cement is a general purpose, asbestos free formulation for use as a cold-applied sealant and repair material in all types of roof systems. This product is scientifically compounded with premium materials to enhance resistance to flow and increase
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Industry: Building / Construction
- Substrate Compatibility: Concrete / Masonry
- Features: Flexible / Dampening, UL Approved
-
Supplier: Techsil Limited
Description: to prevent oil, water, gasoline and chemical leaks. TB1211 has a long tack-free time and fully cures in 24 hours; it offers an effective temperature range of -60°C up to +250°C and provides an outstanding mechanical resistance against vibration. Recommended for all automotive, motorcycle,
-
Supplier: Chemence Inc.
Description: Krylex KT0222 is a low strength, thixotropic anaerobic threadlocker. The low removal torque allows easy disassembly yet provides maximum vibration and shock resistance for threaded parts. Krylex KT0222 is formulated to prevent vibration loosening and to seal against leaks through treaded
- Applied Thickness / Gap Fill: 0.009842525 inch
- Viscosity: 4,000 to 6,000 cP
- Cure / Technology: Anaerobic, Single Component System, Two Component System
- Industry: Automotive, Building / Construction, OEM / Industrial
Find Suppliers by Category Top
Featured Products Top
-
Battery Sealants Batteries are a common power source for many household and industrial applications. Independent of end use application, all batteries need adequate sealing to prevent leaks ensuring safe and efficient use and long life. To accomplish this, the proper (read more)
Browse Datasheets for ELANTAS North America LLC -
due to incorrect bonding of the epoxy to the elements or housing. Cracks will develop and this allows gases or liquids to leak around the elements. Thanks to our soft sealant technology, Conax fittings maintain constant compression around the elements throughout the life of the seal to (read more)
Browse Datasheets for Conax Technologies -
bonding of the epoxy to the elements or housing. Cracks will develop, and this allows gases or liquids to leak around the elements. Thanks to our soft sealant technology, Conax (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
constant compression around the elements throughout the life of the seal to minimize risk of gas or liquid leaks. Features and benefits: Maintain the integrity of the seal at the point of feedthrough penetration. Employ soft sealant technology so probes (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
soft sealant technology, Conax fittings maintain constant compression around wires, probes, and electrodes throughout the life of the seal to minimize risk of gas or liquid leaks. Soft sealant technology also makes installation, replacement and adjustment of wires, probes, and electrodes possible (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
into complex machinery without requiring large spaces. Leak-proof Design: Coated with sealant and a sealing gasket, ensuring leak-free connections (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
Performance Proper duct sealing improves HVAC performance and reduces energy loss. There are various effective solutions, each tailored to different types of ductwork and leaking sites. 1. Mastic Sealant Mastic is a thick, flexible paste which is applied to (read more)
Browse Datasheets for Petersen Products Co. -
develop, and this allows gases or liquids to leak around the elements. Thanks to our soft sealant technology, Conax fittings maintain constant compression around the (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
Gaskets are a typical tool to enable a better fit while fitting into the application. Once the gasket has been properly installed, this sealant also guards against sliding. In addition, sealing gaskets guards against leaks and debris on machinery. Most rubber gaskets are used to seal (read more)
Browse Gaskets and Gasketing Datasheets for Arizona Sealing Devices, Inc. -
Engineered sealing screws that outperform traditional sealing techniques ZAGO sealing screws integrate O-ring technology for leak-proof, reusable protection — no sealants or additional assembly needed. Made in the U.S., they seal out (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc.
Conduct Research Top
-
Channel Drain Joint Sealant
Whether you 're needing to comply with local code requirements, provide protection at a joint expansion/contraction point, or protect the environment from accidental chemical seepage, you may need to seal your channel drain beyond concrete encasement, to guard against leaks. To accomplish this, you
-
Thread Sealant Compatibility Issues with Plastic Piping at Semiconductor Fab
A leading international semiconductor manufacturer recently cut out and sent a section of pipe to Plast-O-Matic complaining of a leaking check valve, pointing to cracks on both the inlet and outlet. Cracked ports on a new valve generally indicate that the installer used a pipe wrench or channel
-
Case Study:Thread Sealant Compatibility Issues with Plastic Piping at Semiconductor Fab
A leading international semiconductor manufacturer recently cut out and sent a section of pipe to Plast-O-Matic complaining of a leaking check valve, pointing to cracks on both the inlet and outlet. Cracked ports on a new valve generally indicate that the installer used a pipe wrench or channel
-
A Record-breaking Harvest With New Holland
, retaining compounds and thread sealants to ensure maximum vibration resistance, protect against corrosion, prevent leaks, and increase reliability.
-
Best industrial electronic component adhesives manufacturers and types available in the market
, electronic component adhesives are applied for fastening applications. The sealants are used to fill up any gaps on surfaces or between seams. They can also be used to prevent leaks, infiltration of some materials, and to contain fluids.
-
Industrial Adhesives Selection Guide: Types, Features, Applications
. Industrial sealants are used to fill gaps between seams, or on surfaces; and to contain fluids, prevent leaks, and prevent the infiltration of unwanted material.
-
An Open End Torque Wrench Opens the Door to Enhanced Quality and Control
Anyone who has worked on a car's brake lines has confronted the problem of needing a tight, reliable seal between the fittings that tie the line to the rest of the brake system. These need to hold fluid through the stresses of daily driving. After all, a leak that lets air into the line means brake
-
An Application of Infrared Thermography - Roofing Survey
structures, a maintenance staff would face a different set of issues. Some of the common problems are water leaks, moisture condensation from roofs due to a variety of reasons such as inadequate water proofing, or poor workmanship in the application of water sealant around roof ventilation. It makes
More Information Top
-
Internal Repair of Pipeline Leaks Using Pressure-Activated Sealant
The DOE section of the paper will review: (i) leak data used as a benchmark to develop new sealant formulas and procedures, and (ii) laboratory leak sealant operations on simulated pipeline leaks.
-
Subsea Leaks Cured with Pressure-Activated Sealant
For the Popeye A-1 leak sealant operation, three delivery methods were considered: 1.
-
Journal of Cardiothoracic Surgery | Full text | A novel approach to control air leaks in complex lung surgery: a retrospective review
One hundred and twenty-one consecutive patients who underwent pulmonary surgery with and without Progel® Pleural Air Leak Sealant were reviewed retrospectively.
-
Microannulus Leaks Repaired with Pressure-Activated Sealant
Leak sealant operations have been performed on the following .
-
Biomaterials for Surgical Operation
When the effectiveness of the gelatin-PLGA gel was inves- tigated as a lung air- leak sealant , the gel was also found to adhere strongly to the lung surface and to exhibit a superior sealant effect compared to that of fibrin glue …
-
Electrical resistivity of plastic insulation at megabar shock pressures
Abstract: This paper presents the results of experimental determination of the electrical resistivity of an insulating polymer composition (Teflon film and high-vacuum leak sealant ) under stepwise shock compression at pressures up to 150 GPa.
-
Evaluation of Leak Seal Additives - Cooling Water Pipe in Nuclear Wastes
The commercial leak sealant was characterized chemically and morphologically.
-
Myocardial Tissue Engineering
4b.3.6 Fibroblast Sheets as a Lung Air Leak Sealant .
Indicates content that may require registration and/or purchase.