Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Tech Rim Standards, LLC
Description: NAAMS ABS LEVELING SCREWS
- Leveling Adjustment Range: 9.842525 inch
- Application: Leveling
- Type: Leveling Foot
- Features: Threaded Stud
-
Supplier: Newark, An Avnet Company
Description: LEVELING SCREW
-
Supplier: DigiPas Technologies Inc.
Description: easily attach the DWL-180 module to any I-Beam type of spirit level, any machine, work piece or equipment. SCREW ON TO I-BEAM TYPE SPIRIT LEVEL Able to SCREW ON to various length & width of standard spirit levels commonly available.. RESOLUTION Measuring resolution of 0.05° with
- Angular Range: 0 to 90 degrees
- Angular Resolution: 0.05 degrees
- Reading Method / Display: Digital Display
- Measuring Technology: Electronic
-
-
Supplier: SensorsONE, Ltd.
Description: The LMK 331 aggressive media level transmitter is designed for measuring the level in chemical storage tanks where stainless steel and other metals are not compatible with the media. The LMK331 chemical level sensor is easily mounted by hand to a tank using the knurled part of the sensor body. The
- Device Classification: Transmitter
-
Supplier: Newark, An Avnet Company
Description: SLICE BASE MODULE 4 LEVEL SCREW
-
Supplier: Newark, An Avnet Company
Description: BLOCK BASE MODULE 3 LEVEL SCREW
-
Supplier: Newark, An Avnet Company
Description: BLOCK BASE MODULE 6 LEVEL SCREW
-
Supplier: Altech Corp.
Description: FEATURES Screw Clamp Technology Universal Push-In Jumper System Snap-On Ground Blocks Additional Center Marking Area CYDL Series Multi-Function Terminal Blocks for more design options
- Number of Contacts: 4
- Terminal Block Type: Dual Level
- Features: Other
- Termination Options: Screw Clamp
-
Supplier: Accuris
Description: Specification for Machine Tool Components - Part 9: Levelling Screws, Nuts and Seating Plates
-
Supplier: Craftech Industries, Inc.
Description: Craftech manufactures a plastic leveling foot with a stainless steel swiveling screw.
-
Supplier: Greenlee Textron, Inc.
Description: From safe, insulated tools to screw-holding drivers, hex keys and pliers, greenlee hand tools are designed by professional electricians, backed by a limited lifetime warranty, and made for the trade® For more than 140 years, Greenlee has been a provider of quality tools to the woodworking
- Level Type: Beam / Torpedo Level
-
Supplier: Allied Electronics, Inc.
Description: Universal for every application. The screw connection system is known and accepted throughout the world and can be used in any pplication. Features Universal Screw Connection Technology Maintenance-Free Operation Non-Corrosive Nickel-Plated Copper Alloy Parts UL Approvals for Multiple
-
Supplier: Rogers Machinery Company, Inc.
Description: Dry screw vacuum pumps are high-performance and robust dry screw vacuum pumps for process technology, demanding applications with maximum flexibility and modularity for process changes. They are used wherever gases and vapors need to be pumped reliably and without contamination. Due to
- Mechanical: Rotary Screw
-
Supplier: Accuris
Description: Load Screw Actuated and Rotary Preset Potentiometers. Assessment Level E
-
Supplier: Carr Lane Manufacturing Co.
Description: Heavy-duty leveling assembly includes a radius-head screw, tapped plate, and hex nut.
- Maximum Load Capacity (Per mount): 6,400 lbs
- Leveling Adjustment Range: 1.3 to 4.1 inch
- Height or Thickness (Before loading): 5.71 inch
- Mounting Size (To Support Structure): 1.5 to 3.5 inch
-
Supplier: Comus International
Description: Contact Rating: 4A 42Volts DC / 4A 230Volts AC Maximum Voltage Peak: 1.5 KV Hex Length: 24mm Body Material: Zinc Plated Steel, 316SS, Brass
- Switched AC Volts: 1,500 volts
- Pressure Measurement: Gauge
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, NIVOTESTER, LEVEL CONTROLLER, SCREW TERMINALS, RELAY OUTPUT, ADJUSTABLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LEVEL CONTROL, 406 SERIES, SCREW CLAMP TERMINALS, TIME DELAY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: Universal for every application. The screw connection system is known and accepted throughout the world and can be used in any pplication. Features Universal Screw Connection Technology Maintenance-Free Operation Non-Corrosive Nickel-Plated Copper Alloy Parts UL Approvals for Multiple
-
Supplier: Allied Electronics, Inc.
Description: Terminal Block, 28 to 16 AWG, 0.138 " Pin Spacing, Polyamide 6.6 Body Material, Gray Color Ideal for industrial applications where frequent wire terminations occur. UL, CSA, IEC/VDE. MVD-25. 5.08 mm (0.20") pin spacing, 15 A, 300 V, 22-12 AWG. Double level, 2nd level offset 2.5 mm (0.10") left, 34
-
Supplier: Standex-Meder Electronics
Description: Compact single level vertical mount LS02 Series Liquid Level Sensor used in level control, detection and monitoring. High power switch option, other cables and connectors. IP68 only up to screw in thread.
- Maximum Current: 1 amps
- Maximum DC Voltage: 400 volts
- Features: Electromechanical Switch, Normally Closed (NC), Normally Open (NO), Single Pole, Double Throw (SPDT), Single Pole, Single Throw (SPST)
- Media Type: Liquid
-
Supplier: Allied Electronics, Inc.
Description: Terminal Block, 28 to 16 AWG, 0.138 " Pin Spacing, Polyamide 6.6 Body Material, Gray Color Ideal for industrial applications where frequent wire terminations occur. UL, CSA, IEC/VDE. MVD-25. 5.08 mm (0.20") pin spacing, 15 A, 300 V, 22-12 AWG. Double level, 2nd level offset 2.5 mm (0.10") left, 34
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, VIBRATING FORK LIQUID LEVEL SWITCH, STANDARD VERSION, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Essentra Components
Description: Chrome Capped Stud Mount Levelling Feet have an attractive chrome cover shell in a non-tilt design for extra stability. These feet can be used with fixed-position bolts, screws, and studs to protect floor surfaces from abrasion.
- Application: Leveling
- Type: Leveling Foot
-
Supplier: Standex-Meder Electronics
Description: Compact stainless steel single level vertical mount LS02 (S) Series Liquid Level Sensor used in level control, detection and monitoring. High power switch option, other cables and connectors. High temperature resistance up to 120°C. IP68 only up to screw in thread.
- Maximum Current: 1 amps
- Maximum DC Voltage: 400 volts
- Features: Electromechanical Switch, Normally Closed (NC), Normally Open (NO), Single Pole, Double Throw (SPDT), Single Pole, Single Throw (SPST)
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: Constant Level Lubricators with Low Level Safety Switch and Oil Level Sights automatically maintain a fixed liquid level in a bearing housing or gear box using the liquid seal principle. There is a large sight for viewing the liquid level and condition. The lubricators can be used on sleeve
- Capacity: 1 gallons
- Delivery: Constant Level
- Features: Low Level Safety Switch
-
Supplier: CARLO GAVAZZI Automation Components
Description: unisolated electrodes Cable or screw connection
- Maximum Operating Pressure: 145.0377 psi
- Features: Electrical Conductivity / Resistance
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: Oil-Rite Corp.
Description: Constant Level Lubricators with Low Level Safety Switch and Oil Level Sights automatically maintain a fixed liquid level in a bearing housing or gear box using the liquid seal principle. There is a large sight for viewing the liquid level and condition. The lubricators can be used on sleeve
- Capacity: 0.5 gallons
- Delivery: Constant Level
- Features: Low Level Safety Switch
-
Supplier: Advanced Antivibration Components - AAC
Description: thus providing a built-in leveling device. The excellent damping characteristics of this mount are unaffected by contaminants such as oil, grease or caustics. INSTALLATION: Raise the machine with conventional lifting devices; place the mounts beneath the machine feet and attach the
- Maximum Load Capacity (Per mount): 10,000 lbs
- Leveling Adjustment Range: 0.5 inch
- Height or Thickness (Before loading): 2.125 inch
- Mounting Size (To Machine): 1 inch
-
Supplier: Keller America, Inc.
Description: electronics, and battery are combined in one small diameter stainless steel housing. To extract data, the data collector must be removed from the measuring point, and the watertight screw cap that allows access to the read-out plug /interface must be unscrewed. The DCX-16 operates with an
- Maximum Operating Pressure: 159.54147 psi
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors
- Media Type: Liquid
-
Supplier: ifm efector inc.
Description: For the reliable level control in tanks and containers Two programmable switching outputs, one of them with IO-Link communication interface Preset to water and hydrous media Simple process connection via screw-in adapter Reliable suppression of deposits or foam User-friendly communication and
- Maximum Operating Pressure: 580.1508 psi
- Material Temperature Range: -13 to 212 F
- Maximum Current: 0.05 amps
- Output Options: Alarm / Visual Indicator
-
Supplier: Utmel Electronic Limited
Description: Phoenix Contact Feed Through Terminal Block, UT series , 1000 V, 125A, Screw Termination, Red, Single Level
- Conductor Size (North American): 14 AWG
- Voltage Rating: 1,000 volts
- Current Rating: 125 amps
- Features: Other
-
Supplier: BinMaster, Inc.
Description: 4X—features 3/4" NPT conduit entries, a screw-off cover, and USDA-approved powder coat finish. VRX flexible extensions are made to order in Lincoln, Nebraska, USA to best fit your application.
- Material Temperature Range: -4 to 176 F
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Features: Double Pole, Double Throw (DPDT), Side mount, Top mount
-
Supplier: TFC Ltd.
Description: Grommet snaps into pre-punched square hole Provides the threads for screwing metal glides Eliminates costly weld nuts and welding operation Accepts 5/16-18 and3/8-16 threaded glide Colour: Black
- Construction / Type: One Piece Construction
- Shape: Other
Find Suppliers by Category Top
Featured Products Top
-
pick up a signal and other applications that require a high level of precision movement. Screw Jack Positioning Systems are also used in metal manufacturing to keep a steel roll straight and balanced during the production process. Download the (read more)
Browse Lifting Jacks Datasheets for Columbus McKinnon Corporation -
Custom Solutions In addition to our standard catalog items, Rockford Ball Screw’s experienced team can work with you to create a unique solution for your specific application. With 50 years of making ball screws, we have (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
screws. Application: • Receivers • Anywhere level indication is required (read more)
Browse Level Controllers Datasheets for Parker Sporlan Division -
Choosing Your Screw Material When considering the choice of material there are certain variables that need to be taken into consideration. Proper material selection is based upon 5 important criteria (read more)
Browse Captive Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Measure. Detect. Alert. Meet BinMaster—an industry leader in point level measurement for inventory control. Detect high and low levels while protecting valuable bulk material inventory with BinMaster's newly designed line of rotary paddle level (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
Risk of chemical contamination when using flocculants or coagulants Difficulty handling diverse materials with varying moisture, fiber, and acidity levels (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
-density packaging • Available in horizontal or vertical mounting • Space-saving and time saving • Easy accessibility for PC board testing • Binding screw is positioned above board level to avoid wicking during wave soldering • Terminals are (read more)
Browse Wire Terminals Datasheets for Keystone Electronics Corp. -
Introduction The PL precision planetary roller screw from KOFON is built for reliable linear motion in demanding applications. Forged alloy steel, advanced heat treatment, the latest helical gear design, high-strength roller bearings, and top-level gear grinding deliver (read more)
Browse Roller Screws Datasheets for KOFON Motion Group -
These screw pumps are volumetric self-priming pumps suited to handle oils and liquids with a minimum lubricating quality. The design simplicity makes these screw pumps (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
betters the lives of the country we live in. Rockford Ball Screw was founded 1973 and we pride ourselves on the quality of our products and having inventory on hand to service our customers as quickly as possible. We keep stocking levels all the way through our process starting with raw materials (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw
Conduct Research Top
-
The Ultimate Tapping Screw for Plastics
exhibit varying levels of flexibility and memory; for example, ABS (acrylonitrile), PC (polycarbonate), and Nylons. These and many others have "cold flow" properties and are ideal for self-tapping screws of the thread forming or thread rolling styles. Given that, let's focus on a thread design that isn't
-
Dumping from Safety Cages Eliminated with Flexible Screw Conveyors
SMK Nutra Makers, a formulator and contract manufacturer of dietary supplements and nutritional products, improved production of a protein shake sports drink by switching from manual dumping of a powdered chocolate mix from an elevated safety cage, to dumping of the mix at floor level into mobile
-
Piston Versus Rotary Screw Compressors
level of air quality. When deciding between rotary and piston compressors, it is important to consider duty cycle and performance, energy efficiency, air quality, maintenance, and installation costs.
-
CASE STUDY: Man Against Machine ~ Taking Assembly Screwdriving to the Next Level
An automated materials handling equipment manufacturer developed a production bottle neck. The operator had to install end caps onto a series of structural extrusions, and then secure each with four (4) screws. Due to the popularity of this product, production was having a tough time meeting demand
-
Hi-Performance Fastening Systems' MAThread (R) Option Brings Level of Ease to Any Application
a handful of suppliers in the U.S., Hi-Performance Fastening Systems offers the MAThread (R) fastening system, a patented thread designs that may be used on any externally threaded screw, bolt, or other threaded product.
-
Backup Generator Connection
Screw connector for a current level up to 400A to screw onto busbars or. panel receptacles with M12 thread. According to the mounting situation and. installation features several accessories and/or adaptors for flat bar clamp,. threaded bolts or fuse holders can be used Some utilities complete
-
Fast Driving Threatens Bolt Life
development engineer at a General Motors electronics plant. Complaints of stripped screws, screws not seated, missing screws and screws with heads broken off were increasing in the plant. That was a very disturbing trend, because many assembly areas had just undergone full capability studies and past
-
How to Choose a Linear Actuator?
, yet a high level of accuracy, is required, linear actuators with trapezoidal threads are usually a good option. The linear axes with lead screw drives are also great options for high axial thrust forces. Due to the critical speed limit for lead screws, the travel path (max. 1,500 mm/5 feet), the speed
More Information Top
-
Roloff / Matek machine elements
greatest tangentially directed screw force of the effect of the torque after Gl.
-
Practical Boundary Surveying
The tribrach is leveled using the three leveling screws until the bullseye level is centered.
-
Minimally Invasive Spinal Deformity Surgery
However, the advent of advance MIS techniques required the development of specially designed instruments to accomplish multi- level screw -rod fixation [2].
-
Technical factors related to the incidence of adjacent superior segment facet joint violation after transpedicular instrumentation in the lumbar spine
Superior segment facet joint violation occurred in all of the 20 patients (100%) and all of the top- level screws (100%) in Group 1.
-
A multi-level rapid prototyping drill guide template reduces the perforation risk of pedicle screw placement in the lumbar and sacral spine
However, the evident difference in perforation of the cortex level has given rise to expectations that a drill guide template is a useful device for the first sacral level screw placement.
-
Photo-electric compensating tiltmeter
This can be done in two different ways: either by turning the "drift" levelling screw , or by displacing it vertically.
-
Treatment of unstable thoracolumbar junction fractures: short-segment pedicle fixation with inclusion of the fracture level versus long-segment instrumentation
…local kyphosis of more than 15°, burst-type fracture with more than 25 % retropulsion into the canal); <3 weeks from the time of injury and integrity of at least one pedicle in the fractured vertebra (for patients with fractured level screws ).
-
Report of material and equipment section`s activities at New York Shipbuilding Corporation during fabrication of AXC 167 1/2 starting May 18, 1951. Part 3
S p e c i d leveling screws are supplied f o r measure- rner,t where plate gsge cannot be supported on faces of three large Cubes.
Indicates content that may require registration and/or purchase.