-
Supplier: Transcat, Inc.
Description: Product Highlights The new LXP digital light meter family allows for a very precise measurement of illuminance. Thanks to very high resolution (resolution 0.001 lx ) allows for escape route emergency light measurement. All of Suneel light meters have built-in
- Meter Type: Lux Meter
-
Supplier: Transcat, Inc.
Description: Product Highlights The new LXP digital light meter family allows for a very precise measurement of illuminance. Thanks to very high resolution (resolution 0.01 lx ) allows for escape route emergency light measurement. All of Suneel light meters have built-in memory
- Meter Type: Lux Meter
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - Lux meter ROHS
- Meter Type: Lux Meter
-
-
Supplier: Newark, An Avnet Company
Description: DIGITAL LIGHT METER LUX/FC
-
Supplier: Transcat, Inc.
Description: Product Highlights "Calibrated" Light Meter NIST Certificate Included CE Certified Standard lightmeter with illuminated LCD for applications requiring measurements under 3 lux Silicon photodiode sensor Autorange Auto power off User selectable units Ergonomic design Cosine
- Meter Type: Lux Meter
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Accurate lux meter for the industrial sector The PCE-172 lux meter is used for accurately measuring brightness in the industrial sector, commercial sector, agriculture and in research. The lux meter can also be used to test computer screen brightness, in the
- Illuminance Range: 0 to 4,000 Lux
- Accuracy: 5 %
- Lux Resolution: 0.1 Lux
- Foot Candle Resolution: 0.01 FC
-
Supplier: Yokogawa Corporation of America
Description: Yokogawa digital lux meters offer: Wide measurement range, high accuracy Spectral response characteristics for visible range Good oblique incident light characteristics USB communication and USB power supply Recorder output
- Operating Temperature Range: -10 to 40 C
- Humidity Range: 0 to 80 %
- Display Type: Alphanumeric, Numeric, Other
- Hand-Held: Handheld
-
Supplier: Newark, An Avnet Company
Description: DIGITAL LIGHT METER LUX/FC WITH CERTIFICATE OF TRACEABILITY TO N.I.S.T.
-
Supplier: Newark, An Avnet Company
Description: FOOT CANDLE/LUX LIGHT METER
-
Supplier: InspectorTools
Description: Includes analog output and fast/slow response feature Accurately displays light level in terms of Fc or Lux over three ranges Select fast (1 second) or slow 2 seconds) response time Analog output of 1mV per count for capturing readings to a recorder
-
Supplier: Amprobe Test Tools
Description: Monitor and optimize light levels, reduce the energy burden of buildings by significantly increasing the efficiency of the lighting system with a light meter.
- Illuminance Range: 20 to 200,000 Lux
- Display Type: Alphanumeric
- Hand-Held: Handheld
- Low Battery Indicator: Low Battery Indicator
-
Supplier: Transcat, Inc.
Description: Product Highlights Digital and Analog display of light in Foot-candles or Lux Wide range to 20,000Fc or 200,000 Lux with high resolution to 0.01 Fc/Lux Relative mode indicates change in light levels, peak mode captures highest reading Remote light sensore on
- Meter Type: Lux Meter
-
Supplier: REED-Direct
Description: LIGHT METER, PEN STYLE Units of measure: Lux and Foot-candles Auto ranging Hold function freezes displayed value SPECIFICATIONS: Range: 0 to 20,000 lux, 0 to 2,000 Ft-cd. Power Supply: 4 x "AAA" 1.5V batteries
- Illuminance Range: 0 to 20,000 Lux
- Hand-Held: Handheld
- Meter Type: Lux / Foot Candle Meter
- Display Type: Numeric
-
Supplier: Ideal Industries, Inc.
Description: DIGITAL TYPE +/- 3 PERCENT ACCURACY LCD DISPLAY TYPE CE APPROVAL FLUORESCENT, METAL HALIDE, HIGH PRESSURE SODIUM, INCANDESCENT LAMP TYPE 20000 FC/200000 LUX LAMP INTENSITY IDEAL[R] BRAND FEATURES OVER RANGE INDICATION, AUTO ZERO ADJUSTMENT, LOW BATTERY INDICATION, AUTO POWER OFF REMOTE SENSOR
- Illuminance Range: 200,000 Lux
- Accuracy: 3 %
- Meter Type: Lux Meter
- Display Type: Video
-
Supplier: Newark, An Avnet Company
Description: LIGHT METER 20fc to 20k LUX
-
Supplier: REED-Direct
Description: Data Hold, Peak and Memory recall Min/Max function RS232 serial interface Auto shut off and low battery indication User selectable Lux/Fc Includes battery SPECIFICATIONS: Ranges: 0 to 400,000 lux; 0 to 40,000 Fc Resolution: 0.1 to 100 lux; 0.1 to 10 Fc Accuracy: ±3% of reading
- Illuminance Range: 0 to 400,000 Lux
- Accuracy: 3 %
- Lux Resolution: 100 Lux
- Foot Candle Resolution: 10 FC
-
Supplier: OMEGA Engineering, Inc.
Description: Life: 300 hours, typical use HHLM3 Lux Light Meter Sensor: Silicon photodiode Range: 20 lux, 200 lux, 2000 lux, 20000 lux, 20 fc, 200 fc, 2000 fc, 20000 fc Resolution: 0.01 lux, 0.01 fc Accuracy: (3% FS +1 digit) using a 2856 K standard
- Illuminance Range: 20 to 20,000 Lux
- Accuracy: 3 %
- Lux Resolution: 0.01 Lux
- Foot Candle Resolution: 0.01 FC
-
Supplier: Greenlee Textron, Inc.
Description: Safe. Accurate. Reliable. Expect nothing but the best from greenlee electric test and measurement equipment. Backed by a limited lifetime warranty and designed to withstand rigorous tasks and harsh elements, greenlee test and measurement tools get the job done faster, safer, and easier. For more
- Illuminance Range: 0.1 to 50,000 Lux
- Accuracy: 7 %
- Meter Type: Lux / Foot Candle Meter
-
Supplier: Traceable® Products
Description: Dual-Display Meter measures lux in three ranges: 0 to 1999 (1 lux resolution), 2000 to 19,990 (10 lux resolution), and 20,000 to 50,000 (100 lux resolution). Readings in foot-candles: 0 to 199.9 (0.1 Fc resolution), 200 to 1,999 (1 Fc resolution), 2,000 to 5,000
- Sensor Diameter: 2 inch
- Illuminance Range: 0 to 50,000 Lux
- Accuracy: 4 %
- Lux Resolution: 1 Lux
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Measurement range up to 150,000 lx / Measures correlated color temperature (CCT) / Standard chromaticity diagrams according to CIE 1931 and CIE 1976 / Indicates wavelength / Presents tristimulus and RGB values / Includes USB interface, cable and PC software With the LED light meter or
- Illuminance Range: 0 to 150,000 Lux
- Accuracy: 2 %
- Operating Temperature Range: -10 to 40 C
- Hand-Held: Handheld
-
Supplier: Traceable® Products
Description: of Standards and Technology). Monitor and store results DATA HOLD button freezes the display to capture readings. Precise photodiode and color-correction filter provide cosine- and color-corrected measurements. Readings in lux and foot-candles Dual-Range Meter measures lux in
- Sensor Diameter: 2 inch
- Illuminance Range: 0 to 50,000 Lux
- Accuracy: 5 %
- Lux Resolution: 1 Lux
-
Supplier: Traceable® Products
Description: Light meter has an UV wavelength range of 320 to 390 nm. Traceable® Ultraviolet Light Meter measures on three different ranges from 0 to 199.9 µW/cm2 (resolution 0.1 µW/cm2), 1.999 mW/cm2 (resolution 0.001 mW/cm2), and 19.99 mW/cm2 (resolution 0.01 mW/cm2). Accuracy is
- Sensor Diameter: 0.75 inch
- Accuracy: 2 %
- Hand-Held: Handheld
- Meter Type: Lux Meter
-
Supplier: RS Components, Ltd.
Description: Extech 407026 Light Meter
-
Supplier: InspectorTools
Description: Digital and Analog display of light in Foot-candles or Lux Wide range to 20,000Fc or Lux with high resolution to 0.01 Fc/Lux Relative mode indicates change in light levels, peak mode captures highest reading Remote light sensore on 12" (305mm) coiled cable -
-
Supplier: RainWise, Inc.
Description: The MS-020S-O and ML-020S-I illuminance sensors are both all weather sensors having customized detector sensitivities for either indoor low light level or outdoors high light level applications. The built in interference filter in conjunction with the detectors spectral response
- Sensor Diameter: 0.8661422 inch
- Illuminance Range: 0 to 150,000 Lux
- Operating Temperature Range: -10 to 50 C
- Meter Type: Lux Meter
-
Supplier: REED-Direct
Description: kph; 0.9 to 67.0 mph/0.1 mph; 80 to 5910 fpm/1 fpm; 0.8 to 58.3 knots/0.1 knot Temperature Range/Resolution: Air: 32 to 122°F (0 to 50°C)/0.1°F (0.1°C); Input: -148 to 2372°F (-100 to 1300°C)/0.1°F (0.1°C) Light Range: 0 to 20,000 Lux/0 to 2,000 F-c Humidity Range: 10 to 95% RH
- Illuminance Range: 0 to 20,000 Lux
- Hand-Held: Handheld
- Meter Type: Lux / Foot Candle Meter
- Display Type: Numeric
-
Supplier: L-com, Inc.
Description: make this instrument the right choice for any application. The Lightmeter Model CA811 is designed for simple one-hand operation. It provides selectable lux or footcandle units for display and features a 3 1/2 digit backlit LCD and HOLD function. The Model CA811 offers a MAX function. Features
- Meter Type: Lux Meter
-
Supplier: LI-COR Biosciences
Description: The LI-250A Light Meter is a simple read-out device for use with LI-COR's sensors. One sensor at a time can be connected to the meter via the BNC connector on the top of the device. A large display screen displays the data with the correct units. Users can press "HOLD" to pause
-
Supplier: Galco Industrial Electronics
Description: FT CANDLE/LUX METER, 3 RANGE, 1SEC
-
Supplier: InspectorTools
Description: Measures up to 2,000Fc for basic lighting applications Easy to operate Foot candle light meter with 2 ranges Convenient pocket size design Overrange indication
-
Supplier: Sonel Test
Description: Reliable illuminance measurements with the LXP-2 light meter Model for people making basic lighting measurements of indoor and outdoor workplaces. The device works with LP-1 measuring probe (class B) which allows to proceed with measurements in a reliable way. The nonintegrated probe
- Meter Type: Lux Meter
- Display Type: Other
-
Supplier: Solar Light Company, Inc.
Description: The Solar Light SnP-meter™ Model SL-3101 is a portable and innovative meter. It measures spectral response following the CIE scotopic and photopic action spectrum with on board calculations: S/P ratio Visually effective light level Perceived brightness This meter
- Sensor Diameter: 1.6 inch
- Illuminance Range: 150,000 Lux
- Lux Resolution: 1 Lux
- Operating Temperature Range: 0 to 50 C
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: When you need to evaluate the illumination of light hitting a specific location or perform lux measurements, the T-10A is the illuminance meter of choice. This advanced lux meter will quickly show on the LCD screen the illumination and average values of
- Illuminance Range: 0.01 to 299,900 Lux
- Operating Temperature Range: -10 to 40 C
- Humidity Range: 0 to 85 %
- Display Type: Alphanumeric
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: theaters for accurate light measurements. Its high-resolution CMOS sensor captures and displays the spectral power distribution of current and future generation light sources including LEDs, HID, Halogen, and OLEDs providing unparalleled color measurement accuracy. The CL-70F, a
- Illuminance Range: 1 to 200,000 Lux
- Accuracy: 5 %
- Lux Resolution: 0.003 Lux
- Operating Temperature Range: -10 to 40 C
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: The CS-160 is a lightweight, compact and battery powered luminance and tristimulus colorimeter for the measurement of a wide range of luminance conditions and non-contact measurement of color. The CS-160 luminance and color meter allows luminance and chromaticity to be measured remotely with
- Illuminance Range: 0.001 to 999,900 Lux
- Accuracy: 2 %
- Lux Resolution: 0.001 Lux
- Operating Temperature Range: 0 to 40 C
Find Suppliers by Category Top
Featured Products Top
-
T-10A and T-10MA Illuminance Meters When you need to evaluate the illumination of light hitting a specific location or perform lux measurements, the T-10A is the illuminance meter of choice. This advanced lux meter will quickly show on the LCD screen the illumination and (read more)
Browse Illuminators Datasheets for Konica Minolta Sensing Americas, Inc. -
The T-10A/T-10MA is an easy-to-use handheld illuminance meter capable of measuring intermittent light sources. It is the ideal instrument for when you need to evaluate the illumination of light hitting a specific location or perform lux measurements. The illumination and average values of (read more)
Browse Lux Meters (Light Meters) Datasheets for Konica Minolta Sensing Americas, Inc. -
When choosing an instrument, choose one with world class service and support. Read blog and see the superiority of Konica Minolta Sensing's Light Meters. https://sensing.konicaminolta.us/us/blog/why-are-konica-minolta-sensings-light-meters-superior/ (read more)
Browse Lux Meters (Light Meters) Datasheets for Konica Minolta Sensing Americas, Inc. -
The Chroma Meter CL-200A is a compact, lightweight, handheld instrument for measuring the color and illuminance of light sources, including LED and EL light sources, and displaying the results in terms of tristimulus values, illuminance, chromaticity, dominant wavelength, excitation purity (read more)
Browse Lux Meters (Light Meters) Datasheets for Konica Minolta Sensing Americas, Inc. -
The CS-200 accurately measures luminance and chromaticity of a diverse range of light emitting products, including large plasma displays, compact LCDs and LEDs, outdoor screens, high pressure lamps, and instrument panels. It is compact, lightweight and designed for hand-held operation (read more)
Browse Lux Meters (Light Meters) Datasheets for Konica Minolta Sensing Americas, Inc. -
The CL-500A is a lightweight, compact illuminance spectrophotometer used for spectral evaluation of light sources including next-generation lamps such as LEDs, OLEDs and EL illumination. The advanced sensor measures CRI (Color Rendering Index), illuminance, chromaticity, color temperature and (read more)
Browse Lux Meters (Light Meters) Datasheets for Konica Minolta Sensing Americas, Inc.
More Information Top
-
CR4 - Thread: Lux Meter For Measurement of Light
Pathfinder Tags: light light measurement light meter Lux meter .
-
Thalassiosira sundarbana sp. nov. ( B acillariophyta), an estuarine diatom from S undarbans mangrove ecoregion based on morphology and molecular phylogeny
The light intensity was measured with Light Meter ( Lux /FC) 840020 (Sper Scientific Ltd, Scottsdale, AZ, USA) and temperature was monitored with digital thermometer (Eurolab ST9269B, Brussels, Belgium).
-
Strain and factor selection for carbon dioxide fixation using microalgae cultivated in oil sands process water
using a Sper Scientific Light Meter LUX /FC model 840020 (Scotts- dale, USA).
-
Effects of different mydriatics on intraocular pressure, pupil diameter, and ruminal and intestinal motility in healthy sheep
All examinations occurred in a room under constant illumination (0.65 lux, Light meter LUX /FC 840020; SPER Scientific Ltd., Scottsdale, AZ, USA).
-
Effect of topical 0.03% flurbiprofen and 0.005% latanoprost, alone and in combination, on normal canine eyes
Pupil diameter was measured along the maximal horizontal pupillary axis of each eye before IOP readings, following a 1-min acclimation period under con- trolled lighting conditions (0.65 lux, Light meter LUX /FC 840020; SPER Scientific Ltd., Scottsdale, AZ).
-
http://dspace.mit.edu/bitstream/handle/1721.1/79179/844345812-MIT.pdf?sequence=2
1-Ap Light Sensor Light meter Lightmeter MobiLux Light Lux Meter LuxMobile Light Meter Lux Meter Light Meter LuxMeter Check The Light LightMeter .
-
http://www.iosrjournals.org/iosr-jap/papers/Vol3-issue2/C0321115.pdf
Visibility was measured in terms of light intensity using light meter ( lux ) model LX – 101A of Lutron.
-
IB Environmental Systems and Societies/Measuring abiotic components of the system - Wikibooks, open books for an open world
• Light intensity - Light meter ( LUX .
-
http://www.iosrjournals.org/iosr-jestft/papers/vol3-issue3/E0332831.pdf
Visibility was measured in terms of light intensity using light meter ( lux ) model LX – 101A of Lutron.
-
http://aaqr.org/VOL12_No5_October2012/28_AAQR-11-11-OA-0214_1007-1015.pdf
Visibility was measured in terms of light intensity using light meter ( lux ) model LX – 101A of Lutron.
Indicates content that may require registration and/or purchase.