-
Supplier: Newark, An Avnet Company
Description: LIGHTED ROCKER SWITCH, SPST, 16A; Switch Operation:Off-None-On; Contact Configuration:SPST; Illumination:Built-in Light; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:16A RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Power Rocker Switches with 16 A/125 VAC and 16 A/250 VAC Ratings. Carries UL, CSA, VDE and CE Marks. 0.250" QC Terminals. For Panel Thickness of 0.049" to 0.079", Recommended Cut-Outs are: TR 1.19" × 0.437" and WR 1.19" × 0.867". Black bezel.
-
Supplier: Newark, An Avnet Company
Description: SPST On, Off red rocker switch - lighted
-
-
Supplier: Allied Electronics, Inc.
Description: 0.020 Ohms (Max.) Contact Resistance, 1000 VAC Dielectric Rating, Miniature Rocker Switches Double-Pole and Lighted Miniature Rocker Switch with 10 A/125 VAC and 8 A/250 VAC Ratings, Carries UL, CSA, VDE and CE Marks. 0.187" QC Terminals. Panel Cut-Out: 0.760" × 0.508"
-
Supplier: Allied Electronics, Inc.
Description: 0.020 Ohms (Max.) Contact Resistance, 1000 VAC Dielectric Rating, Power Rocker Switches Power Rocker Switch with 20 A/125 VAC and 16 A/250 VAC Ratings, Carries UL, CSA, VDE and CE Marks. 0.250" QC Terminals. CRE22F4BBNE Includes 2-color Black and Red Molded Rocker. Panel
-
Supplier: Allied Electronics, Inc.
Description: 0.020 Ohms (Max.) Contact Resistance, GR Series, Compact Rocker Switches Economical 15 A switching Lighted and non-lighted versions Single- and double-throw options Economical 15 A Switching Lighted and Non-Lighted Configurations Single and Double Throw
-
Supplier: Waytek, Inc.
Description: Carling Technologies V1D1B60B-00000-000 Rocker Switches Category: Rocker Switches Manufacturer: Carling Technologies Component: Switch Body Circuitry: SPST Illumination: One-Light Contact Action: On-Off Number of Contacts: 3 Current Rating: 20A Voltage Rating:
- Maximum Current Rating: 20 amps
- Maximum DC Voltage Rating: 12 volts
- Features: Illuminated Switch, Other
- Maintained Contact Switch Function: ON / OFF
-
Supplier: Waytek, Inc.
Description: Carling Technologies V1D1BT0B-00000-000 Rocker Switches Category: Rocker Switches Manufacturer: Carling Technologies Component: Switch Body Circuitry: SPST Illumination: Red Contact Action: On-Off Number of Contacts: 3 Current Rating: 20A Voltage Rating: 12VDC
- Maximum Current Rating: 20 amps
- Maximum DC Voltage Rating: 12 volts
- Features: Illuminated Switch, Other
- Maintained Contact Switch Function: ON / OFF
-
Supplier: Littelfuse, Inc.
Description: 58332 switches are supplied in retail BP only and are supplied with one black and one gray snap-on actuator. These general-purpose switches are suitable for all kinds of applications. 20A at 12V, 15A at 24V DC Switches with LED pilot lights must be used at the stated voltage
- Panel Thickness: 0.039763801 to 0.100000054 inch
- Maximum Current Rating: 15 amps
- Maximum DC Voltage Rating: 24 volts
- Terminal Type: Quick Connect / Blade
-
Supplier: Littelfuse, Inc.
Description: Littelfuse Rocker Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 58328 Series is our most popular line of LED-enabled rocker switches.
- Panel Thickness: 0.093307137 to 0.187401676 inch
- Maximum Current Rating: 25 amps
- Maximum DC Voltage Rating: 12 volts
- Terminal Type: Quick Connect / Blade
-
Supplier: Carling Technologies, Inc.
Description: The LS-Series Softspot illuminated rocker switches feature a three-color high brightness light sequence from a single lamp. These single pole switches are designed with a standard nylon snap-in bracket and "Drip-Dry" construction that protects the front panel from dust and
- Length / Diameter: 1.45 inch
- Width: 0.83 inch
- Panel Thickness: 0.25 inch
- Mechanical Life: 100,000
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SPST 1万次 20A Solder Lug 12V Red Plugin Rocker Switches ROHS
- Length / Diameter: 0.9055123 inch
- Width: 0.80708705 inch
- Maximum Current Rating: 20 amps
- Maximum DC Voltage Rating: 12 volts
-
Supplier: Galco Industrial Electronics
Description: Lighted Appl Rocker, Spst 16A
-
Description: Features: 16A rocker switch in 11mm wide package Lighted and non-lighted versions Double-throw and three-position versions available Contact gap > 3mm Mechanical life min. 50,000 operations Industry-standard cut-out dimensions
- Length / Diameter: 1.190158123 to 1.209843173 inch
- Width: 0.4330711 inch
- Mechanical Life: 10,000
- Maximum Current Rating: 16 amps
-
Supplier: Carling Technologies, Inc.
Description: The L-Series snap-in rocker switches offer countless unique options including choices for ratings, circuits, colors, illuminations and laser etched legends. These single or double pole switches feature a broad choice of actuator styles, colors, and lenses. Neatly proportioned,
- Length / Diameter: 1.734 inch
- Width: 0.867 inch
- Panel Thickness: 0.156 inch
- Maximum Current Rating: 20 amps
-
Supplier: New Yorker Electronics Co., Inc.
Description: Medium Rocker Switch, quick connect terminal .250in [6.35mm], green lighted actuator SPST ON-OFF
- Maintained Contact Switch Function: ON / OFF
- Terminal Type: Quick Connect / Blade
- Standards / Compliances: RoHS Compliant
- Pole & Throw Specifications: SPST
-
Supplier: Carling Technologies, Inc.
Description: The TG/LTG-Series Mini Tippette rocker switches are single or double pole snap-in switches with all nylon double insulated construction. These AC rated switches are also suitable for low voltage DC applications. They are offered in a single throw or double throw momentary
- Length / Diameter: 1.125 inch
- Width: 1 inch
- Panel Thickness: 0.812 inch
- Mechanical Life: 100,000
-
Supplier: Littelfuse, Inc.
Description: Universal application narrow body rocker switches 10 A @ 12 Vdc Circuitry: SPST Positions: Two Positions Up: On – Down: Off Terminals: 3 Blade Pilot Light: With or Without Actuator Colors: Matte Black, Matter Red, Transparent Red, Transparent Amber
- Panel Thickness: 0.01968505 to 0.250000135 inch
- Maximum Current Rating: 10 amps
- Maximum DC Voltage Rating: 12 volts
- Terminal Type: Quick Connect / Blade
-
Supplier: Carling Technologies, Inc.
Description: The LTIH-Series are triple pole illuminated rocker switches available with steel snap-in or screw type mounting brackets. These switches are offered in a wide range of single or double throw momentary and maintained circuits, as well as a variety of rocker colors and
- Length / Diameter: 1.7 inch
- Width: 0.9 to 0.96 inch
- Mechanical Life: 100,000
- Maximum Current Rating: 10 to 15 amps
-
Description: Features: Enclosed switch complying to IP65 AC and DC electrical ratings Lighted and non-lighted versions available Maintained-action and momentary options Multiple terminal options Snap-in mounting
- Length / Diameter: 0.79527602 inch
- Mechanical Life: 100,000
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 125 to 250 volts
-
Description: Features: Rugged 2-pole rocker switching up to 20 A Lighted and non-lighted versions available Single-throw and double-throw Maintained-action and momentary Mechanical life min. 50,000 operations Contact gap >3mm Splash-proof option available
- Length / Diameter: 1.18897702 inch
- Width: 0.8661422 inch
- Mechanical Life: 50,000
- Maximum Current Rating: 20 amps
-
Supplier: Littelfuse, Inc.
Description: The 58311 (no pilot lights) series matches the 58312 & 58324 series (with LED pilot lights). 25A at 12V DC, 15A at 24V DC. Sealed to IP66 for water resistance (high pressure wash resistant.)
- Panel Thickness: 0.093307137 to 0.187401676 inch
- Maximum Current Rating: 15 amps
- Maximum DC Voltage Rating: 24 volts
- Terminal Type: Quick Connect / Blade
-
Supplier: Honeywell Sensing & IoT
Description: Electronic control rectangular power duty rocker switches with black bezels. Switches have maintained on and off operating action. Neon lamp available with integral lamps on two-pole switches; isolated lamp circuitry only on one-pole switches. Solder or quick
- Pole & Throw Specifications: SPST
- Terminal Type: Solder Terminals
-
Supplier: Waytek, Inc.
Description: Carling Technolgoies 6FA53-78/TABS Toggle Switch Category: Rocker Switches Manufacturer: Carling Technologies Contact Action: On-Off 12VDC Illumination: One light Easy installation: actuators snap onto switch body Removable actuators in a variety of styles sold separately Includes 4
- Maximum Current Rating: 20 amps
- Maximum DC Voltage Rating: 12 volts
- Features: Illuminated Switch
- Maintained Contact Switch Function: ON / OFF
-
Supplier: Legrand
Description: Decorator Switch 1Pole 15Amp 120/277V Grounding, White FEATURES Designer-style satin-finish rocker. High-impact resistant thermoplastic construction. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. Push wire #14 AWG. Narrow back body leaves more room for wires in
- Length / Diameter: 4.19 inch
- Width: 1.43 inch
- Panel Thickness: 1.27 inch
- Maximum Current Rating: 15 amps
-
Supplier: Honeywell Sensing & IoT
Description: Electronic control rectangular power duty rocker switches with black bezels. Switches have maintained on and off operating action. Neon lamp available with integral lamps on two-pole switches; isolated lamp circuitry only on one-pole switches. Solder or quick
- Pole & Throw Specifications: SPST
- Terminal Type: Solder Terminals
-
Supplier: Legrand
Description: NAFTA-Compliant Decorator Switch 1Pole 15Amp 120/277V Grounding, White FEATURES Designer-style satin-finish rocker. High-impact resistant thermoplastic construction. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. Push wire #14 AWG. Narrow back body leaves more
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 120 to 277 volts
- Maintained Contact Switch Function: ON / OFF
- Pole & Throw Specifications: SPST
-
Supplier: OTTO Controls
Description: K1 series rockers are rugged, high performance sealed switches designed for use under severe conditions found in marine, appliance, heavy equipment and industrial control applications. Sealed to IP68S and IP69K with an optional panel gasket available. The K1 series is offered in single
- Mechanical Life: 100,000
- Maximum Current Rating: 0.01 amps
- Maximum AC Voltage Rating: 1,000 volts
- Operating Temperature: -22 to 185 F
-
Supplier: NKK Switches
Description: Internationally Approved Rocker Switches 10A Power Level; Frame Mount, UL, CSA, cULus, VDE International certifications from UL, CSA, VDE, SEMKO, and SEV. Special silver alloy contacts resist arcing and guarantee stable contact and long life. Stainless-steel frame resists corrosion and
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 125 volts
- Maintained Contact Switch Function: ON / OFF
- Features: Other
-
Supplier: DigiKey
Description: Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In
- Length / Diameter: 1.125197458 inch
- Width: 0.550000297 inch
- Maximum Current Rating: 16 amps
- Maintained Contact Switch Function: ON / OFF
-
Supplier: RS Components, Ltd.
Description: ROCKER SWITCH 1P, 16A
- Length / Diameter: 1.07086672 inch
- Width: 0.48031522 inch
- Features: Other
- Standards / Compliances: RoHS Compliant
-
Supplier: Aratas America LLC
Description: Miniature Rocker Switch for High Capacity Switching Withstands inrush currents up to 100 A with a unique switching mechanism. Soft touch with firm switching action. Easy to mount by snap fitting. Contact gap of 3 mm minimum. UL and cUL standards approved. Conforms to EN standards.
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 125 to 250 volts
- Features: Imprinted Markings, Other
- Terminal Type: Right Angle PC Pins
-
Supplier: NKK Switches
Description: Size/Specifications Features Standard JWLW Model 16A @ 125/250V AC 5A @ 72V DC Panel seal Handles large inrush current Increased electrical life Less contact bounce Solder lug/quick connect terminals Operating temperature –25°C ~ +85°C
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 125 volts
- Maintained Contact Switch Function: ON / OFF
- Features: Other
-
Supplier: Aratas America LLC
Description: Minimum size class in the industry Rocker switch with reset function Zero standby power by Reset function. Model variation for Micro loads. Model variation of micro load and high capacity combination. (DPST) It is able to operate micro load and high capacity load at the same time. Contact gap
- Maximum Current Rating: 16 amps
- Maximum AC Voltage Rating: 125 to 250 volts
- Features: Imprinted Markings, Other
- Pole & Throw Specifications: SPST
-
Supplier: Waytek, Inc.
Description: OptiFuse R13-238B8-01 Waterproof Rectangle Rocker Switch Category: Rocker Switches Manufacturer: OptiFuse Black nylon 66 body material Actuator material: polycarbonate (94-V2) IP65 SPST On-Off 25A at 14VDC Three 1/4" male quick disconnects Red LED illumination
- Maximum Current Rating: 25 amps
- Maximum DC Voltage Rating: 14 volts
- Features: Illuminated Switch, Other
- Maintained Contact Switch Function: ON / OFF
Find Suppliers by Category Top
Featured Products Top
-
E-Switch’s new RRS20 Series is a robust, round, sealed power rocker switch designed for high-performance and harsh environments. Featuring IP68 protection from the panel, it fits a 20mm diameter panel cutout and supports up to 16A at 250VAC. UL and ENEC listings ensure trusted performance (read more)
Browse Rocker Switches Datasheets for New Yorker Electronics Co., Inc. -
The new RCA1913 Series rocker switch from E-Switch delivers reliable performance in demanding environments. Featuring a fully sealed design rated to IP68 on both sides of the panel, this switch provides long-term protection against dust and moisture. Its UL and ENEC certified ratings up to 16A (read more)
Browse Rocker Switches Datasheets for New Yorker Electronics Co., Inc. -
Sealed to IP68S, the K3P series of panel plugs with LED indicator lights provides reliable visual feedback to control operators. The K3P panel plugs and OTTO's K3 rocker switches share the same panel cutout size and snap-in front panel mounting method. This allows you to create a uniform (read more)
Browse Pilot Lights and Indicator Lights Datasheets for OTTO Controls -
(Receiver): 6VDC @ 200 ma (other voltages optional) Transmitter low battery indicator Receiver output: SPST relay, 0.5 amp contacts; SPDT relays optional Receiver Switch Activation indicator(s) High impact plastic wiring channel and receiver housing (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
vertically into panels and armrests. Each of the six buttons has three RGB LEDs on the outer edge that can be set to nearly any color and light intensity. The center encoder has configurable starting and roll-over position values. The CAN Keypad can communicate with other CAN products (read more)
Browse Industrial Keypads Datasheets for Powell Electronics, Inc. -
power on ("│") and off ("O") from the module to the rest of the unit. The "│" marking on the module needs to be vertical when mounted. Rocker style switches are the choice of module manufacturers. Some modules use a double-pole, single-throw switch and others use single-pole, single (read more)
Browse Power Entry Modules Datasheets for Interpower
More Information Top
-
Shopping In A/V Switchers - Big Bruin
• Carling Technologies Lighted Rocker Switch ( spst ) 3 Connections.
-
Shopping In A/V Switchers - Big Bruin
• Carling Technologies Lighted Rocker Switch ( spst ) 3 Connections.
-
Shopping In A/V Switchers - Big Bruin
• Carling Technologies Lighted Rocker Switch ( spst ) 3 Connections.
-
Shopping In A/V Switchers - Big Bruin
• Lighted Rocker Switch ( spst ) 3 Connections.
-
Shopping In A/V Switchers - Big Bruin
• Lighted Rocker Switch ( spst ) 3 Connections.
-
CARLING TECHNOLOGIES Lighted Rocker Switch,SPST,3 Connections - Rocker Switches - 3XC59|LTILA51-6S-BL-RC-NBL/125N - Grainger Industrial Supply
• Lighted Rocker Switch , SPST ,3 Connections .
-
CARLING TECHNOLOGIES Lighted Rocker Switch,SPST,3 Connections - Rocker Switches - 3XC60|LTILA54-6S-BL-RC-NBL/125N - Grainger Industrial Supply
• Lighted Rocker Switch , SPST ,3 Connections .
-
POWER FIRST Lighted Rocker Switch,SPST,3 Connections - Rocker Switches - 2VLN1|2VLN1 - Grainger Industrial Supply
• Lighted Rocker Switch , SPST ,3 Connections .
-
3-4 Electrical - Grainger Industrial Supply
• Lighted Rocker Switch , SPST , 3 ConnectionsOn/Off Lighted Lighted Rocker Switch .
-
CHERRY - LRA32H2BBRLN - Switches - Rocker - Allied Electronics
Switch , Rocker , Lighted , Miniature, SPST , ON/OFF, RED, UNPRINTED .
Indicates content that may require registration and/or purchase.