Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Columbia Research Labs, Inc.
Description: configuration comparable to strain gage accelerometers, but the superior force balance technology of Models SA-522PE/SE provides a higher level output as well as superior performance, ruggedness, and reliability when compared to strain gage technologies. Models SA-522PE and SA-522SE
- Acceleration: -50 to 50 g
- Frequency Range: 100 to 300 Hz
- Minimum Accuracy: 0.01 +/-% FS
- Maximum Shock: 1,000 g
-
Supplier: Columbia Research Labs, Inc.
Description: The Columbia Model SS-108 Accelerometer Switch is designed to interface with electrical or mechanical systems to control, safeguard or warn of undesirable variations in DC and low frequency acceleration. This model uses Columbia's patented HP suspension system, which assures high accuracy and
- Acceleration: -30 to 30 g
- Frequency Range: 0 to 100 Hz
- Minimum Accuracy: 0.15 +/-% FS
- Maximum Shock: 100 g
-
Supplier: Columbia Research Labs, Inc.
Description: Columbia Models SA-207LN and SA-307LN Servo Accelerometers are highsensitivity, low noise sensors designed for use in seismic and low level, low frequency motion studies. The accelerometers are self-contained and provide high level, low impedance output. No signal conditioning is
- Acceleration: -50 to 50 g
- Frequency Range: 75 to 300 Hz
- Minimum Accuracy: 0.03 +/-% FS
- Maximum Shock: 1,000 g
-
-
Supplier: Columbia Research Labs, Inc.
Description: The Columbia Models SA-207B and SA-207BHP are force balance accelerometers capable of measuring DC and low frequency acceleration simultaneously in two axes. These sensors are self-contained and provide a high level, low impedance output. No additional signal conditioning is required in most
- Acceleration: -2 to 2 g
- Frequency Range: 100 to 200 Hz
- Minimum Accuracy: 0.1 +/-% FS
- Maximum Shock: 200 g
-
Supplier: Jewell Instruments, LLC
Description: Input From ±0.5g to ±5.0g Full Range. Exceptional Bias and Scale Factor. Specifically Designed for High Shock and Vibration Environments. The Jewell LCF-3500 Series Flexure Suspension Fluid Damped Tri-Axial Accelerometer is a ±0.5G to ±5G device designed for applications where high levels of
- Acceleration: 0.5 to 5 g
- Frequency Range: 5 to 100 Hz
- Maximum Shock: 1,000 g
- Maximum Vibration: 20 g
-
Supplier: Setra Systems
Description: A highly accurate accelerometer that can maintain a stable output even under the most extreme vibration and temperature conditions. Along with its ability to withstand extreme vibration without damage, the Model 141 can sense accelerations ranging from static acceleration up to 3000 Hz.
- Acceleration: -600 to 600 g
- Frequency Range: 200 to 3,000 Hz
- Minimum Accuracy: -1 to 1 +/-% FS
- Operating Temperature: -65 to 220 F
-
Supplier: Sherborne Sensors
Description: The A545 range of multi-axis accelerometers measure vector acceleration in two or three mutually perpendicular planes with high accuracy and incorporate piezo-resistive strain gauge bridge sensors incorporating air damping. Unlike fluid damped devices, the gas damping employed in the A545 is
- Acceleration: -100 to 100 g
- Frequency Range: 0 to 2,400 Hz
- Operating Temperature: -40 to 221 F
- Sensor Outputs: Acceleration
-
Supplier: Allied Electronics, Inc.
Description: LINEAR ACCELEROMETER 3 AXIS, 28 PIN QFPN
-
Supplier: Sherborne Sensors
Description: The Sherborne Sensors' A200 range of Servo Accelerometers measure vector acceleration with high accuracy using a closed loop force balance torquer mechanism. A pendulous mass develops a torque proportional to the product of its mass unbalance and the applied acceleration. The movement of the
- Acceleration: -20 to 20 g
- Frequency Range: 90 to 150 Hz
- Maximum Shock: 100 g
- Operating Temperature: -67 to 203 F
-
Supplier: Sherborne Sensors
Description: The A545 range of multi-axis accelerometers measure vector acceleration in two or three mutually perpendicular planes with high accuracy and incorporate piezo-resistive strain gauge bridge sensors incorporating air damping. Unlike fluid damped devices, the gas damping employed in the A545 is
- Acceleration: -500 to 500 g
- Frequency Range: 0 to 2,400 Hz
- Operating Temperature: -40 to 221 F
- Sensor Outputs: Acceleration
-
Supplier: Sherborne Sensors
Description: The A320 Series are high precision, closed loop, servo balance, ultra-low range accelerometers that can be used for a wide variety of industrial and aerospace applications. Despite its low measuring range the A320 Series are very robust and shock resistant. Electrical terminations are via
- Acceleration: 2 g
- Frequency Range: 20 to 60 Hz
- Maximum Shock: 1,500 g
- Operating Temperature: 0.4 to 158 F
-
Supplier: Jewell Instruments, LLC
Description: LSM Series Accelerometers have 100,000 hour MTBF reliability and up to 20g full scale sensing range If space is a concern, the Jewell LSM Series accelerometer is the solution for you. The LSM offers equivalent features to the LSA in a smaller package - approximately 1" cub. Its wide
- Frequency Range: 70 to 160 Hz
- Maximum Shock: 100 g
- Operating Temperature: -67 to 203 F
- Features: Other, Sealed
-
Supplier: Newark, An Avnet Company
Description: BREAKOUT BRD, 3AXIS LINEAR ACCELEROMETER; Accessory Type:Sensor Breakout Board; For Use With:NXP FXLS8471Q 3-Axis linear Accelerometer; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
Description: This recommended practice describes the conduct and analysis of precision tests that are to be performed on linear accelerometers using centrifuge techniques. The term precision, in this context, refers to tests that are conducted to evaluate accelerometer parameters, as opposed
-
Supplier: Newark, An Avnet Company
Description: MEMS, LINEAR ACCELEROMETER, 3 AXIS, DEMO KIT; Kit Application Type:Sensing - Motion, Vibration, Shock; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:LIS344AL; Application Sub Type:Accelerometer; Product Range:- RoHS Compliant: Yes
-
Description: This recommended practice describes the conduct and analysis of precision tests that are to be performed on linear accelerometers using centrifuge techniques. The term precision, in this context, refers to tests that are conducted to evaluate accelerometer parameters, as opposed
-
Supplier: Accuris
Description: ACCELEROMETER, ELECTRICAL, LINEAR TRU-3/A
-
Supplier: Silicon Designs, Inc.
Description: The Model 1531 is an industrial-grade surface mount MEMS DC accelerometer that is specifically designed for use in higher-temperature applications. Its performance specifications are virtually identical to those of the SDI Model 1521, yet with the further incorporation of higher-temperature
- Acceleration: 5 to 400 g
- Frequency Range: 0 to 2,000 Hz
- Maximum Shock: 2,000 to 5,000 g
- Operating Temperature: -67 to 347 F
-
Supplier: Hottinger Brüel & Kjær A/S
Description: connector, and easy mounting via two 4-40 screws. The Dytran series 7600 accelerometer uses the same power supply as piezoresistive and strain gage sensors, allowing them to operate as stand-alone differential output accelerometers or in place of piezoresistive bridge-type
- Acceleration: 100 g
- Frequency Range: 0 to 1,400 Hz
- Operating Temperature: -40 to 248 F
- Features: Linear Accelerometer, Other
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Dytran series 7509 is a high precision single axis variable capacitance (VC) accelerometer available in various g ranges. These high performance accelerometers combine an integrated VC accelerometer chip with high drive, low impedance buffer for low level acceleration
- Acceleration: 5 g
- Frequency Range: 0 to 600 Hz
- Operating Temperature: -67 to 257 F
- Sensor Mounting: Adhesive Base
-
Description: This recommended practice provides a guide to the conduct and analysis of precision centrifuge tests of linear accelerometers, covering each phase of the tests, beginning with the planning. Possible error sources and typical methods of data analysis are addressed. The intent is to
-
Supplier: Jewell Instruments, LLC
Description: Jewell Instruments is proud to introduce the RoHS-compliant LSLR Ultra-Low Range Accelerometer. This single-axis accelerometer combines the high accuracy and ruggedness of force-balanced technology with the capacity to record very low inertial outputs. The fluid damped mechanism
- Acceleration: 0.1 to 2 g
- Frequency Range: 2 to 30 Hz
- Maximum Shock: 1,500 g
- Operating Temperature: -40 to 176 F
-
Supplier: Accuris
Description: Accelerometer, Electrical, Linear TRU-3/A
-
Supplier: OMEGA Engineering, Inc.
Description: The ACC101 accelerometer is low cost yet extremely durable. These accelerometers are constructed using high strength aluminum, has a rugged strain relief, rugged ¼-28 stud mounting, an epoxy seal, and uses the kind of dependable components usually found only in higher priced
- Acceleration: 70 to 80 g
- Frequency Range: 3 to 5,000 Hz
- Minimum Accuracy: 10 +/-% FS
- Maximum Shock: 5,000 g
-
Supplier: ifm efector inc.
Description: For the reliable vibration detection of machines and equipment For connection to a diagnostic electronics for vibration sensors Large operating temperature range and high protection rating for the requirements of harsh industrial environments Compact and robust stainless steel housing with high
- Acceleration: -25 to 25 g
- Frequency Range: 1 to 10,000 Hz
- Minimum Accuracy: 0.2 +/-% FS
- Maximum Shock: 50 g
-
Supplier: Rieker, Inc.
Description: The B1, B2, and B3 sensors are capacitive spring mass accelerometers with integrated sensor electronics. Requiring very low power consumption these are characterized by a high degree of longterm stability. Resonant peaks are minimised by means of a special gas-dynamic damping in the primary
- Acceleration: -10 to 10 g
- Frequency Range: 0 to 350 Hz
- Operating Temperature: -40 to 185 F
- Sensor Outputs: Acceleration
-
Supplier: OMEGA Engineering, Inc.
Description: The ACC102A accelerometer uses a shear mode design for high performance. It has a rugged stainless steel inner structure covered by a molded polymer. This construction makes the ACC102 impervious to harsh environments, such as alkaline coolants, hot oil and water sprays, resulting in long,
- Acceleration: 40 to 75 g
- Frequency Range: 3 to 5,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 5,000 g
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGAROMETER Series accelerometers are designed for industrial vibration measurements. These accelerometers feature a hermetically sealed 316L stainless steel case suitable for harsh environments. The ACC787A is a general purpose accelerometer with a low profile side cable
- Acceleration: 80 g
- Frequency Range: 0.7 to 10,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 5,000 g
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGAROMETER™ Series accelerometers are designed for industrial vibration measurements. These accelerometers feature a hermetically sealed 316L stainless steel case suitable for harsh environments. The ACC793 is a high performance accelerometer with a top cable exit. FM and
- Acceleration: 80 g
- Frequency Range: 0.5 to 15,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 500 g
-
Supplier: Silicon Designs, Inc.
Description: The Model 1525 MEMS DC surface mount inertial accelerometer incorporates Silicon Designs' own high-performance sense element, along with a ±4.0V differential analog output stage, internal temperature sensor and integral sense amplifier, all within a miniature, nitrogen damped, hermetically
- Acceleration: 5 to 50 g
- Frequency Range: 0 to 900 Hz
- Maximum Shock: 2,000 to 5,000 g
- Operating Temperature: -67 to 257 F
-
Supplier: PCB Piezotronics, Inc.
Description: Triaxial, lightweight miniature, ceramic shear ICP® accel., 10 mV/g, 0.25" cube w/calibration from 5 Hz to upper 5% frequency, NIST traceable, Scale is linear, max/min +/- 10%
- Acceleration: 500 g
- Maximum Shock: 5,000 g
- Operating Temperature: -65 to 250 F
- Sensor Mounting: Adhesive Base
-
Supplier: Custom Silicon Solutions, Inc.
Description: This device detects linear and angular acceleration. It interfaces to three piezoelectric sensing elements. Each sensor has a dedicated amplifier and window comparator. Their gain and trip levels can be tailored for each application via onboard EEPROM. A sleep mode is provided to minimize
-
Supplier: SAE International
Description: Electronic engine controls based on non-intrusive diagnostics can significantly help in complying with the stricter and stricter regulations on pollutants emissions and fuel consumption. The aim of this paper is the use of a low-cost linear capacitive accelerometer placed on the engine
-
Supplier: SAE International
Description: determination of the necessary information about the in-plane and out-of-plane motion, e.g. the motorcycle lean angle. Since VDC systems include safety critical control functions, the validation within simulations including sensor characteristics is mandatory. The MEMS accelerometer and
-
Supplier: Richardson RFPD
Description: Low Cost ±2g Dual Axis Accelerometer
- Category: Development Board
Find Suppliers by Category Top
Featured Products Top
-
stabilization. For precision positioning and navigation of ships, AUV (Autonomous Underwater Vehicles) and subsea ROV (Remotely Operated Vehicles), Tronics MEMS accelerometers and gyros exhibit excellent bias stability and scale factor linearity that allow our customers to design high (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
Tronics' AXO315 is a ±14 g range, 1-axis in-plane linear closed-loop accelerometer designed and developed to provide high precision and reliability in the most challenging environments, withstanding severe temperature and vibration conditions common in industrial, land, railway, naval (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
Key performances ±1 g range, single-axis in-plane accelerometer Resolution: 50 μg Noise density: 8 μg/√Hz Scale factor non linearity: 80 ppm Bandwidth: 15 Hz (configurable upon request) Vibration (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
Discover AXO®315, a ± 14 g high performance digital MEMS accelerometer (read more)
Browse Datasheets for Tronics Microsystems -
Tronics is the only provider of both closed-loop MEMS Accelerometers and Gyros, taking MEMS inertial sensors to an unrivalled level of performance. Closed-loop electronics, also called force-feedback, brings several key advantages to inertial sensors, including superior (read more)
Browse Datasheets for Tronics Microsystems
Conduct Research Top
-
Force Balance Sensor Technology
by an electrical equivalent mechanical spring. There are two classes of servo force balance accelerometers: the pendulous type, having an unbalanced pivoting mass with angular displacement, and the non-pendulous type, having a mass which is displaced linearly.
More Information Top
-
Six-Degree-of-Freedom Accelerations: Linear Arrays Compared with Angular Rate Sensors
Planar solutions based on linear accelerometer data have existed since the late 1960s and three-dimensional solutions since early 1970s [25,26,27,28,29].
-
MEMS/NEMS
However, most solutions found in the literature make use of measurements of a single rotational or pair of linear accelerometers ([2], [3], [5], [6], [13], [14], [15], [16], [18], [19]), in order to keep the cost of additional sensors as low as …
-
http://dspace.mit.edu/bitstream/handle/1721.1/67177/758489778-MIT.pdf?sequence=2
Both air bearings use three axis rate gyroscopes and three axis linear accelerometers for attitude estimation [48].
-
Two-dimensional coding of linear acceleration and the angular velocity sensitivity of the otolith system
It is demonstrated here that these "two-di- mensional" linear accelerometer neurons can function as one-dimensional angular velocity detectors.
-
Strapdown Inertial Navigation Technology
Linear accelerometers may also be used to measure rotational motion [3].
Indicates content that may require registration and/or purchase.