Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PI (Physik Instrumente) L.P.
Description: Design for Better Sensor Linearity ILS Linearization System in the Signal Conditioner Electronics Improves Output Signal Linearity All Systems Factory Calibrated for Highest Possible Linearity / Accuracy PISeca™ capacitive displacement sensors perform non-contact measurements of
- Measurement Range: 0.000787402 to 0.00393701 inch
- Linearity: 0.1 to 0.2 ±% Full Scale
- Operating Temperature: -4 to 212 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: ifm efector inc.
Description: Easy adjustment to the empty and full state via pushbutton For the detection of liquids and dry bulk materials With combined AC/DC output stage Two-wire technology Output function normally open / normally closed programmable From May 1st 2025, products produced in EU and Singapore have an import
- Measurement Range: 0.1968505 to 1.574804 inch
- Operating Temperature: -13 to 176 F
- Features: AC Powered, DC Powered
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: PI (Physik Instrumente) L.P.
Description: For applications requiring highest precision Measurement range to 1000 µm Resolution to 0.01 nm Linearity error to 0.01 % with digital controller Bandwidth to 10 kHz Servo controller E-509.CxA, compatible with E-500 piezo controller system Custom designs
- Measurement Range: 0.0005905515 to 0.01181103 inch
- Linearity: 0.01 ±% Full Scale
- Operating Temperature: -4 to 176 F
- Sensor Technology: Capacitive Linear Position Sensor
-
-
Supplier: ifm efector inc.
Description: For applications in hazardous areas Easy setting of the sensing range via potentiometer Clearly visible indication of the switching status by LED For connection to intrinsically safe circuits Robust metal housing for high mechanical stability From May 1st 2025, products produced in EU and Singapore
- Measurement Range: 0.5905515 inch
- Operating Temperature: -4 to 140 F
- Sensor Technology: Capacitive Linear Position Sensor
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Lion Precision
Description: The CPL190 is a precision noncontact displacement measuring instrument using capacitive technology. This linear position and displacement sensor has a large selection of rectangular and cylindrical probes providing ranges from 0.4 mils to half an inch. High resolutions as low as
- Measurement Range: 0.0004 to 0.5 inch
- Linearity: 0.15 to 0.5 ±% Full Scale
- Operating Temperature: 40 to 120 F
- Features: AC Powered
-
Supplier: MicroSense, LLC
Description: The MicroSense Mini is a compact, high resolution linear displacement sensor designed specifically for providing servo system feedback, especially for OEM applications. The MicroSense Mini is a precision linear position sensor which delivers nanometer level resolution
- Measurement Range: 0.004 to 0.04 inch
- Linearity: 0.02 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: Lion Precision
Description: The CPL490 is the most precise capacitive displacement sensor in the world. Linear noncontact position sensors with the highest resolution possible. With a bandwidth up to 50 kHz and resolutions less than one nanometer (7 ppm), this instrument is for the most demanding
- Measurement Range: 0.0004 to 0.004 inch
- Linearity: 0.2 ±% Full Scale
- Operating Temperature: 60 to 100 F
- Features: AC Powered
-
Supplier: Lion Precision
Description: included with device) Lion Precision introduced capacitive displacement sensors to industry in 1958. The company has expanded its product offering to include eddy-current displacement sensors and some application specific sensors for the machine tool, packaging and PCB
- Operating Distance: 0.000393701 to 0.49212625 inch
- Operating Temperature: 39.2 to 122 F
- Features: Capacitive Proximity Sensor, DC Powered
- Electrical Output: Current, Voltage
-
Supplier: Lion Precision
Description: The CPL290 is a precision noncontact displacement measuring instrument using capacitive technology and featuring two switch selectable measurement ranges with just one probe. Linear position and displacement sensors with a large selection of rectangular and cylindrical probes
- Measurement Range: 0.0004 to 0.5 inch
- Linearity: 0.15 to 0.5 ±% Full Scale
- Operating Temperature: 40 to 120 F
- Features: AC Powered
-
Supplier: Automation24, Inc.
Description: The capacitive sensor KG0009 - KG-2008-ABOA/NI from ifm, with an M18 x 1 plastic thread and an operating voltage of 20-250 V AC/DC, offers normally open switching function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG0009 -
- Measurement Range: 0.3149608 inch
- Operating Temperature: -13 to 176 F
- Features: AC Powered, DC Powered
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: Automation24, Inc.
Description: The capacitive sensor KG0010 - KG-2008-BBOA/NI from ifm, with an M18 x 1 plastic thread and an operating voltage of 20-250 V AC/DC, offers normally closed switching function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG0010 -
- Measurement Range: 0.3149608 inch
- Operating Temperature: -13 to 176 F
- Features: AC Powered, DC Powered
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: Automation24, Inc.
Description: KGE2008-FBOA/NI capacitive sensor is made via connection terminals. Thanks to the IP65 protection rating, detection of dry bulk material and liquids is possible without any problems. The capacitive sensor is optimised for oils and plastic granulates, for example.
- Measurement Range: 0.3149608 inch
- Operating Temperature: -13 to 176 F
- Features: AC Powered, DC Powered
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: Automation24, Inc.
Description: The capacitive sensor KI0024 from ifm with an M30 x 1.5 plastic thread and an operating voltage of 20-250 V DC and 30-250 V AC can be programmed as normally open normally closed output function. The sensing range is 15 mm with flush installation. The capacitive sensor
- Measurement Range: 0.5905515 inch
- Operating Temperature: -13 to 176 F
- Features: AC Powered, DC Powered
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: MicroSense, LLC
Description: The MicroSense Model 5810 is a single channel, non-contact precision capacitive displacement sensor. Designed for high dynamic applications, the Model 5810 provides high resolution with measurement bandwidth up to 100 kHz Ideal for non-contact displacement measurement and dimensional
- Measurement Range: 0.004 to 0.08 inch
- Linearity: 0.25 ±% Full Scale
- Operating Temperature: 41 to 122 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: MicroSense, LLC
Description: Capacitive Position Sensor that is Easy to Set Up Capacitive position sensors from MicroSense use a single sensor to detect your grounded, conductive target – much more compact than dual sensor designs. The MicroSense 4810 includes a compact electronics
- Measurement Range: 0.0004 to 0.16 inch
- Linearity: 0.025 ±% Full Scale
- Operating Temperature: 41 to 122 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: PMC Engineering LLC
Description: The H3000 humidity sensor can be used in a wide range of HVAC applications. Through the consistent use of state-of- the-art production technologies and our extensive know-how in the field of high performance polymers, we have succeeded in producing a high quality sensor with an almost
- Relative Humidity Range: 0 to 90 %
- Relative Humidity Accuracy: 1.5 %
- Operating Temperature: -22 to 265 F
- RH/aw Range: 0 to 90 %
-
Supplier: MicroSense, LLC
Description: any grounded, conductive target - material or surface finish has no effect on accuracy Very stable – essentially zero thermal dissipation from the sensor head Easy to Set Up and Use The MicroSense 8810 includes a compact electronics module (demodulator), with connections for analog
- Measurement Range: 0.0004 to 0.16 inch
- Linearity: 0.025 ±% Full Scale
- Sensor Technology: Capacitive Linear Position Sensor
- Output: Voltage
-
Supplier: E+E Elektronik
Description: HC201 is the ideal solution for large volume cost-effective applications in indoor climate control. For the range of 20...90% RH, linear approximation is possible, errors will be lower than ± 2% RH. The version with plastic housing, HC201/H is available for easy manual mounting on PCBs.
- Relative Humidity Range: 10 to 95 %
- Operating Temperature: -40 to 230 F
- Technology: Capacitive
- Variables Measured: Relative Humidity
-
Supplier: ifm efector inc.
Description: For use in plastics machines and crystallizers Easy adjustment to the empty and full state via pushbutton Level detection of granulates up to 250 °C LED display to check operation, switching status and function Resistant to electrostatic discharge From May 1st 2025, products produced in EU and
- Operating Temperature: 5 to 446 F
- Sensor Technology: Capacitive Linear Position Sensor
- Body Shape: Cylindrical, Threaded Barrel
- Features: DC Powered
-
Supplier: MTI Instruments Inc.
Description: The Accumeasure D capacitance displacement sensor series amplifier is a truly new revolutionary design that uses the latest technology to convert a highly reliable capacitive electric field measurement (displacement) directly into a highly precise 24 bit digital reading to accurately
- Measuring Range: 0 to 0.041010520833333335 ft
- Measuring Technology: Capacitance, Non-contact
- Gap Sensor / Feeler Gauge Type: Gap Monitor / Instrument
-
Description: 2m PVC cable connection, protection class is IP67, CE UL certificates. Description Lanbao inductance sensors are widely used in metallurgy, petroleum, chemical, coal, cement, grain and other industries. LR30 series cylindrical inductive proximity sensors are available in standard and
- Operating Distance: 0.393701 to 1.574804 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Supplier: Endress + Hauser – Sensors & Components
Description: The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress+Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers even
- Working Pressure Range: 1.5 to 600 psi
- Operating Temperature: -4 to 176 F
- Pressure Measurement: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: Endress + Hauser – Sensors & Components
Description: The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress + Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers even
- Working Pressure Range: 1.5 to 1,500 psi
- Operating Temperature: -4 to 176 F
- Pressure Measurement: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage, Switch / Alarm
-
Description: Humidity allrounder, -50 °C to +150 °C, 5.0 x 3.81 mm, 10 mm wires Capacitive humidity sensor P14 with wires Linear characteristics and wide range of potential uses - ideal solution for universal measuring tasks in a wide variety of different applications.
- Operating Temperature: -58 to 302 F
-
Supplier: Micro-Epsilon Group
Description: The capaNCDT 6100 is an analog, single-channel capacitive system that stands out for its robust design and high performance. Its compact design and ease of integration make it particularly well suited for integration into machinery and systems. The controller offers excellent value for money,
- Linearity: 0.1 ±% Full Scale
- Operating Temperature: 50 to 140 F
- Sensor Technology: Capacitive Linear Position Sensor
- Output: Voltage
-
Supplier: DigiKey
Description: Capacitive Sensor Angle Flexible Membrane - Linear Solder Pad
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: Balluff, Inc.
Description: Linear position sensors with a profile design are contact-free and absolute measurement systems for the precise detection of one or more positions. They deliver convincing performance in harsh environments, for example in presses, injection molding machines or gantry robots, because
-
Description: The LCT-840 capacitive liquid level transmitter uses a capacitance formed by filling the liquid medium between the positive and negative probes to change the capacitance (the amount of change in the liquid level) into a standard electrical signal output. The core components of the product are
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Liquid
- Device Classification: Transmitter
-
Description: LINEAR IC
- TJ: -40 to 85 C
- Supply Voltage: 3.6V
- Features: Other
- Device Type: Sensor Interface
-
Supplier: Micro-Epsilon Group
Description: Capacitive CSH sensors are cylindrical sensors for applications where maximum precision is required. They are mounted using circumferential clamping or spot clamping. The sensors also have an integrated sensor cable.
- Measurement Range: 1.2 inch
- Operating Temperature: -58 to 392 F
- Sensor Technology: Capacitive Linear Position Sensor
- Body Shape: Cylindrical
-
Supplier: MTI Instruments Inc.
Description: The Accumeasure D capacitance displacement sensor series amplifier is a truly new revolutionary design that uses the latest technology to convert a highly reliable capacitive electric field measurement (displacement) directly into a highly precise 24 bit digital reading to accurately
- Measurement Range: 0 to 0.49212625 inch
- Operating Temperature: 32 to 104 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: Radwell International
Description: POSITION CAPACITIVE SENSORS - CYLINDRICAL. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: Radwell International
Description: CAPACITIVE SENSOR, PROXIMITY 2 MM, NON-FLUSH. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Inductive Linear Position Sensor/Switch
Find Suppliers by Category Top
Featured Products Top
-
Measurement Principle Capacitive RH sensors consist of a ceramic substrate on which a thin film of polymer is deposited between two conductive electrodes. The sensing surface is coated with a (read more)
Browse Humidity Controllers Datasheets for Innovative Sensor Technology IST USA Division -
World’s Smallest Capacitive Humidity Sensor from IST Innovative Sensor Technology has added the World’s smallest capacitive humidity sensor to its line of thin-film sensors. Measuring just 1.85 mm x 1.85 mm, the P14 202 is capable of (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
for sophisticated mass applications, industrial handheld devices and precise humidity transmitters. Like all representatives of the HYT family, the sensor combines the advantages of a precise, capacitive polymer humidity sensor with the high integration density and functionality of an ASIC. The signal (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
a resolution of up to 0.03 nm and a linearity from 0.1 µm, another unique feature is the high flexibility, which makes it possible to combine controllers, sensors and cables. These capacitive sensors are also extremely temperature-stable and can be used in harsh industrial (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group -
-
3 Reasons why you can trust capacitive ceramic pressure sensors Silicon pressure sensors and their working principle are well known and commonly used. But do you have special requirements for your pressure measurement? Or do you simply want to learn more about a (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
-
technology Your advantages • Dry capacitive ceramic sensor with high purity (99.9%) Al2O3 ceramic (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
in Switzerland. We are a world-class manufacturer of thin-film platinum and nickel RTD temperature sensors, capacitive humidity sensors, mass flow sensors, conductivity sensors and bio sensors at the component level. With our state-of-the-art manufacturing technology, we offer both standard (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
water proof and enables a sealed housing construction while providing a high dynamic responsiveness. Precisely calibrated, the HYT 221 delivers an accuracy of ±1.8% rH and ±0.2°C. Like all representatives of the HYT family, the sensor combines the advantages of a precise, capacitive (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division
Conduct Research Top
-
Capacitive Linear Displacement Sensors An Overview
This single page will give you an overview of capacitive sensor operation, application, theory, and resources. Links to more detailed information are also provided.
-
Linear Position and Displacement Measurement With Capacitive and Eddy-Current Sensors
Virtually all capacitive and eddy-current sensor applications are fundamentally a measure of displacement (position change) of an object. This Application Note details the specifics of making such a measurement and what is required to make reliable measurements in micro and nano displacement
-
Considerations for using Capacitive Position Sensors for Feedback in a Servo System (.pdf)
In many ways, capacitive position sensors from ADE Technologies are ideally suited to be used as the feedback element in a servo system. Some of their specifications that are important for servo use are: * Wide bandwidth. * Low noise. * No hysteresis. * No added mass, force, or damping to the servo
-
TECH TIPS on Implementing the IIOT via IO-Link
, ultrasonic, pressure, temperature, flow, linear position, rotary, HF RFID, and inclination sensors. The structure. of IO-Link means that properly configured sensors can act as switches, transmit data, or both. For example, capacitive proximity sensors detect the presence of liquids and solids
More Information Top
-
Automatic balancing of linear AC bridge circuits for capacitive sensor elements
CONCLUSION In this paper a linear capacitive sensor bridge circuit with an automatic balancing facility is presented.
-
Automatic balancing of linear AC bridge circuits for capacitive sensor elements
In this paper a linear capacitive sensor bridge circuit with an automatic balancing facility is presented.
-
A Smart Rotary Actuator for Forward-Looking, Radar Based, Adaptive Cruise Control
Linear Capacitive Sensor A linear displacement sensor can be constructed in accordance with Figure 8.
-
CIRP Encyclopedia of Production Engineering
…diameter measurements laser device (see Fig. 1) • Injection molding machines with an optical (e.g., CCD camera, focus variation) measuring device and automated product handling (see Fig. 2) • Crankshaft bearings manufactured with a linear capacitive sensor system in the auto…
-
MEMS-Based Nanomechanics: Influence of MEMS Design on Test Temperature
(2009) A high-sensitivity and quasi- linear capacitive sensor for nano- mechanical testing applications.
-
Mechanical characterization of materials at small length scales
A high-sensitivity and quasi- linear capacitive sen- sor for nanomechanical testing applications, J. of Micromech. and Microeng., 19 (2009) 075003.
-
CMOS Biomicrosystems: Where Electronics Meet Biology
[68] E. Ghafar-Zadeh and M. Sawan, “A highly linear capacitive sensor circuit based on a novel CBCM method.” 3th International IEEE Northeast Workshop on Circuits and Systems (NEWCAS), Quebec City, 2005.
-
CMOS Capacitive Sensors for Lab-on-Chip Applications
E. Ghafar-Zadeh, M. Sawan, A highly linear capacitive sensor circuit based on a novel CBCM method.
-
Modelling of the MICROSCOPE Mission
The first approach of the sensing system, the linear capacitive sensor model, considers no coupling between the DOFs, e.g. the x-electrodes detect only the translation in x-direction .
-
Automation of soft lithographic microcontact printing
For our system, this is the case, and we use three linear voice coil actuators coupled with three linear capacitive sensors .
Indicates content that may require registration and/or purchase.